-
Supplier: Universal Air & Gas Products Corp.
Description: patients. Low pressure breathing air is much less expensive to use and maintain, when compared with high pressure alternatives, per SCFM delivered High Pressure Breathing Air Compressors High Pressure Breathing
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 RuggedAir Python Mobile Fume Extractor helps protect the operator’s breathing zone from harmful airborne fumes and particulates produced from many industrial processes. Capable of providing up to 530 CFM of air volume, the RuggedAir Python captures pollutants at the
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Hannay Reels
Description: sizes/threads can be furnished and must be specified. ESF1500 reels pressure to 3000 psi (207 bar). ESFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air. ESFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for
- Maximum Pressure: 3,000 to 300 psi
- Hose / Cable Length: 50 to 225 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
-
Supplier: Universal Air & Gas Products Corp.
Description: modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: Sentry Air Systems, Inc.
Description: of air volume, the RuggedAir captures most pollutants at the source before contaminating the larger work space. This system features a cleanable Micro-Pleat Series 2 Particulate Filter that offers the ability to clean the filter with compressed air without removing it from the unit’s
- Airflow: 530 SCFM
-
Supplier: MBW Calibration AG
Description: 973CA has been specifically configured to meet the needs for on-site measurement and validation of compressed air and other high pressure systems with up to 20 bar inlet pressure. It’s supplied in a robust transport case together with a quick coupling armoured sample tube
- Dew Point Range: -76 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Caterpillar Oil & Gas
Description: then a GL or CCS IMO emissions certification may be ordered. C32 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Air Inlet System Air cleaner Air inlet adapters Turbocharger outlet adapters Air lines Charging System Battery chargers Charging
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.63385861 inch
- Outside Diameter: 1.0629927 inch
- Working Pressure: 6,091.547253002274 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.81102406 inch
- Working Pressure: 3,988.5130823229174 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.63 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 5,000 psi
- Temperature Range: -40 to 212 F
-
Description: supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 275 F
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Radwell International
Description: AIR HOSE, 3/8 INCH INSIDE DIAMETER, 11/16 INCH OUTER DIAMETER, 25 FT LENGTH, NITRILE, MNPT FITTING, 250 PSI, RED. FREE 2 YEAR RADWELL WARRANTY
- Application: Air
- Features: Hose (including Duct)
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is
- Outside Diameter: 0.531 inch
- Application: Air
- Features: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 2 inch
- Outside Diameter: 2.55 to 2.65 inch
- Working Pressure: 465 psi
- Application: Air
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60
- Inside Diameter: 0.375 inch
- Application: Air
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
- Material: Thermoplastics
-
Supplier: DME Company
Description: Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day
- Application: Air
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone
- Features: General-Purpose / Fluid Handling, Hose (including Duct), Other
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Product Features 1.Provides superior oil resistance, heat resistance and aging resistance by using special synthetic rubber 2.Provides high pressure resistance and superior impulse resistance 3.Provides superior bonding in hose internal, soft (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Synthetic rubber tube and cover withstand -40°F to 250°F (-40°C to 121°C), resisting petroleum-based oils, water, ethylene glycol, lubricants, and air. Predictable performance – Meets SAE J517 100R17 and ISO 9001 quality standards, ensuring consistent (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose series features a synthetic rubber tube and cover, reinforced with high-tensile steel wire braid (one braid for smaller sizes, two braids for larger sizes). The smooth cover construction minimizes (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
H2S Safety Aboard An Offshore Production Facility Handling Crude Oil And Associated Sour Natural Gas
Rerouting of high pressure breathing air hose and repositioning same of .
-
Effect of acute normobaric hypoxia on quadriceps integrated electromyogram and blood metabolites during incremental exercise to exhaustion
From the high pressure cylinder, gas was passed through a flow regulator to a demand valve (Command Air ) via a high pressure breathing hose .
-
SubSafe : a games-based training system for submarine safety and spatial awareness (Part 1)
… 59 (aft of the control room) have been modelled with landmark features in mind, as have key items of safety-critical and life-saving equipment [e.g. fire extinguishers and hose units, high - pressure air valves, emergency breathing system (EBS) masks, etc.].
Indicates content that may require registration and/or purchase.