Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trelleborg Sealing Solutions Americas
Description: HP20 is an elastomeric rotary oil seal suitable for sealing medium to high hydraulic oil pressure at low to medium shaft speeds. Available in FPM and HNBR for standard and low temperature environments.
- Shaft O.D. or Seal I.D.: 0.6692917 to 11.81103 inch
- Maximum Operating Speed: 787.401574803148 ft/min
- Maximum Operating Pressure: 681.6731449788259 psi
- Operating Temperature: -22 to 212 F
-
Supplier: FTL Technology
Description: FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Action: Single Acting
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure.
- Switch Point Range: 35 to 11,250 psi
- Deadband: 5 to 750 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 165 F
-
-
Supplier: FTL Technology
Description: Since pressures are generally limited to 10 bar, the use of single system rod, piston and wiper seals are typically used. Rod Seals Rod seals are installed in reciprocating equipment to retain compressed air or oil under high pressure. They should
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal, Piston Ring, Wiper
- Seal Orientation: External / Piston Seal, Internal / Rod Seal
-
Supplier: KC Seals, Inc.
Description: Are used to seal rotary elements, such as a shaft or rotating bore. Common examples include strut seals, hydraulic pumps seals, axle seals, power steering seals, and valve stem seals. We stock a wide variety of shaft seals for high and
- Features: Oil / Grease Seal
-
Supplier: Freudenberg Sealing Technologies
Description: The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Description: A single-acting rod seal energized by an elastomer O-Ring, the Zurcon® Rimseal provides high static and dynamic leak tightness. Acts as a suitable secondary element to ensure reliable sealing of thin oil films at low secondary pressures. Easy installation and high
- Shaft O.D. or Seal I.D.: 0.3149608 to 5.511814 inch
- Axial Cross Section or Thickness: 0.2362206 to 0.6299216 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 310 rotary pressure seal is designed specifically for use in hydraulic swivel joints. The seal assembly consists of a carbon filled PTFE seal ring energised by an NBR O ring. For aggressive media an FKM O ring can be substituted. The face material and
- Shaft O.D. or Seal I.D.: 1.1023628 to 14.173236 inch
- Housing Bore Diameter or Seal O.D.: 1.5354339 to 15.0000081 inch
- Axial Cross Section or Thickness: 0.16535442 to 0.31889781 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
Supplier: Seal Science, Inc.
Description: Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until
- Operating Temperature: -320 to 550 F
- Features: Composite Seals, Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Seal Orientation: External / Piston Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Orientation: Internal / Rod Seal
- Seal Construction: Metal Cased (Double or Inner)
-
Supplier: TFC Ltd.
Description: General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from
- Seal Type: O-Ring
-
Supplier: Precision Polymer Engineering Ltd.
Description: resistance Temperature capability down to -46°C (-51°F) and up to +250°C (+482°F) High mechanical strength Chemical resistance to oilfield fluids and gases High pressure capability
- Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
- Features: Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: Williams
Description: amount of chemical injected using the volumetric adjustment knob. A built-in replenishment of the hydraulic oil is achieved with the recirculation of every stroke of the pump while air is purged from the hydraulic oil ensuring repeatability and accuracy with every stroke
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Snap-on Industrial Brands
Description: POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 4.84 INCH WITH 6 FT HYDRAULIC HOSE,
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: JETSEAL, Inc.
Description: The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution
- Temperature: -320 to 1,350 F
- Pressure: 5,000 psi
- Outside Diameter: 0.461 to 46.127 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Milwaukee Cylinder
Description: In Milwaukee Cylinder's Model BA Booster, the high pressure output is applied only after the ram has entered the secondary, or high pressure seal. This allows a low pressure approach stroke and a high pressure work stroke where the working ram
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 14 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Alfa Laval Inc.
Description: higher than 98%. Integral pressure control valve: Maintains stable crankcase pressure. Hydraulic drive and compact, robust design: No external drive needed, suitable for a variety of conditions and duties. Oil return and re-use of drive oil: Minimum engine
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Force Control Industries, Inc.
Description: better return on investment. The Positorq Brakes operate by applying pressure on a piston or pistons clamping the friction stack. The tighter the clamping force the higher the torque, and it is not affected by speed. The actuation medium can be pneumatic or hydraulic. The
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: Low Maintenance – No Adjustment Air Actuated Oil Shear Motor Brakes Perfect for Hazardous Duty Applications The Posistop Motor and Coupler Brakes are designed for long life with minimal maintenance in severe and critical applications. They are typically furnished as spring set,
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: HAWE North America Inc.
Description: idle circulation, via the higher pressure being picked up and transmitted by a control oil duct. This valve also serves as a pressure limiting valve for the low pressure circuit. Contrary to version CNE 2, CNE 21 features an additional thread seal and CNE 22 and 23
- Pressure Rating: 4,641.2064 to 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder's Model BD Boosters are used where high pressure output is required during the entire work stroke of the cylinder. This design is used for all output pressures and exclusively with special boosters where pressures are above the normal 3,000 PSI. Its
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 20 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Earth Moving and Landscaping Machines - 328D LCR Hydraulic Excavator -- 328D LCR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: through design changes to the isolated top cover, oil pan, multiple injection strategy, insulated timing cover, sculpted crankcase and gear train refinements. Hydraulics Cat® hydraulics deliver power and precise control to keep material moving. Component Layout The
- Operating Weight: 72,500 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: International Hydraulics
Description: iron, precision machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high
- Stroke: 16 inch
- Rated Load/Force: 9,430 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure
- Stroke: 14 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.375 inch
-
Supplier: International Hydraulics
Description: machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: machined providing a malleable bearing surface for extended cylinder life. Piston Seal - 15% fibre glass filled teflon piston seal comes with o-ring expander provides a positive piston seal with minimal friction, extending seal operation under high pressure
- Stroke: 10 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Balanced seal rotary unions are generally used with fluid service (e.g. water, coolant, etc.), but can be used with steam and other gases. Balanced seal technology relies on optimizing the spring pressure to create a positive seal within the rotary union. The operating
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: be used with steam and other gases. Balanced seal technology relies on optimizing the spring pressure to create a positive seal within the rotary union. The operating pressure of the media has little, if any, effect on the seal load. Balanced seals are
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: four batteries, heavy-duty harness, large capacity starting motor and the ether starting aid. With this kit, the 345C L has the capability to start at 32° C (-25.6° F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. Pilot System The
- Operating Weight: 99,150 lbs
- Travel Speed: 2.7 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Key Performance Advantages of PTFE Lip Seals High temperature resistance Continuous operation up to +200–260 °C, far exceeding NBR (+100 °C) or FKM (+180 °C). (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Product Features 1.Provides superior oil resistance, heat resistance and aging resistance by using special synthetic rubber 2.Provides high pressure resistance and superior impulse resistance 3.Provides superior bonding in hose internal, soft (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, and reducing equipment downtime and maintenance costs for engineering, mining and industrial machinery. Premium Wear & Corrosion Resistant Materials: The inner tube is made of high-quality oil-resistant synthetic rubber, which resists hydraulic oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
Introduction. As the oil and gas industry moves to recover more challenging reserves and enters the development of High Pressure High Temperature (HPHT) fields, the risk of fire is ever present. Therefore, there is a need for the use of water-based hydraulic fluids, which present unique sealing
More Information Top
-
Seal Kit Manufacturers in Seals, Seal Kit Suppliers & Exporters in Seals Directory
High pressure oil seals for hydraulic pump, 2.
-
Development of Seal for Power Steering
As already explained, due to the fact that the rack seals are to seal high hydraulic pressure , oil leakage from the oil seal could cause degradation in assist power potentially to cause a serious trouble.
-
Knock mitigation on boosted Controlled Auto-Ignition engines with fuel stratification and Exhaust Gas Recycling
Connecting via the pneumatic shaft, the hydraulic piston moves with the piston shaft set and seals the high - pressure hydraulic oil in the hydraulic chamber by its top-facing side.
-
High Pressure Fatigue Testing with Results for Tubing and Fittings
The machine pro- duced pulsating pressure inside closed-end thick-walled tubes (A in Fig. 1) by forcing a 20.5-mm (0.808-in.) diameter plunger through a high pressure seal into the hydraulic oil (Rubliene S-150, Atlantic Richfield Co…
-
Hydrostatic pressure sensor based on gold-jacketed spherical end hollow-core photonic bandgap fibre
The maximum hydrostatic pressure was 42 MPa, which is limited by the sealed oil tank and the high pressure hydraulic pump in our laboratory.
-
A Novel Testing Apparatus for Hydromechanical Investigation of Rocks: Geo-Sequestration of Carbon dioxide
The edges of the membrane on the pedestals were also sealed with silicone rubber as a final measure to ensure the proper sealing of the sample from the hydraulic oil under high pressure .
-
Construction elements of mechanical engineering 2
Hardest, the seal is therefore when the pressure is high on the oil side of the sealing at the driving, by hydraulic system and pneumatic cylinders is this fortunately not the case and when a high driving speed of a low speed…
-
Advances in Manufacturing Technology
The big plunger of oil supercharger moves to the left and the left small sealed volume of circular shape becoming smaller is high pressure chamber; hydraulic oil with the higher pressure of p3 is output flowed through check valve 1.
-
A study on the differential gearing device with the faculty of a limited slip differential
…device with the faculty of limited slip differential which the principle of the gear pump is applied to, seals the differential gearing device with viscous oil , and a high pressure generates in the sealing zone of the hydraulic LSD when a wheel…
-
Mechanical Engineering and Materials
…this type machine has such advantages as high utilization rate of energy, quick drill speed, and good working condition, on the other hand, the huge hydraulic system, excessive oil pipe and oil hole, high pressure hard to seal , complex structure, hard to…
Indicates content that may require registration and/or purchase.