-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Instant Adhesive CA4 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, rubber, and plastics. It offers low bonding pressures, fast setting, and high strength bonds. 1 oz Bottle.
- Viscosity: 150 cP
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive high pressure hydraulic systems. This smooth paste cures to a solid plastic to allow
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 2,000 cP
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive high pressure hydraulic systems. This smooth paste cures to a solid plastic to allow
- Applied Thickness / Gap Fill: 0.0079921303 inch
- Viscosity: 2,000 cP
- Cure / Technology: Anaerobic, Single Component System
-
-
Supplier: Plastic Technologies, Inc. (PTI)
Description: molding machines. Blow Molding We offer a comprehensive and flexible blow molding service that can provide bottles for prototyping, testing, or market trials. Our service is known for its quick turn around time and a high attention to detail. Bottles can be produced from
- Molding Type: Blow Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding
- Supplier Capability: Design Assistance, Just-In-Time Capability, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot Injection Molding
- Features: Europe Only, Midwest US Only, North America, United States Only
-
Supplier: Plastic Bottle Corporation
Description: care products. Containers are produced in HDPE, LDPE, MDPE, PP, OPET, PETG and PVC. Plastic Bottle Corporation provides a complete range of services from initial design through production of finished containers. Pressure-sensitive label application is offered for a number of
- Industry: Agricultural / Forestry, Automotive, Chemicals / Materials, Consumer, Food and Beverage, Packaging, Petroleum / Oil & Gas, Pharmaceutical
- Molding Type: Blow Molding, Injection Blow Molding
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Low Volume Production (Short Runs)
- Features: Graphics, North America, United States Only
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Tru-Bond PSA 2500 is a high tack, pressure sensitive, solventless, uv cure adhesive that cures to tacky adhesive when exposed to light. Can be roll coated, brushed, sprayed or bead applied, as well as flexographic printed or screen printed. Bonds to a
- Viscosity: 2,500 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: U.S. Plastic Corporation
Description: provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged
- Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged
- Material: Polypropylene (PP)
-
Supplier: OMRON Automation and Safety
Description: The E3ZM-B family provides models for general transparent material detection as well as specialized models providing the highest stability for detection of PET bottles. Reliably detects PET and thin wall plastic bottles Detergent-resistant compact SUS316L housing Includes
- Features: Photoelectric Sensors
-
Supplier: Image Supply, Inc.
Description: pressure sprayer. Fill plastic bottle with Market-One. Attach plastic bottle to special foam-generator nozzle. Attach nozzle to heatproof handle assembly (including shut-off-valve). Connect to normal pressure hot water base. Apply foam to all surfaces to be
-
Supplier: Image Supply, Inc.
Description: pressure sprayer. Fill plastic bottle with Market-One. Attach plastic bottle to special foam-generator nozzle. Attach nozzle to heatproof handle assembly (including shut-off-valve). Connect to normal pressure hot water base. Apply foam to all surfaces to be
-
Supplier: LG Chemical of America Inc.
Description: HDPE High Density Polyethylene Proven in the global market for its excellent processability and quality HDPE, which stands for high-density polyethylene, is a synthetic resin made by polymerizing ethylene. It is one of the most commonly used plastics in our life. It is highly
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Harmony Enterprises, Inc.
Description: The SSHB baler gives you plenty of functionality and a broad range of baling and extracting options, along with a wide array of expansion options. The SSHB baler features a host of standard and cutting edge technology along with extreme high pressure crushing capability to extract and
- Operating Force: 48.1075 tons
- Applications: Cans / Bottles, Recycling
-
Supplier: Valcor Engineering Corporation
Description: isolation construction for high purity processes · Handles aggressive fluids · No minimum pressure required · 40 PSI liquid pressure capability · Large Cv of 3.1
- Valve Size: 0.5 inch
- Pressure Rating: 40 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.1
-
Supplier: U.S. Plastic Corporation
Description: provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged
-
Supplier: U.S. Plastic Corporation
Description: provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged
-
Supplier: Custom-Pak, Inc.
Description: tanks, paint trays for ladders and painting accessories are strong enough for professional use and clean-up is easy for homeowners. Sprayers Blow molded sprayer tanks & jugs withstand high pressure, are chemical resistant and safely deliver the nutrients needed for lush vegetation and
- Container Type: Bin, Bottle / Jar, Tray / Cup
- Features: Moisture Resistant, Molded Case, Other, Tool Case
- Material: Plastic
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartofluor GA 300 capsules are the ideal ready-to-use sterilizing grade air filter units for venting of small-scale bioreactors and vessels. Sartofluor GA 300 offer the highest safety for valuable products. The filtration area is optimized for high flow rates at low differential
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 58 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Supplier: Titebond
Description: removal of dried glue before finishing Passes ANSI Type II water-resistance Versatile - Bonds wood, hardboard, high pressure laminates and particleboard Solvent-resistant Fast set - Shortens clamp time Ideal for radio frequency (R-F) gluing systems Easy cleanup with water Application
- Viscosity: 4,000 cP
- Chemical System: Vinyl
-
Supplier: Titebond
Description: and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Working Surfaces Should be free of excessive dirt and dust. Do not apply to finished surfaces. Cleanup Damp cloth
- Viscosity: 3,500 cP
-
Supplier: Dorner Manufacturing Corp.
Description: be used with products of various sizes and shapes including boxes, totes, cans, plastic containers and bottles. Product must be able to withstand some side pressure. Vertical transfer can be through a wheel corner or plain bend corner. Wheel corner is generally limited to
- Speed: 171 ft/min
Find Suppliers by Category Top
Featured Products Top
-
words, very high flow rate at very low pressure.” The bottling plant needed a system capable of delivering sufficient mechanical power to thoroughly dry the bottles. “I knew Paxton’s Air Knives would be an important part of the solution” McClure notes. “My (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
formation, and enclosure failure, which may compromise the reliability of sensitive electronics and battery systems. The Plastic Battery Pack Vent Valve allows sealed enclosures to balance internal and external pressure while maintaining waterproof and dustproof (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
mixture – are injected into a metal mold at relatively high temperatures and pressure. The mold is composed of two halves that are separated once the material reaction has taken place inside. Reaction time is typically just minutes long, making for more efficient part production. WHAT IS (read more)
Browse Datasheets for Osborne Industries, Inc. -
1/4" and more of diametric runout thrust motion thermal growth & shrinkage repeated pressure/vacuum cycles abrasive products exotic chemistry MECO seals are installed as factory equipment on new, Coperion Werner & Pfleiderer ZSK (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing positive quality assurance. All metal, plastic, and composite parts intended to contain liquids or gases under pressure are required to undergo stringent pressure (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The ROSS Inline Ultra High Shear Mixer 700 Series is designed for challenging shear requirements, a more efficient alternative to colloid mills which generally suffer from low throughput. Depending on the application, it can replace high pressure homogenization; or serve as a pre-mixer to high-pressure (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Theoretical and experimental analysis of the physics of water rockets
This type of bottle stands higher pressures than the plastic bottles used typically for still water.
-
In-Situ Leaching of Crownpoint, New Mexico, Uranium Ore: Pail 2*-Laboratory Study of a Mild Leaching System
…better oxidant than molecular 02.24.28 This result may indicate that H 20 2 decomposed to O 2 • which was lost from solution, because these tests were conducted in plastic bottles . where high O 2 pressures could not be maintained.
-
Vacuum‐Aspiration Of Uterine Contents In Legal Abortion And Allied Conditions
The suction tube is connected to a glass bottle by a transparent, high - pressure plastic tube.
-
1994 SAEM ANNUAL MEETING ABSTRACTS
The use of 1V bags and plastic bottles should be discouraged when high - pressure irrigation is needed.
-
Pressure dynamics of various irrigation techniques commonly used in the emergency department.
The use of IV bags and plastic bottles should be discouraged when high - pressure irrigation is required.
-
MEDJET'S HYDROBRUSH KERATOME RECEIVES FDA CLEARANCE | Journal of Refractive Surgery
…device - Medjet's first application of waterjet technology for ophthalmic surgical procedures - is a single-use, sterile, disposable device consisting of a plastic hand-held piece, connected by a small diameter, flexible, plastic , high pressure tubing to a flexible bottle of saline solution.
-
LEAK DETECTION METHODS AND DEFINING THE SIZES OF LEAKS
For example a too thin wall of a plastic bottle becomes microscopic cracked at enough high pressure difference, or in canning industry if the score mark is too deep in ring pull-tab can top, or porous cast in machine housing metallurgy…
-
CR4 - Thread: Making a Simple Magnetohydrodynamic Generator, Need Help Optimising It
I guess he meant that the pressure would not be high enough to blow a plastic bottle at room temperature.
-
Handbook of Food Process Design, 2 Volume Set
one is dealing with prediction of the shelf-life of carbonated beverages bottled in plastic containers in which the internal pressure is much higher than atmospheric .
-
The block planning approach for continuous time-based dynamic lot sizing and scheduling
Due to the high - pressure filling capabilities of the machine, 15–20,000 plastic bottles of one-litre size can be filled per hour.
Indicates content that may require registration and/or purchase.