-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 6,500 psi
- Media Temperature: 400 F
- Horsepower: 300 HP
-
Supplier: Milton Roy
Description: Optimize efficiency, minimize maintenance and improve performance in high-pressure, high-volume applications The Poweroyal positive-displacement reciprocating pump provides outstanding performance in demanding conditions. Ideal for
- Maximum Discharge Flow: 545.95 GPM
- Maximum Discharge Pressure: 10,152 psi
- Features: Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 68.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Features: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: None, Pump Only
-
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 29.8 GPM
- Maximum Discharge Pressure: 1,160 psi
- Features: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: None, Pump Only
-
Supplier: General Pump
Description: Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical
- Maximum Discharge Flow: 77.4 GPM
- Maximum Discharge Pressure: 2,900 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: General Pump
Description: HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and
- Maximum Discharge Flow: 19.6 GPM
- Maximum Discharge Pressure: 750 psi
- Horsepower: 9.6 HP
- Pump Type: Mud Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Western Integrated Technologies
Description: WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well. Features High Strength Cast-Iron Housing
- Maximum Discharge Pressure: 3,002.28039 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The BMP is a positive displacement swashplate water pump. The pump is designed to handle industrial tap-water processes. Grundfos BMP pumps offer a total efficiency of up to 88 % and reduced pressure peaks due to the multiple piston design. They are an excellent choice
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Pump Type: Water Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: FS-Curtis
Description: Series Features At a Glance 100% Cast-Iron Cylinders, Cylinder Heads Connecting Rods, And High Pressure Pistons - More Cast-Iron For Longer Service Life. Two-stage cast-iron pump is significantly more durable than pumps with aluminum components Deep-finned cast-iron
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Knox Western
Description: interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. This series is currently the largest of the Knox Western compressors
- Compressor Technology: Reciprocating Piston
-
Supplier: Continental Hydraulics
Description: More contamination-tolerant than competitive pumps to improve dependability and reduce maintenance costs. Quiet operation simplifies meeting system sound level standards. Economical - low overall cost for a high performance variable volume pump. Efficient, energy-saving design.
- Maximum Discharge Pressure: 200 to 3,500 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of hydraulic
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Flow: 1.1616 to 10.3752 GPM
- Maximum Discharge Pressure: 1,000 to 10,000 psi
- Horsepower: 8 HP
- Power Source: Air / Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: High output capacity Guaranteed performance Multiple output capacities Simple operation principle Designed for easy maintenance Wide range of operating pressures 10-4 Series pumps have a 4" diameter air piston and a 1 1/4" stroke. Nine models are available with pressures
- Maximum Discharge Pressure: 29,500 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Split Case Pumps
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high dynamics and fine regulations,
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: Western Integrated Technologies
Description: design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.
- Maximum Discharge Pressure: 5,000 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed
- Maximum Discharge Flow: 0.3786466078666667 to 0.4182724156666667 GPM
- Maximum Discharge Pressure: 43.51131 to 58.01508 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0603099173206269 to 0.0938154269431974 HP
-
Supplier: Eaton Hydraulics Group
Description: power in less space by reducing pump displacement proportionally for the same amount of flow Enhanced pressure rating – the proven rotating group can produce up to 315 bar of continuous pressure, delivering superior performance Durable and reliable – high-load bearings
- Maximum Discharge Pressure: 3,300 to 5,000 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons.
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and
-
Supplier: Frascold S.P.A.
Description: 25.3 m3/h and nominal power from 5 to 30 HP. ■ Maximum operating pressure Ps = 140bar ■ Maximum static pressure Pss = 80bar ■ Charged with POE 85 oil [PAG 68 oil upon request] Applications ■ Commercial medium and high-temperature refrigeration systems ■ “Booster” systems ■ “Heat
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
Supplier: Pump Solutions Group
Description: The single stage, reciprocating compressors create a low-pressure area in the pumping chamber when the piston moves from the highest point of the stroke to the lowest point. Gaseous product (at a higher pressure in the tank) moves into the pumping chamber. This volume of gas is
-
Supplier: ISC Sales, Inc.
Description: driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or
- Input Power: 93.26824260255063 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
Find Suppliers by Category Top
Featured Products Top
-
If you’re running any of these pump types, your system needs the protection of a pulsation dampener. The right dampener: - Reduces pressure spikes - Stabilizes flow and (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Advanced Technologies in Manufacturing, Engineering and Materials
But in the field of small flow of high pressure reciprocating pump still occupy a major position such as plunger pump, diaphragm pump.
-
Pressure pulsations in the piping of reciprocating pumps
Therefore, the present aim is to develop and verify suitable methods for the computation of pressure pulsations of high pres- sure reciprocating pumps .
-
New products
The new ACS high pressure reciprocating pump pro- vides constant volume delivery at flow rates from 0.1 to 10 ml/min and at operating pressures between 0 and 400 bars (5500 Ibf/in 2 approx.).
-
Analysis and Research of Emulsion Pump Dynamic Characteristic Based on AMESIM--《Coal Mine Machinery》2013年09期
China);Numerical simulation of contact problems in high pressure reciprocating pump systems[J];Journal of Chongqing University;2009-01 .
-
Advances in Reconfigurable Mechanisms and Robots I
2010) FEM of high pressure reciprocating pump crankshaft intensity (in Chinese).
-
FLUX ENHANCEMENT DURING ULTRAFILTRATION OF DEPECTINIZED MOSAMBI (CITRUS SINENSIS [L] OSBECK) JUICE
A high pressure reciprocating pump was used to feed the fruit juice into the cross flow membrane cell.
-
Characterizing protein changes caused by application of high hydrostatic pressure on muscle food by means of DSC
Pressure was built up using a high pressure reciprocate pump (DSXHW, Haskel Ltd., California, USA) which automatically compensates for pressure dependent density changes (volume changes) of the treated fish sample.
-
Thermal effects in polytetrafluoroethylene at high hydrostatic pressures
Hydrostatic pressures were achieved by using a 1-hp air compressor and an air-driven high pressure reciprocating pump .
-
High-pressure pumps for cryogenic liquids: Problems and prospects
High Pressure Reciprocating Pump : SPD Series: Catalogue, Air Co.
-
RTD 5(2) The Development and Application of Coal Gasification Technology
The slurries can be injected using commerically available high pressure reciprocating pumps , avoiding the need for lockhopper feed sys- tems.
Indicates content that may require registration and/or purchase.