Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
-
Supplier: Armstrong International
Description: Armstrong unfired steam generators (USGs) are designed to produce pressurized clean steam using boiler steam or high-temperature hot water as an energy source. Typical uses for this clean steam include humidification, sterilization, pharmaceutical
-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Toshiba America, Inc.
Description: Turbine Design Features Optimized steam paths featuring reaction design or impulse design with rugged, compartment-type construction High-pressure steam inlet construction Advanced, high-efficiency last stage blades True center support construction of the casing
-
Supplier: Infinity Fluids Corp.
Description: Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new
-
Supplier: Cleaver-Brooks
Description: Max-Flow Thermal Fluid Heater (TFH) and High Temperature Hot Water (HTHW) generators are available for most applications ranging from 20-200 MMBTU/hr. They incorporate a fluid-cooled membrane wall construction for the furnace and heating coil enclosure, creating a highly efficient,
-
Supplier: Sussman Electric Boilers
Description: The Sussman HU Series Steam humidification line of generators has been designed to provide atmospheric, low pressure (under 15 psig) and high pressure (over 15 psig) steam for a multitude of humidification and HVAC requirements. High quality
- Output Capacity: 36 to 542 Pounds / Hour
- Steam Pressure: 0 to 12 psi
- General Technology: Electric Steam
- Placement: Free Standing
-
Supplier: BMT USA, LLC
Description: BMT Steam Generators are designed to provide Pure or Clean Steam for all your sterilization or humidification needs. These units can be purchased as stand alone units to be used as a central source for multiple units or built-into a BMT sterilizer for a fully integrated
-
Supplier: BMT USA, LLC
Description: BMT Steam Generators are designed to provide Pure or Clean Steam for all your sterilization or humidification needs. These units can be purchased as stand alone units to be used as a central source for multiple units or built-into a BMT sterilizer for a fully integrated
-
Supplier: INTEC Energy Systems
Description: High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU
-
Supplier: GE Power Conversion
Description: steam generator is based on a modular construction concept that uses the latest design and manufacturing techniques, including Vacuum Pressure Impregnation (VPI) insulation systems for both the stator and rotor components, and Pin Vent stator technology. The complete
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Toshiba America, Inc.
Description: These units are applicable to a wide range of resource conditions - steam pressures from 30 to 430 psi - and for various types of systems, such as dry steam plants, single-, double- and triple-flash systems and hot dry rock/enhanced geothermal systems. In addition to supplying
-
Supplier: Alfa Laval Inc.
Description: For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Linseis Inc.
Description: high-pressure dilatometer. A steam generator and camplex gas control system are optional available. An get even more informations and extend your measeurement, an analysis of the effluent gases can be done by using a QMS or FTIR system at any time. But the coupling is
- Temperature Range: 20 to 1,800 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Thermal Analyzer Type: Dilatometer
-
Supplier: Siemens Energy Sector
Description: The newly developed predesigned steam turbine SST-040 is a generator drive specially designed for the 75-300 kW power range. This favorably priced turbine features a simple, extremely compact design, short start-up times and a high degree of operational reliability. Application
-
Supplier: Schutte & Koerting
Description: Steam Jet Ejector used in processing vegetable oils. Four, Five and Six-Stage Steam Jet Ejector Principle of Operation Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is
- Maximum Pressure: 130.53393 psi
- Type: Steam
- Technology: Steam Generator
- Orientation: Vertical
-
Supplier: Siemens Energy Sector
Description: Data Power output up to 10 MW Inlet steam pressure up to 110 bar / 1,595 psi Inlet steam temperature 520 °C / 968 °F Bleed up to 60 bar / 870 psi Controlled Extraction Pressure up to 16 bar / 232 psi Temperature up to 350 °C / 562 °F Exhaust area 0.22 m² / 2.4 sq. ft.
-
Supplier: Siemens Energy Sector
Description: The SST-150 is a single-casing steam turbine, proving geared drive to a 1,500 or 1,800 rpm generator respectively geared or drive for industrial applications. The turbine is packaged in a skid-mounted design. For power generation, it provides high efficiency together with a
-
Supplier: Siemens Energy Sector
Description: MW Speed range 3000-8000 rpm Live steam conditions Pressure up to 140 bar / 2030 psi Temperature up to 540°C / 1004°F Hot reheat conditions Pressure up to 30 bar / 435 psi Temperature up to 450°C / 842°F Bleed up to 60 bar / 870 psi Controlled extraction Pressure up to 45
-
Supplier: Priorclave, Ltd.
Description: capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Pressure Washers Direct
Description: Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
-saving and precision-accuracy V-Cone Flow Meter is ideal for steam applications such as those found in campus district energy systems. It features built in flow-conditioning and advanced differential pressure (DP) technologies. Operating over a wide flow range, while maintaining its +0.5% (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
previously would degrade all commercially available elastomers. Unlike traditional EPDM materials, EnDura® E90SR can withstand high temperatures (up to 550°F / 288°C) and high pressures, with excellent resistance to RGD. These properties make the new material ideal for use in (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Measuring Oxygen on Oil Field Steam Flood Steam Generators
is injected into oil formations at very high pressures (up to 2,600 PSI), is allowed to mix with the oil in the rock formations and thus reduce the viscosity of the oil. As a result the oil may be pumped to the surface more quickly and efficiently. Without steam injection oil fields in California
-
Tube Expansion Issues and Methods (.pdf)
Tight, durable seating of tubes in tubesheets is one of the critical functions in manufacturing heat exchangers for high pressure steam generators, boilers for conventional power generation, food and pharmaceutical processing systems and condensers. In selecting the best method for expanding
-
Application Note: Oil & Gas - SAGD Steam Injection & Letdown Valves
The majority of SAGD facilities will use once-through steam generators (OTSG) for their steam production. The steam from these OTSGs is piped to steam letdown valves, which drop the pressure to injection valves that inject the steam into the well pad. The steam pressures are quite high
More Information Top
-
Performance improvements for olive oil refining plants
5 high pressure steam generator k .
-
Thermodynamics and Energy Conversion
6-7: High pressure steam generator .
-
Operational Experiences of a Downhole Steam Generator
Operating Conditions for Diesel/Oxygen High Pressure Steam Generator .
-
[Tampa Electric Company IGCC project]. 1996 DOE annual technical report, January--December 1996
Hot syngas and slag flow downward in the gasifier into the radiant syngas cooler, which is a high pressure steam generator equipped with a water wall to protkt the vessel shell.
-
The first results of testing high-capacity power gas turbine plants
This air is also cooled in its low pressure steam generator connected with respect to water and steam in parallel to the high pressure steam generator .
-
Simulation Of A Large Steam-CO Co-Injection Experiment
The steam portion of the injection system consists of a high pressure steam generator followed by a superheater.
-
Butadiene
is cooled by circulating molten salt outside the reactor tubes to a high pressure steam generator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/52798/547500498-MIT.pdf?sequence=2
Modeling the heat transfer within high pressure steam generators requires the use of appropriate experimental correlations for the heat transfer coefficients within different boiling regimes.
-
Exergy
The steam turbine based system is composed of a condensation–extraction steam turbine and a high pressure steam generator (B4).
-
Tampa Electric Company Polk Power Station Unit Number 1. Annual report, January--December, 1993
Hot syngas and slag flow downward in the gasifier into the radiant syngas cooler, which is a high pressure steam generator equipped with a water wall to protect the vessel shell.
Indicates content that may require registration and/or purchase.