-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves / Pumps
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Fungus / Biofouling, Gunfire / Pyrotechnic Shock, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: ValueTronics International, Inc.
Description: The 8009 is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the
-
Supplier: WEH Technologies Inc.
Description: surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any
- English Size: 0.125 to 2.5 inch
- Metric Size: 5.000000000000001 mm
- Material: Aluminum
- Features: English, Metric
-
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging,
- Test / Certify To: ASTM, FDA, IEEE, ISO, MIL-SPEC, NIST, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Fire Characteristics / Flammability, Flow / Pressure Testing, Functional /
- Industry: Aerospace / Avionics, Automotive, Building & Construction, Coatings / Paint, Electrical Power / Distribution, Electronics, Food & Beverage, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Motor Controllers / Control Systems, Piping / Pressure Vessels, Rubber Products,
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging,
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Rig-A-Lite
Description: hose down, wet/damp location, corrosion resistant or restricted breathing fixtures are needed. One additional feature that makes this luminaire the preferred choice of engineers, contractors and maintenance professionals is that the SAF series fixture is the only HID & CF solution
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: hose down, wet/damp location, corrosion resistant or restricted breathing fixtures are needed. One additional feature that makes this luminaire the preferred choice of engineers, contractors and maintenance professionals is that the SAF series fixture is the only HID & CF solution
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Element Materials Technology
Description: Expertise Performance Verification Cracking/Reseat Pressure Leakage & Pressure Drop Continuous Flow Hydraulic Impulse Endurance Valve Certification Burst & Proof Pressure Fluid Susceptibility Contaminated Fuel: Full Range Cryogenics Icing/Ice Ingestion: ARP 1401 Steam Facility
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test Development, Test Fixtures
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging,
- Industry Served: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Distribution, Food & Beverage, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Materials, Microelectronics / Electronics, Piping /
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Evaluation, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Fixtures / Equipment, In-process / In-line Testing, Research and Development
- Services Offered: Color / Appearance, Condition Monitoring, Corrosion, Dimensional Gaging / Metrology, Electrical / Electronic Testing, Electromagnetic / EMC, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Statics), NDT / Inspection, Reliability / Robustness, Safety / Liability, Visual / Video
- Forms Inspected: Components / Parts, Facilities / Capital Equipment, Products, Quality / Management Systems, Samples, Services
-
Supplier: Rig-A-Lite
Description: FEATURES NSF Certified Food Equipment High Pressure Hose Down UL1598 Wet Locations UL8750- LED Safety Non-Metallic Tested to LM79 & LM 80 Standards LIGHT SOURCE LED The FPF LED series fixture is UL listed for wet and damp environments. It is also NSF certified food equipment and
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 25 to 100 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants
-
Supplier: Haida International Equipment Co., Ltd.
Description: Height 100mm Distance between pressure head and tester wall 105mm Outside Dimension 180×270×560 (mm) Weight 140kg (appro.) Accessaries large / small and v-shaped testing bench each 1 set; cone-shaped diamond pressure head 1 set; 1/16" steel ball pressure head 1 piece; standard
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.551 to 0.63 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Haida International Equipment Co., Ltd.
Description: equipment can do tensile test, tear test, peel test, bond test with different clamps main for all kind of tape and paper, film,High-temperature tape, double-sided tape, insulating tape, special tape, pressure sensitive tape, die-cutting tape. This universal
- Force / Load Capacity: 4.41 to 55.125 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: ASTM International
Description: modification. The practice may be used for quality control or material comparison purposes as agreed upon between producer and user. This practice is consistent with Fluid Sealing Association test method, FSA-NMG-204-02, with regard to fixtures used and procedure. 1.2 The values stated
-
Supplier: Haida International Equipment Co., Ltd.
Description: 980.7N(100kgf), 1471N(150kfg) Maximum Height 100mm Distance between pressure head and tester wall 105mm Outside Dimension 180×270×560 (mm) Weight 140kg (appro.) Accessaries large / small and v-shaped testing bench each 1 set; cone-shaped diamond pressure head 1 set; 1/16" steel ball
- Test Load: 59.98744671201814 to 149.96861678004532 kg
- Mounting: Fixtured or Permanent
- Test: Rockwell
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fixture: Whole set fextures include:stretch fixture,compression fixture,bending fixture. Main specifications: Max. Test load: 300KN Load frame *Rigid four column construction &compact design * Dual workspace design : upper for tensile test , lower for
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Marposs Corp
Description: part tested, the following data can be stored on the local storage of the IPC: Test date and time Result (good or reject) Actual test pressure value Leak value Test parameters (test pressure and reject limit) A periodic test of the seals and
-
Supplier: Jergens, Inc.
Description: Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimized clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product
- Clamping Force: 5,620 lbs
- Actuation: Pneumatic
-
Supplier: ASTM International
Description: test method refers to the tensile strength in the hoop direction from the induced pressure of a monotonic, uniaxially-loaded elastomeric insert where monotonic refers to a continuous nonstop test rate without reversals from test initiation to final fracture. 1.3 This
-
Supplier: PTB Sales, Inc.
Description: Ask for current price. The spectrometer assembly contains a dual-thoriated filament ion source, analyzer assembly, detector with preamplifier, rough and high-vacuum gauging, and the high-vacuum pump. Testing with the 990-dCLD is accomplished by connecting a test fixture
-
Supplier: SAE International
Description: mutually dependent. These parameters depend on the pressure drop across the radiator core and the ram pressure due to vehicle motion. Core drop and ram pressure tend to offset each other, but can be expected to cancel one another at only one vehicle speed at most. Tests
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.945 to 1.024 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Kin-Tek Laboratories Inc.
Description: Generates moderate to high concentration mixtures of low vapor pressure compounds such as acrylonitrile, benzene, methanol, water, etc.
- Features: Specialty / Other
- Test Fixture Type: Standard / Test Block
-
Supplier: United Testing Systems, Inc.
Description: United has a complete line of pneumatic operating grips with capacity ranging from 1lb. to 1,000lbs. A large selection of insert faces and sizes are available. United also carries a complete line of low cost air compressors. 4:1 clamping pressure. Foot switch operation. Interchangeable
- Force / Load Capacity: 1 to 1,000 lbs
- Application: Compressive, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Compact and portable. Totally self-contained. Easily adjustable
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Tinius Olsen, Inc.
Description: compression, flexural, impact, melt flow and hardness tests. Our systems can deal with low miliNewton forces to high thousands of kNs and process from 30-1250 tests a day. Tinius Olsen can provide an affordable solution to deliver a step-change in productivity and profitability
- Application: Compressive, Flexure / Bending, Hardness, Impact Toughness, Pressure / Flow, Tensile
-
Supplier: Carr Lane Manufacturing Co.
Description: operations where automatic pressure control is not required. Hand operation is ideal when extra "feel" is required for assembly and/or test fixtures.
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: TM Electronics, Inc.
Description: need to open the case. A variety of units of measure are accessible through the menu including PSI, In H2O, kPa, and mbar. Highly repeatable, quantitative results from clean, dry tests; high instrument resolution of 0.0001psi (0.01 mbar)/second enables the most sensitive test
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: HORIBA Instruments, Inc.
Description: The GIANT 6000 family of brake dynamometers is a high performance test system that has the ability to test all multi-wheel, road-going vehicles, ranging from passenger vehicles SUV’s to high speed railway applications. The GIANT 6000 family can be used to test all
- Torque Capacity: 309,734.513274336 In-lbs
- Technology: AC
- Application: Automotive, Industrial
-
Supplier: Spectral Dynamics, Inc.
Description: increase the reliability of electronic components. Our non-destructive high frequency acoustic test monitors for loose particles moving inside high reliability internal cavity electronic components such as relays, transistors, hybrids, integrated circuits, and switches —
- Form Factor: Bench / Rack / Cabinet
-
Supplier: Siemens Process Instrumentation
Description: portfolio also includes booster relays, air filters, filter-regulators and other accessories. Precision pressure regulators control air pressures in applications where precise and dependable regulation is required, such as pneumatic instrument circuits, test stands, production
- Media: Air
- Features: Regulator (general)
-
Supplier: RDM Industrial Products, Inc.
Description: Sizes: All Units are 29" deep x 53.25" high (64-3/8" high with sash fully opened) XB-Max300-35 - 35" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max300 - 36" wide - Interior: __"wide x 23-1/4"deep x 48"high
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Dims: appx. __"wide x 35-3/8"deep x 90"high (105-3/4" with sash fully opened) Standard Sizes: (All Units are 33" deep x 93" high) WB-Max300-35 - 35" wide - Interior: 38"wide x 24"deep x 84"high, single 8" collar, 1300# WB-Max300 - 36" wide - Interior: 38"wide x 24"deep x
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Higher power densities, increasing levels of dynamic stress and tight budgets: Mechanical engineering requirements demand high-quality shaft-hub connecting elements. Spieth clamping sets and clamping elements are friction-locked shaft-hub connections providing all-round pressure. They
- Maximum Torque: 39,454.2772861357 Ft-lbs
- Design Units: Metric
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Realize dramatic improvements in productivity with the GC-2010 Plus. Out of the box, it's ready to perform high-speed GC utilizing the latest in ultra narrow-bore capillary columns. The fourth generation Advanced Flow Controller delivers up to 1200 ml/min, 140 psi of pressure and
- Oven Temperature Range: 122 to 536 F
- Inlet Pressure Range: 0 to 140.685734176481 psi
- Remote Interface: Application Software Included, Computer Interface, Other
- General Features: Built in Chromatogram, Programmable, Self-Test Diagnostics
Find Suppliers by Category Top
Featured Products Top
-
Pressure, Gaseous, 12,000 psig & Reliability/Life/Fatigue Testing During fatigue testing a product is subjected to repeated load cycles in order to understand how it will perform under similar conditions in actual use. Testing may include any of the following: low & high cycle fatigue (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
• Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
“The results obtained in this White Paper by testing the Ceracore USC30 sensors are far and beyond what is expected for a small OEM ceramic pressure sensor at reasonable pricing.” Dr. Jorge Andres Diaz is a University Professor (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
configuration • Stable outlet pressure • Simple outlet pressure limitation by handwheel • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
pressures up to 500 bar (1,000 bar peak pressure). In fact, high pressure sensors offer reliable function even when exposed to oil, making them a vital component to any business that makes, uses or tests hydraulic equipment. Visit our website or contact us today to learn more. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
SEALING SIMULATED LEAKS
34 Photo 30: High Pressure Test Fixture .
-
Elastic-plastic failure analysis of pressure burst tests of thin toroidal shells
Testingwas performed on two thin toroidal shells made from Alloy 600 material and welded into a high pressure test fixture .
-
Development of modifications for Coflexip flexible drilling pipe for high-temperature and -pressure geothermal service. Final report
Coflexip Flexible D r i l l i n g Pipe Zeta Pipe Cross Section Low Pressure Screening Test Fixture High Pressure Screening Test Fixture Simulation Test Section Pressure and Instrumentation System Schematic Control Test Panel Materials Rejected Because o f Poor …
-
Combining Tools To Increase Efficiency in Challenging Wellbore Cleanouts
The BHA was confined in a high pressure casing test fixture .
-
Completion and Testing of the 242C BHST Well Dinjevac-1
The test assembly was placed in the high - pressure test fixture filled with synthetic oil and heated for 200 hours at 246°C at 69-MPa hydraulic pressure.
-
Geothermal technology development program. Annual progress report, October 1981-September 1982
apparatus and the design of a high-temperature/ high - pressure test fixture .
-
Heat transfer in high-current thermal batteries
A high - pressure test fixture has been designed and built that will measure thermal conductivities of porous thermal insulators with gas pressures as high as 7000 kPa (1000 psig).
-
Design Of Pipelines To Resist Buckling At Depths Of 1000 To 9000 Feet
Cal Four Point Sending Fixture for High Pressure Tests .
-
Development of a High-Voltage Tunable Source for Wideband and Mesoband Effects Testing
In an effort to fully characterize the dielectric strength of a variety of insulating gases, a new high - pressure breakdown test fixture has been developed.
-
Vehicle Thermal Management Systems (VTMS 6)
Bleeder valves adjacent to the test fixtures and high - pressure cylinder are used to evacuate the system of air prior to testing.
Indicates content that may require registration and/or purchase.