Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: 2 in. Powerease High Pressure Transfer Pump
- Maximum Discharge Flow: 126.33333333333333 GPM
- Maximum Discharge Pressure: 85 psi
- Discharge Size: 2 inch
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 720 psi
- Power Source: None, Pump Only
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Prosys
Description: Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir
-
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Watson McDaniel Company
Description: The PMPBP is an extremely high-capacity pressure motive pump for applications requiring large transfer of condensate or other liquids. The internal operating mechanism function identically to other pumps in the PMP series.
- Media Temperature: 366 F
- Power Source: Air / Pneumatic, None, Pump Only, Steam
- Pump Type: Condensate Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: jbj Techniques Limited
Description: depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high specifications
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Pivotrol ® Pump (patented) is a non electric pump which transfers high temperature condensate, or other liquids from a low point, low pressure or vacuum space to an area of higher pressure or elevation. This self-contained unit including
- Maximum Discharge Flow: 443.52000000000004 GPM
- Maximum Discharge Pressure: 200.152026 psi
- Discharge Size: 4 inch
- Pump Type: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Cornell Pump Company
Description: in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements
- Maximum Discharge Flow: 4,000 GPM
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump inner
- Pump Type: Drum Pumps
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Taco Comfort Solutions
Description: GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series. Features: Pump Casing Cast
- Pump Type: Circulation Pumps
-
Supplier: Taco Comfort Solutions
Description: TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction and discharge make this product line the ideal choice for minimizing
- Pump Type: Circulation Pumps
-
Supplier: National Oilwell Varco
Description: for a wide range of flow rates. During the 1950's the Mission™ 1780 type "W" pumps were introduced to replace duplex pumps while creating the first low pressure mud system. The use of a high quality, concentric type centrifugal pump allowed abrasive fluids to be
- Pump Type: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Bijur Delimon International
Description: Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge
- Maximum Discharge Flow: 0.05544 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Gear Pumps
-
Supplier: Cornell Pump Company
Description: Agricultural waste Injection Medium and high pressure Slurry transfer
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge
- Maximum Discharge Flow: 0.02244 GPM
- Maximum Discharge Pressure: 20 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure
- Horsepower: 3 HP
- Maximum Discharge Flow: 135 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge
- Maximum Discharge Flow: 0.12144 GPM
- Maximum Discharge Pressure: 75 psi
- Pump Type: Gear Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions.
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: types offer oil-free operation. Highlights Flow Rate (max.): 36 l/min Pressure (max.): 0.5 bar (rel.) Vacuum (max.): 200 mbar (abs.) Benefits Excellent reliability High performance-to-size ratio Contamination free transfer Maintenance-free Special Features Diaphragm pump
- Maximum Discharge Flow: 9.504 GPM
- Maximum Discharge Pressure: 7.251885 psi
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: KNF Neuberger, Inc.
Description: KNF swing piston gas pumps compress, transfer or evacuate. They run 100% oil-free, can operate in any orientation and are available with many motor options. Swing piston pumps generate pressure and vacuum within a compact size and offer higher flow rates than diaphragm
- Maximum Discharge Flow: 3.564 GPM
- Maximum Discharge Pressure: 72.51885 psi
- Power Source: DC Powered
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Alfa Laval Inc.
Description: centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The
- Horsepower: 0.75 to 125 HP
- Maximum Discharge Pressure: 87.02262 to 145.0377 psi
- Media Temperature: -10 to 140 F
- Pump Type: Centrifugal Pumps
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with ""True
- Environmental Properties: Pressure / Vacuum
-
Supplier: Pump Solutions Group
Description: Maintains delivery/pressure performance over time • Outstanding volumetric efficiency • Pumped product constantly renewed • Ability to pump low and high viscosity products • Output not affected by viscosity variation • Low linear speed • Easily cleaned (no retention zone) •
- Pump Type: Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with
- Pump Type: Magnetic Drive Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: performance testing in accordance with Section 3.6 of the Hydraulic Institute pump standards, at the specified viscosity (from 28 to 25,000 SSU), with data including speed, discharge pressure, suction pressure, power, and capacity. Viking XPD 676 pumps carry a five year
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Pump Type: Booster Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
Find Suppliers by Category Top
Featured Products Top
-
Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir (read more)
Browse Fluid Transfer Pump Systems Datasheets for Prosys -
process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
, leveraging its precision production technologuy. We strictly control the manufacturing process from raw material production to finishing and final product inspection. Reliable - Made in Japan High-pressure pumps are used to spray water in high-pressure washers. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
-
Integrated SIL pump protection systems prevent explosions
The attributes of positive displacement pumps make them one of the most widely deployed pump technologies in the oil and gas market. Capable of high pressure transfer of crude oil and liquefied petroleum products, these pumps must have dedicated protection systems due to the high potential
-
Pressure Transmitter and Flowmeter for Sea Water Desalination Project
Generally, the process of seawater desalination is, firstly to transfer the seawater in the water tank to the high-pressure pump through the water supply pump and then desalinate the pure water in the seawater into the freshwater through the reverse osmosis membrane module, and finally send
-
A Push Towards Efficiency
1/4 x 1/4 to 4 x 4 . Applications include point-of-use valves in WFI, sampling or product transfer. The BioPharm Series high-purity process pumps improve process efficiencies and are easy to
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
Old hydrofracture facility tanks contents removal action operations plan at the Oak Ridge National Laboratory, Oak Ridge, Tennessee. Volume 2: Checklists and w...
Instrumentation and Controls Test Loop 320-1 High Pressure Transfer Pump 1 .
-
Cold test plan for the Old Hydrofracture Facility tank contents removal project, Oak Ridge National Laboratory, Oak Ridge, Tennessee
Verification o f b o p 320-1 High Pressure Transfer Pump 1 is accomplished by completing the instructions in checklist 4.2.5.12.
-
Finding the Best Alternative for Plugging Problem in MEG Regeneration Unit Using AHP Method
High pressure transferring pumps Each regeneration package consists of: 1.
-
Finding the Best Alternative for Plugging Problem in MEG Regeneration Unit Using AHP Method (Russian)
High pressure transferring pumps Each regeneration package consists of: 1.
-
A Simplified Jet Pumping System for Exploration Testing in an Offshore Environment
Produced oil remaining in the stock tanks could then be pumped out to flare with high pressure transfer pumps .
-
Drying and Impregnation of Paper-Insulated Power Cables
… first-stage degassing column 8) second-stage degassing column 9) oil condenser 10) medium-high vacuum pump system 11) vacuum pump system 12) storage vessel for purified material 13) pressure holding pump 14) impregnant high pressure transfer pump 15) circular drying and …
-
Multiple-Fractures Propagation, Orientation and Complexities in Drilling Waste Injection
… Shaker Screw Conveyor Cuttings Ditch Cuttings Diverter Cuttings Blower Air Supply Seawater Supply Drain Water & Slops Slurrification Unit Coarse Tank Coarse Tank Circulating Pump Fines Tank Fines Tank Circulating Pump Batch Holding Tank Transfer Pump High Pressure Injection Pump Injection Wellhead …
-
Oak Ridge National Laboratory Old Hydrofracture Facility Waste Remediation Using the Borehole-Miner Extendible-Nozzle Sluicer
Instrumentation and controls tesb loop 320-1 high - pressure transfer pump 1 4.2.5.13 .
-
Zero Oil Flaring Concept and Implementation in Saudi Aramco Offshore Fields
High - Pressure Transfer Pump : Working pressure 500 psi, working temperature 250 °F, skid dimension 2.5 m × 1.4 m × 1.8 m, gross weight 1.5 ton and output 7,000 bpd.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > COMPRESSED GAS SYSTEMS
Other equipment may include high - pressure transfer pumps and recovery systems which compress, purify, and liquefy CO 2 that is to be recycled.
Indicates content that may require registration and/or purchase.