Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and
- Horizontal Resolution: 3,072 lines
- Maximum Frame Rate: 18 fps
- Shutter Speed: 0.000169999999999932 to 4.999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range.
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral resolution. All Aspen systems are backed by a 2 year warranty on the
-
Supplier: Edmund Optics Inc.
Description: With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.03 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.2 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Apogee Imaging Systems
Description: The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 62 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 63 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Evident Scientific
Description: The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control All functions
- Horizontal Resolution: 1,032 lines
- Maximum Frame Rate: 15 to 80 fps
- Shutter Speed: 0.00009999999999996 to 160 seconds
- Width / Diameter: 3.3858286 inch
-
Supplier: Sentech America
Description: The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Sentech America
Description: The STC-P64 is a low cost, high resolution, PAL, micro board camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64 features a 10-Bit DSP, selectable Normal/Mirror mode and an Internal Sync System. (^ High Resolution; * Low
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 13 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Description: Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD) total dose. Camera features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 12 x 13.7
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 7.534737 Lux
- Operating Temperature: 32 to 86 F
-
Supplier: Evident Scientific
Description: makes the camera suitable for a broad array of applications that traditionally were the domain of cooled cameras. In combination with the camera’s 14-bit depth, OSIA allows you to use the UC90’s extraordinary dynamic range to its full potential. One Camera, Multiple
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: of your production test systems. High-Resolution, Scientific-Grade Sensors The ProMetric I61 uses a scientific-grade, 61-megapixel (9568 x 6380) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements. Purpose-Built for
- Horizontal Resolution: 9,568 lines
- Operating Temperature: 41 to 95 F
- Vertical Resolution: 6,380 lines
- Features: CCD
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and
- Horizontal Resolution: 5,360 lines
- Operating Temperature: 32 to 86 F
- Vertical Resolution: 8,040 lines
- Features: CCD
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: of your production test systems. High-Resolution, Scientific-Grade Sensors The ProMetric I8 uses a scientific-grade, 8-megapixel (3296 x 2472) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements. Purpose-Built for
- Horizontal Resolution: 2,472 lines
- Shutter Speed: 1.6 to 4.6 seconds
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Width / Diameter: 9.3700838 inch
-
Supplier: Allied Vision Technologies GmbH
Description: High-quality (mid-priced) VGA camera with many image pre-processing functions The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it
- Horizontal Resolution: 656 lines
- Maximum Frame Rate: 84 fps
- Shutter Speed: 0.0000309999999999876 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Basler Vision Technologies
Description: The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on
- Horizontal Resolution: 2,098 lines
- Maximum Frame Rate: 92 fps
- Width / Diameter: 2.440944 inch
- Height: 2.440944 inch
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs),
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
Find Suppliers by Category Top
Featured Products Top
-
or dual connector systems. Airborne electronics face similar challenges. PZN connectors are actively used in missile guidance control electronics where high inertial forces and vibration is prevalent. Drones often require a rapid and easy connector mating and de-mating of GPS and camera (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
.76 μm pixel size, this high-resolution camera captures stunningly detailed images, ideal for advanced microscopy. Low Readout Noise: Flexible settings to optimize performance on specific samples, enhancing sensitivity for faint signals. Enhanced Cooling (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
quantum technology. With exceptional resolution capabilities of 9.4 megapixels, the camera provides stunning imaging clarity that is essential for capturing detailed scientific phenomena. The ORCA-Quest IQ boasts many of the features of the ORCA–Quest and ORCA-Quest 2. It offers an (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
a broad spectral response range from 190 to 1100 nm, making it an excellent choice for general materials analysis, quality control, and scientific research. In contrast, the C16449MA-02 is tailored for high spectral resolution, particularly suited for advanced applications like Laser (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Case Study: Development of Sub-meter High-Resolution Optical Payload (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video camera counts and classifies the particles from the image data. This technique provides the user with a very (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
) Detects ferrous particles over 25 microns, equivalent circular diameter Optional Auto-Samper for high throughput sample processing All LaserNet 200 series systems are designed to work with an optional (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
. Cosmetic Surface Defects: Applying photometric evaluation of subtle fluctuations of light, the ProMetric Y can be utilized for automated visual inspection of surfaces where reflections and contrast variations indicate defects. Using high resolution and dynamic range, the ProMetric Y can (read more)
Browse Photometers Datasheets for Radiant Vision Systems
Conduct Research Top
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
Machine Vision: Seeing (Electronically) Is Believing
LLC, Schaumburg, Ill. Combining high resolution with ultra-compact, lightweight dimensions, the CS5260 color camera from Toshiba Teli America, Inc. provides trouble-free integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2
More Information Top
-
Automated Computer Vision Inspection System For Quick Turnaround Manufacturing
The hardware used for our system includes a Sierra Scientific CCD high resolution camera with a resolution of 512 x 480 pixels and VME board level image processing com- ponents supplied by Image Technology (ITEX151).
-
ADVANCES IN COASTAL AND OCEAN ENGINEERING, VOL 6
Although conventional CCD cameras may be used for low resolution mea surements in low speed flows, for most PIV applications it is generally prefer able to use a high resolution scientific CCD camera .
-
Characterization of a CCD-camera-based system for measurement of the solar radial energy distribution
The solar radial energy distribution (also referred to as ‘sunshape’) can be measured by a high resolution CCD scientific camera -based system, according to the rationale proposed in [5].
-
Deep submicron PHEMTs characterization with spectrally resolved carrier recombination imaging
…is incorporated to not only provide a narrow-band pass filtering function with wavelength tuning fiom 0.4pm to 1.1pm continuouslybut also separate the light with different polarization on both sides, A high resolution scientific CCD camera cooled by LN;? is…
-
NEURAL NETWORK ANALYSIS OF IMAGES FOR NON-DESTRUCTIVE EVALUATION
5 3 Data Acuuisition and PreDaration Analog radiographs were digitized using a Sierra Scientific high resolution CCD camera con- nected to a Data Translation Model DT2255 Quick- Capture 8 bit frame grabber and a Macintosh IIx with the public domain IMAGE (version…
-
Steroid Inhibition of Neural Micro vessel Morphogenesis In Vitro: Receptor Mediation and Astroglial Dependence
Catherines, Ontario, Canada), a Sierra Scientific High Resolution CCD camera , and a Compaq DeskPro 386/ 25 computer.
-
Astrocytes induce neural microvascular endothelial cells to form capillary‐like structures in vitro
Quantitation of the induction of capillary-like struc- tures was performed with the Microcomputer Imaging Device (MCID) software package of Imaging Research Inc. (Brock University, St. Catherines, Ontario Canada L2S 3A1), a Sierra Scientific High Resolution CCD camera and Compaq DiskPro 386125…
-
Discrete expression of Ca 2+ /calmodulin‐sensitive and Ca 2+ ‐insensitive adenylyl cyclases in the rat brain
This com- prised a Sierra Scientific High Resolution CCD camera coupled to a Macintosh Mac I1computer equipped with a Data Translation Image 1.28 software.
-
NF‐L and peripherin immunoreactivities define distinct classes of rat sensory ganglion cells
…cul- tures were photographed using a Zeiss microscope onto Ektachrome EPD film or Technical Pan film (Kodak, Rochester, NY), digitized from the color slides or black- and-white negatives using a Sierra Scientific High Res- olution CCD camera , and analyzed for cell…
-
Characterization of wettability effects on pressure drop of two-phase flow in microchannel
A high spatial resolution scientific CCD camera (1,024 9 768 pixels, 1/3-type pro- gressive scanning, 10 bit depth, 1/20,000 shutter speed, 30 fps) captures the flow images through Nikon SMZ-800 stereo microscope.
Indicates content that may require registration and/or purchase.