Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: High Speed Buffer Amplifier 8-PDIP
- Input Offset Voltage (VOS): 15 millivolts
- Slew Rate (SR): 2,500 V/µs
- Supply Voltage (VS): 10 to 32 volts
- Features: Buffer, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, HIGH SPEED, MONOLITHIC SILICON
-
Supplier: VAST STOCK CO., LIMITED
Description: High Speed Operational Amplifiers High Speed Buffer Amplifier
- Features: Operational Amplifiers, Other
-
-
Supplier: Utmel Electronic Limited
Description: High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
- Supply Voltage (VS): 15 volts
- Supply Current (IS): 7 milliamps
- Input Offset Voltage (VOS): 0.25 millivolts
- Input Bias Current (IBIAS): 0.002 µA
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, OUTPUT CLAMPING, HIGH SPEED PROGRAMMABLE GAIN, BUFFER AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Utmel Electronic Limited
Description: High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 14 milliamps
- Input Offset Voltage (VOS): 10 millivolts
- Gain-Bandwidth Product (GBW): 120 MHz
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Output Current:250mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: High-Speed, Closed-Loop Buffer 8-SOIC -40 to 85
- Operating Temperature: -40 to 85 C
- Input Offset Voltage (VOS): 12 millivolts
- Slew Rate (SR): 4,580 V/µs
- Supply Voltage (VS): 3 to 10 volts
-
Supplier: Utmel Electronic Limited
Description: High Speed Operational Amplifiers Dual Wideband
- Supply Voltage (VS): 11 volts
- Input Offset Voltage (VOS): 5.5 millivolts
- Gain-Bandwidth Product (GBW): 800 MHz
- Slew Rate (SR): 0.0017 V/µs
-
Supplier: Utmel Electronic Limited
Description: High Speed Operational Amplifiers Triple Wideband
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 19.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.04 µA
-
Supplier: Texas Instruments
Description: Single High-Speed Operational Amplifier 8-PDIP 0 to 70
- Supply Voltage (VS): 10 to 40 volts
- Input Offset Voltage (VOS): 10 millivolts
- Quiescent Current (IQ): 10,000 microamps
- CMRR: 70 dB
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Buffer, Other
- Package Type: SOIC
-
Supplier: ROHM Semiconductor GmbH
Description: suitable for a sensor amplifier and ADC input buffer amplifier.
- Minimum Closed-Loop Gain (AVCL): 120 V/V
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 9.6 milliamps
- Input Offset Voltage (VOS): 6 millivolts
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED BUFFER, SIGNAL, 110MHZ, SOP8;; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED BUFFER, SIGNAL, 110MHZ TO263-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Buffer, Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Buffer, Other
-
Supplier: Newark, An Avnet Company
Description: OP AMP, QUAD HIGH SPEED, SMD, 2024; No. of Amplifiers:4 Amplifier; Bandwidth:1.7MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical
- Isolation Voltage: 1,000 volts
-
Supplier: Lingto Electronic Limited
Description: HIGH SPEED AMPLIFIER
- Features: Instrumentation Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Burr Brown Win Source Part Number: 929678-OPA682P Series: SpeedPlus™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer Amplifier 1 Circuit - 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated
- Operating Temperature: -40 to 85 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- Package Type: DIP, PDIP
-
Supplier: Renesas Electronics Corporation
Description: The ISL55002 is a high speed, low power, low cost monolithic operational amplifier. The ISL55002 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of
- Supply Voltage (VS): 5 to 30 volts
- Supply Current (IS): 8.5 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.6 to 3.5 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL55001 is a high speed, low power, low cost monolithic operational amplifier. The ISL55001 is unity-gain stable and features a 300V/µs slew rate and 220MHz bandwidth while requiring only 9mA of supply current.brbr The power supply operating range of the ISL55001 is from
- Supply Voltage (VS): 5 to 30 volts
- Supply Current (IS): 9 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 1.72 to 3.5 µA
-
Supplier: DigiKey
Description: HIGH SPEED OPERATIONAL AMPLIFIER
- Supply Current (IS): 2 milliamps
- Slew Rate (SR): 10 V/µs
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: Microchip Technology, Inc.
Description: Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Two Additional Working Register Sets (reduces context switching) High-Speed PWM Individual Time Base and Duty Cycle for each PW 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned,
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP, SSOP
-
Supplier: RS Components, Ltd.
Description: LMH6559MF High-Speed, Closed-Loop Buffer
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOT, SOT23
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed Operational Amplifier Product overview: LM6364 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Features: Operational Amplifiers
-
Supplier: RS Components, Ltd.
Description: High Speed Op-Amp THS4131CDG4
- Supply Voltage (VS): 5 volts
- Pin Count: 8
- Device Type: Differential Amplifiers
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed, High Output Current, Dual Operational Amplifier Product overview: LM7372ILD from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is
- Features: Operational Amplifiers
-
Supplier: Radwell International
Description: IC, DUAL, HIGH SPEED, PROGRAMMABLE, CURRENT MODE, AMPLIFIER, DIP-14. FREE 2 YEAR RADWELL WARRANTY
-
Description: HIGH SPEED OPERATIONAL AMPLIFIER
- Supply Voltage (VS): 3 volts
- Slew Rate (SR): 0.00001 V/µs
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 70-MHZ HIGH-SPEED AMPLIFIER 20-L
- Supply Voltage (VS): 9 volts
- Input Offset Voltage (VOS): 2.5 millivolts
- Input Bias Current (IBIAS): 2.5 µA
- Gain-Bandwidth Product (GBW): 70 MHz
-
Supplier: Lingto Electronic Limited
Description: USB 2.0 HIGH-SPEED SIGNAL CONDIT
- Supply Current (IS): 36 milliamps
- Features: Buffer
-
Supplier: Radwell International
Description: IC, OPERATIONAL AMPLIFIER, HIGH SPEED, BUFFER, 1 CHANNEL, 2KV/US, 36V, 20MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
- Features: Buffer, Operational Amplifiers
Find Suppliers by Category Top
Featured Products Top
-
Voltage Amplifiers High Speed GHz Amplifiers (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Voltage Amplifiers High Speed GHz Amplifiers (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
-Optimized, High-Speed (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
, High Speed, Wideband), Lock-in Amplifiers, Photoreceivers & Photodetector Modules. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
High-speed ARM processor enables fast response and intuitive system management These digital advancements help engineers achieve more precise (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
. With its high density, compact form, and superior efficiency, the MT53D512M32D2DS-053 WT:D is the optimal LPDDR4 solution for AIoT, embedded SoCs, and industrial edge devices requiring real-time data buffering and efficient parallelism. (read more)
Browse Memory Chips Datasheets for Win Source Electronics
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with the design. Then the exposed photoresist was removed using Potassium-based. buffered developer AZ 400K (AZ Electronic. Materials, Somerville, NJ, USA). Deep Reactive Ion Etching. (DRIE) was used to etch the silicon master stamp to a depth. of 50 mm. The scalloping effect, which is unfavorable
More Information Top
-
A high voltage, high current, low error operational amplifier with novel features
OPA633 High Speed Buffer Amplifier . Datasheet.
-
Page 1. Semiconductor parts with 633 in root number
High Speed BUFFER AMPLIFIER .
-
Burr-Brown Corp. OPA633 Series Datasheets. OPA633KP, OPA633 Datasheet.
High Speed Buffer Amplifier Operational temperature range from 0°C to 75°C.
-
Development of the LSST raft tower modules
The differential video output of each channel of the ASPIC is received in a fully differential high speed buffer amplifier which drives a 1MS/s 18 bit ADC.
-
Parity nonconservation in atomic thallium: the magnetic-field experiment
a high speed buffer amplifier (National Semiconductor LH0033) designed .
-
Exploring the Microseismicity of the Gakkel
Ridge from Arctic Sea Ice
OPA633 - High Speed Buffer Amplifier .
-
Power solution for DDR memory in space applications
ISL70003SEH enhancements for powering DDR memory include the ability to sink 3.0A at TJ :s +150°C for the VTT termination and a high speed buffer amplifier to generate the VREF voltage.
-
Microwave photonic vector modulator for high-speed wireless digital communications
The FPGA outputs drove the microwave attenuators directly while high speed buffer amplifiers were used between the FPGA and the MZM bias tee.
-
Capacitance transducers for generating ultrasonic fields in liquids and gases
The transducer was also connected to a Matec broadband amplifier with 34db gain through a high speed buffer amplifier which contained a zener diode voltage limiting scheme.
-
A 3-V 230-MHz CMOS decimation subsampler
It is not only difficult to design and implement a very high speed buffer amplifier , but it is often also undesirable be- cause of the inherently high power consumption involved.
Indicates content that may require registration and/or purchase.