Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto high speed mechanical die cutting / kiss cutting machine, model GD 151D, is the ideal narrow web cutting press for converters of adhesive and double sided adhesive tapes, laminated foams (open & closed cell), converters in the automotive field (internal gaskets &
- Capacity / Operating Force: 5 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
-
Supplier: FTL Technology
Description: customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Breaker Technology, Inc.
Description: The SH Series provides a powerful, efficient means to cut steel and rebar making it useful for scrap yards and demolition sites. Constructed of high grade steel components for long life and reliability, the SH Series also features a full 360° hydraulic rotation with double low bearings
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving Main Pumps The hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high hydraulic system efficiency and excellent productivity with little hydraulic loss. • Large, heavy-duty
- Operating Weight: 156,819 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: PHD, Inc.
Description: PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and
- Stroke: 19.68505 to 29.527575 inch
- Shaft Diameter: 0.4724412 to 0.787402 inch
- Operating Temperature: 40 to 150 F
- Cylinder Configuration: Simple
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick from
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Description: Motor • Reversible Gear Pump • Double-Acting Hydraulic Cylinder (for stroke lengths of 4, 6 and 8) • Simple Pivot Pin Mountings Technical Characteristics: • Forces up to 21.35 kN (4,800 lbf) • Pressure up to 207 bar (3,000 psi) • Speed up to 84 mm/sec (3.3 in/sec) • Meets IP 65
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Weber UK, Ltd.
Description: Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic unit with
- Lift Capacity: 15 tons
- Lift Stroke: 47.24412 inch
- Minimum Height: 39.6456907 inch
- Maximum Height: 86.8898107 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot turns.
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use
- Lift Capacity: 20 tons
- Minimum Height: 8.4252014 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use
- Lift Capacity: 15 to 30 tons
- Minimum Height: 7.2834685 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Western Integrated Technologies
Description: design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight motor/pump.
- Maximum Discharge Pressure: 6,000 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Lift Products, Inc.
Description: control box Smooth steel deck with 4" high lip on hinge end High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options Side Tilt Custom Tops Lift Mounted Conveyor
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use
- Lift Capacity: 20 to 65 tons
- Minimum Height: 7.086618 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Lift Products, Inc.
Description: filter & velocity fuse Color yellow top with blue frame Double acting cylinders Pressure compensated control valve Tilt limit switch Push button magnetic back control box Smooth steel decks High quality chrome plated cylinder Control box with magnetic starter transformer Thermal
-
Supplier: Advance Lifts, Inc.
Description: These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC
- Capacity: 2,500 lbs
- Stroke: 18 inch
- Length: 36 to 48 inch
- Width: 36 to 48 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Ewellix
Description: of cylinders with screw sizes from 39 mm up to 75 mm. This enables the use of electric SRSA cylinders in applications with peak forces up to 500 kN, where, in the past, only hydraulic cylinders were an option. For very high positioning accuracy, Ewellix offers the
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 43.740157480315 in/sec
- Rated Force: 112,400 lbs
- Motor Type: AC Servo
-
Supplier: Advance Lifts, Inc.
Description: greater flexibility and system integration. Finally, if greater speeds and/or accuracy are required, then a custom position control system can be provided, but in this case price will need to be determined based on the application and it can become very high, very quickly. ■ The
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served
- Rated Speed: 9.84 in/sec
- Rated Force: 2,248 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: Autoquip Corporation
Description: controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 6 ft
- Length: 6 ft
- Tilt Angle: 90 degrees
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 28 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.75 inch
- Pump Type: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, a region renowned for its robust machining industry and specialized supply chains, we excel in producing high-precision hydraulic components—including hydraulic parts, cylinder components, non-standard hydraulic tools, quick couplings, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Full complement cylindrical roller bearings are designed to meet the needs of high load applications by utilizing the maximum possible number of rolling elements, allowing for superior load distribution and increased load-carrying capacity. These bearings are (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
Perfect for high-speed conveyor sorting applications requiring 6 msec cycle times with high moment loads. Compact Automation offers durable, reliable and innovative industrial solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets (read more)
Browse Air Cylinders Datasheets for Compact Automation -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation
Conduct Research Top
-
Primary Woodworking - Sawmills
23 years. Here, our products enable the industry to optimize its production capabilities through higher speed and superior accuracy and controls. Position feedback for hydraulic cylinders used to position saws/logs. * Superior response and accuracy result in higher machine performance and minimized
More Information Top
-
Hydraulic operating mechanisms for high voltage circuit breakers: Progress evolution and future trends
Study on flat plate throttle cushion proc- ess of high speed hydraulic cylinder (in Chinese).
-
Advances in Manufacturing Science and Engineering
Design of a high speed hydraulic cylinder in a hydraulic catapult system.hydraulic Pneumatics & Seals, No.6.(2006), P.13-15.
-
Progress in Structures
Study on cushion process of high speed hydraulic cylinder .
-
Friction torque of rotating hydraulic cylinder with fleet circular groove oil film face seal
The overseas product of high speed rotating hydraulic cylinder is already very rich.
-
Real time monitoring of input force for high speed power chucks used in CNC Lathes
For a high speed rotary hydraulic cylinder , a hydraulic lock composed of two hydraulic operated check valves are integrated in the cylinder, as shown in Fig.I.
-
Handbook Timing Belts
According to [40] a high speed hydraulic rotary cylinder using variable-vane geometry and non-con- tact rotary sealing is particularly suitable.
-
A new sheet metal forming system based on the incremental punching, part 1: modeling and simulation
The system consists of a three-axis CNC system, a high - speed hydraulic cylinder with a hemispherical indenter (i.e., the forming tool), and a PC-based CNC control system.
-
:: New Materials Zone ::
A high - speed hydraulic cylinder then rotates the tubular components to load the specially designed fourtube bending die.
-
Pneumatic and Hydraulic Actuators
• Three- high - speed hydraulic cylinder – This type of hydraulic cylinder is used in a pressing equipment.
-
Piecewise model and experiment of power chuck’s gripping force loss during high speed turning
Figure 4 is the schematic diagram of a typical high - speed rotary hydraulic cylinder (RHC) with a hydraulic lock (HL).
Indicates content that may require registration and/or purchase.