Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Menlo Microsystems, Inc.
Description: The Menlo Micro Differential Dual DP3T switch supports the high-speed differential signal switching required in PCIe Gen 6, SerDes and other applications. The MM5620 is based on Menlo’s Ideal Switch® technology and can operate up to 64 Gbps or 20 GHz for high-performance
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 67 dB
- Switching Speed: 0.03 ms
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a serial-to-parallel interface that drives the high voltage gate lines of the switches. The design
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.01 ms
-
Supplier: Qorvo
Description: The QPK1521 is a high-speed GaN SPDT switch driver that delivers complementary control signals for fast and reliable RF path switching in front-end modules and RF GaN Switches.
- Features: Other, RoHS Compliant
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: TO-251 / TO-252
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
- Package Type: TO-251 / TO-252
-
Supplier: Allied Electronics, Inc.
Description: Germanium Mesa Transistor, PNP, for High-Speed Switching Applications, TO18 Package Type
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Custom MMIC
Description: The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using complementary
- Frequency Range: 26,000 MHz
- Insertion Loss: 1.4 dB
- Isolation (Port to Port): 40 dB
- Switching Speed: 0.0000034 ms
-
Supplier: Allied Electronics, Inc.
Description: Silicon NPN Transistor, High Voltage Video Output, +200°C Operating Junction Temperature
-
Supplier: Custom MMIC
Description: The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage
- Frequency Range: 20,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Supplier: Custom MMIC
Description: The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using
- Frequency Range: 28,000 MHz
- Insertion Loss: 1.75 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Supplier: Carlisle Interconnect Technologies
Description: lineup of low cost, customizable interconnect solutions delivering superior signal performance and value. Suggested Applications High speed digital systems Vector network analyzer (VNA) Oscilloscope Bit error ratio tests (BERT) Switch matrix Automatic test equipment (ATE)
- Frequency Range: 34 to 67 GHz
- Connector Type: 1.85 mm, 2.4 mm, 2.92 mm, 3.5 mm
- Features: Board Mount Connector, Straight
- Category: RF and Microwave Connector
-
Supplier: ROHM Semiconductor GmbH
Description: R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 15,000 milliamps
- QG: 27.5 nC
- PD: 60,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 20,000 milliamps
- QG: 40 nC
- PD: 68,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 9,000 milliamps
- QG: 16.499999999999996 nC
- PD: 48,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: R6030KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
- V(BR)DSS: 600 volts
- IDSS: 30,000 milliamps
- QG: 55.99999999999999 nC
- PD: 86,000 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Transistor Type, 200 W Power Dissipation, Insulated Gate Bipolar Transistor High input impedance High speed Low saturation voltage High power switching and motor control applications
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Transistor Type, 200 W Power Dissipation, Insulated Gate Bipolar Transistor High input impedance High speed Low saturation voltage High power switching and motor control applications
-
Supplier: Infineon Technologies AG
Description: device has a very small size of only 0.7x1.1mm2 and a maximum height of 0.375 mm. Evaluation Board: BGS12SN6 BOARD Summary of Features High switching speed, ideal for WLAN and Bluetooth applications All ports fully bi-directional Low insertion loss Low harmonic generation High
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.25 dB
- Isolation (Port to Port): 40 dB
- Actuator Voltage: 1.8 to 3.3 volts
-
Supplier: Microchip Technology, Inc.
Description: The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN applications in the automotive environment. It provides local and enhanced remote wake-up
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. Long life. Switch Matrices based on the Ideal Switch can deliver the losses and isolation of a high-performance RF relay matrix in the form-factor of a solid-state RF switch matrix. This can save precious space in your test systems, while
-
Supplier: DigiKey
Description: 64 GBPS HIGH-SPEED DIFFERENTIAL
- Frequency Range: 0 to 20,000 MHz
- Insertion Loss: 3.1 dB
- Isolation (Port to Port): 40 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument
- Device Type: Beamformers
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave
- Frequency Range: 0 to 12,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.8 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 2.3 dB
- Isolation (Port to Port): 23 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 25 dB
- VSWR: 1.5 :1
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
- IF: 140 mA
- trr: 1,000 ns
- CT: 0.5 pF
- Diode Type: PIN Diodes
-
Supplier: Fairview Microwave Inc.
Description: quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 35 dB
- VSWR: 1.6 :1
-
Supplier: APITech
Description: API Technologies designs a large selection of broadband, high isolation switches including PIN diode and high speed GaAs designs in frequencies up to 22 GHz featuring exceptional low loss performance.
-
Supplier: Infineon Technologies AG
Description: High Power SP4T MIPI RF Switch The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2). The device is optimized for 5G and other cellular applications up to 7.125 GHz. With a low insertion loss, high isolation,
- Frequency Range: 40 to 7,125 MHz
- Insertion Loss: 0.2 dB
- Isolation (Port to Port): 46 dB
- Actuator Voltage: 1.65 to 1.95 volts
-
Supplier: Richardson RFPD
Description: voltage at very low DC currents. This non-reflective switch exhibits very fast switching speeds, with very low switching transients making it ideal for high speed RF pulse modulation applications.
- Frequency Range: 0 to 20,000 MHz
- Insertion Loss: 6 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.0000085 ms
-
Supplier: PIC Wire & Cable
Description: MACHFORCE™ is a D38999 style high-speed 10G Ethernet connector designed for rugged data applications, including rugged server switches and bulkhead Ethernet connections. The connector’s patented design offers robust electrical performance, increased data transfer density, easy
- Features: Circular / Cylindrical Connector, Military Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications Wireless
- IF: 100 mA
- VR: 50 volts
- trr: 75 ns
- Features: Other, RF Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: applications from 10 MHz to more than 10 GHz. The short carrier lifetime of 100 ns (typical), combined with their thin I-region width of 5 μm (nominal) results in a group of fast speed RF switching PIN diodes. The RF performance of the SMP1340 series is assured by virtue of
- Features: PIN Diodes
-
Supplier: Aratas America LLC
Description: 8-GHz Band Miniature DPDT High Frequency Relay for High-speed Differential Transmission Signal Switching High-frequency characteristics (insertion loss 3 dB or less at 8 GHz) Miniaturized to 11.7 × 7.9 × 7.1 mm (L × W × H). Rated power consumption of 100 mW with
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High-Speed RF Test Platforms: Signal switching and routing Industrial & Medical RF Systems: Microwave gating and control By combining (read more)
Browse RF Switches Datasheets for Win Source Electronics -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
wavelengths and demanding applications. CASTECH 2D-AOD utilizes acousto-optic technology to enable high-speed laser beam scanning by controlling RF driving frequency, achieving random positioning, continuous line scanning, and sequential point deflection with nRad-level position (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ultra-Fast Laser Modulation for Precision Systems The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Atmel wants to resume ITC hearing after appellate decision Intel enters digital subscriber line market Analog Devices says quad-port ADSL chip set saves 30-50% costs Intersil MOSFET drivers optimize switching, board efficiency Zoran's audio processor handles Dolby sound in headphones RF chip sales
More Information Top
-
Design of a novel monopulse antenna system using the time‐modulated antenna arrays
As compared to the con- ventional antenna arrays, each radiating element in the time modulated antenna array is controlled by a high speed RF switch .
-
Time modulated planar arrays with square lattices and circular boundaries
Suppose that each element is controlled by a high speed RF switch and is excited with a static amplitude.
-
Programmable delay line for radar testing
Signal selection is via a high speed RF switch .
-
Analysis for optimal pattern synthesis of time modulated concentric circular antenna array using memetic firefly algorithm
The main benefit of optimizing this additional parameter is better control of the radiation pattern by applying high speed RF switches , even if the exci- tation amplitude for each ring is made uniform, being equal to 1.
-
Directivity and SLL optimization of time modulated concentric circular antenna array synthesis: an hybrid evolutionary approach
The main benefit of optimizing this control parameter is better control of the radiation pattern by applying high speed RF switches , even if the excitation amplitude for each ring is made uniform assume to be equal to 1.
-
Synthesis of Low and Equal-Ripple Sidelobe Patterns in Time-Modulated Circular Antenna Arrays
minimum switch-on time interval is 0.094, which is not a problem for typical commercial high speed RF switch .
-
Synthesis of Optimal Sum and Difference Patterns from Time Modulated Hexagonal Planar Arrays
As compared to the conventional antenna arrays, each radiating element in the time modulated antenna array is controlled by a high speed RF switch .
-
Millimeter-wave Low Sidelobe Time Modulated Linear Arrays with Uniform Amplitude Excitations
Each element is controlled by a high speed RF switch , with a Uk(t) (k=1, 2,..., N) represents the switch on-off time function for each element.
-
DESIGN AND EVALUATION OF A
CUSTOM ZIGBEE PLATFORM
This is achieved by using a single RF transceiver coupled to two multiple antennas using a high speed RF switch .
-
Performance of Double-Pole Four-Throw
Double-Gate RF CMOS Switch in 45-nm Technology
The capacitances, Inductances and other parameters pre- sent in DG MOSFET for high speed RF switches are discussed in Section 4.
Indicates content that may require registration and/or purchase.