Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JINPAT Electronics
Description: LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal
- Number of Circuits: 1 to 220
- Operating Speed: 0 to 18,000 rpm
- Maximum Voltage: 240 volts
- Operating Temperature: -76 to 410 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high speed through bore slip ring for measurement machines, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the
- Operating Speed: 0 to 6,000 rpm
- Operating Temperature: -4 to 140 F
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The lifespan of slip ring is related to the material, process and the high speed. CENO adopts the advanced and special technology in the structure and process to produce the high speed slip ring with long lifespan service, which can meet the
- Operating Speed: 0 to 5,000 rpm
- Maximum Voltage: 415 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision high current slip ring for port machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: traditional electronic bus rings to create photoelectric hybrid bus rings to transmit power and high-speed data. photoelectric slip rings are currently the most technically difficult series of industrial slip rings. They are mainly used in
- Number of Circuits: 38
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Single-channel optical fiber slip ring, photoelectric slip ring, which can transmit 1 optical fiber and 1 to 35 electrical channels at the same time, is an integral precision conductive slip ring with an all-aluminum alloy structure. The
- Number of Circuits: 35
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Zaber Technologies, Inc.
Description: Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other
- Motor Type: Stepper
-
Supplier: Zaber Technologies, Inc.
Description: the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Direct reading encoder for slip/stall detection and position correction 300 and 500 mm width frame options
-
Supplier: Zaber Technologies, Inc.
Description: the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Direct reading encoder for slip/stall detection and position correction 300 and 500 mm width frame options
-
Supplier: Zaber Technologies, Inc.
Description: Four additional signal wires are included through the slip ring, available for your convenience. 360° continuous travel on both azimuth and elevation axes Speed up to 24°/s; max torque 10 N⋅m; max payload 15 kg Encoder position feedback with slip/stall detection and
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other
- Motor Type: Stepper
-
Supplier: Ogura Industrial Corp.
Description: allowable speed range. EASY INSTALLATION WITH NO ADJUSTMENTS Units are provided pre-assembled to a specific torque range so there is nothing to adjust. BEARING AND BUSHING STYLES AVAILABLE For slower speeds and lighter loads bushing units are the most cost effective option. However,
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: friction, low stick-slip, high speed performance or wide temperature range are required.
- Shaft O.D. or Seal I.D.: 0.1181103 to 106.29927 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -22 to 392 F
-
Supplier: Centricity
Description: TYPICAL OPTIONS Multi-Circuit Slip rings Multi-Passage Rotary Unions Shot Pins Vacuum Hold-down on Dial Custom Fixturing on dial Under dial support for Pressing Operations Elevating Dial Sealed/Air Purged Wash down Explosion-Proof Fail Safe Brakes High Speed Spin GEN-2
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Can be combined with the traditional electric slip ring to transmit power and high-speed data.
- Number of Channels: 1
- Maximum Speed: 0 to 300 rpm
- Insertion Loss: 2 dB
- Features: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Designed for highly accurate motion generation Velocity stability of 0.0001% over 360 degrees Position resolution to 0.02 arc sec Payloads to 230 kg Integrated slip rings and fluid rotary unions Direct-drive brushless motor options for high speed or
- Load Capacity: 66.15 to 507.15 lbs
- Maximum Torque: 103.53982300885 to 1,292.03539823009 In-lbs
- Rotary Velocity / Speed: 1,500 deg/sec
- Positioning Accuracy: 0.000694444444444444 degrees
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 012 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 7.605 inch
- Diameter: 4.95 inch
-
Supplier: Rotary Systems, Inc.
Description: union features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 014 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: features threaded shaft connections, a hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 016 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.458 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: union features a recessed hardened and ground shaft, impregnated Teflon seals, and dual ball bearings. The 017 series is able to withstand high pressures, moderate speeds, and high side loads.
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.828 inch
- Diameter: 5.45 inch
-
Supplier: Demag Cranes & Components
Description: gearbox of the complete drive.] A number of speeds or whole ranges of speeds can be achieved by using two speed, slip-ring or DC motors and even further microspeed motors. Benefits Large speed ratios of up to 500 : 1 are possible. Precise stopping with creep
- Gearbox Ratio: 4 to 125 : 1
- Motor Shape: Cylindrical Body
- Shaft Orientation: Double-ended
- Features: Integral Brake, Integral Clutch, Other
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: improve mechanical performance, simplify operation and avoid the data loss during rotating. It combines traditional slip ring to transmit power and high speed data. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary
- Number of Channels: 1 to 48
- Diameter: 0.26771668 to 3.6220492 inch
- Length: 0.8661422 to 9.7244147 inch
- Fiber Connector: FC
-
Supplier: SG Transmission
Description: The toothed brake offers a higher torque than conventional, single face friction brakes. The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This
- Torque Rating: 11.0619469026549 to 184.365781710914 Ft-lbs
- Power: 0.0268044076980564 to 0.0536088153961128 HP
- Diameter: 3.149608 to 5.905515 inch
- Length: 1.181103 to 1.6535442 inch
-
Supplier: GE Power Conversion
Description: speed operation. Our Doubly Fed Induction Generators are ATEX compliant and suitable for hazardous areas. Features & Benefits: Compact design for optimized wind turbine nacelle size Smooth startup: Low starting for direct on-line motors High torque density: Small power converter feeds
- Output Power: 2,500 to 10,000 kwatts
- Output Voltage: 690 to 15,000 volts
- Drive Type: Direct Driven
-
Supplier: Timken Company (The)
Description: higher loads and speeds, the RJ configuration is designed for easier lubrication with an oil jet onto the inner race. Types RU and RN are full-floating configurations that allow limited axial motion during operation. RN is less prone to slip or skid under lighter loads or varying loads
- Outside Diameter: 0.8661422 to 11.81103 inch
- Features: Cylindrical Roller Bearing
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 310 rotary pressure seal is designed specifically for use in hydraulic swivel joints. The seal assembly consists of a carbon filled PTFE seal ring energised by an NBR O ring. For aggressive media an FKM O ring can be substituted. The face material and design provides
- Shaft O.D. or Seal I.D.: 1.1023628 to 14.173236 inch
- Housing Bore Diameter or Seal O.D.: 1.5354339 to 15.0000081 inch
- Axial Cross Section or Thickness: 0.16535442 to 0.31889781 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: RobotWorx
Description: The Motoman Arc World III-6000 industrial robot makes factory automation easier and more profitable for wire-to-weld, high volume, high performance welding applications. Features: High-speed positioner and two (AWIII-6200) or three (AWIII- 6300) robots. The AWIII-6000HD
- Robot Type: Robot System
-
Supplier: FTL Technology
Description: successfully. This often results in combinations of seals being used which may also include elastomer items. Advantages Low friction at high pressures and speeds Low stick slip High media compatibility High abrasion resistance Simple installation
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: during long-term use at full load and maximum speed no friction at low speeds no friction force backlash when the direction of rotation changes translates even the smallest rotational movements no stick-slip effect even at low speeds no fluctuations in frictional torque
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
Find Suppliers by Category Top
Featured Products Top
-
As a high-end precision slip ring designed for aerospace connectors, our product is exclusively customized for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Applicable Equipment & Basic Generator Operating Parameters Our carbon brush sets are customized to match large hydrogen-cooled turbine generators. The matched generator is a classic power generation unit widely used in power plants, running under high speed, high current and hydrogen (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Exhibition and display equipment Why Choose Our Photoelectric Slip Ring? For professional buyers, choosing a high-quality photoelectric slip ring is crucial to ensuring the stable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, offering a superior alternative to traditional electrical slip rings. This component addresses core pain points including EMI, limited bandwidth, short transmission range, and high maintenance, making it ideal for military, aerospace, marine, and industrial radar systems. Key (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Key Functions & Parameters for Construction Machinery (Our Solutions) Construction machinery demands high reliability and environmental adaptability. Below are the critical functional parameters and how Ingiant slip rings fulfill them (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Characteristics of High Speed Slip Rings
The operation safety of high-speed trains is a very strict requirement, and it is necessary to test the core components of high-speed trains.This kind of tester requires high speed slip ring, which not only keeps high speed running speed, but also has long service life.CENO developed a high - speed
-
Characteristics and Working Principle of High Speed Slip Ring
The high-speed slip ring LPT012B-0602-HS-HT provides an effective solution for high-speed precision equipment that needs to transmit low current or signals
-
How to Improve the Reliability of High Speed Slip Ring?
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
JINPAT High Speed Slip Rings Keeps Long Life Span
High speed slip ring, as the name implies, is the slip ring operates for continuous or intermittent at high-speed rotation speed.
-
Introduction of High Speed Slip Ring
Since modern times, with the development of industrial automation and the wide application of conductive slip ring, many manufacturing machinery and equipment have been used, followed by the problem of electrical wiring of equipment transmission. The low efficiency of equipment operation
-
Super High Speed Slip Ring with Military Standard
JINPAT has developed the 24-loop ultra-high-speed conductive slip ring with a maximum speed of 20,000 RPM
-
Great Innovation of JINPAT High Speed and Long Life Slip Ring
The high-speed slip ring provides an effective solution for transmitting low current or signal between a high speed rotating platform and a stationary platform.
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
More Information Top
-
Critical Parameters for High Speed Data on Slip Rings
It is important to evaluate the crosstalk requirements of a high speed slip ring properly.
-
Electronic Products & Components Processing Manufacturers, Electronic Products & Components Processing Product Catalogs Directory
High Speed Slip Rings (GC) .
-
Industrial and Research News
High speed slip ring .
-
CR4 - Thread: Slip Ring Induction Motor Resistance
High Speed Slip Rings .
-
Low‐priced electronic multimeter
High speed slip ring .
-
STRAIN GAUGE BONDING SERVICE
High speed slip ring .
-
analog amp ( Page 4 ) - offers from analog amp manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : searchlight slip ring, high speed slip ring , separate slip ring, through hole slip ring ] .
-
Optimal Tire Force Allocation by Means of Smart Tire Technology
Figure 1 (b) shows the final assembly of the instrumented tire with a high speed slip ring attached to the wheel.
Indicates content that may require registration and/or purchase.