Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: The 3512 high-speed serial interface module provides the PC/104 system with a direct high-speed RS-232, RS-422, RS-485, RS-530, RS-503A, or V.35 Sync/Async link to instruments requiring fast data flow. The RS-422 communication standard allows the 3512 to
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Sealevel Systems, Inc.
Description: The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for compatibility with a
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport
- Data Rate: 256 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport
- Data Rate: 115.2 kbps
- Number of Ports: 16
- Connector: DB25, RJ-45
- Features: Other, Serial Adapter
-
Supplier: SIE Computing Solutions, Inc.
Description: The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps asynchronous, full duplex,
- Data Rate: 256 kbps
- Number of Ports: 4
- Network / Bus: CompactPCI (cPCI)
- Connector: DB25
-
Supplier: Nexperia B.V.
Description: The 74LVC163 is a synchronous presettable binary counter which features an internal look-ahead carry and can be used for high-speed counting. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (pin
- Operating Temperature: 125 C
- Features: ESD Protection, Other
- Counter Category: Synchronous
-
Supplier: Aitech Defense Systems, Inc.
Description: A general purpose communication PMC, supporting Pulse Code Modulation (PCM) telemetry, high speed serial communication (Synchronous/Asynchronous) and discrete I/O. Telemetry PCM, High Speed Serial and Discrete I/O Communication PMC High
-
Supplier: Patton Electronics Co.
Description: needed for the Model 2021.Because of its high speed capabilities, the Model 2021 is typically used in WAN connectivity, video conferencing and other high speed applications. Since it's protocol independent and passes all appropriate data, clocking and control signals, the
- Data Rate: 384 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: needed for the Model 2021.Because of its high speed capabilities, the Model 2021 is typically used in WAN connectivity, video conferencing and other high speed applications. Since it's protocol independent and passes all appropriate data, clocking and control signals, the
- Data Rate: 384 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Speed Synchronous Octal Line Receiver 28-PLCC Product overview: UC5181CQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- Data Rate: 10,000 kbps
- TJ: -55 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-ACB Series provides the PC-based system with single/dual high-speed synchronous/ asynchronous links to instruments requiring extremely fast data flow. The RS-422 communications standard allows the OMG-ACB to communicate reliably at high speeds under harsh
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: Data Connect Enterprise, Inc.
Description: connections, the Model 2073 accepts Patton's QuikConnect™ interface modules: RS-422/530, V.35, X.21, G.703/64kbps, high speed async, Ethernet bridge or data+voice. Built-in diagnostics include full V.54 loopback tests (externally controlled) and V.52 compliant 511/511E BER
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 90 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Patton Electronics Co.
Description: connections, the Model 2073 accepts Patton's QuikConnect™ interface modules: RS-422/530, V.35, X.21, G.703/64kbps, high speed async, Ethernet bridge or data+voice. Built-in diagnostics include full V.54 loopback tests (externally controlled) and V.52 compliant 511/511E BER
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 90 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2040 V.35 to High Speed Serial Interface (HSSI) converter lets a HSSI (HD-50) device communicate bi-directionally with a V.35 (M/34) device at synchronous data rates up to 10 Mbps. The Model 2040 supports all HSSI co-directional timing patterns,
- Data Rate: 10,000 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2040 V.35 to High Speed Serial Interface (HSSI) converter lets a HSSI (HD-50) device communicate bi-directionally with a V.35 (M/34) device at synchronous data rates up to 10 Mbps. The Model 2040 supports all HSSI co-directional timing patterns,
- Data Rate: 10,000 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame relay devices as well as routed IP services to high speed ATM networks. Based on the
- Data Rate: 0.000192 to 0.0023 Gbps
- Features: Integrated Firewall
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Patton Electronics Co.
Description: The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame relay devices as well as routed IP services to high speed ATM networks. Based on the
- Data Rate: 0.000192 to 0.0023 Gbps
- Features: Integrated Firewall
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Cirrus Logic, Inc.
Description: tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less
- Number of Channels: 2 to 32 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Cirrus Logic, Inc.
Description: 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad
- Number of Channels: 2 to 16 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Port supports USB 2.0 High-speed upstream data transfers using either: USB 2.0 physical layer High-Speed Inter-Chip (HSIC) physical layer Media Local Bus (MediaLB®) Port Eases inter-chip communication and streaming MediaLB 3-pin
-
Supplier: Microchip Technology, Inc.
Description: Internal High-Speed Flash 16Kbytes, Internal High-Speed SRAM, Single-Cycle Access at Full Speed Memory Controller (MC) Package 64-pin and 48-pin TQFP/QFN (51 and 35 GPIO Pins) Peripheral Features One Synchronous Serial Controller (SSC) Device 2.0 full
- Clock Speed: 48 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: source monitoring Intelligent muting Lost node detection and recovery Remote control capability Compatible with UNICENS for resource configuration Linux Driver available Universal Serial Bus (USB) Port supports high-speed USB 2.0 data transfers using either USB 2.0
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1059938-FT4232H MINI MODULE Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 5 Function: USB 2.0 to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes:
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: high efficiency sinusoidal sensorless motor control MCU 8051 with 30MHz Built-in support for single or two shunt current feedback Loss minimization Space Vector PWM Built-in digital & analog peripheral set UART & I2C serial interfaces Additional analog & digital application IOs
- Product: PWM Drive
-
Supplier: Microchip Technology, Inc.
Description: capability Compatible with UNICENS for resource configuration Linux Driver available Universal Serial Bus (USB) Port supports high-speed USB 2.0 data transfers using either USB 2.0 physical layer High-Speed Inter-Chip (HSIC) interface MediaLB® controller
-
Supplier: Broadcom Inc.
Description: are recovered and decoded into high-speed data stream of digital ones and zeros. The original signal information can be reconstructed with a digital filter. The serial interface has a wide supply range of 3 V to 5.5 V.
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Infineon Technologies AG
Description: high efficiency sinusoidal sensorless motor control MCU 8051 with 30MHz Built-in support for single or two shunt current feedback Loss minimization Space Vector PWM Built-in digital & analog peripheral set UART serial interface Additional analog & digital application IOs
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: Integrated microcontroller (MCU) Industry standard Arm® Cortex®-M0 core flexible peripherals and communication interfaces MCE-MCU communication interface High-speed serial link and protocol Configuration, control, reporting Support for functional safety (IEC 60730,
- Product: PWM Drive
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Toshiba's DME Jetson AGX Xavier™ Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Description: magnetic encoder is able to sense, measure and give information on its position within a 360° range without the need for a reference point. It can use an SSI synchronous serial communication interface for signal output or utilize CANopen or Profibus-DP for remote transmission.
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Operating Temperature: 14 to 158 F
- Output Signal: Analog Current
- Encoder Technology: Magnetic
-
Supplier: ValueTronics International, Inc.
Description: (64,800,000) Point Record Length Provide Longer Data Streams Analog Bandwidth to 2 GHz (Option 02, Calculated Based on Rise Time) Provides the Highest Signal Fidelity of All High-speed AWGs Direct External clock input allows Jittered and non-jittered signals for
- Minimum Frequency Range: 270 MHz
- Maximum Frequency Range: 270 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Infineon Technologies AG
Description: three hall sensors or back EMF Scalar BLDC motor speed control with three hall sensors for speed monitoring based on the BLDC_SCALAR_HALL_XMC13 with improved features for the specific application in cordless power tools Configurable modulation schemes (high-side modulation with
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Choosing the Right Serial SRAM for Your System Serial SRAM devices are a cornerstone in embedded system design, offering fast access, simple interfaces, and unlimited write endurance. The Microchip 1Mbit series (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
important in high-speed industrial processes or when troubleshooting systems with extraordinarily fast clock speeds. These fast collection speeds are crucial for identifying sequence of events when troubleshooting. With ibaPDA, synchronous data collection can be achieved at rates up to 500 k (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
. BiSS C (Bidirectional/Serial/Synchronous Continuous) is a high-performance interface that supports real-time communications between control devices and sensors/actuators in motion control systems. The interface also allows the controller to set operational parameters in slave devices. Communication (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
including LVTTL, LVCMOS, HSTL, SSTL, and LVDS, along with ChipSync™ source-synchronous interfacing and per-bit deskew, ideal for DDR memory, ADC interfaces, and other timing-sensitive signal applications. Coupled with advanced clock (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
interfaces include Ethernet, serial port, RS422, RS485, and fiber optic. The system supports multiple operating modes such as position, rate, servo, and wobble. Multi-closed-loop servo control with high-resolution encoders and optional inertial sensors suppresses friction, vibration, and external (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
.5 Ω source and sink typical Continuous operation at high ambient temperature 3.5 to 50 V supply operation Adaptive mixed current decay Synchronous rectification for low power dissipation Internal overvoltage and undervoltage lockout (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
duplexing applications. Additional key features of the ADRV9002 include: Serial interface links that consist of low voltage differential signaling (LVDS) and CMOS synchronous serial interface (CSSI (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
accelerators, and imaging solutions need high logic density, reliable high-speed interfaces, and robust industrial-grade packaging. The 162K LUT Kintex-7 FPGA with 16 GTX transceivers delivers precisely that, offering a balanced architecture for mid-to-high (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
: DDR5 SDRAM Density: 16 Gb Organization: 2G × 8 Speed grade: DDR5-5600 class Supply: 1 V nominal Integration: high-bandwidth synchronous DRAM interface (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
SRAM USB full-speed (FS) with crystal-less operation USB Type-C interface support Wide operating voltage: 1.6 V to 5.5 V Rich serial interfaces: I3C, CAN, SSI, UART Low-power asynchronous (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey
Conduct Research Top
-
Serial Port Utilities Implementing Table Read and Table Write
The PIC17C42 has an on-chip high speed Universal Synchronous Asynchronous Receiver Transmitter (USART). The serial port can be configured to operate either in full-duplex asynchronous mode or half duplex synchronous mode. The serial port has a dedicated 8-bit baud rate generator. Either 8
-
A Guide to SPI FRAM Devices
Devices, etc. Other processor types have an SPI port as well, e.g. DSPs and network processors. For microcontroller-based systems that require high serial data rates, the SPI interface is an ideal choice. SPI FRAM memories offer the highest speed SPI devices in Ramtron's serial memory product line
More Information Top
-
Cisco IOS
Interface
Command Reference
High speed synchronous serial interface .
-
service-module t1 linecode through show
controllers satellite
Interface 1 is Serial0, electrical interface is V.35 DTE 15 total RX buffers, 11 buffer TX queue limit, buffer size 1520 Transmitter delay is 0 microseconds High speed synchronous serial interface Interface 2 is Ethernet1, station address aa00.0400.3be4 15…
-
Grintek EWATION SIGnals INTelligence (SIGINT) receivers
…Image rejection: >80 dB >80 dB >80 dB Output baseband IF: 640 kHz (BW=500 kHz) 12.8 MHz (BW=10 MHz) 12.8 MHz (BW=10 MHz) User interface: RS-232C high- speed synchronous serial interface high -speed synchronous serial interface…
-
A DSP-based digital IF AM/FM car-radio receiver
The High Speed Serial Synchronous Interface is a module used to transmit and receive data at high rate (up to 9.25Mbit.I~per channel).
-
Research on Double-Motor Synchronous System Based on AC Servo System
Showed in Fig.1, the host computer transmits position or speed instruction to the control units connected in parallel mode by CAN bus or high - speed synchronous serial interface .
-
Microcontroller-based intelligent low-cost-linear-sensor-camera for general edge detection
1SSC: High - Speed Synchronous Serial Interface (152 Bd - 5 MBd) .
-
Climbing and Walking Robots
Furthermore it con- tains a high - speed synchronous serial interface , which gives the possibility to connect several microcontroller boards for different tasks.
-
New automatic vehicle identification system for detection of traffic without lane discipline
The interrogating signal is sent to the microwave transceiver through a high - speed synchronous serial interface as mentioned in the last Section.
-
MRR6000
…'accurate' and fully reproducible filter characteristics digital demodulators Intermediate Frequency (IF) outputs for signal processing/recording digital audio streaming (via a Local Area Network - LAN) channel/band scanning functionality Ethernet LAN, RS-232 and a high - speed synchronous serial interface for IF/demodulation data output…
-
Towards Intelligent Engineering and Information Technology
Furthermore it contains a high - speed synchronous serial interface , which gives the possibility to connect several microcontroller boards for different tasks.
Indicates content that may require registration and/or purchase.