-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Silicon Labs
Description: Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 32 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Supplier: Infineon Technologies AG
Description: slew rate-controlled gate drivers for the source and sink side FETs, overvoltage, undervoltage, overcurrent, and short circuit protection circuits. It also integrates a high-speed USB Mux. The USB-PD subsystem contains one 8-bit 125 ksps successive approximation register
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
-
Supplier: Infineon Technologies AG
Description: rate-controlled gate drivers for the source and sink side FETs, overvoltage, undervoltage, overcurrent, and short circuit protection circuits. It also integrates a high-speed USB Mux. The USB-PD subsystem contains one 8-bit 125 ksps successive approximation register
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-40LQXIT is the tape and reel packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-40LQXI is the tray packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Utmel Electronic Limited
Description: CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 40 milliamps
- Power Dissipation: 300 milliwatts
-
Supplier: Silicon Labs
Description: ilicon Labs’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The
- Internal RAM Size: 1.28 KB
- Internal ROM Size: 16 KB
- Number of Timers: 4
- Number of I/O Ports: 24
-
Supplier: Win Source Electronics
Description: Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG;
- Clock Speed: 16 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 2 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct.
- Clock Speed: 16 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand
- Clock Speed: 16 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 512 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status:
- Clock Speed: 16 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 512 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, 48MHZ, TQFP-48; USB IC Type:High Speed USB; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:12Mbps; No. of Ports:1 Port RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: and PWM, USART, byte oriented 2-wire serial interface, USB 2.0 low-speed and full-speed device an 8-channel 10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE
- Internal RAM Size: 0.004 KB
- Internal ROM Size: 64 KB
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU 32 Bit MCU Rev C CAN,USB High Speed
-
Supplier: Rochester Electronics
Description: CY7C68013A - EZ-USB FX2LP USB Microcontroller, High-Speed USB Peripheral Controller
- Features: Other
- Package Type: QFP, TQFP
- Serial Interface: USB
-
Description: FULL SPEED/HIGH SPEED USB PERIPH
- Internal RAM Size: 16 KB
- Features: Other
-
Supplier: RS Components, Ltd.
Description: High Speed USB-Serial MCU Dev Mod
- Category: Development Suite / Kit
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless USB Base Station Overview LORD MicroStrain®’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS™ and host computer is supported via USB
- Data Rate: 0.0009216000000000001 Gbps
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Microchip Technology, Inc.
Description: On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Universal Serial Bus USB v2.0: On-The-Go (OTG) Compliant, Dual Role Capable; can Act as Either Host or Peripheral Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-cost, low-power ARM926EJ-S MCUs with high-speed USB 2.0 OTG, SD/MMC, and NAND flash controller Product overview: LPC3130FET180 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering,
-
Supplier: Cirrus Logic, Inc.
Description: as those used for SDMI (Secure Digital Music Initiative) or any other digital rights management mechanisms. A high-performance 1/10/100 Mbps Ethernet media access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ISD-300LP? Low-Power USB 2.0 to ATA/ATAPI Bridge IC / High Speed USB 2.0 to ATA/ATAPI Bridge USB 2.0 2.5V 80-Pin TQFP Product overview: CY7C68310-80AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MCU 32BIT 32KB FLASH 16SOIC / Low Speed/Full Speed/High Speed/Super Speed USB Type-C Port Controller Tube 16-Pin SOIC Product overview: CYPD1132-16SXIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 1.71 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Bits: 32 Bit
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and SPI Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: USB
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and SPI Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory
- Nominal Display Size: 3.5 inch
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
- Type: Flat Panel Display (FPD)
-
Description: Specifications Full ezLCD Command Set 10.4" 800X600, LVDS TFT LCD 400 Nits with LED Backlights Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI Integrated SD/MMC
- Nominal Display Size: 10.4 inch
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
- I/O Interfaces: Ethernet, Fast Ethernet, RS232, USB
-
Description: Specifications Full ezLCD Command Set 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 250 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Supplier: QUALCOMM, Incorporated
Description: front-end solution USB USB Version USB 2.0 Camera Megapixel Support Up to 8 MP camera Video Video Capture Up to 720p video capture Video Playback Up to 720p video playback Codec Support H.264 (AVC) H.265 (HEVC) Display Maximum On-Device Display Support 720p 540p 960x540 qHD CPU
- Clock Speed: 1,400 MHz
- Bits: 32 Bit
- Serial Interface: USB
-
Supplier: Delta Electronics (Americas)
Description: To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
-
Supplier: Cirrus Logic, Inc.
Description: access controller (MAC) is included, along with external interfaces to SPI, AC '97 and I²S audio. A two-port USB 2.0 Full Speed host (OHCI), running at 12 Mbps, two UARTs and an analog voltage-measurement analog-to-digital (A/D) converter are included as well. The ARM920T core operates
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: Initiative) or any other digital rights management mechanisms. External interfaces to SPI, I²S audio, AC '97, Raster/LCD, keypad and touchscreen are included. A three-port USB 2.0 full-speed host (OHCI), running at 12 Mbps, and three UARTs are included as well. The ARM920T core
- Clock Frequency: 200 MHz
- Number of I/Os: 14 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Allied Electronics, Inc.
Description: that of a typical digital scope in this class. Three standard interfaces: high-speed USB2.0 device, 10/100 Base-T LAN (Ethernet), and GPIB interfaces allow you to easily save your waveform data or images to your PC. You can print the waveforms on a connected printer or connect a
-
Supplier: Dataforth Corporation
Description: high-speed microcontrollers and high performance data converters at the heart of the SLX300 system enable simultaneous analog and digital I/O at sustained rates of up to 3.0kS/s. Ensuring powerful functionality, the eight digital I/O channels can be configured to perform
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: ValueTronics International, Inc.
Description: common in your mixed analog and digital designs. CAN, LIN, and USB Triggering Controller Area Network (CAN) and Universal Serial Bus (USB) triggering comes standard with the 54600-Series scopes. These triggering modes make it easy to synchronize CAN, LIN, and USB frames. Don’t
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
-powered applications, these MCUs deliver ultra-low power consumption while supporting a wide operating voltage range from 1.6 V to 5.5 V. With up to 128 KB of code Flash and 16 KB of SRAM, the RA2L2 MCUs are ideal for applications requiring moderate memory and high integration. They feature a USB full-speed (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
. Consequently, USB and CAN cannot normally be used simultaneously on these pins without application-specific switching or external routing arrangements. In addition, USB operation requires a correctly configured 48 MHz USB clock derived using the external high-speed oscillator and PLL (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
PM5981B-FEI: High-Performance Dual-Core Microcontroller for Extreme Conditions Key Features: (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Product Overview The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
. Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
DLP2232ML-G DLP Design | Mouser
High Speed USB Microcontroller Module .
-
DLP-245SX DLP Design | Mouser
High Speed USB Microcontroller Module .
-
High Speed USB Microcontroller Module - DLP | REDIRECTED
Home » NEWEST Products » New by Manufacturer » DLP Design » High Speed USB Microcontroller Module - DLP | REDIRECTED .
-
DLP-245PB-G DLP Design | Mouser
High Speed USB Microcontroller Module .
-
Page 3. Semiconductor parts with 801 in root number
USB Microcontroller High Speed USB Peripheral Controller .
-
Page 4. Semiconductor parts with 016 in root number
USB Microcontroller High Speed USB Peripheral Controller .
-
Advances in Computer, Communication, Control and Automation
Cypress semiconductor: EZ-USB FX2LP TM USB Microcontroller High Speed USB Peripheral Controller (2010) 7.
-
Page 1. Semiconductor parts with 014 in root number
USB Microcontroller High Speed USB Peripheral Controller .
-
Page 3. Semiconductor parts with 015 in root number
EZ-USB FX2LP USB Microcontroller High Speed USB Peripheral Controller .
-
Page 1. Semiconductor parts with 905 in root number
USB Microcontroller High Speed USB Peripheral Controller .
Indicates content that may require registration and/or purchase.