Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Photron
Description: Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 775,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Video measuring machine is based on the CCD digital image, based on the spatial geometry based on the software module operation, and instantly get the desired results; and generate graphics on the screen for the operator to control the image, which can intuitive To-earth resolution of
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 11.81103 to 19.68505 inch
- y-axis Measuring Length: 7.87402 to 11.81103 inch
- z-axis Measuring Length: 7.87402 inch
-
Supplier: Photron
Description: The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
-
Supplier: Vision Research
Description: 4 megapixel image 3 gigapixel/second throughput 10-800 frames-per-second (fps) at full resolution 1 μs minimum exposure CineMag compatible Range ready The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 800 to 61,800 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: Photron
Description: The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame
- Horizontal Resolution: 256 to 1,920 lines
- Maximum Frame Rate: 75,000 fps
- Shutter Speed: 0.016699999999999982 to 0.000002759999999998896 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Smartmore Corporation Limited
Description: and is easy to install and use. It is suitable for machine vision, high-speed industrial inspection, high-speed motion analysis and other application fields. ◆Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image
- Horizontal Resolution: 2,048 to 9,344 lines
- Maximum Frame Rate: 71 to 150 fps
- Vertical Resolution: 1,080 to 7,000 lines
- Resolution: 10 bits
-
Supplier: CIQTEK Co., Ltd
Description: High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage
- Total Magnification: 66 to 1,000,000 X
- Resolution: 1.2999999999999998 to 3.3 nm
- Accelerating Voltage: 0.1 to 30 kilovolts
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Vision Research
Description: Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. What's in the Box... Miro C210J: PCC
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Vision Research
Description: 300 ns with the FAST option Versatile Dual HD-SDI Records direct to CineMag up to 800 Mpx/second The Phantom® v611 is the unique follow up to our v12.1 camera. With an improved body style, a lighter weight, and additional on-camera controls, it is well suited to the demands of the
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 680,000 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: InfraTec GmbH
Description: IRBIS® 3 professional software (3D presentation; video, image and data export; integrated WORD-based report generator; emission and transmission degree correction; temperature-time diagram; difference image analysis)
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Features: Other
-
Supplier: nVenia LLC
Description: The high-speed CAPRA™ 8000LS is ARPAC's new ruggedly constructed continuous motion horizontal shrink wrapping system that operates at speeds up to 140 packages per minute and 140 linear feet per minute. It has a 24" wide end seal, with a 10" high end seal opening, and can
- Rate: 140 Pieces / Min
- Type: Automatic
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable, Processor Interface, Stainless Steel Construction
-
Supplier: nVenia LLC
Description: The high-speed CAPRA™ SS is a ruggedly constructed continuous motion side seal horizontal shrink wrapping system that offers years of reliable operation. Suited for long production runs, this shrink wrapping machine is capable of shrink wrapping up to 140 packages per minute, depending
- Rate: 140 Pieces / Min
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Industry: Cosmetics / Perfumery, Industrial / General Use, Music / Video / Software
-
Supplier: Cognex Corporation
Description: acquisition technology supports all types of image capture: analog, digital, color, monochrome, area scan, line scan, high resolution, multi-channel, and multiplexed. In addition, Cognex supports hundreds of industrial cameras and video formats covering the complete range of
-
Supplier: Pleora Technologies Inc.
Description: receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and Linux operating systems. With a Developer Seat License, designers can develop production-ready software applications in
-
Supplier: Vision Research
Description: of high-speed memory that can be divided into up to 63 segments, giving users maximum flexibility. And, minimize cine save times with our Phantom CineMag IV, an option that saves any shot from high-speed RAM to a 1TB or 2TB CineMag in seconds. The v1612 has the same
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 16,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a
-
Supplier: Teledyne Qimaging
Description: Introducing Easy-EM™ Performance optimization at the push of a button! QImaging is proud to introduce the Rolera EM-C2, the latest addition to its line-up of high-speed, high-sensitivity cameras. This camera is specifically designed to detect extremely low light levels at
-
Supplier: D-Link Systems, Inc.
Description: 24/7 Camera Surveillance The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4” CCDsensor, the DCSâ€'6616 can capture 650 TVL high-resolution video with excellent
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-3200ME camera system includes the following: New KAF-3200ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" nosepiece Software Bisque's CCDSoftV5 camera control and image processing software
- Imaging Technology: CCD, Digital
- Specialty Camera Type: High Speed
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-1603ME camera system includes the following: New KAF-1603ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" nosepiece Software Bisque's CCDSoftV5 camera control and image processing software
- Imaging Technology: CCD, Digital
- Specialty Camera Type: High Speed
- Camera Function: Video
-
Supplier: InfraTec GmbH
Description: image IRBIS® 3 online High-speed data collection of digital infrared thermographic images Digital data is collected at the camera’s maximum imaging frequency Online differential image mode and temperature profile display External trigger option, retrigger, multiple signal sequence,
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 13 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" nosepiece Software Bisque's CCDSoftV5 camera control and image processing software
- Imaging Technology: CCD, Digital
- Specialty Camera Type: High Speed
- Format / Output: USB
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" nosepiece Software Bisque's CCDSoftV5 camera control and image processing software
- Imaging Technology: CCD, Digital
- Specialty Camera Type: High Speed
- Format / Output: USB
- Camera Function: Video
-
Supplier: Tripp Lite by Eaton
Description: transfers where needed.Compatible with Major Operating SystemsThis USB-C to serial adapter works with Windows (up to 10), Mac OS X (up to 10.13) and Apple Sandbox applications. It’s easy to upgrade via free software downloads. Windows line monitor and data trace software are
-
Supplier: RDI Technologies Inc.
Description: the most demanding applications of tomorrow. Advanced capabilities, such as high-speed data acquisition, are enabled through our TrueSight™ software modules. This means your system grows with your needs through simple software upgrades and hardware additions, protecting
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: Haida International Equipment Co., Ltd.
Description: VMC-P Characteristics: ● Creative modern-shape-design; ● Fashionable auto-painting-craftwork; ● Steady granite base; ● Stable imported V-shape guide; ● Precise metal and glass worktable; ● High-speed 3-axis CNC driven motor; ● Adjustable USB 40-division ring LED illumination; ●
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 11.81103 to 19.68505 inch
- y-axis Measuring Length: 7.87402 to 11.81103 inch
- z-axis Measuring Length: 7.87402 inch
-
Supplier: L-com, Inc.
Description: than 6 levels of splitters in all. Supports HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200. High Speed HDMI and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD and 7.1 Channel
-
Supplier: Sentech America
Description: (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 0.11 lx, F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter:
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: AMETEK Surface Vision
Description: Using high-speed cameras, perfectly synchronized, SmartAdvisor® Surface Monitoring simplifies the monitoring and analysis of surface images. By unifying the images from multiple cameras, the system delivers a comprehensive monitoring and inspection solution across the process, not only
- Image Source: Area Scan Camera
- Applications: Flaw Detection, Web Inspection
-
Supplier: Haida International Equipment Co., Ltd.
Description: High-speed 3-axis CNC driven motor; Adjustable USB 4division ring LED illumination; Advanced Pomeas 0.7~4.5X Zoom lens; Wonderful SONY 1/2`` Color CCD camera; Powerful 2.5D measuring software QuickMeasuring 4.1 version.
- Resolution: 0.00001968505 inch
- Control: CNC
- Application: Dimensional Measurement
- Mounting Options: Free Standing
Find Suppliers by Category Top
Featured Products Top
-
Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
, and video screens. Designed for high-volume production, TrueTest enables automated quality testing and defect detection, as well as defect classification based on human visual perception. Its comprehensive set of predefined tests, flexible framework, and configurable pass (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
, accuracy, and speed. Innovative Instant Reset and Laser Alignment features maximize ease of use and testing throughput. ±10V output is compatible with any testing system. Epsilon ONE® video extensometers perform high-accuracy, high-resolution, non (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
The all new Iris MX from RDI Technologies expands upon its revolutionary Iris M product to open up the world of Motion Amplification to high-speed applications. With up to 1400 FPS in HD resolution, you can now apply Motion Amplification® and communicate virtually every displacement in the (read more)
Browse Engineering Analysis Software Datasheets for RDI Technologies Inc. -
High-speed data transfer Twisted pairs connectors catalogue SPE - Ethernet 1000 Base T1 Single (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
. Key features: - Spectral performance: With a spectrum response ranging from 1100 nm to 2500 nm, it can generate up to 275 spectra per second, offering the high-speed needed for inline industrial applications and analytical testing (read more)
Browse Infrared Spectrometers Datasheets for Hamamatsu Photonics Europe -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-Optimized, High-Speed (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
P&G Captures High-Tech Assistance
Troubleshooting problems such as line jams in packaging operations just got easier at the Brown Summit, NC, plant of Cincinnati-based Procter & Gamble. Installed at the plant were two new high-speed video systems called 20/20 Hindsight. They're used on three packaging lines in the antiperspirant
-
Smart Computing Article - Talking Through Your Computer
The cost for the hardware and software necessary to establish a video and audio connection with another PC user has fallen from thousands of dollars to less than $200. And unlike earlier videoconferencing technology that required special high-speed communication lines, technology has improved
-
Smart Computing Article - Basic Terminology
they can also trade software. Bulletin board systems usually are geared toward particular interests and can come in all sizes. (Pronounced "cash. ") A bank of high-speed memory set aside for frequently accessed data. The term "caching " describes placing data in the cache. Memory caching and disk
-
Intrapac Sees 20/20
quot;If an uncoated can were to go out, it could potentially affect a person's health, " explains Jim Bunyard, program manager for the Intrapac unit in Harrisonburg, Va., that performs this procedure on three different sized cans at a line speed of 182 per minute (200,00 per day) for a major
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
board; a high-speed, 320-Gbyte flash memory system; and an I/O subsystem that provides interfaces to multiple cameras, along with analog and digital inputs.
-
Using PIC16C5x as a Smart IIC Peripheral
PIC16C5X microcontrollers from Microchip are ideally suited for use as smart peripheral devices under the control of the main processors in systems, due to their low cost and high speed. They are capable of performing tasks which would simply overload a conventional microprocessor, or require
-
Digitization
than 14 bits. For applications requiring higher speed and less dynamic range (i.e. video), 8- to 12-bit digitization is common. The higher the digital resolution, the slower the system throughput. Well depth, readout noise, and system gain are factors in determining the appropriate digitization. See
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/68830/772527312-MIT.pdf?sequence=2
Once coalescence occurs, select capture on the high speed video software to save the two seconds leading up to when capture was selected.
-
Embedded passivated-electrode insulator-based dielectrophoresis (EπDEP)
To acquire this data, high - speed video software (Zen, Zeiss) was used to produce high-resolution frames to enable enumeration of the bacteria.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7300/1/Blast%20analysis%20of%20composite%20v-shaped%20hulls.%20S.%20Follett%20EngD.pdf
It is then possible to track a point on the plate frame by frame using the high speed video camera software in order to calculate the displacement.
-
A review of recent research into aerodynamics of sport projectiles
A UK group [128] has recently devised a method of using high - speed video and software to ascertain ball speeds and spin rates to within 10 % in a full three-dimensional treatment.
-
A brief history of principles used in high speed cameras
… interfaced allowing a comprehensive image of the total event to be recorded: N auxiliary view port allows the use of any high speed camera N camera trigger can be synchronized to the high speed video N comprehensive software to setup both SIM …
-
Effect of ethylene glycol monobutyl ether on skin layer formation kinetics of asymmetric membranes
The images are automatically captured by the camera and stored in a computer using a high speed digital video recording software (Video Sa- vant 4.0, Industries, Canada) and processed using an image processing software (ImageJ, National Insti- tute of Mental Health …
-
TACO to set up airbag test facility
The system will measure the forces generated by the airbag, which will then be correlated with the high speed video using analysis software .
-
A Comprehensive Overview of the Pedestrian Protection Requirements and Test Methodology
This measurement was monitored using high - speed video analysis software to calculate the rotation of the legform during flight.
-
http://etd.auburn.edu/bitstream/handle/10415/3697/ElizabethBarrettThesisFinal.pdf?sequence=2
reviewed on high speed video using video software (MaxTraq, Innovision .
Indicates content that may require registration and/or purchase.