-
Supplier: Harbour Industries, Inc.
Description: SPECIFIC APPLICATIONS Harbour Industries HS (High Strength) coaxial cables are constructed for applications where breakage or fatigue is a concern. Frequently, installation or termination and severe vibration of smaller size MIL-DTL-17 coaxial cables result in stressing
- Impedance: 50 to 95 ohms
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Harbour Industries, Inc.
Description: ISOLATION OF THE SHIELDS AND IMPROVED SHIELDING Periodically, isolation of shields in a coaxial cable is an important consideration. Harbour has constructed a number of TRX (Triaxial) cables, expanding the product line offered in the MIL-DTL-17 specification. (Currently, the MIL-DTL-17
- Impedance: 50 to 95 ohms
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: cable structure bundling and special packaging fixation requirements. This is a milky white, fragrant, and high-strength fiber tape. Glass fiber fibers give this tape better tensile strength than ordinary tape. It uses an improved synthetic rubber formula to better bind
- Thickness: 0.005511811023622047 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
-
Supplier: PennEngineering®
Description: Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field
- Length: 8 to 20 inch
- Operating Temperature: -40 to 105 C
- Material: Stainless Steel
-
Supplier: Isabellenhutte USA
Description: and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g.
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: PennEngineering®
Description: Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel. Stainless steel
- Length: 5.91 to 39.37 inch
- Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high
- Material: Stainless Steel
-
Supplier: Klein Tools, Inc.
Description: FORGED STEEL MATERIAL 5 INCH JAW LENGTH 0.218 INCH MIN. CABLE OUTER DIAMETER 0.55 INCH MAX. CABLE OUTER DIAMETER EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE LOCKING LOOP HANDLE TYPE 5.76 POUND WEIGHT 8000 POUND LOAD RATING DIAMOND JAW CONTOUR TYPE
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these stainless steel cable fasteners? Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure to extreme temperatures Ball-style locking
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortrac metallic cable carriers (a.k.a. drag chains) are manufactured from plated or stainless steel. Gortrac® offers both robust, heavy-duty link designs as well as innovative lightweight and high-strength designs. Gortrac Advantages: Excellent load-bearing and
- Inside Width: 2.25 to 7 inch
- Inside Height: 1.7 inch
- Mounting Height: 6 to 13.25 inch
- Bend Radius: 2 to 5.63 inch
-
Supplier: Murphy Industrial Products Inc.
Description: WELL MEASURING WIRE STRENGTHS AND WEIGHTS CHART MINIMUM BREAKING STRENGTH (tons US = 2000 lbs.) DIAMETER (in.) WEIGHT (lb/ft) IPS EIP EEIP .066" 0.012 811 960 994 .072" 0.014 961 1150 1178 .082" 0.018 1239 1460 1517 .092" 0.023 1547 1830 1895 .105" 0.03 1966 2360 2449 .108" 0.032 2109
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 811 to 3,584 lbs
- Application: Commercial
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges
- Material: Stainless Steel
-
Supplier: Southco
Description: Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials,
- Features: Other
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon Cable Tie Variations:
- Length: 3.9 to 19.7 inch
- Operating Temperature: -40 to 85 C
-
Supplier: ASTM International
Description: This specification covers seamless and electric-resistance-welded steel pipe used as conduit for the installation of high-pressure pipe-type electrical cables in NPS 4 to NPS 12, inclusive, with nominal (average) wall thicknesses 0.219 to 0.562 in., depending on size. The
-
Supplier: Southco
Description: Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials,
- Features: Other
- Material: Stainless Steel
-
Wire and Cable Clips - Cable Mounting Bracket for Small M1 Actuator, Stainless Steel -- R4-0-50253-1Supplier: Southco
Description: Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials,
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: hand effort Durable high-impact, glass-reinforced nylon housing Double-wall high strength steel linkages and components ensure high-performance service and extra-long life Handle contains space for replacement blades (sold separately): HellermannTyton MK9 Blade Kit
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high
- Connector Type: Circular / Cylindrical Connector
-
Description: processing and marine industries. Components where the combination of excellent corrosion resistance and high strength are required including pumps, valves and fittings, fasteners, cables, chains, screens and wire cloth, marine hardware, boat and pump shafting, heat exchanger
- Tensile Strength (UTS, Break): 117,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 45 %
- UNS Number: 20,910
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Pivot Point, Inc.
Description: Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are
- Diameter: 0.047 inch
- Breaking Strength: 215 lbs
- Length: 12 inch
- Number of Strands: 7
-
Supplier: Remke Industries
Description: Remke Tuff-Seal Steel Cord Connectors feature a body and compression nut made of zinc-chromium plated steel for added strength and durability, enhanced resistance to rust and a better physical appearance. These connectors are ideally suited for use in washdowns or high
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.4724412 inch
- Breaking Strength: 18,096.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.6299216 inch
- Breaking Strength: 32,146.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.5511814 inch
- Breaking Strength: 24,728 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.8661422 inch
- Breaking Strength: 60,696 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Mega Fortris Americas Inc.
Description: materials: rust proof aluminium body, a strong steel cable combined with a mild steel bolt and barrel moulded with high impact ABS. The synergy between the strong materials and an innovative tamper evident design makes the Mega Lock uniquely secure. The Mega Lock consists
- Sealing Devices: Bolt Seal, Cable Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Applications: Cargo / Container, Truck Trailer
-
Supplier: ASTM International
Description: 1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting messenger in Figure 8-type communication and electrical cables. 1.2
-
Supplier: Allied Electronics, Inc.
Description: Quality Crimp Results High Strength Through-Hardened Alloy Steel and Precision Manufacturing Guaranteed for 50,000 Cycles Precise Eccentric Adjustment for Consistent Performance for Life of Tool
-
Supplier: TelephoneStuff.com
Description: Economy Cable Tie Installation Tool. Features: - High quality carbon steel material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Supports cable tie thickness of up to 0.1" - Supports cable tie width of up
-
Description: Individual wires conform to MIL-W-423, Composition 304* (Annealed). Recommended for high temperature service up to 650ºC, where mechanical strength and shield protection are important considerations. Items listed are our more popular constructions; please contact our sales team for
- North American (AWG): 30 to 36 AWG
- Features: Other
-
Supplier: Southco
Description: Available in seven different options and end fitting styles to suit a wide range of application requirements, Southco’s AC Rotary Latch Cables connect our line of actuators and rotary latches for remote actuation. Constructed of high-strength, corrosion-resistant materials,
- Features: Other
- Latch Types: Rotary Latch
- Materials: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: Flex-O-Twist Flexible Steel Fish Tape. Features: - Made of wound, multi-strand 3/16" (4.8 mm) diameter steel cable for strength and flexibility - Flexible enough to slip through lateral and vertical bends in the same run - High-impact, one-piece nylon handle for
- Features: Other Gage
Find Suppliers by Category Top
Featured Products Top
-
design cables that perform in the most demanding applications—micro-miniaturization, high flex life, autoclavable, low noise, low-elongation, high tensile strength, ultra-flexibility or hybrid cables. Follow us on: (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
requirements or specifications to design cables that perform in the most demanding applications—micro-miniaturization, high flex life, autoclavable, low noise, low-elongation, high tensile strength, ultra-flexibility or hybrid cables. Extrusion A wide variety of options for (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
are constructed using stranded copper and high strength copper alloy conductors as well as precision shielding and jacketing technology, and work together to provide highly flexible, durable and reliable Medical Wire and (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Medical cables are constructed using stranded copper and high strength copper alloy conductors as well as precision shielding and jacketing technology, and work together to provide highly flexible, durable and reliable (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
For over half a century, leaders in medical technology continue to choose Cooner Wire as a vital link. Medical cables are constructed using stranded copper and high strength copper alloy conductors as well (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company
More Information Top
-
Comparative Design of Structures
Experts believe that with current material and technology, the span of a suspension bridge could be up to 3000 m in theory; with the help of even higher strength steel cables and towers, the span could .
-
Advanced Analysis and Design for Fire Safety of Steel Structures
The reduction factor of the ultimate strength, yield strength and elastic modulus of high strength steel cable are shown in Fig. 3.12.
-
MITLibraries
arc' scheme of high strength steel cables with a curved plan and ends tangent to the existing road approaches on .
-
Influence of fatigue on cable arrangement in cable-stayed bridges
This kind of bridges is on a rapid growth mainly for the development of computer technology, high strength steel cables , orthotropic steel decks and construction technology.
-
RADIO TELESCOPE STRUCTURES
Glass fiber guys can be used with the steel mast but the flexibility of the mast is about five times that to be expected if high strength steel cables are used as guys.
-
Construction Based Design
In order to lift the segments themselves, lifting loops consisting of high strength steel cable are cast near the four corners of the segment.
-
Conceptual Design of Suspended Structural Systems
The girders are supported at the ends by high strength steel cables .
-
Vehicle Dynamics
The main components of a tire are: Bead or bead bundle is a loop of high strength steel cable coated with rubber.
-
Cable-Suspended Roofs, Second Edition
The system of supporting large span roofs using high strength steel cables had been adopted since the 1950s and was well developed by the 1970s when the original edition of Cable Suspended Roofs, authored by Prem Krishna, was published in 1978.
-
Non-Destructive Assessment of Concrete Structures: Reliability and Limits of Single and Combined Techniques
Each cable has some high strength steel cable of 1.5 cm diameter.
Indicates content that may require registration and/or purchase.