-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C.
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 596 is a medium viscosity, one component RTV silicone designed for bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and ozone. 300 mL Cartridge.
- Tensile Strength (Break): 217 psi
- Elongation: 300 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex 82279 red silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Minimum to maximum operating temperatures are -75 F to +600 F.
- Use Temperature: -75 to 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 95 GRY is a one part thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 95 GRY is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service.
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 200 psi
- Elongation: 850 %
- Industry: Automotive
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC
- Use Temperature: -50 to 400 F
- Tensile Strength (Break): 190 psi
- Elongation: 650 %
- Substrate Compatibility: Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 596 RD red adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Maximum operating temperature is +600 F. Formerly known as Loctite Superflex Red High Temp RTV Silicone.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex SI 5109 RD red silicone adhesive sealant with a 24 hr cure time. Maximum operating temperature is +600 F. Formerly known as Loctite Tile Bond Red High Temp RTV.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex SI 5109 RD red silicone adhesive sealant with a 24 hr cure time. Maximum operating temperature is +600 F. Formerly known as Loctite Tile Bond Red High Temp RTV.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and high
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Features: Grease / Paste, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. It is
- Use Temperature: -148 to 400 F
- Tensile Strength (Break): 189.998259557928 to 1.31 psi
- Elongation: 650 %
- Cure / Technology: Air Setting / Film Drying, Room Temp. Cure / Vulcanizing, Single Component System
-
Supplier: Techsil Limited
Description: Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product
- Use Temperature: -60 to 260 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Allied Electronics, Inc.
Description: Silicone; high temp potting; red;1 gal;2 part; requires SS4155 primer
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: MG Chemicals offers a comprehensive portfolio of silicone solutions to help meet a broad array of handling and performance needs in electronic components and assemblies. Selection of the appropriate type of RTV depends upon the required manufacturing process, handling requirements, curing
-
Supplier: Ellsworth Adhesives
Description: Techspray Fine-L-Kote HT is a high temperature, silicone conformal coating that is used for thermal and moisture protection. It is non-ozone depleting, fast drying, flexible, and fluoresces under UV light to aid inspection. 12 oz Aerosol.
- Viscosity: 10 to 30 cP
- Dielectric Strength: 560 kV/in
- Features: Conformal / Encapsulating Coating, Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 106 SILICONE, ONE-PART, RED, PASTE, HIGH TEMP. / 2.8 fl oz Tube
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems. INSTAbond® 1645
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153Med is a two component, paste silicone compound for high performance bonding and sealing. This is an addition cured system and does not require exposure to air for complete cross-linking. With a convenient one to one mix ratio by weight, it will not outgas
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 194.44 to 222.21999999999997 µin/in-F
- Tensile Strength (Break): 400 to 500 psi
- Elongation: 400 %
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface.
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Tile Bond Red, High Temp RTV Silicone Adhesive Sealant has high initial tack strength silicone that resists temperatures to 600F (315C) intermittent. (Technical Data Sheet will be available soon.) View or download the Tile Bond Red, High
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled, contains no ammonia, and will not prevent thermal cure of silicone coatings. It is
- Features: Masking Compounds
- Type: Sealer / Surface Sealant
-
Supplier: Allied Electronics, Inc.
Description: High Temp Silicone Coating Type SR: Resistant to Extreme Temperatures, Moisture, Chemicals, and Vibration. Thermal Resistance to 662°F with Dielectric Strength of 560 Volts/mil
-
Supplier: CoorsTek
Description: one-component, room-temperature-vulcanizing, and acetoxy-cure silicone sealant and adhesive is ideal for use with our CeraSurf wear tiles in high temperature environments. Operating temperature ranges between -62° F and 350° F with intermittent range to 400° F. Typically used in
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Features: Ceramic / Inorganic Cement, Other, Room Temp. Cure / Vulcanizing, Silicone
- Industry: OEM / Industrial
-
Supplier: DigiKey
Description: POTTING COMPOUND RED HIGH TEMP
- Features: Encapsulating / Potting
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties. It’s
- Viscosity: 150,000 cP
- Use Temperature: -58 to 356 F
- Thermal Conductivity: 2 W/m-K
- Features: Die Bonding Adhesive / Compound, Gel, Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone, Specialty / Other, Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
Silicone is a popular material choice for O-rings due to its many beneficial properties, including extreme temperature compatibility, chemical resistance, and more. These characteristics make silicone O-rings an ideal choice for demanding industries such as medical, pharmaceutical, and (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
coating system. Its unique blend of heat resistant silicone resins and anti-corrosive pigments do not break down under the extreme temperature conditions of an exhaust system environment. INFERNEX® LB-1100 High Temp Baking Enamel is a high solids silicone modified alkyd baking enamel (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
INFERNEX® L-1200 Originally engineered for exterior high temperature resistance, INFERNEX® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
BRIM Eelectronics, Inc. announces the introduction of a new series of high voltage Silicone Rubber Insulated Lead Wires--1808 Series. The 1808 Series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20KVDC, 30KVDC & 40KVDC applications. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc.
More Information Top
-
Federal Register > Thursday, August 28, 2014 > [79 FR 51229] Airworthiness Directives; Embraer S.A. Airplanes
3) Apply high temp silicone sealant to the left- and right-hand pre-cooler, in accordance with Part II or IV, as applicable, of the Accomplishment Instructions of EMBRAER Service Bulletin 170-36-0019, dated August 23, 2011.
-
Federal Register > Friday, March 28, 2014 > [79 FR 17461] Airworthiness Directives; Embraer S.A. Airplanes
3) Apply high temp silicone sealant to the left- and right-hand pre-cooler, in accordance with Part II or IV, as applicable, of the Accomplishment Instructions of EMBRAER Service Bulletin 170-36-0019, dated August 23, 2011.
-
In-service monitoring of steam pipe systems at high temperatures
Silicone (ITW Devcon), Loctite consisting of Superflex Red High Temp RTV (Henkel Loctite Corporation), and Thermalox High Temp Silicone Sealant consisting of 2655 Oxide Red (Dempney Company, Inc.).
-
http://dspace.mit.edu/bitstream/handle/1721.1/39261/173660389-MIT.pdf?sequence=2
Red high - temp silicone sealant .
-
$50-$60 Adhesives, Sealants and Tape - Grainger Industrial Supply
• RTV Silicone Sealant , High Temp ., 10.1 oz., Red, Temp.
-
Grainger.com
• RTV Silicone Sealant , High Temp ., Low Odor, 8.75 oz., Red, Temp.
-
radiator hose high temperature silicone hose,China radiator hose high temperature silicone hose Manufacturers, Suppliers - ECOL
Withstand up tp 300C HIGH TEMPERATURE SILICONE SEALANT / HIGH TEMP SILICOEN SEALANT/HIGH TEMPERATURE ...
-
Shape-selective catalysts for Fischer-Tropsch chemistry : atomic layer deposition of active catalytic metals. Activity report : January 1, 2005 - September 30,...
A red adhesive designated “Loctite Superflex Red High Temp RTV Silicone Adhesive Sealant ” (part number 59630) has been shown to effectively hold the membrane in place on the seal ring.
-
Silicone Sealant from Heng Ying Adhesive Co.LTD, China
we have developed Electronic Silicone, Silicone Sealant, acetoxy cure silicone sealant, neuter cure weatherproof silicone sealant, single and doulble-component structural silicone sealant, multi-purpose contact adhesive, insulation glass silicone sealant, stone silicone sealant , and high - temp silicone gasket maker etc.
-
Journal of Thermophysics and Heat Transfer > Nucleate Pool Boiling on Copper-Graphite Composite Surfaces and Its Enhancement Mechanism
As depicted in the inset, the boiling surface was surrounded by a fiberglass-epoxy (G 11) extension frame with a Teflon® O-ring between them and sealed by high -temperature silicone sealant HI- TEMP RTV (Permatex #26B) to prevent leakage.
Indicates content that may require registration and/or purchase.