-
Supplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible seal and excellent adhesion to
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Chemence Inc.
Description: KS915 is a high strength, high temperature silicone RTV engineered for applications requiring fast development of physical properties and excellent adhesion. KS915 offers the highest temperature resistance of any acetoxy cure silicone currently available. When
- Viscosity: 500,000 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Silicone
-
Supplier: Accuris
Description: Adhesive Sealer, RTV Silicone Rubber, High Temperature
-
-
Supplier: Princess Auto Limited
Description: Ultra Copper® RTV High-Temperature Gasket Maker
- Operating Temperature: -76 to 698 F
- Gasket Type: Formed-in-Place (FIP)
-
Standards and Technical Documents - ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE -- MIL-A-47040Supplier: Accuris
Description: ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE
-
Supplier: Techsil Limited
Description: Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free
- Use Temperature: -60 to 204 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 596 RD red adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Minimum to maximum operating temperatures are -75 F to +600 F. Formerly known as Loctite Superflex Red High Temp RTV.
- Use Temperature: -75 to 600 F
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 596 RD red adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Minimum to maximum operating temperatures are -75 F to +600 F. Formerly known as Loctite Superflex Red High Temp RTV.
- Use Temperature: -75 to 600 F
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Techsil Limited
Description: use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free
- Use Temperature: -60 to 204 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 596 RD red adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Maximum operating temperature is +600 F. Formerly known as Loctite Superflex Red High Temp RTV Silicone.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Two Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex SI 5109 RD red silicone adhesive sealant with a 24 hr cure time. Maximum operating temperature is +600 F. Formerly known as Loctite Tile Bond Red High Temp RTV.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C. Phelps
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 587 High Performance Silicone Gasket Maker is a thixotropic, RTV silicone used for gasketing and sealing applications for both plant maintenance and small to large sized OEM. It is used in applications that require temperatures up to 260 °C. 300 mL Cartridge.
- Tensile Strength (Break): 232 psi
- Elongation: 350 %
- Industry: Automotive
- Features: Silicone
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-4136-M Base Beige is a two component, room temperature curing, high durometer, medium tear resistance silicone. It features good dimensional stability, very low shrinkage, and high inhibition resistance. 204.1 kg Drum.
- Viscosity: 130,000 cP
- Tensile Strength (Break): 650 psi
- Elongation: 250 %
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3081-F Curing Agent is a two component, high-strength silicone moldmaking rubber that is used with Dow SILASTIC™ RTV-3133 Base. It offers a room temperature cure, high flowability, medium hardness, and tear resistance. Curing agent only. 1 kg
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 744 RTV Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or batteries. It is non-flowing, non-corrosive, solvent free, high elongation, and good
- Tensile Strength (Break): 395 psi
- Elongation: 590 %
- Dielectric Strength: 406.40000000000083 kV/in
- Features: Silicone
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in
- Use Temperature: -148 to 400 F
- Tensile Strength (Break): 189.998259557928 to 1.31 psi
- Elongation: 650 %
- Cure / Technology: Air Setting / Film Drying, Room Temp. Cure / Vulcanizing, Single Component System
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability flame retardant Application general purpose Encapsulant
- Viscosity: 200 to 15,000 cP
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 100 %
- Industry: Electronics
-
Description: Various important aspects that are needed for satisfactory long-term performance of High-Voltage Insulator Coatings (HVIC) are presented in this guide. Various possible application scenarios, maintenance issues on coated insulators, factors affecting long-term performance, the question of
-
Supplier: Bluestar Silicones USA Corp.
Description: low viscosity, high tear cut resistance, and easy release for long lasting molds. Bluesil RTV-1556 has high temperature and chemical resistance with excellent flexibility, low shrinkage, and excellent detail reproduction which makes it well suited for production and
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance
-
Supplier: Bluestar Silicones USA Corp.
Description: moldmaking and tooling. Molds made from Bluesil RTV-573 have been used to produce reproductions from filled or extended polyesters, epoxy, polyurethane and plaster casts. The high elongation and low hardness of Bluesil RTV- 573 enables easy release of patterns with deep
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature curing silicone elastomer. It is designed as a high
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 660 psi
- Elongation: 390 to 450 %
- Viscosity: 90 to 40,000 cP
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC
- Use Temperature: -50 to 400 F
- Tensile Strength (Break): 190 psi
- Elongation: 650 %
- Substrate Compatibility: Metal
-
Supplier: LHV Power
Description: Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0.007 amps
- DC Output Power: 10 watts
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high-temperature performance, making it ideal for use in applications where the operating temperature may reach up to 200°C. Its flexibility also allows it to withstand temperature cycling. The thixotropic nature and good flow characteristics make SC4003 an excellent
- Industry: Electronics, Semiconductors / IC Packaging
- Compound Type: Encapsulating / Potting
- Cure / Technology: RTV / Room Temperature Curing, Two Component System
- Features: Silicone
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
heat accelerated RTV Working temperatures from -60°C to 200°C Applications: LED potting Outdoor signage, display and lighting PV module manufacture PV concentrator cell manufacture Sealing aviation displays (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
ensure that we match the best adhesive for your individual specifications and application. RTV Silicone Adhesives RTV (Room Temperature Vulcanising) silicone adhesives cure at room temperature to form a flexible yet strong bond to most substrates, including, glass (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
versatility, with absolute consistency from order to order, guaranteed. Whether you need high-temperature tooling boards, molded parts or (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
the precise motion control of the machine that is occurring in parallel. In fact, being the TransnET master, it is very easy for the UltimET Advanced to acquire any type of user selected information coming from the AccurET position controllers through Real Time Values (RTV). This data (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
adhesives utilise two basic chemistries; condensation cure (RTV) systems which will cure at room temperature and addition cure 1-Part systems which require heat to cure. Physical properties such as rheology, viscosity, hardness, colour, etc. ensure we can meet specific design requirements (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
held in place with some form of mechanical fastening systems and the compound applied to simply improve heat dissipation. These silicone compounds are work stable and will withstand reasonably high temperatures. For more information, download our CHT SILCOTHERM product (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88868/48379784-MIT.pdf?sequence=2
thermocouple was also embedded in the exposed face of the quartz window using the two- component high temperature RTV (which has a thermal conductivity similar to quartz) in order to obtain a piston temperature measurement.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76536/824134163-MIT.pdf?sequence=2
and was sealed from the outside with high temperature RTV silicone.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65276/744588830-MIT.pdf?sequence=2
ultimately used by the author was Permatex "Ultra Copper High Temperature RTV Silicone".
-
Investigation of Bulk In-Cylinder Stratification with Split Intake Runners
The aluminum plug was held in place by a screw that exited the intake port via the fuel injector entrance, and high temperature RTV was used to fill any small gaps between the aluminum plug and the intake port.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/26210/reductionofresid00bass.pdf?sequence=1
high temperature RTV compound was also used to see what happens to it .
-
Fracture Conductivity Using Emulsified Acids: Effects of Emulsifier Concentration and Acid Volume Fraction
The core samples were sealed with a high temperature RTV silicone-based rubber.
-
Evaluation of the Proppant-Pack Permeability in Fiber-Assisted Hydraulic Fracturing Treatments for Low-Permeability Formations
Experimental procedure included potting the cores in high temperature RTV (Room Temperature Vulcanization) silicone rubber to provide a seal between the cores and the walls of the conductivity cell.
-
Breaker Concentrations Required To Improve the Permeability of Proppant Packs Damaged by Concentrated Linear and Borate-Crosslinked Fracturing Fluids
High temperature RTV siliconerubberwas .
-
CR4 - Thread: Leakproof Joints in Cast Iron Panels
After sealing the porosities you may choose to go for gasketing with any High Temperature RTV silicone sealant (check with Loctite, Dow Corning ,GE silicones etc) or any of the materials such as Kevlar or even a PU sealant.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34330/37737498-MIT.pdf?sequence=2
High temperature RTV epoxy was used as the adhesive.
Indicates content that may require registration and/or purchase.