Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The HHF1000 series handheld air velocity/temperature meter measures and displays air velocity and air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD
- Air Velocity Range: 0 to 5,000 SFPM
- Accuracy: 0.5 to 1.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: The unique FMA-900 air velocity transducer utilizes both a velocity sensor and a temperature sensor to accurately measure air velocity (in SFPM, standard feet per minute). The built-in temperature sensor automatically corrects the
- Air Velocity Range: 0 to 10,000 SFPM
- Accuracy: 1.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: temperature and the other two measure air velocity by measuring the heat loss from the RTD sensor as it cools down by the air flow. The FMA1000 series offers many standard features such as display of air velocity and temperature, two analog
- Sensed Temperature: -40 to 340 F
- Operating Temperature: -40 to 340 F
- Reference Resistance: 100 Ohms, 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
-
Supplier: OMEGA Engineering, Inc.
Description: cubic feet per minute. With its low-friction, ball-bearing, mounted-wheel design, the HHF11A is accurate at both high and low air velocity. The impeller is accurate to 5% and can measure the slightest breeze (0.3 m/s). Other features include single-point averaging of air
- Air Velocity Range: 59.0551181102361 to 6,889.76377952755 SFPM
- Air Volume Flow Rate Range: 0 to 3,531,434.6853 SCFM
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Rotronic Instrument Corp.
Description: Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range
- Velocity Flow Rate: 6.56167979002625 to 65.6167979002625 ft/sec
- Operating Temperature: 32 to 122 F
- Media Temperature: 32 to 176 F
- Media Temperature Range: 32 to 176 F
-
Supplier: Eastern Instruments
Description: design for relatively clean air applications and for Superior Accuracy (SA), the VAP3®/SA air flow measurement pitots are ideal for either new or retrofit process applications. When inserted in air flow ducts, the VAP3®/SA provides an accurate, differential pressure output
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Kurz Instruments, Inc.
Description: General Overview The Model 2445 Portable Velocity Meter is a rugged, portable air velocity meter for a wide variety of very high temperature (500°C) industrial applications. The Model 2445 is mainly used for velocity, flow rate and temperature
-
Supplier: E+E Elektronik
Description: The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and
- Air Velocity Range: 0 to 7,874.01574803148 SFPM
- Operating Temperature: -22 to 140 F
- Measurement Type: Air Velocity
- Output Options: Analog Current, Analog Voltage
-
Supplier: AI-TEK Instruments, LLC
Description: channel, speed sensors. At power-up, they calibrate themselves to the unique magnetic signature of their installed application and continue to update the calibration as the sensor is running. This unique combination of differential sensing technology and calibration make these
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Aratas America LLC
Description: A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of
- Process Media Type: Gas
-
Supplier: Eastern Instruments
Description: Eastern Instruments' VAP3® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process.
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: InspectorTools
Description: Ergonomic pocket size housing, large dual LCD Simultaneously displays Temperature and Air Velocity or Relative Humidity Type K input socket for high temperature measurements to 2372°F (1300°C) using optional (TP870) Type K thermocouple Min/Max, Data hold, Auto
-
Supplier: TSI Incorporated
Description: designed to measure air velocity, differential pressure, temperature, and humidity. Calculations include air flow, wet bulb, dew point, and turbulence. Additional optional probes provide the ability to measure VOC, CO and CO2. The probes can be ordered at any time and
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: Features & Benefits High accuracy over a wide velocity range [0–6000 ft/min (0–30 m/s)] Simultaneously measures temperature and velocity Calculates volumetric flow and actual/standard velocity Data logging and LogDat2™ downloading software included Displays up to
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: USB cable and downloading software operation and service manual NIST calibration certificate Features & Benefits High accuracy over a wide velocity range [0–6000 ft/min (0–30 m/s)] Simultaneously measures temperature and velocity Measures humidity Calculates volumetric
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: downloading software Operation and service manual NIST calibration certificate Features & Benefits High accuracy over a wide velocity range [0–6000 ft/min (0–30 m/s)] Simultaneously measures temperature and velocity Measures humidity Calculates volumetric flow and
- Measurement Type: Air Velocity
-
Supplier: Greenheck
Description: The Greenheat 50/50 recirculation systems are fixed to provide a 50/50 mixture of fresh outside air and return air. Air is supplied to the space at a high velocity and high discharge temperature (140°F). The blower and burner on a 50/50 unit cycles on
-
Supplier: Cole-Parmer
Description: index and windchill readings. Dual-line display simultaneously shows relative humidity and temperature, or air velocity and temperature. Optional external high-accuracy temperature probe expands the measurement range to 14 to 212
F (-10 to 100 C). - Sensed Temperature: 14 to 212 F
- Features: RTD
-
Supplier: REED-Direct
Description: Calculate average velocity values in seconds Continuous moving air velocity averaging of measurements for up to 2 hours Displays Min/Max/Avg velocity with temperature values Data hold and auto power off High-contrast, 4-digit LCD readout RS-232 interface
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: RainWise, Inc.
Description: The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point and barometric pressure with exceptionally
- Height: 15.0393782 inch
- Weight: 5.5125 to 4.96125 lbs
- Operating Temperature: -40 to 158 F
- Features: Electrical Heater (For winter environments)
-
Supplier: InspectorTools
Description: Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light Features Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative Humidity Characters on display reverse direction
-
Supplier: Haida International Equipment Co., Ltd.
Description: into the temperature chamber which controlled control in a certain value of temperature, relative humidity, air velocity. The formaldehyde released from samples, mixed with the air in the cabinet, regular extraction in the air, and the air will be
- Configuration: Floor Mount
- Features: Other
-
Supplier: Traceable® Products
Description: Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: Process Sensing Technologies USA
Description: Specific conditions such as high air velocities, pollutants in the air, disinfection and cleaning routines, mechanical impacts, high bioactivity, condensation, airborne chemical contaminants and required response time are some of the many considerations. Most common
- Form Factor: Sensor / Probe
-
Supplier: Traceable® Products
Description: One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40
- Air Velocity Range: 80 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
-
Supplier: REED-Direct
Description: High precision thin-film capacitance humidity sensor Photo diode and colour correction filter light sensor Velocity Units: m/s, kph, mph, knots, and fpm °F or °C Data Hold, Record (Max/Min) Includes battery SPECIFICATIONS: Air Velocity Range/Resolution: 0.2
- RH/aw Range: 10 to 95 %
- Features: Battery Powered
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Transcat, Inc.
Description: Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity and Temperature simultaneously 2% velocity accuracy via low friction ball bearing vane
- Data Acquisition: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor System
-
Supplier: SAE International
Description: Passive sensor (HVAC) manikins have been developed to obtain high-resolution measurements of environmental conditions across a representative human body form. These manikins incorporate numerous sensors that measure air velocity, air temperature,
-
Supplier: Siemens Process Instrumentation
Description: Stainless steel construction with high resistance to corrosion, pressure and temperature Useable in hazardous areas - SIL2 certified according to IEC 61508 Edition 2 Space-saving installation - Integrated reduction of nominal diameter for economic installation Redundant data management
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: Fluid Components Intl. (FCI)
Description: Temperature Coefficient For temperatures > ±30°F [±16°C] Gas: Maximum ±0.025% of reading/°F up to 250°F [±0,05% of reading/°C up to 121°C] Liquid: Maximum ±0.2% of reading/°F up to 250°F [±0,367% of reading/°C up to 121°C] Operating Temperature -40°F to 250°F [-40°C to 121]
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Sierra Instruments, Inc.
Description: flow measurement of mass flow rate and temperature, the addition of a pressure sensor to the sensor probe creates a fully multivariable version. The ability to change gases and pipe sizes in the field adds to the ease of use and flexibility of the instrument for highly accurate
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Traceable® Products
Description: One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40
- Height: 7.25 inch
- Weight: 0.4609375 lbs
- Operating Temperature: 14 to 122 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Sierra Instruments, Inc.
Description: air flow meter is ideal for custody transfer, wastewater treatment, hazardous areas, facilities management and general process control applications where high accuracy is critical. An inline flow conditioned version is also available. The four sensor, QuadraTherm air mass
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
Find Suppliers by Category Top
Featured Products Top
-
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you in your custom sensor needs. Examples of our successful product development include: A high temperature solution used in the bending of glass for (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
machinery, aircraft, and locomotives. This torque sensor series offers comprehensive solutions: High precision using resistance (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
Multisensor system for isotemporal measurements to assess indoor climatic conditions in poultry farms.
The calibration curves obtained under laboratory conditions showed similar regression coefficients among temperature , air velocity and pressure sensors and a high goodness fit (R(2) = 0.99) with the reference.
-
Sensors | Free Full-Text | Multisensor System for Isotemporal Measurements to Assess Indoor Climatic Conditions in Poultry Farms
The calibration curves obtained under laboratory conditions showed similar regression coefficients among temperature , air velocity and pressure sensors and a high goodness fit (R2 = 0.99) with the reference.
-
Board Provides Simultaneous Air Velocity and Temperature Measurements
Norwood, MA - Advanced Thermal Solutions, Inc. (ATS) has introduced the ISD-232 board for simultaneous, high speed measurements of air velocity and temperature from independent sensors .
-
Velocity / Boards
The ISD⢠is a PCB-based scanner for simultaneous, high speed measurements of air velocity and temperature utilizing two independent sensors .
-
Optimal air-supply mode of hybrid system with radiant cooling and dedicated outdoor air
Five types of signal acquisition equipments were applied in the experiment, including the indoor thermal environment analyzer, high precision platinum resistance temperature detectors (RTDs), air velocity sensors , surface temperature recorders and air temperature recorders.
-
Development of radio acoustic sounding method in Kharkov National University of Radio Electronics
The results of correct comparative measurements of air temperature , wind velocity and direction using standard sensors of a high -altitude meteorological mast and the RAS equipment located on a short base were obtained for the first time.
-
Thermal efficiency of a hybrid solar collector: PV panel provided with a three coolants heat exchanger
Results show a high temperature level at the output of the sensor when the air velocity is low.
-
Natural Gas Seepage
The EC method allows estimations of gas flux from the ground to the atmosphere based on rapid sequential gas measurements (by high -resolution infrared sensors ), vertical temperature gradients, and air velocities measured in three- dimensions using a sonic anemometer.
Indicates content that may require registration and/or purchase.