-
Supplier: Hartell Pumps
Description: Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements.
- Maximum Discharge Flow: 51 to 185 GPM
- Horsepower: 0.1 HP
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: Hartell Pumps
Description: The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits:
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Features: Condensate Pumps
-
Supplier: KADANT
Description: naturally more reliable than conventional pumps. As a result, the Liqui-Mover condensate pump will work longer, with less maintenance and far less downtime than conventional pumps. What to look for when choosing a pump for steam condensate service Ability to
- Media Temperature: 365 F
- Features: Condensate Pumps, Positive Displacement Pumps, Steam
-
-
Supplier: Hartell Pumps
Description: Hartell’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements.
- Maximum Discharge Flow: 51 to 390 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Features: Condensate Pumps
-
Supplier: Liberty Pumps
Description: 115 or 230 Volt available Compact tank designs The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. Model
- Features: Condensate Pumps
- Pump Housing Material: Plastic
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: Armstrong International
Description: Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance,
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Features: Air / Pneumatic, Condensate Pumps, Steam
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: Watson McDaniel Company
Description: pressure in the condensate return line. When this condition occurs, the pressure powered pump takes over and uses high pressure steam supplied to the pump to discharge the condensate through the trap. When sufficient pressure does exist, the system functions like a
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 1 inch
- Features: Condensate Pumps, Steam
- Power Source: None, Pump Only
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Pivotrol ® Pump (patented) is a non electric pump which transfers high temperature condensate, or other liquids from a low point, low pressure or vacuum space to an area of higher pressure or elevation. This self-contained unit including PowerPivot
- Maximum Discharge Flow: 443.52000000000004 GPM
- Maximum Discharge Pressure: 200.152026 psi
- Discharge Size: 4 inch
- Features: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: KSB AG
Description: Design Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment,
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Pressure: 2,900.754 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems.
- Horsepower: 536.088153961128 HP
- Maximum Discharge Flow: 30.820066666666666 to 1,585.032 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 392 F
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring FDA rating Condensate return Water reclamation and treatment
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Description: 2 mbar (abs.). Needs little space thanks to overhung rotor design and integral motor. Air cooling, low temperature level, quiet running. Vacuum pumps V-VGD Oil lubricated Volume flow 10 to 18 m³/hr 5.9 to 10.6 cfm Oil flooded rotary vane vacuum pump with capacities from 10 to 18
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: distribution and uniform temperatures throughout your space Front panel opens easily–no tools are needed to gain quick access to the filter Refrigerant and drain piping can be connected from the rear, right, base, or left of the unit The PEFY model is a high-performance,
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: capacities range from 24,000 - 42,000 Btu/h. Compact design Standard air filter is included with indoor unit; high-efficiency filter is available as an option High-efficiency Quiet operation—both indoor and outdoor units Optional Wireless Remote Controller with Receiver Kit is
-
Supplier: Panasonic HVAC
Description: intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room
-
Supplier: Panasonic HVAC
Description: in accordance with set temperature, time and room temperature. (Single Zone Heat Pump unit only) Hot Start Heating System Right from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat pump is
-
Supplier: Panasonic HVAC
Description: to automatically resume operation at its preset program, after power is restored from a power failure. Fresh Air Intake Branch Extension Built-In Drain Pump Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum
-
Supplier: Taco Comfort Solutions
Description: Performance Data Minimum Fluid Temperature: 40º F (4º C) Maximum Fluid Temperature Cast Iron: 230º F (110º C) Maximum Fluid Temperature (Model No. L0710): 240º F (115º C) Maximum Fluid Temperature Bronze: 220º F (104º C) Maximum Working Pressure: 200 PSI Connection Sizes:
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 40 to 240 F
- Water Temperature: 40 to 240 F
-
Supplier: ASTM International
Description: temperature hot water". 1.2 This specification shall not be used for low-pressure steam systems, steam trap discharge or pressurized condensate systems, since there is a high risk of exceeding the upper temperature limits. Pumped condensate return lines that are
-
Supplier: Waukesha Bearings
Description: Condensate extraction pumps Cooling water pumps Vertical turbine pumps Wet/dry pit pumps
-
Supplier: Ebac Industrial Products, Inc.
Description: variety of applications. Features: A rugged epoxy-coated, steel chassis. A "floating" compressor for vibration & mobility protection. An adjustable humidistat, to control the level of dryness desired. Internal pump to remove acquired condensate. Ebac's unique "Hot Gas" defrosting
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm. TheHeater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Eaton
Description: strainers ideal for applications such as condensate and boiler feed pump suction where the process water has low solids loading and the pressure drop is critical. Features ANSI Class 150, 300, or 600 flanges Vertical or horizontal orientation Low pressure drop Convoluted screen for
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: ABB Measurement & Analytics
Description: outlet dew point 1 or 2 gas paths Heat exchanger made from glass, PVDF or stainless steel, exchangeable without tools Corrosion-resistant gas lines High pressure design up to 1 MPa (10 bar) Temperature controller and display Suitable for ambient temperatures up to 50 °C Compact
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.3 ±% FS
- Control Signal: Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: reliability through proven FTIR technology Fully integrated TOC and O2 analyzer modules (optional) according European Standard EN12619 Unique air-driven injector pump, no moving parts, low condensate to handle Low ownership, maintenance and installation cost through multi-component
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: Panasonic HVAC
Description: operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room
- Cooling Capacity: 24,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Inductotherm Group
Description: As an alternative to resistance heating Consarc offers a wide range of high temperature Induction heated vacuum furnaces. Induction heating is a very robust configuration and is normally preferred for the highest temperature applications to over 2500oC or in certain arduous
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: Weiss Technik North America, Inc.
Description: circulation pump and reservoir Over-/under-temperature protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing
- Temperature Control: Cooling
- Features: Windows
Find Suppliers by Category Top
Featured Products Top
-
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
committed to leading the markets we serve through superior technology and operational excellence. Our products are engineered to provide low power consumption, reduced operating temperatures, and increased reliability and efficiency. Our designs address the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
• Thermal compensation adapts to temperature changes • Improved sealing force supports airtight performance These features help engineers extend pump (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
liquids and air. Prevents drag leakage, unlike piston and rod seals, for reliable pump operation. Mechanical Strength & Temperature Range (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
CR4 - Thread: Piping Course
These are a common items esp. for condensate pumping of very high temperature condensate of Cylinder Drying Ranges (Textiles/Towel/Paper) as well as on Heat Exchangers of Driers (Textile/Towel/Tannery/Bottling etc.) to overcome stalling.
-
Transformer failure and common-mode loss of instrument power at Nine Mile Point Unit 2 on August 13, 1991
At 7:38 a.m., operators started an additional condensate pump to clear high stator temperature in the operating condensate pump.
-
CR4 - Thread: implosion
Pump cavitation occurs due high temperature condensate return water >80 C.
-
CR4 - Thread: Condensate Pumps
- can return condensate at higher temperatures than a traditional electric pump .
-
Space Power Systems Engineering > The SNAP-50/SPUR Program
The condensate pump operates at a lower temperature but higher head rise and the impeller design will differ from that used for the primary pump.
-
Essentials of Water Systems Design in the Oil, Gas, and Chemical Processing Industries
…for closed cooling systems, fire mains and everyday washing operations; – stormwater use for routine water applications; – use of blowdown waters from cooling towers for water seals on high - tem- perature pumps ; – recycling of steam condensate ; – recycling of cooling…
-
Federal Register > Friday, February 20, 2004 > [69 FR 7926] Recent Posting to the Applicability Determination Index (ADI) Database System of Agency Applicabili...
Q: A company with two 55 MMBtu/hr boilers intends to modify the condensate return system such that high temperature feed water is pumped to the boilers at a much higher pressure.
-
Advances in Water Desalination
In general, the current automation systems are designed in such a way that loss of both condensate pumps , or high – high1 outlet brine temperature , for more than a few seconds, will result in tripping of the steam supply to the brine…
-
Transuranic-contaminated solid waste Treatment Development Facility. Final safety analysis report
…Absorber tower sump level low Absorber tower liquid flow low Venturi liquid flow low Cooling tower sump pump pressure low Secondary heat exchanger sump pump pressure low Condensate sump pump pressure low Primary heat exchanger outlet temperature high Process liquid specific gravity…
-
ROLE OF CHARGE LOCALIZATION IN THE BASIC HIGH TEMPERATURE SUPERCONDUCTIVITY MECHANISM
In a separate project, together with experimentalists in MST-10, we have investigated the dynamics of the destruction and reformation of the superconducting condensate in the YBCO high temperature superconductor when the sample is pumped by a short (femto- second) optical pulse…
Indicates content that may require registration and/or purchase.