-
Supplier: Columbia Steel Casting Co., Inc.
Description: Alloy selection Columbia Alloys are matched to the temperature reached by the drag chain in service. For lower temperature service, where the chain is heated to no more than 550° F, we recommend our H39 high strength alloy steel. This alloy is especially effective
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: stainless steel. Super Stainless™ chain is up to 6X stronger than ordinary stainless steel chain. Ideal for applications involving: Freezers Food packaging/processing Underwater applications Exposure to harsh cleaners High-speed conveyors High-temperature
- Non-standard Chain Pitch: 1 inch
- Maximum Allowable Load: 3,300 lbs
- Chain Width: 0.625 inch
- Chain Pitch: 1 inch
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.25 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.167 inch
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.353 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.185 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Supplier: Harper International Corporation
Description: Harper’s mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000°C. Our experience
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
Supplier: RegalRexnord
Description: HT7743 36 Inch Wide MatTop Chain With Polypropylene Pins Molded In Beige High Temperature Material
- Chain Width: 36 inch
- Chain Pitch: 1 inch
-
Supplier: RegalRexnord
Description: HT7743 33 Inch Wide MatTop Chain With Polypropylene Pins Molded In Beige High Temperature Material
- Chain Width: 33 inch
- Chain Pitch: 1 inch
-
Supplier: RegalRexnord
Description: HT8506 144 Inch Wide MatTop Chain With Polypropylene Pins Molded In White High Temperature Material
- Chain Width: 144 inch
- Chain Pitch: 0.75 inch
-
Supplier: RegalRexnord
Description: HT4706 12 Inch Wide MatTop Chain With Acetal Pins Molded In Beige High Temperature Material
- Chain Width: 12 inch
- Chain Pitch: 1.5 inch
-
Supplier: Despatch - ITW EAE
Description: needs. Please contact Despatch for more information on customizing a PC Series oven for your application. Temperature maximum ratings: 260°C (500°F), 343°C (650°F), 454°C (850°F), 538°C (1000°F) Variable conveyor speeds High volume vertical down airflow for superior
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other
-
Supplier: Dupont Molykote
Description: Synthetic grease with solid lubricants Chain and open gear lubricant APPLICATIONS Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food
- Kinematic Viscosity (@ 40°C): 1,500 cSt
- Operating / Use Temperature: 50 to 320 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.95 specific gravity
- Features: Bearings, Lubricant, Process Equipment
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, ester based, high temperature oven chain lubricant. Uses include: bakery oven chains, conveyor roller ball bearing chains, pin and roller chains on tunnel and tray ovens, tenter frame oven chains, tortilla chains, paint oven
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Furnace Belt Company Limited
Description: The conventional weave consists of single directional spirals inter-woven into the preceding spirals. This weave is the most economical of all weaves and it can be made with either very large or small openings. This weave is frequently used for chain drive belting, and is commonly used for
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: ACS Valves
Description: prevents housing distortion. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path
- Volumetric Capacity: 78 to 2,970 ft³/hr
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Description: The GVS series speed sensor is made of a hall effect sensor imported from Japan or America, magnetic body and housing. The rotation speed sensor features a high reliability, stable signal output for high frequency or zero-speed, out-of-step protection, high detection accuracy,
- Rotary Speed Range: 0 to 15,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Hi-Tech Controls, Inc.
Description: These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.25590565 to 1.47244174 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 10 AWG
-
Supplier: International Thermal Systems LLC.
Description: Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials Chains: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Floatation Construction Specifications Heavy gauge Aluminized Steel. 304, 316 Stainless Steel or other Nickel Alloys for
- Operating Temperature: 500 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
-
Supplier: Hi-Tech Controls, Inc.
Description: These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.25590565 to 1.47244174 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 10 AWG
-
Supplier: Mueller Group, Inc. (The)
Description: ULTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide increased flex life and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: ULTRAFLEX-CP is a polyurethane, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide
- Rated Voltage: 0.3 to 0.5 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: ULTRAFLEX-CY is a PVC, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition areas. These special cables provide increased flex
- Rated Voltage: 0.3 to 0.5 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Rotolok Valves, Inc.
Description: Generally sealed-for-life ball type rigged outboard or high temperature type above 480 F DRIVE NEMA - Frame C-Face TEFC motor mounted to parallel shaft gear reducer sidewall mounted to valve body complete with taper lock sprockets and chain all in an enclosed OSHA approved guard
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: International Thermal Systems LLC.
Description: access to the spray-housing interior. Case Washer Single Systems are available with either a powered or manual conveyor. We offer eight (8) single lane models to meet most cleaning needs. Double lane washers are also available. Model AA-5 Single Strand Chain Track Case Washer features
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: International Thermal Systems LLC.
Description: volume), the cores are placed onto the cart. The cart is loaded manually, or automatically, into the oven. The process time is controlled by a cycle timer to ensure proper bonding. With the continuous process (high volume production), the cores are placed onto the conveyor system (belt
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Laurel Electronics LLC
Description: interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Applications: Cast Iron and Forged Chains are widely used in conveyors, material handling systems, agricultural machinery, mining equipment, construction machinery, food processing, cement plants, and general industrial power transmission applications, providing reliable performance in demanding working environments. (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Meet the Slipstick® Industrial Conveyor from Triple/S Dynamics—where one drive does it all. Powered by a single, self-contained drive unit, this horizontal motion system eliminates the need for complex components like springs, chains, or (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Ditch the inefficiencies of traditional belt conveyors. The Slipstick® Industrial Conveyor from Triple/S Dynamics uses gentle horizontal motion to move material without spillage, dust, or product loss, helping you dramatically reduce conveyor belt waste. The seamless pan (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
opposing conveyors aligned vertically or horizontally and are moved swiftly but securely. Wedge Conveyors are easy to construct, lightweight and have compact footprints. Its rapid transfer rate makes it ideal for use in continuous, high capacity operations such as packaging lines. Built with (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
The Slipstick Sanitary Conveyor, the first horizontal motion conveyor, is the food industry standard, recognized for its gentle, non-impact conveying motion and enviable record of low maintenance, high (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
these environments by combining advanced engineering, automation?ready design, and performance-focused features to support high?volume, high?velocity operations. As facilities process hundreds or even thousands of orders per hour, the need for conveyors that maintain speed, accuracy, and reliability has (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
often require extensive custom engineering to navigate these constraints, adding weeks to project timelines and significant cost overruns. Modular flexible chain conveyors, like the Dorner FlexMove platform, address this challenge directly. With the industry’s most flexible (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
its gentle, non-pitching conveying motion and enviable record of low maintenance, high reliability, and performance. Maintaining food safety and quality is the primary benefit of using the Slipstick in food processing applications. Unlike conventional vibrating conveyors that (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
Steel Detachable Chain Drop Forged Rivetless chains are used as overhead conveyors on automotive assembly lines,paint lines, appliance assembly lines, and in the meat packaging industry. These chains have high strength (read more)
Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Mobil SHC Chain 240
Mobil SHC Chain 240 is an exceptional performance chain lubricant designed for lubrication of high temperature conveyor chains at temperatures up to 290°C / 555°F.
-
Lubricants, Synthetic
Uses include lubrication of mills and calenders in the rubber, textile, paper and plastics industries; lubrication of kiln-car bearings (used in brick and tile production); lubrication of oven chains and conveyors ; and high - temperature lubricants for heavily loaded sliding or rolling…
-
Handbook of Food Factory Design
Chain conveyors are used for work involving high and low temperatures , humid atmospheres, and complete immersion in liquids.
-
High Temperature Chain & Bearing Lubricant
The McLube Division of McGee Industries, Inc. has developed a high temperature chain lubricant suitable for use on oven chains, conveyors and bearings.
-
An investigation on the surface evaporation of the water quenched by slag of combustor
Water-cooled slag removal is a common kind of slag removal in large and medium-sized pulverized coal boiler, high temperature slag fall into the cooling water in submerged chain conveyor for quenching, the cooling slag convey to slag storehouse through scraper…
-
Printed Circuits Handbook, Seventh Edition > OVEN REFLOW SOLDERING
Additionally, if a PCB should fall off the pin- chain conveyor or a component should fall through the mesh belt, it may land on a high - temperature surface—either the heater itself, or, in the case of forced-air convection reflow machines, the…
-
Printed Circuits Handbook, Sixth Edition > SOLDERING TECHNIQUES
Additionally, if a PCB should fall off the pin- chain conveyor or a component should fall through the mesh belt, it may land on a high - temperature surface—either the heater itself, or, in the case of forced-air convection reflow machines, the…
-
ASTM Standard List - Structural and Constructional Steels Standards: Part Two
…for High-Temperature Service /13/ A 452 1988 Centrifugally Cast Austenitic Steel Cold-Wrought Pipe for High-Temperature Service Withdrawn 1995 /3/ A 453/A 453M 2008 High - Temperature Bolting Materials, with Expansion … A 454 Steel Conveyor Chain Withdrawn 1980 /no materials/…
-
Materials Handling Handbook 2nd Edition Complete Document
A well-designed chain conveyor made up of ! high -quality material is an excellent means of conveying abrasive and high- temperature materials, or withstanding the effects of impact when handling large lumps.
-
Manual logistics
The advantages of circular chain conveyors like simple and robust construction, the spatial routing as well as the applicability in explosionsgefährdeten regions and by high temperatures remains to obtain weitestgehend by the Power-and-Free.
Indicates content that may require registration and/or purchase.