Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Polymer Engineering Ltd.
Description: in chemical resistance and low temperature performance for use in Arctic conditions. EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature
- O-ring Hardness (Durometer): >90 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: John Crane, Inc.
Description: A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded
- Shaft Diameter (Nominal): 0.787402 to 4.330711 inch
- Shaft Speed: 1,450 to 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -100 to 800 F
-
Supplier: Cincinnati Sub-Zero Products
Description: Freudenberg Sealing Technologies, Weinheim (Germany) Safe and efficient post-curing of elastomer seals. Postheating is an important process step in the production of dynamic and static seals made of elastomers. It guarantees the desired functionality of the products and
- Application: Curing
- External: Vertical Load (Bell Lift)
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food,
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: SAE International
Description: This specification covers a high temperature, compression set and fluid resistant fluorocarbon (FKM) elastomer in the form, of O-rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.
-
Supplier: Accuris
Description: Elastomer: Fluorocarbon (FKM) Rubber High-Temperature-Fluid Resistant Low Compression Set / 85 to 95 Type A Hardness For Seals in Fuel Systems and Specific Engine Oil Systems
-
Supplier: ContiTech AG
Description: range of elastomer sheetings together with our high-quality silicone and FKM sheetings we are able to cover the requirements for a whole host of different applications. Elastomer Sheetings Our versatile elastomer sheetings – made, for instance, of SBR, NR and EPDM –
- Form / Shape: Film / Sheet
- Chemical System: Silicone
- Features: Specialty / Other
-
Supplier: Accuris
Description: Fluorocarbon Elastomer (FKM) High Temperature / HTS Oil Resistant / Fuel Resistant Low Compression Set / 70 to 80 Hardness, Low Temperature Tg -22 \xb0F (-30 \xb0C) For Seals in Oil / Fuel / Specific Hydraulic Systems
-
Supplier: SAE International
Description: This specification covers a high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded O-rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet,
-
Supplier: SAE International
Description: This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace
-
Supplier: SAE International
Description: This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace
-
Supplier: Accuris
Description: (R) Fluorocarbon Elastomer (FKM) High Temperature/HTS Oil Resistant/Fuel Resistant Low Compression Set/70 to 80 Hardness, Low Temperature Tg -22 \xb0F (-30 \xb0C), for Seals in Oil/Fuel/Specific Hydraulic Systems
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced
- Inside Diameter: 0.875 to 3.875 inch
- Outside Diameter: 1.625 to 4.875 inch
- Applications: Chemical, Motion Coupling
- Materials: Inconel®, Stainless Steel
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced
- Inside Diameter: 0.875 to 3.875 inch
- Outside Diameter: 1.625 to 4.875 inch
- Applications: Chemical, Motion Coupling
- Materials: Inconel®, Stainless Steel
-
Supplier: ASTM International
Description: hardness and tensile properties when the elastomer specimens are immersed in the oil for a specified time and temperature. 1.2 Effective sealing action requires that the physical properties of elastomers used for any seal have a high level of resistance to the
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food,
- O-ring Hardness (Durometer): >90 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary shaft seal is to enable
- Features: Oil / Grease Seal
-
Supplier: TFC Ltd.
Description: General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from
- Seal Type: O-Ring
-
Supplier: FTL Technology
Description: Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: FTL Technology
Description: lead times. Why PTFE Shaft Seals? PTFE shaft seals are the perfect choice when it comes to sealing applications with demanding operational parameters. Using high performance fillers, our PTFE shaft seals are able to operate in environments that are too severe for
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Features: Oil / Grease Seal
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe O ring Loaded Lip Seal (OL) is a molded seal with medium unit loading that offers good wear and contamination resistance.It is available in many elastomer (rubber) compounds.Features Available in high temperature HNBR and genuine Viton Available upon
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed’s RSA Seal® (Rubber-Spring Actuated) offers low compression set, high tear resistance, modulus, abrasion resistance and long life in rugged operating conditions. The RSA seal with full heel bearing is a compact, pressure-compensating U-type seal made from a
- Shaft O.D. or Seal I.D.: 0.748 to 15.497 inch
- Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Viscosity: 8,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Precision Polymer Engineering Ltd.
Description: in chemical resistance and low temperature performance for use in Arctic conditions. ENDURA® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature
- Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
- Features: Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: Mechanical Research & Design, Inc.
Description: SEALFAST® Elastomers is Mechanical Research & Design, Inc.’s brand of engineered, shop and field tested, Inflatable and Mechanical Seals. SEALFAST® Inflatable and Mechanical Seals are at the heart of most of our products, from critical isolation pressure barriers to work
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Greene, Tweed & Co.
Description: static applications that require high-squeeze sealing. A high-squeeze seal can be utilized to overcome demanding application requirements such as: The need for efficient low-pressure sealing Frequent cold temperature excursions Low seal swell conditions Excessive
- Maximum Operating Pressure: 8,000 psi
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Technetics Group
Description: K-Port Metal Boss Sealing The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety Technetics K-Port
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Outside Diameter: 0.562 to 2.938 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Vacuum Application
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-1 seal model is the best choice in wet sealing technology on moderate to very large shaft diameters entering the vessel from any direction. The fully-split configuration uses an elastomer drive to rotate two hardened stainless steel seal faces against two fixed
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Sauereisen, Inc.
Description: high solids elastomer, it is recommended when movement from temperature change or other causes will be encountered. Manhole ChimneySeal maintains excellent elasticity and adhesion over a temperature range of -30oF to 250oF. The flexible barrier resists freeze/thaw
- Set / Cure Time: 60 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: -34.44444444444444 to 121.11111111111111 C
- Max Use Temperature: -34.44444444444444 to 121.11111111111111 C
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal
- Maximum Discharge Flow: 105 to 409 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 200 F
- Horsepower: 2 to 10 HP
Find Suppliers by Category Top
Featured Products Top
-
ELASTOMER SEAL AND INFLATABLE SEAL When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
. Thermo-mechanical Evaluation Using environmental chambers to test the physical properties of materials at actual or elevated operating temperature provides accurate results which are much more representative of actual applications. The data is then used in Finite Element Analysis (FEA) computer modeling to create accurate simulations of seal designs. (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Low temperature sealing Low temperatures cause elastomers to lose their flexibility and the ability (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL metallic C-Seals are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
High-Temperature Seals for Industrial Process Optimization A manufacturer is only as good as its industrial processes. If you are in the manufacturing industry (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products' coatings adhere (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Exceptional low temperature sealing performance is achieveable with PPE's range of low temperature elastomer materials. The range includes: VMQ (silicone), minimum operating temperature -100°C (-148°F) NBR (nitrile), minimum operating (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
Conduct Research Top
-
Choosing a High Temperature Steam Resistant Elastomer
The materials used to create seals must withstand, both physically and chemically, the extreme conditions in which they are increasingly being utilized. There are limited options for sealing with elastomers in hot water or steam environments in temperatures up to 550°F (288°C). Most elastomers
-
All-Metal Valves: Angle and Inline Specifications
MDC bakeable all-metal angle and inline valves are designed for use in ultrahigh vacuum environments where elevated temperatures preclude the use of elastomers and low temperature gasket metals. These valves provide reliable high temperature seals from atmospheric pressures to below 10-11 Torr.
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
is the quality of the materials from. which they are made: frequently using high performance. elastomers to fulfil the sealing function and rigid. thermoplastics of varying performance levels as back. up rings to provide resistance to extrusion of the seal. from its intended location under conditions
More Information Top
-
Thermal Analysis of Subsea Blowout Preventer
INTRODUCTION AND FINITE ELEMENT MODEL Up to the present, the blowout preventer, when exposed to well bore at high temperature fluid, was always assembled with high temperature elastomer seals .
-
Powder Injection Molding Conference
The conference was primarily focussed on high temperature elastomer seals with other papers covering insulation coatings, new resin systems and hoses.
-
Geothermal fracture stimulation technology. Volume IV. Proppant analysis at geothermal conditions
The unique aspect of this tester is the high temperature elastomer seals on the test cell.
-
Progress toward hydrogen peroxide micropulsion
Instead, available valves having high temperature elastomer seal pucks were fitted with conical nozzles.
-
Autonomous, agile micro-satellites and supporting technologies
Available valves having high temperature elastomer seal pucks were fitted with conical nozzles and used for these gas jets.
-
Annual report on the project to design and experimentally test an improved geothermal drill bit
ment of the conventional seal rubber by the high temperature elastomer seal .
-
Materials selection guidelines for geothermal energy utilization systems
HIGH TEMPERATURE ELASTOMER SEAL MATERIALS .
-
Program for the improvement of downhole drilling motors
IX and tests of a second generation seal are described in Section X. C. HEAT RESISTM SEALS - Four tests (043, 044, 049 and 050) of non- elastomer high temperature seals gave uniformly dismal results--amaximum .
-
Semi-annual report on the project to design and experimentally test an improved geothermal drill bit, Phase II
High - Temperature Elastomer Seal Materials . . . . . . . .
-
Semi-annual report on the project to design and experimentally test an improved geothermal drill bit, phase II
High - Temperature Elastomer Seal Materials . . . . . . . .
Indicates content that may require registration and/or purchase.