Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.4 to 250 SCFM
- Operating Temperature: 0 to 500 F
- Operating Pressure: 0 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are
- Pipe Diameter: 0.75 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: Sierra Instruments, Inc.
Description: combustion air flow, natural gas fuel flow, boiler efficiency, custody transfer and stack gas emissions flow monitoring. The Model 640S gas flow meters also features a high temperature option ( 750 degrees F) and a self-cleaning
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including
- Pipe Diameter: 4 to 72 inch
- Velocity Flow Rate: 0.5 to 250 ft/sec
- Operating Pressure: 2,500 psi
- Media Temperature: -20 to 400 F
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity,
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas"
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 316.4 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: batteries Users can replace batteries without removing the meter from the piping. Strong against dust, and high durability Use the product in such a condition that does not allow the gas to re-liquefy into oil mist. IP64 Protection – available for outdoor use High
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Radwell International
Description: MAGNETIC-INDUCTIVE FLOW METER, PRECISE MEASUREMENT OF FLOW, CONSUMPTION AND MEDIUM TEMPERATURE HIGH ACCURACY, REPEATABILITY AND MEASUREMENT DYNAMICS FOR USE IN WATER COOLING CIRCUITS WITH TWO PRECISE ANALOGUE OUTPUTS CLEARLY VISIBLE 4-DIGIT LED DISPLAY. FREE 2 YEAR
- Features: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: TSI Incorporated
Description: mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Description: the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: Vogtlin Massflow USA
Description: Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++,
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: medium sizes. ・Manage and control flows of gas refrigerators. ・Manage and control gas flows as a part of plant instrumentation. ・For various experimental devices relating to gas flows. System drawing
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Features: Gas
- Meter Technology: Turbine Meter
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Sensirion
Description: The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers reliable
- Gas Volumetric Flow Rate: 0 to 5.64971751412429 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,160.3016 psi
- Features: Gas
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 1,050 GPM
- Operating Pressure: 15,000 psi
-
Supplier: Bronkhorst USA
Description: EL-FLOW® Metal Sealed Gas Mass Flow Meters / Controllers Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability.
- Gas Volumetric Flow Rate: 0.00000706214689265537 to 1.76553672316384 SCFM
- Mass Flow Rate: 0.0000005506 to 0.13765 lbs/min
- Operating Temperature: 14 to 122 F
- Operating Pressure: 0 to 14,503.77 psi
-
Supplier: Axetris AG
Description: MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override
- Gas Volumetric Flow Rate: 0 to 0.00529720000875 SCFM
- Mass Flow Rate: 0 to 0.00041295 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to lengthening
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust,
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Bronkhorst USA
Description: EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Meter for Gases On-board gas conversion model (Multi-Fluid / Multi-Range)
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Eldridge Products, Inc.
Description: measurement challenges for customers around the world. ValuMass™ Series 500 Flow meters Eldridge Products, Inc. (EPI) is a proven leader in gas flow measurement. Our Master-Touch™ thermal dispersion gas mass flow meters and patented Flow
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 399.2 F
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Quickpick Ordering Option. Thepackages contained in the Quickpick program offer our best-selling flow meter accessories in easy-to-pick packages selected to meet specific flow measurement needs. The Marathon Package for tough environments and high flow rates (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
instruments for measuring the instantaneous mass flow and total mass flow rate of gases flowing through closed conduits, such as pipes or ducts. Unlike flow instrumentation that utilizes volumetric flow technology, thermal mass flow meters are unaffected by temperature or pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
measure the mass flow rate of most fluids, both liquids and gases, and do not require knowledge of the identity, or composition, of the fluid. Thermal mass flow meters directly measure the mass flow rate of gases, and do require knowledge of its composition. Coriolis mass flow meters have high accuracy
-
Advances in Thermal Dispersion Mass Flow Meters - Part 2: Installation and Flow Calibration
of changes. in gas selection, gas temperature, gas pressure, and outside temperature. This. Part 2 describes advances in the installation and flow calibration of thermal dispersion mass flow meters, including a built-in flow conditioner for in-line flow meters that greatly reduces upstream straight-pipe
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
Manual combustion engine
passively actively mechanically electronically air coolant oil fuel rotation speed force torque Druck(absolut) Druck(relativ) Zyklusaufgelöst low temperatures high temperatures volume of gas meter air mass flow sensor fuel consumption gas preparation of analysers (CO,CO,O,NO,THC)22x igniting…
-
Hydrate Plug Management Using Electrically Trace Heating Pipe in Pipe: A Full Scale Experimental Study
…PiP prototype is 6" OD and 18m long and is equipped with DTS (Distributed Temperature System) and FBG ( Fiber Bragg Grating) fibre optics systems for temperature monitoring and pressure and temperature sensors and high accuracy gas flow meters to demonstrate that a…
-
Proposal and verification of a kinetic mechanism model for NO x removal with hydrazine hydrate
(1 Burner; 2 Flow meter; 3 NO, N2 inlet; 4 Furnace; 5 Thermocouple; 6 Flue gas pipe; 7 Hydrazine feeder; 8 High temperature flow meter ; 9 Cyclone; 10 Cold air mixing tank; 11 Damper; 12 Draft fan).
-
Final Report - Advanced MEA's for Enhanced Operating Conditions, Amenable to High Volume Manufacture
As previously, a section of tubing was added between the compressor and mass flow meter (MFM) to prevent high temperatures of compressed gas from reaching (and possibly affecting) the MFM.
-
Advancements in Exhaust Flow Measurement Technology
Figure 7 is a description of the apparatus used to verify tailpipe pressure. h Robustness Due to the high temperatures and water content in exhaust gas , an exhaust flow meter must either be durable enough to operate in this environment or include…
-
Fabrication and Properties of PbNb2O6 Ceramics for High-Temperature Transducer
Curie Point, High - Temperature Gas , Lead Niobate, Transducer, Ultrasonic Flow Meter .
-
Mobile plasma plant for destruction of toxic wastes
…gas and water supply systems, a gas cleaning system and a system for controlling the technological process which includes a control and di- agnostics desk, a device regulating gas flows , flow meters , pressure pickups and temperature sensors, high -current drives, and other…
-
Predictive Modeling of the Performance of the Hydrocyclone with Different Cone Combination
Abstract:The V-cone flow meter is widely used to measure gas , liquid and high temperature steam in current industrial production.
-
3-D Flow Field Simulation for Extruding Part of Mixing-Extruding Machine
Abstract:The V-cone flow meter is widely used to measure gas , liquid and high temperature steam in current industrial production.
-
Failure Analysis on a Flowmeter
Abstract:The V-cone flow meter is widely used to measure gas , liquid and high temperature steam in current industrial production.
Indicates content that may require registration and/or purchase.