Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. Its application range is from - 270 ℃ to + 800 ℃. Because mica crystal
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: adaptability. Macor has no pores and won't outgas when baked out properly. Unlike high temperature polymers, it is tough and rigid and won't creep or deform. Radiation resistance also applies to Macor machinable glass ceramic. According to your specifications, we provide Macor
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
-
Supplier: Schmalz Inc.
Description: Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of
- Diameter / Maximum Dimension: 190 mm
- Stroke (if Applicable): 8 mm
- Style: Other
-
Supplier: Schmalz Inc.
Description: Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of
- Diameter / Maximum Dimension: 120 mm
- Stroke (if Applicable): 25 mm
- Style: Other
-
Supplier: SCHOTT AG
Description: PYRAN® Platinum is the best fire-rated glass you've ever seen With PYRAN® Platinum, SCHOTT has succeeded in developing a revolutionary and innovative solution in the area of fire rated architectural glass. PYRAN® Platinum combines aesthetics and safety. Thanks to a unique manufacturing
-
Supplier: Schmalz Inc.
Description: Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of
- Diameter / Maximum Dimension: 90 mm
- Stroke (if Applicable): 16.5 mm
- Style: Other
-
Supplier: San Jose Delta Associates, Inc.
Description: often the material of choice because it is easy to machine into complex shapes, doesn’t require sintering and is, readily available even in small quantities. Properties MACOR® Machinable Glass Ceramic has a continuous use temperature of 800°C and a peak temperature of 1000°C.
- Length: 12 inch
- Width / O.D.: 12 inch
- Thickness / Wall Thickness: 0.125 to 2 inch
- Max Use Temperature: 1,000 C
-
Supplier: SCHOTT AG
Description: The NEXTREMA® glass-ceramics material platform combines the benefits of technical glasses with properties of high temperature materials. Due to NEXTREMA®’s special production process six different glass-ceramic material options can be obtained. The economical sheet
-
Supplier: Accuratus Corporation
Description: to staff a ceramic specialist with high temperature kilns or specialized diamond grinding equipment. Fabrication is quick, inexpensive and accurate using your in-house personnel, local machinist or Accuratus. When you need the performance of a technical ceramic — high use
- Length: 2.9921276 to 12.0078805 inch
- Width / O.D.: 2.9921276 to 12.0078805 inch
- Thickness / Wall Thickness: 0.1181103 to 2.00000108 inch
- Max Use Temperature: 1,000 C
-
Description: ISO 8619:2003 specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance
-
Supplier: CSA Group
Description: ISO 8619:2003 specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111816 TN005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.117 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 20 AWG, 10/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3112010 TN005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.106 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 14 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3111441 TN001 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.161 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 2 AWG, 133/23 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3112133 TN005 MANUFACTURER :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.444 inch
- Operating Temperature: -55 to 538 C
- North American (AWG): 2 AWG
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling of workpieces with smooth surfaces Usage in manufacturing of float glass or in tempering processes in the glass industry Hot forming in the metal industry
- Diameter / Maximum Dimension: 6 mm
- Style: Other
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Tungsten has the highest melting point of all metals and, at temperatures greater than 1650°C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten’s good thermal and electrical conductivity make it an excellent choice
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Refractory / Reactive (UNS R)
-
Supplier: Robuster Quartz
Description: Robuster Quartz is a quartz plate supplier from China. We can offers a wide range of quartz plates for numerous applications in corrosive and high temperature environments. All plates and discs are manufactured from Robuster standard sands and Unimin sands IOTA CG.
- Length: 1 to 6 inch
- Width / O.D.: 0.6299216 inch
- Thickness / Wall Thickness: 0.062 to 0.25 inch
- Width: 0.6299216 inch
-
Supplier: Abrisa Technologies
Description: crosshatch razor scribe adhesion standards of ASTM D3359 Operating temperatures up to 400ºF Deadfront Glass Capabilities: Large selection of float, low expansion Borofloat® 33 and high durability HIE™ aluminosilicate flat glass In-house chemical strengthening and heat
- Length: 0.3 to 18 inch
- Width / O.D.: 0.3 to 24 inch
- Thickness / Wall Thickness: 0.001181103 to 0.0393701 inch
- Transmission: 5 to 15 %
-
Supplier: Abrisa Technologies
Description: Used in conjunction with a standard diffusion, colored and dichroic products to reduce glare brightness from a variety of light sources Made from low density, high strength material originally used for structural use in the aircraft industry Available in aluminum color or black and can
- Length: 12.03937658 inch
- Width / O.D.: 12.03937658 inch
- Thickness / Wall Thickness: 0.1181103 inch
- Width: 12.03937658 inch
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: also used as an abrasive due to its hardness and as a refractory material due to its high melting point. Typical Features Outstanding electrical insulation properties High mechanical strength High hardness Abrasion and wear resistance Thermal shock resistance High
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: Interstate Plastics, Inc.
Description: ULTEM®® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340°f
- Overall Width / O.D.: 0.5 to 3 inch
- Industry: General Industrial
- Chemical System: Polyetherimide (PEI)
- Form / Shape: Rod / Round Stock
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperatures and an unmatched chemical resistance. It has played a key role in many industries. The true potential of this material is only unlocked by adding glass fibers to it. This composite is known for its versatility and robustness. Strengthened Mechanical Strength First, the
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
- Material Type: Thermally Conductive
-
Supplier: Caster City, Inc.
Description: Temperature Glass - Nylon Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only.
-
Supplier: Caster City, Inc.
Description: Temperature Glass - Nylon Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only.
-
Supplier: Caster City, Inc.
Description: Temperature Glass - Nylon Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only.
-
Supplier: Caster City, Inc.
Description: Temperature Glass Nylon Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only.
-
Supplier: Plansee SE
Description: Glass melting electrodes must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High dimensional
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Molybdenum
- Features: Plated / Coated, Specialty / Other
-
Supplier: Ed Fagan, Inc.
Description: Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact
- Overall Thickness: 0.25 inch
- Tensile Strength (UTS, Break): 250,000 psi
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Filler: Fiber Glass
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance
-
Supplier: Nytef Group
Description: steadily lose strength as temperatures increase, UNINOR PPO maintains its high stiffness to temperatures in excess of 200°F. In addition, it’s low moisture absorption and low coefficient of thermal expansion contribute to it being one of the most dimensionally stable materials
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 15,000 psi
- Elongation: 5 %
Find Suppliers by Category Top
Featured Products Top
-
Engineers face challenges in high-temperature, high-purity, and precision applications where ordinary glass cannot withstand thermal shock, chemical corrosion, or optical demands. Standard materials often fail in (read more)
Browse Glass Materials Datasheets for Fountyl Technologies Pte. Ltd. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
(Corning Glass) Macor® is a machinable glass ceramic which withstands high temperatures while providing tight tolerance capability. Macor® is a great compromise material when contemplating the need for... Read (read more)
Browse Datasheets for Insaco, Inc. -
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Application Environment BK7 Glass Retroreflectors Fused Silica Retroreflectors High/Low Temperature (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
excellent thermal stability and corrosion resistance for high temperatures, high pressures and highly corrosive environments. Sapphire balls exhibit excellent optical transmittance in the ultraviolet (UV), visible (VIS), and infrared (IR) wavelength bands (transmission range (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
with high corrosion resistancce and low expansion. Then it will increase the woking life of the stateboard, reduce the cost. The dimension can also be customized. Magnesia Stabilized Zirconia Setter Plate Due to MSZ with good chemical resistance , high temperature (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Reference Guide: Resin Plates Characteristics
Glass Plates. Compared with paper base type bakelite plates or cloth type bakelite plates, MISUMI's Epoxy Glass Plates have high strength (mechanical strength), excellent heat resistance and moisture resistance. They are new materials that contain no asbestos. High insulating performance of MISUMI's
-
Glass Lubricating Release Agent
CBN-CE10 is a lubricant, mold release agent, and mold release agent for various high-temperature operations. Such as glass industry, mold protection, metal welding industry, etc., This product can effectively lubricate and isolate the interface, making the processing process smoother. The sintering
-
How To Select a Furnace for Batch Glass Melting Applications
The most important characteristic of any glass melt furnace is that the lining be able to withstand the highly corrosive fumes frequently generated by glass chemistry at high temperatures. High alumina ceramic for temperatures up to 1700 deg C and cast zirconia for temperatures from 1800 to 2000
More Information Top
-
Nanomaterials
At higher temperatures glass plate may get deshaped due to which fabrication of PL cell may turn difficult.
-
Ultra high energy density and fast discharge nanocomposite capacitors
NWs into a 7% weight fraction of PVDF in dimethylformamide (DMF) solution by sonicating for 2 hours, then solution cast onto a high temperature glass plate to obtain thin films approximately 10 µm thick.
-
New Orleans Meeting to Feature Chemical Modification Symposium
5) Pyrex brand glass plates--now high temperature glass plates for scorching techniques and for obtaining a high activity stage with alumina.
-
UNIVERSITY OF CALGARY
Their theory was validated by the experiments of Gayer and Nemat-Nasser (1982) on a uniform high temperature glass plate .
-
The rational use of bakor refractories in high temperature glass melting
refractories for the various parts of a high temperature plate glass tank furnace.
-
Laser Induced Stress Wave Thermometry for In-situ Temperature and Thickness Characterization of Single Crystalline Silicon Wafer: Part I—Theory and Apparatus
Heating using halogen bulbs High Temperature Quartz Glass Plate .
-
Thin Film Solar Cells: Fabrication Characterization and Applications
A substantial part is formed by the cost of the substrate carrier, the glass plate or high temperature resistant polymer foil.
-
Evaporation and explosion of liquid drops on a heated surface
However, the system was not suitable for higher tempera- ture experiments due to the output capacity of the thermo- foil heating tapes and the cracking of the glass plate at high temperatures .
-
Equilibrium textures in main-chain liquid crystalline polymers
After very careful elimination of solvent, which would affect the transition temperatures and the dynamics, the polymer melt is spread between two glass plates at high temperature (the thickness of the sample is about 50 µm), and placed on a temperature controlled…
-
CERAMIC ABSTRACTS
Measurement of mean specific heat of plate glass at high temperatures , .
Indicates content that may require registration and/or purchase.