-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures 200°C Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 200°C Rated • 50VDC to 10,000VDC • X7R (200°C) and NPO • Radial and Axial Leaded • Mil Screened IAW Mil-prf-49467 Option • Custom
- Electrostatic Capacitors: Ceramic
- Features: High Voltage Capacitor, Leaded Capacitor
- Technology: Multilayer
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures 200°C Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 200°C Rated • 3,000VDC to 20,000VDC • HTNPO and HTX7R Dielectrics • Radial and Axial Leaded • Custom Sizes and Capacitance/Voltages
- Electrostatic Capacitors: Ceramic
- Features: High Voltage Capacitor, Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Pacific Capacitor Co.
Description: The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150°C. The standard type SM is
- Capacitance Range: 0.0001 to 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 100,000 volts
- Operating Temperature: -65 to 150 C
-
-
Supplier: Knowles
Description: Temperature MLCCs designed to operate in diverse High Temperature environments. Standard automotive, military and commercial applications often require that components operate at temperatures up to 125°C. Our Standard multilayer ceramic capacitors are approved for
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Types 292, 293 - Cylindrical Case, High-Current and High-Voltage Circuits Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio
- Capacitance Range: 2,700.0000000000005 microF
- Features: High Voltage Capacitor, Leaded Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of
- Capacitance Range: 0.1 to 3 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 10,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures High Voltage Bare Rectangular Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom Sizes and
- Electrostatic Capacitors: Ceramic
- Features: High Voltage Capacitor, Military Standards
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) for Ultra High Reliability Applications in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • ROHS Option • Mil Screened IAW Mil-prf-49467, Group A
- Electrostatic Capacitors: Ceramic
- Features: High Voltage Capacitor, Leaded Capacitor
- Technology: Multilayer
- Lead Style: Radial Leads
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: temperature of LPS can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Working voltage can be from 160WV to 600WV, extra high voltage. 5. The terminal type is varied from different sizes. 6. Liron LPS extra high voltage screw terminal
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 160 to 600 volts
- Operating Temperature: -25 to 85 C
- Leakage Current: 5.000000000000001 microamps
-
Description: Linear temperature coefficient of capacitance. High stability of capacitance. Low loss at high frequency. Applications: New energy, communications, industrial, power, and consumer electronics and more.
- Capacitance Range: 0.000009999999999999999 to 0.001 microF
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: Knowles
Description: A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics. Voltage ratings of 25V to 500V. These capacitors find typical application in very harsh environments where isolation and protection of
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: construction to Tandem Capacitors with FlexiCap termination for increased reliability. For higher levels of reliability please review our AEC-Q200 and High Reliability MLCC ranges. The Standard and High Voltage range of multilayer ceramic capacitors include:
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Micropac Industries, Inc.
Description: This regulator is fabricated using hybrid techniques and will operate at temperatures up to 200°C. This device is complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be
- Regulated Output Voltage (Volt): -1 to 1 volts
- Output Current (IOUT): 0.15 amps
- Operating Temperature: -55 to 200 C
- Input Voltage (VIN): 5 to 30 volts
-
Supplier: Knowles
Description: A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics with voltage ratings of 25V to 4kV. These capacitors find typical application in harsh environments such as Oil Exploration and
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Samsung Electro-Mechanics
Description: High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features
- Capacitance Range: 0.000047000000000000004 to 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 to 3,000 volts
- Electrostatic Capacitors: Ceramic
- Features: Fixed, High Voltage Capacitor, Lighting, Power Supply, Surface Mount / Chip Capacitor
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: LKG series is a high operating temperature standard level product that matches following SPEC. 1. LKG high operating temperature snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 10 to 500 volts
- Operating Temperature: -40 to 105 C
- Leakage Current: 1.5 microamps
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: LKH series is a high operating temperature, long lifetime, high ripple current electrolytic capacitor that matches following SPEC. 1. LKH snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 16 to 450 volts
- Operating Temperature: -40 to 105 C
- Leakage Current: 1.5 microamps
-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 660 volts
-
Supplier: AVX Corporation
Description: High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of 1.2kV – 100kV, with standard and custom terminal options. Our
- Capacitance Range: 88 to 1,620 microF
- DC Rated Voltage Range (WVDC): 1,200 to 100,000 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: MACOM
Description: MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have
- Capacitance Range: 0.00000010000000000000001 to 0.0006000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 100 volts
- Capacitance Type: Fixed
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: SAE International
Description: to 150°C, and band gaps of ~ 3.3-3.6 eV as determined by UV-Vis spectroscopy. Un-doped single layer capacitors exhibited room temperature energy densities as large as 9.0 J/cm\u2083, but showed a drastic decrease in energy density above 100°C. When doped with 0.5 mol% Mn, the
-
Supplier: Allied Electronics, Inc.
Description: Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable
-
Supplier: Allied Electronics, Inc.
Description: Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable
-
Supplier: Allied Electronics, Inc.
Description: Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable
-
Supplier: SAE International
Description: capacitors also have very low voltage coefficients, indeed they are positive at the low end of the temperature range, resulting in a combined T C - Vc capacitance variation 0%/-25% of nominal from -55 to +200°C with applied voltage stress from 20 to 260 V/mil.
-
Supplier: Microchip Technology, Inc.
Description: HV254 is a 32-channel, high voltage, amplifier array integrated circuit. It operates on a 275V high voltage supply and two low voltage supplies: +5.0V and -5.0V. Each channel has its own input and output. An integrated diode is included to help monitor die
- Slew Rate (SR): 3 V/µs
- Features: Other, Power Operational Amplifiers
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD357xYFP BD357xYHFP Series regulators feature a high withstand voltage (50V) and are suitable to use with onboard vehicle microcontrollers. They offer an output current of 500 mA while limiting the quiescent current to 30µA (Typ). With these devices, a ceramic capacitor may be
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 36 volts
-
Supplier: Microchip Technology, Inc.
Description: LR8 is a high voltage, low output current, adjustable linear regulator. It has a wide operating input voltage range of 13.2 - 450V. The output voltage can be adjusted from 1.20 - 440V provided that the input voltage is at least 12V greater than the output
- Package Type: DPAK (TO-252), SOT89, TO-92
- Features: Linear Regulator, Other
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS UH31/UH35 - Male Terminal UH32/UH34 - Female Terminal The UH3 series provides high voltage, high temperature capacitors that are amazingly economical and practical. This encompasses low inductance with high current carrying capability
- Capacitance Range: 15.000000000000002 to 120.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 to 1,200 volts
- Operating Temperature: -65 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: LR12 is a high voltage, low output current, adjustable linear regulator. It has a wide operating input voltage range of 13.2 - 100V. The output voltage can be adjusted from 1.20 - 88V, provided that the input voltage is at least 12V greater than the output
- Package Type: DPAK (TO-252), SOIC / SOP, TO-92
- Features: Linear Regulator, Other
-
Supplier: Microchip Technology, Inc.
Description: outline (SOIC)packages in commercial and extended temperature ranges. Additional Features Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter Low Cost, Two Low Value External Capacitors Required (1.µF) Converts +5V Logic Supply to ±5V System Voltage
- Features: Other
-
Supplier: HVR Advanced Power Components, Inc.
Description: High Energy Disk resistors offer unsurpassed performance in high energy and high voltage applications. These non-inductive, ceramic composite resistors are designed for pulse shaping, crowbar, capacitor charge/discharge any application requiring low inductance
- Resistance Range: 0.5 to 1,000 ohms
- Operating DC Voltage: 23,300 volts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film, extended-foil,
- Features: Heavy Duty / Electric Power Capacitors, High Voltage Capacitor, Other
Find Suppliers by Category Top
Featured Products Top
-
Many power electronics today are being designed for use in high-temperature, high-voltage environments, such as inside electric vehicles (EVs). However, size, weight, and power (SWaP) are also key factors driving electronic product development. These conflicting design criteria are an issue for (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
their high temperature ratings, tiny size, and easy surface mount form factor. Additionally, we are the first supplier to offer AEC-Q200 approved capacitors that support voltages up to 4,000Vdc. This means you can trust that we have subjected our capacitors to rigorous thermal, mechanical, and (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles -
1 GHz, enabling minimal signal loss from HF to Ka bands. Available in a wide range of case sizes, they support frequencies from 1 MHz to 40 GHz. Built for performance and long-term reliability, Exxelia’s capacitors maintain exceptional voltage and temperature stability, operating from (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Application Note:THE EFFECT OF TEMPERATURE AND VOLTAGE CHANGES ON HIGH VOLTAGE CERAMIC CAPACITORS
of voltage. bias can have on these same dielectrics. This application note reviews the basics for both Temperature. and Voltage Coefficient of Capacitance as it relates to common dielectric material types used for high. voltage ceramic capacitor designs.
-
AN102- Wave soldering and large multilayer ceramic capacitors
and delaminations] caused cracking of the capacitors. Improved equipment and capacitors have reduced thermal shock cracking in smaller MLCCs, but even the most conservative time-temperature profiles seen Wave soldering still causes problems for the larger MLCCs, and particularly for High-Voltage MLCCs.
-
New Low Loss, Ultra Stable High-Capacitance MLCCs for Power Electronics
spaces. At Knowles Precision Devices, with our newest line of multilayer ceramic capacitors (MLCCs) built with Hiteca TM, we can deliver high capacitance stability over high temperature and voltage as well as lower parasitic losses under common operating conditions.
-
Application Note: Output Capacitor Selection for the AAT115X Series Buck Converter
that is ideal for low voltage, high frequency, and high density switching regulators. Figure 2 shows the voltage and temperature characteristics for a 22µF, 6.3V, 0805, X5R ceramic capacitor. The graph illustrates the strong voltage coefficient typical of an X5R capacitor. From the graph, it can be seen
-
Wireless Temperature Measurement in Power System
time, it`s easy to monitor. So this solution for power system has been widely used in following areas: 1).The conductive contact of the high voltage power transmission and power bus contact`s spot temperature detection; 2). The temperature monitoring of High voltage switchgear, transformer, capacitor
-
Precision RTD Instrumentation for Temperature Sensing
AN1154 Precision RTD Instrumentation for Temperature Sensing SOLUTION Author: Ezana Haile Microchip Technology Inc. This solution uses a common reference voltage to bias the RTD and the ADC which provides a ratio-metric relation between the ADC resolution and the RTD tem- INTRODUCTION , isperature
-
Simple Synchronous Buck Converter Design - MCP1612
are internal and switching is 1.4 MHz, the inductor, input and output capacitor size is minimized. The output voltage is set by using a simple resistor divider, with a high-bandwidth loop being accomplished by a series resistor capacitor to ground. Efficiencies of 90% and a typical shutdown current
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
the initial release of the MCP1701 2 µA Low 150°C. The LDO will remain shutdown until the junction Dropout Positive Voltage Regulator, Microchip temperature has cooled to the typical turn-on junction Technology Inc. has been addressing customer temperature of 130°C. At that point, the LDO will turn