-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: SAE International
Description: Missile pumps are categorized by a moderate testing life and a relatively short operational service life. Generally, the pumps are operated at higher speeds, temperatures, and pressures than those used in manned aircraft systems, yet reliability must be extremely high,
-
-
Supplier: SAE International
Description: Missile pumps are categorized by a moderate testing life and a relatively short operational service life. Generally, the pumps are operated at higher speeds, temperatures, and pressures than those used in manned aircraft systems, yet reliability must be extremely high,
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: SAE International
Description: This paper deals with a mathematical analysis of pump efficiencies in an internal gear and balanced vane pumps. They are commonly used in current automatic transmissions including a continuously variable transmission. For these pumps, the influence of oil temperature as
-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid
- Maximum Discharge Flow: 5.3 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please
- Maximum Discharge Flow: 19.6 GPM
- Maximum Discharge Pressure: 13,050 psi
- Discharge Size: 0.75 inch
- Media Temperature: 86 F
-
Description: double-acting cylinder applications • Ideal for high-pressure, space-saving installations with a critical need for back-up power Technical Characteristics: • Pressure to 172 Bar (2,500 psi) • Handles force at 610 mm (24 in): 1kg/6.9 bar (2.2 lbs/100 psi) • 8.2 cc/stroke • Operating
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 725 to 1,450 psi
- Pump Housing Material: Aluminum, Cast Iron
- Pump Type: Hand / Foot Pumps
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of hydraulic
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Description: Rugged and efficient, The GOLD CUP series boosts productivity with hydrostatic piston pumps and motors that deliver exceptional performance in the most severe applications. Featuring a robust barrel bearing design and hydraulically controlled rocker cam, GOLD CUP pumps and motors
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 5,000 psi
- Media Temperature: -40 to 203 F
- Pump Housing Material: Cast Iron
-
Description: Parker hydraulic truck pump series T1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The T1 pump was specifically designed to meet the requirements of light duty truck applications with short,
- Maximum Discharge Flow: 50.16 GPM
- Maximum Discharge Pressure: 5,075 psi
- Media Temperature: -40 to 248 F
- Pump Housing Material: Aluminum
-
Supplier: jbj Techniques Limited
Description: Concentric G.C. Series Hydraulic Pumps are compact, external gear models for use in pumping fluids with lubricating qualities. Suitable for use in a wide variety of material handling, agricultural, and construction equipment in addition to machine tools, robotics, and other types of
- Maximum Discharge Flow: 1 to 11 GPM
- Maximum Discharge Pressure: 1,800 to 3,000 psi
- Pump Housing Material: Cast Iron
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, filtered, anti-wear hydraulic oil. Designed for all types of hydraulic pump and motor systems operating under high pressure and high or low temperature conditions.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Features: Hydraulic Pumps
-
Supplier: Phillips 66 Lubricants
Description: low-temperature properties for use over a wide temperature range. They provide excellent wear protection for hydraulic pumps and motors, protect hydraulic system components against rust and corrosion, and are resistant to excessive foam buildup that can cause poor
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: ARGAL s.r.l.
Description: SOLIDS OR ABRASIVE Different types and configuration of mechanical seals available allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUIDS WITH HIGH SPECIFIC WEIGHT Saturn pumps, either long coupled or short coupled, fitted with motors of different
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 5.2 GPM
- Maximum Discharge Pressure: 3,625 psi
- Pump Type: Gear Pumps
- Features: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 3,625 psi
- Pump Type: Gear Pumps
- Features: Hydraulic Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: performance testing in accordance with Section 3.6 of the Hydraulic Institute pump standards, at the specified viscosity (from 28 to 25,000 SSU), with data including speed, discharge pressure, suction pressure, power, and capacity. Viking XPD 676 pumps carry a five year limited
-
Supplier: ARGAL s.r.l.
Description: Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF CENTERING
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 14.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Pump Type: Gear Pumps
- Features: Hydraulic Pumps
-
Supplier: Parent Petroleum Co.
Description: Hydraulic Fluid is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with packing and seal materials commonly used in conventional oil systems. Avoid cork shaft seals and butyl seals and packing. Proper hydraulic
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump -All aluminum construciton for light weight, low noise & high efficiency -SAE "A" 2-bolt Mounting Flange -5/8" Straight Keyed Shaft -Counter-Clockwise Rotation -93% Volumetric Efficiency -1 Year Warranty -Similar to SP20 Series
- Maximum Discharge Flow: 11.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Pump Type: Gear Pumps
- Features: Hydraulic Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 4.6 cSt
- Viscosity Index: 144
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 100
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Wanner Engineering, Inc.
Description: for dimensions, shaft deflections and bearing life If you've ever wanted an alternative to costly high-alloy pumps, wicking associated with fiberglass pumps, or the complications of lined pumps, Stancor ANSI pumps are what you've been looking for
- Maximum Discharge Flow: 225 GPM
- Maximum Discharge Pressure: 121 psi
- Media Temperature: 250 F
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, and reducing equipment downtime and maintenance costs for engineering, mining and industrial machinery. Premium Wear & Corrosion Resistant Materials: The inner tube is made of high-quality oil-resistant synthetic rubber, which resists hydraulic oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
? Wide Temperature Stable Operation: Operating temperature range from -40? to 121?, no embrittlement at low temperatures and no leakage at high temperatures. Ensures all-weather reliable operation of hydraulic systems in different environments, without worrying about extreme (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
temperature adaptability to cope with high and low temperature operating environments smoothly; flexible design fits complex installation spaces for more flexible layout; lightweight feature facilitates construction and transportation, reducing operation intensity (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
A Novel Cascade Temperature Control System for a High-Speed Heat-Airflow Wind Tunnel
[12] S. Xu, M. Zhou, and H. Dong, “ High temperature hydraulic pump and flow control based on frequency conversion technology,” in Proc. IEEE Conf.
-
Table of contents
High Temperature Hydraulic Pump and Flow Control Based on Frequency Conversion Technology .
-
ASTM MNL62 - Automotive Lubricants and Testing
This viscosity increase was not unexpected because similar viscosity changes had been observed in high-pressure/ high - temperature hydraulic pump tests but after longer hours of operation.
-
Biobased Automotive Lubricants
This viscosity increase was not unexpected because similar viscosity changes had been observed in high-pressure/ high - temperature hydraulic pump tests but after longer hours of operation.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Newer hy- draulic pumps produce higher temperatures than the older pumps and hence they require additives that will provide oxidation and corrosion protection at elevated tempera- tures.
-
Chapter 7: Hydraulic and Transmission Fluids
Newer hy- draulic pumps produce higher temperatures than the older pumps and hence they require additives that will provide oxidation and corrosion protection at elevated tempera- tures.
-
Encyclopedia of Lubricants and Lubrication
Apart from expanding the allowable operating temperature range of hydraulic pumps , high -VI fluids also present a cost-effective way to increase system efficiency, which has a direct impact on machine performance and fuel consumption.
Indicates content that may require registration and/or purchase.