Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluidwell bv
Description: The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the
- Fahrenheit Display Range: -99,999 to 199,999 F
- Celsius Display Range: -99,999 to 199,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: Sensitech, Inc.
Description: The ThermoAlert™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject" information relative to in-transit and storage temperature conditions. Features and Benefits Two
- Celsius Display Range: -20 to 50 C
- Celsius Display: Celsius / Centigrade
- Features: Datalogger
- Local Interface: Digital Front Panel
-
Supplier: Isotech North America
Description: Quite simply the Isotech TTI-22 High Accuracy Thermometer sets new standards in the price to performance ratio for industrial and secondary resistance thermometry. If you need high accuracy at an affordable price you have to look at the TTI-22. The TTI-22 has an accuracy of 0.001°C and
- Celsius Scale: -250 to 960 C
- Celsius Scale Divisions: 0 C
- Digital: Application Software Included, Has Internal Timers or Counters, Performs Self-test or Diagnostics, Records Min/Max Values
- Display / Scale Characteristics: Celsius
-
-
Supplier: Cole-Parmer
Description: • Designed to gauge proper humidity levels • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Unique environment comfort indicator • Displays both temperature and humidly The Digi-Sense Thermohygrometer Indicators are designed to display
- RH/aw Accuracy: 5 %
- Operating Temperature: 32 to 120 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Allied Electronics, Inc.
Description: Midget Flange Relampable Watertight Indicator Light, Black Anodized Aluminum Housing Material These high quality indicators provide reliable service in a vast array of commercial and military applications These midget flange indicator lights are versatile, industry
-
Supplier: Allied Electronics, Inc.
Description: Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature
-
Supplier: Qualitrol Company, LLC
Description: drive up to 6 adjustable switches and various remote outputs for monitoring applications. Features The original bellows technology temperature indicator with integrated winding temperature simulation All new RS-485 Modbus digital communication option to allow more data to be
- Features: Thermocouple
-
Supplier: West Control Solutions
Description: The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 8010+ provides a jumperless
- Number of Control Outputs: 5 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: • Designed to gauge proper humidity levels • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Unique environment comfort indicator • Displays both temperature and humidly The Digi-Sense Thermohygrometer Indicators are designed to display
- RH/aw Accuracy: 5 %
- Operating Temperature: 32 to 120 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Watlow®
Description: program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface
-
Supplier: OMEGA Engineering, Inc.
Description: temperature and the other two measure air velocity by measuring the heat loss from the RTD sensor as it cools down by the air flow. The FMA1000 series offers many standard features such as display of air velocity and temperature, two analog outputs corresponding to air velocity and
- Sensed Temperature: -40 to 340 F
- Operating Temperature: -40 to 340 F
- Reference Resistance: 100 Ohms, 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Fluidwell bv
Description: The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect
- Fahrenheit Display Range: -999,999 to 999,999 F
- Celsius Display Range: -999,999 to 999,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: InspectorTools
Description: power off Complete with 9V battery Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C) Audible and visible overrange indicators
-
Supplier: Fluidwell bv
Description: The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an
- Fahrenheit Display Range: -999,999 to 999,999 F
- Celsius Display Range: -999,999 to 999,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: Cole-Parmer
Description: membrane connectors together; pull from connector. Twist blue lock ring clockwise to hear another audible click. Alignment of the ring rib with the body’s arrow indicator confirms final, secure connection.
- English Size: 1 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: membrane connectors together; pull from connector. Twist blue lock ring clockwise to hear another audible click. Alignment of the ring rib with the body’s arrow indicator confirms final, secure connection.
- English Size: 1 inch
- Connection Type: Barbed
- Features: English
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: West Control Solutions
Description: to an indicator the Digital 280-1 can also be used as a signaller, on/off controller, two-point controller or a continuous controller. The Digital 280-1 indicator is suitable for use in the following applications: Furnaces and ovens Burners and boilers Weighing and batching Process
- Sensed Temperature Range: -328 to 4,199 F
- # of Inputs / Channels: 2 to 4 #
- Fahrenheit Display Range: -328 to 4,199 F
- Celsius Display Range: -200 to 2,315 C
-
Supplier: Trans-Tek, Inc.
Description: These transducers are also an excellent replacement for a standard dial indicator.
- Measurement Range: 0.01 to 0.35 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -65 to 400 F
- Features: Current Balance AC-AC
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01
- Sensed Temperature Range: -328 to 2,498 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered, Detachable Probe(s)
- Local Interface: Digital Front Panel
-
Supplier: Clark Solutions
Description: The DG06 flow indicator allows visual and quantitative monitoring of liquid flows. The device has two large glass panes – one on each side – and each with a scale attached. A stainless steel flap mounted in the flow chamber is lifted when there is flow and the current flow rate is displayed
- Thread Size: 0.25 to 2 inch
- Face to Face Dimensions or Overall Length: 3.7401595 to 8.661422 inch
- Operating Pressure Range: 0 to 580.1508 psi
- Material Temperature Range: 302 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features Rugged, industrialized, four-port USB hub High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Extended temperature (-40°C to +85°C) for industrial grade applications Data transfer rates up to 480 Mbps Supports bus powered and self powered modes Three power input connectors
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 24 mm diameter, 3-16 VDC self-drive indicator High Temperature ABS 777 housing withstands Wave soldering temperatures. Removable wash tag preserves performance.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODULE ONE LEVEL LCD INDICATOR, HIGH ACCURACY: .01% OF FULL SCALE, SIMPLE CALLIBRATION, PRESSURE TO 3000 PSIG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SpotSee
Description: when an impact occurs. Over 7 million ShockWatch labels are used each year as a high visibility deterrent to product mishandling. Key Specs Sensitivity Range 25-100G Duration 5-50ms Tolerance +/- 15% Operating Temperature -25° to 80° C Status when shipped Live Security Tamper Proof /
-
Supplier: LJ Star
Description: A flow indicator designed to handle a wide variety of common corrosive chemicals, the new lined LJ Star visual flow indicators are offered in both Teflon® PFA and Tefzel® models. These new flanged units provide clear viewing even at high pressures, and at temperatures up
- Flange Size: 0.5 to 8 inch
- Operating Pressure Range: 150 to 300 psi
- Operating Temperature: 0 to 500 F
- Connection Type: Flanged
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
Find Suppliers by Category Top
Featured Products Top
-
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
fastest thermal response time of any silicon diode on the market today. This is an important advantage for applications where size and thermal response time are critical, including focal plane arrays and high temperature superconducting filters for cellular communication. DT-670-SD features (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
expansion mismatch from 7F and 9F turbines. Available exclusively from Conax, these patented sensors have a high temperature compression spring that is inserted between two spacer tubes. The spring dampens the vibration and keeps the temperature sensor tip seated within the radiation shield to (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
developed a summary brochure with an overview of the temperature sensors and cable and harness assemblies Conax designs and manufactures specifically for the aerospace industry (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
at temperatures of up to 1800 °C, with smoke, dust and furnace gases making visual inspection unreliable or impossible. In this environment, temperature becomes one of the most reliable indicators of process behaviour. LAND thermal imagers are used across smelting, tapping and slag (read more)
Browse Datasheets for LAND -
site’s designated earthing point. High intensity flashing green LED indicators provide operator a visual verification of a true earth prior to commencing operations. What is Bond-Rite®? The Bond-Rite® range of static grounding systems with visual indication provide (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
. As the rollout of hydrogen as an energy source becomes more widespread, the economy for transporting, storing and trading it as a resource will rapidly and necessarily grow. Accurate flow measurement is therefore crucial in custody transfer. Minor errors can potentially create high financial (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
truck is grounded before any other operations are started e.g. attaching hoses. The second most crucial part is to remove the clamp after all other operations have been completed and equipment packed away – clamp on first and clamp off last. High Intensity Flashing (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE
Conduct Research Top
-
A Comparison of Maximum Use Temperatures for High Performance Thermoplastic Composites
) as an indicator of temperature performance limitation while under load. However, PPS and PEEK are semi-crystalline and have the potential to operate at low to medium. loads above their Tg for limited periods of time. Furthermore, PEI has an amorphous structure. and a very high Tg, but tends to creep under
-
Development of an Onboard Hydrogen Peroxide Vapor Biodecontamination Procedure for the ReCO2ver TM Plus CO2 Incubator
Incubators are standard laboratory equipment but are constantly prone to internal contamination by bacteria, water molds, fungus and mycoplasma and require a simple yet effective method for decontamination. Heating to high temperatures is a common method, however this takes 12+ hours to complete
-
HVAC Flowmeter Applications
based on model dependent requirements. With the integrated flow system, we can charge a unit with an accuracy to +/- 0.1 ounce. The Hoffer flow system is economical, yet suitable for a high-capacity production environment. It provides mass flow calculation and corrects for temperature. The flow system
-
Inspecting Gas Fired Furnaces Using Infrared Thermography
shutdowns of these furnaces can result in production losses as high as $84K. Traditionally, visual inspections have been the preferred method of monitoring wall insulation health. Peeled or blistered paint and a cherry red glow are used as indicators that insulation is breaking down inside
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
of remaining fuel is simply the subtraction of the fuel used which option is chosen, the cost-saving can be from the fully charged fuel. significant in high volume applications. Depending on The behavior of the battery fuel is greatly affected by the battery used and the application, the system temperature
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
meter backwards. When installing a vortex flow meter, make sure the orientation of your meter is in the direction the flow, so your meter's flow sensor can measure your fluid accurately. Most vortex flow meters have some type of flow direction indicator to help you point downstream. Our InnovaMass
More Information Top
-
Federal Register > Wednesday, August 5, 2015 > [80 FR 46730] Energy Conservation Program: Test Procedures for Clothes Washers
If the label does not provide a temperature indicator at 135 °F, the label must have been verified to consistently indicate temperature measurements with an accuracy of
1 °F if the next highest temperature indicator is greater than 135 °F … -
Plants and Habitats of European Cities
They were mainly thermophilous species (with high temperature indicator value, the so-called Ellenberg’s indicators) introduced accidentally from zones warmer than those in Poland, for example, Ailanthus altissima (Fig. 8a), Hordeum murinum, Eragrostis minor (Fig. 8b) and Cyclachaena xanthifolia (Fig. 7), which …
-
Code of Federal Regulations > Title 10 - Energy > Department of Energy > [10 CFR Part 430] Energy Conservation Program for Consumer Products
If the label does not provide a temperature indicator at 135 °F, the label must have been verified to consistently indicate temperature measurements with an accuracy of ±1 °F if the next- highest temperature indicator is greater than 135 °F and less …
Indicates content that may require registration and/or purchase.