-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 356 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25
- Operating Distance: 0.0787402 to 0.3149608 inch
- Operating Temperature: -13 to 482 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and
- Operating Distance: 0.393701 to 0.8661422 inch
- Operating Temperature: -40 to 185 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. Digi-Prox inductive magnetic proximity sensors are used in a variety of applications where movement of metal parts must be monitored. These proximity sensors are applied in counting, safety, control and other applications. Smith Systems, Inc.
- Operating Temperature: -40 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
-
Description: LE30 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is
- Operating Distance: 0.393701 to 0.787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: TE Connectivity
Description: Type : Flush Thread Size : M17 x 1 Operation/Application Electrical Configuration : DC - PNP Indicator Type : No Indicator Operational Function : High Temperature Output Protection Type : Short Circuit Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas
- Operating Distance: 0.196 inch
- Operating Temperature: -13 to 248 F
- Switch Type: Normally Open
-
Supplier: Eaton Corporation
Description: SHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY APPLICATION FOOD PROCESSING LINES, HIGH WASHDOWN ENVIRONMENT WITH TWO LED INDICATOR SENSOR HEAD FEATURES FIVE SENSING POSITIONS E55 MODEL
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Fargo Controls, Inc.
Description: Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
- Operating Distance: 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allied Electronics, Inc.
Description: Short Barrel Inductive Proximity Sensor, M12 Body Size, PNP Output Type Thick nickel-plated brass barrel has wrench flats for easy installation Solid potted internal circuitry withstands shocks and water washdown to IP67 High visibility indicator Miniature and standard
-
Supplier: Allied Electronics, Inc.
Description: Short Barrel 3-Wire Prox Sensor, 10 to 24 VDC Ripple (p-p) Supply Voltage Thick nickel-plated brass barrel has wrench flats for easy installation Solid potted internal circuitry withstands shocks and water washdown to IP67 High visibility indicator Miniature and standard sizes
-
Supplier: SensoPart
Description: Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high
- Operating Distance: 0.393701 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: BERNSTEIN AG
Description: Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of inductive sensors. You will find the BERNSTEIN metric sensors M8x1 below. Product advantages: Flush and non-flush mount sensors in stainless
- Operating Distance: 0.05905515 to 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE SENSOR, RECTANGULAR HOUSING, HIGH SWITCHING FREQUENCY, WIDE OPERATING TEMPERATURE RANGE, VISIBLE INDICATION SWITCHING STATUS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Specialty Product Technologies
Description: Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Specialty Product Technologies
Description: Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The rectangular inductive sensor IM5115 from ifm electronic operates with a supply voltage of 10-36 V DC. A NO PNP contact is available as an output. The active surface can be aligned in 5 positions. With a sensing range of 20 mm with flush installation the inductive
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Automation24, Inc.
Description: The full-metal inductive sensor IGT247 - IGK3005-BPKG/AM/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The full-metal inductive sensor IIT228 - IIK3010-BPKG/AM/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP67/IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Proximity Sensors - Sensor, Inductive; 0.256 in.; 10 to 30 VDC; 150 mA (Max.); Shielded; -- 70034921Supplier: Allied Electronics, Inc.
Description: Inductive sensors are designed for wear-free and non-contact detection of metal objects. They operate with high frequency electro-magnetic AC fields which interact with the target. With inductive sensors, this field is generated by an LC-resonance circuit with a
-
Supplier: Micro-Epsilon Group
Description: Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are
- Operating Distance: 0.1968505 to 1.968505 inch
- Operating Temperature: -4 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Pepperl+Fuchs SE
Description: 3-wire DC Weld Immune Sensing range 2 mm 5000 psi rating High temperature model
-
Supplier: Allied Electronics, Inc.
Description: Inductive sensors are designed for wear-free and non-contact detection of metal objects. They operate with high frequency electro-magnetic AC fields which interact with the target. With inductive sensors, this field is generated by an LC-resonance circuit with a
-
Supplier: Specialty Product Technologies
Description: Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS inductive sensor from ifm electronic operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IFT202 -
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed Sensor · Zero Speed
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to 8A. These
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: Eaton Corporation - Sensors
Description: The new ChipMaster sensor from Eaton's electrical business is an application-specific sensing solution designed to better tolerate metal chips near the sensor face. Where typical inductive proximity sensors immediately false trigger in such an environment, the
- Operating Distance: 0.4724412 to 0.5905515 inch
- Operating Temperature: -40 to 158 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: ifm efector inc.
Description: Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products
- Operating Distance: 2.755907 inch
- Operating Temperature: -13 to 167 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including
- Measurement Range: 0.1574804 inch
- Operating Temperature: 32 to 158 F
- Features: DC Powered, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
- Sensor Technology: Eddy Current Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
. If you don’t see what you need, ask about our custom design option. High Temperature Inductive Proximity Sensors These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
, and high temperature sensors for harsh operating environments. These specialized sensors might be ideal in some cases, but they’re not always necessary. For applications that aren’t limited by space restrictions or environmental conditions (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
High Pressure Inductive Proximity Sensors: Housing Size from 04mm to M18 with sensing ranges from 1.5mm to 3mm and pressure ranges from 20 to 500 bars Please Visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex specialty inductive proximity sensors are rugged, stainless steel sensors designed for extreme environments; available in 3mm to 50mm diameters with a range of options, such as models for high-temperature, high-pressure, metal chip immunity, or certified for maritime use (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com
Conduct Research Top
-
Inductive Proximity Sensors for Special Applications
Users of inductive proximity sensors can select from a vast array of standard types to solve almost any general purpose. sensing application. Unfortunately not all industrial sensing applications fall into the general-purpose. category. Many applications have unique requirements such as the need
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids