Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: Process Sensing Technologies USA
Description: In some CO2 sensing applications, speed of response is vital. In some cases, you may require readings in rapid succession. The SprintIR®-R is the fastest CO2 sensor on the market*. It has been designed to take ultra-fast, repeated measurements. The CO2 sensor has the capacity to take
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Sensor Chips - Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - S01 -- 892669-S01Supplier: Win Source Electronics
Description: Manufacturer: VersaSense Win Source Part Number: 892669-S01 Operating Temperature Range: -20°C ~ 60°C (TA) Features: Optical Sensor IR - Analog IoT Finished Device Package: IoT Finished Device Package: Bulk Categories: Sensors ECCN: 5A992C Popularity: High Fake
- Operating Temperature: -20 to 60 C
- Sensor Type: Light Sensor
-
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Detectivity: 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Dexter Research Center, Inc.
Description: Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power
- Input (Supply) Voltage: 5 volts
- Temperature Range: -70 to 380 C
- Applications: Industrial
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: to microphonics. High temperature packaging option good up to 180°C / 356°F. These new pyroelectric detectors are available in high temperature packaging with support electronics for use up to 180°C / 356°F. Micro-Hybrid is able to offer all of their IR components,
- Category: Sensor / Transducer
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 924570-LTR-91400 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Sensors Case / Package:
- Operating Temperature: -30 to 70 C
- Sensor Type: Light Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60 Categories:
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 936278-TCS37013 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient - I²C 12-SMD Module Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In
- Operating Temperature: -30 to 70 C
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Electro Optical Components, Inc.
Description: to microphonics. High temperature packaging option good up to 180°C / 356°F. These new pyroelectric detectors are available in high temperature packaging with support electronics for use up to 180°C / 356°F. Micro-Hybrid is able to offer all of their IR components,
- Category: Sensor / Transducer
-
Supplier: CO2Meter.com
Description: The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed in the incubation chamber to measure the gas concentration in the cell culture environment. Based
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 356 F
- Detectivity: 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Powell Electronics, Inc.
Description: HIGH TEMPERATURE IR CE
- Category: Element / Chip
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses. The Platinum series platform provides a linearized, high
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: CO2Meter.com
Description: Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models ExplorIR®-M-100 Sensor (EXPLORIR-M-100) – for integration into high-volume OEM products. ExplorIR®-M-100 Sensor w/ MX Board - (CM-40830)
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: it ideal for applications where gas concentrations are rapidly changing. The ExplorIR®-M uses patented solid-state optical technology, which enables the sensor to provide high accuracy CO2 measurement capability over an extended lifetime. Features Measures up to 5% CO2 Low power CO2
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models EXPLORIR-M-20 - ExplorIR®-M-20 Sensor for integration into high-volume OEM products. CM-40530 - EXPLORIR-M 20% CO2 Sensor w/ MX Board CM-40531 -
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: SST Sensing Ltd.
Description: NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: GasLab
Description: The GSS SprintIR®-6S 5% CO2 Sensor is a high speed carbon dioxide sensor that can take up to 20 readings per second. Response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates / differential pressure to attain
-
Supplier: Exergen Corp.
Description: Reduce scrap in your manufacturing process. Detect the presence of hot objects (such as hot melt adhesive, labels, laser engravings, seals, and pressed fit parts) with the photo-cell like, thermally sensitive, fast thermal switch.
- Response Time: 5 milliseconds
- Technology: Optical Pyrometer, Thermal Pyrometer / Detector
- Category: Sensor / Transducer
- Electrical Output: Switch / Alarm
-
Supplier: SPIE
Description: This book presents approaches, materials, and devices that eliminate the cooling requirements of IR photodetectors operating in the middle- and long-wavelength ranges of the IR spectrum. It is based mainly on the authors' experiences in developing and fabricating near room
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic
- Temperature Range: 1,202 to 3,272 F
- Spectral Range: 1 microns
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Laser Spot Aiming / Sighting
-
Supplier: GasLab
Description: The CM1109 Dual IR Sources NDIR CO2 Sensor Module by Cubic is designed to monitor and detect carbon dioxide levels using two IR sources and NDIR technology. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Using patented two-engine
-
Supplier: Renesas Electronics Corporation
Description: The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an accurate RGB spectral response and excellent light source to light source variation (LS2LS). The
- Sensor Type: Light Sensor
-
Supplier: SST Sensing Ltd.
Description: accurate CO₂ measurement is critical, the SprintIR®-R Optical CO₂ Sensor from SST offers unmatched performance. Designed specifically for applications that require high-speed data acquisition, this sensor is capable of delivering up to 50 readings per second—making it one of the
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Tri-Tronics Company, Inc.
Description: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software Configured
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: LAND
Description: system can detect a hot spot, but is just as often likely to miss one. Temperature Scanning - real benefits A scanning temperature measurement system which looks at the entire width of the conveyor at any one time is an ideal solution. It scans at a wide angle (the entire conveyor
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Supplier: Security Camera Warehouse
Description: Z825IR Features 1/3" Sony Super HAD CCD Sensor Tri-axis Function High Resolution 540 TV Lines 9 mm ~ 22 mm Varifocal Lens DC 12V, 1000 mA Cable Management Bracket It is not recommended to run 12V DC power line more than 200 feet Z825IR Specifications Image Pick-up Device 1/3" Sony
- Camera Function: Video
-
Supplier: PACE
Description: temperature for each phase. Up to 3 additional data series plus the control sensor input can be stored with the profile or can be exported to a CSV file. The IR thermal sensor has a laser built in for easy alignment of the sensor to the part! The IR
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: ifm efector inc.
Description: For sensors for 3D detection of scenes and objects Suited for use in mobile machines Compact and robust housing High protection rating for the requirements of harsh industrial environments Wide operating temperature range Learn more View other products in this family of
- Width / Diameter: 3.3464585 inch
- Height: 3.28740335 inch
- Length: 5.6299243 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Technology: Psychrometer
Find Suppliers by Category Top
Featured Products Top
-
. Patented emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the nanostructured emitter surface. Lower element temperature of 600°C increases lifetime. The emitters are: More stable Less or no drift (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Precision NDIR Gas Filters include: Hydrocarbon Gas Filter CO2 Gas Filter CO2 Gas High Concentration Filter CO Gas Filter Reference Filter These (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. • High refresh rate. • Simple emissivity correction. • Continuous temperature readout through PWM (Pulse Width Modulated) output. • 2-wire SMBus compatible interface for reading temperatures and reconfiguring the sensor (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
.5 micrometers, covering UV, visible, and IR wavelengths. The term total broadband radiation refers to the sum of radiation across this full spectral range. Measuring this radiation comprehensively requires sensors that respond effectively across multiple wavelength bands. Continue reading on our website (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Applications for High-Speed Infrared Imaging
or scenes, such as explosions, change very rapidly with time. Visualizing those changes requires an extremely high frame rate combined with short exposure times, in order to slow down a dynamic event so that it can be studied and quantified. Recent advances in infrared sensor technology and computing
More Information Top
-
Split Stirling linear cryogenic cooler for high-temperature infrared sensors
Keywords: high driving frequency, short cold finger, linear Stirling cooler, high temperature IR sensor , vibration, noise.
-
Development of a linear compressor for two-stage pulse tube cryocoolers
Given the merit of light weight, small size, long life and high efficiency, Stirling-type pulse tube cryocoolers become increasingly practical in their applications for cooling infrared ( IR ) sensors , high temperature superconducting (HTS) devices, etc.
-
Pulsed-laser-driven plasma CVD of CN/BN compound films
The possible applications of the binaries and their associated ternaries range from tribological coatings, tunable UV/VIS/ IR sensors to high temperature semiconductor devices.
-
Thermal Conductivity 31/Thermal Expansion 19
… coating a gold film about 0.5 µm thick and then spray coating a graphite film about 5 µm thick on one side for low temperature measurements with the thermocouple sensor and on both sides for higher temperature with the IR sensor .
-
Promising materials of acoustoelectronics
Structure of the apodized Ir IDT high temperature SAW sensor device.
-
Microwave assisted synthesis of novel 6,7,8‐trimethoxy N ‐substituted‐4‐aminoquinazoline compounds
DiscoverTM LabMate equipped with a high sensitivity IR sensor for temperature control and measurement.
-
Journal of Spacecraft and Rockets > Discrete-Roughness Transition for Hypersonic Flight Vehicles
The port- wing gap filler could not be seen in the images due to oversaturation (the bright white regions) of the IR sensors from the higher temperatures on the wing.
-
Advances in high-performance cryocoolers and production variants at Raytheon Infrared Operations
Technologists from all of these areas are working together to develop the optimal IR sensor for high operating temperatures .
-
1994 Electronic Materials Conference Technical Program
Bal.~Sr~TiO~and SrTiO~ fiLmshave been used for many applications, such as waveguides, DRAMs, IR sensors , and high temperature super- conducting devices.
-
Journal of the Brazilian Chemical Society - Microwave-assisted rapid and regioselective synthesis of N-(alkoxycarbonylmethyl) nucleobases in water
All reactions were performed in a commercially available single-mode microwave apparatus equipped with a high sensitivity IR sensor for temperature control and measurement (MAS-I, Sineo Microwave Chemical Technology Co. Ltd., Shanghai, P. R. China).
Indicates content that may require registration and/or purchase.