-
Supplier: TPA Motion
Description: Standard SBI Series products are modified for high temperature environments. Polymer end caps are replace with all Aluminum end caps. Special surface treatments are applied such as Raydent, TDC, or TDNC. Suitable for temperatures up to 180 °C (356 °F). Industry standard sizes 15
- Dynamic Load Capacity: 1,011.6 to 71,936 lbs
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
- Bearing Housing: Rectangular
-
Supplier: FHD Bearings Co., Ltd.
Description: High-Temperature Linear Ball Bearings Linear Ball Bearings are precision-engineered components designed to facilitate smooth and low-friction linear motion in various applications. Comprising an outer and inner race with ball elements in between,
- Outside Diameter: 0.312204893 inch
- Dynamic Radial Load: 4.496 lbs
- Application: Aerospace, Automotive
- Features: Other
-
Supplier: TPA Motion
Description: High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the
- Features: Cleanroom Rated, Vacuum Rated
-
-
Supplier: igus® inc.
Description: Features Hard anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J Temperature range -40°F to +194°F JUI-01 (standard), JUI-20 (low clearance) T500 liner optional for chemicals/high temps (up to 482°F
- Bearing Width: 0.6173 to 2.9881 inch
- Bearing Length: 0.8713 to 3.9921 inch
- Inside Diameter (Round only): 0.375 to 2 inch
- Special Bearing Materials: Corrosion Resistant, Plastic
-
Supplier: igus® inc.
Description: Special features Anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F, JUI-01 (standard) T500 liner optional for chemicals/high temps (up to 482°F for steel housing,
- Bearing Width: 0.875 to 3 inch
- Bearing Length: 1.25 to 4 inch
- Inside Diameter (Round only): 0.5 to 2 inch
- Open Closed - Bushing: Closed
-
Supplier: JTEKT North America, Inc.
Description: equipment. Bearing for heat treatment deposition equipment A special-specification bearing that can be lubricated even at high temperatures is adopted for the thermal treatment film generator. Bearing for EB exposure equipment The bearing of the EB exposure
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: igus® inc.
Description: Special Features Hard-anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F T500 liner optional for chemicals/high temps (up to 482°F for steek housing, 356°F for
- Bearing Width: 0.8673 to 2.988 inch
- Bearing Length: 1.242 to 3.98 inch
- Inside Diameter (Round only): 0.5 to 2 inch
- Special Bearing Materials: Corrosion Resistant, Plastic
-
Supplier: igus® inc.
Description: Features Material: iglide® T500 (two-piece) Temperature range -148°F to +482°F High chemical resistance Maintenance-free Very low moisture absorption Suitable for rotating, oscillating and linear movements Available for all adapters and bearing housings Ø 0.47 - 1.19 inch
- Outside Diameter: 0.5934 to 1.6558 inch
- Length: 1.22 to 2.953 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: Bunting Bearings, LLC
Description: BJ4 bearings operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature range: -250°F/+550°:F
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.25 to 3.25 inch
- Length: 0.25 to 3 inch
- Operating Temperature: -250 to 550 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Operating temperature -196℃~+80℃, resistant to ultra-low temperature liquid nitrogen environment and high-temperature working conditions Material & Technology: The whole body is made of oxygen-free copper with full hard silver plating on the surface, matched with ceramic
- Number of Circuits: 1
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: FTL Technology
Description: PTFE bearings are uniquely suited to applications where low friction and dry running are critically important. PTFE bearings have the added benefit of having a wide operational temperature range (-260⁰C to +260⁰C). PTFE bearings are also commonly used in a wide variety of
- Operating Temperature: -436 to 500 F
- Bushing Type: Sleeve
-
Supplier: NB Corporation of America
Description: lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from: High capacity Large ball elements and tight raceway groove
- Guide Width or Diameter: 0.37401595 to 1.47637875 inch
- Guide Length: 6.299216 to 117.5197485 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Newport MKS
Description: The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The GTS150 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: FHD Bearings Co., Ltd.
Description: enabling relatively high sliding velocities. Maintenance-free operation Cost-effective with long service life High operating temperatures High load carrying capacity High sliding velocity and small operating clearance
- Outside Diameter: 0.17716545 inch
- Overall Width: 0.2362206 inch
- Application: Automotive
- Features: Other
-
Supplier: NB Corporation of America
Description: an extremely low overall height. The ability to remove the block from the guide rail thanks to integrated ball retainers that facilitate installation and maintenance. Full stainless-steel construction in our SEBS-BM type miniature linear bearings, which is ideal for
- Guide Width or Diameter: 0.0787402 to 0.787402 inch
- Guide Length: 1.2598432 to 39.3701 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Miniature Guide
-
Supplier: GGB
Description: strength N/mm 2 550 Maximum operating temperature °C 150 Density 7.8 Coefficient of linear thermal expansion 10 -6/K 12 GREASE LUBRICATED Maximum sliding speed U m/s 0.1 Maximum pv factor N/mm 2 x m/s 1.5 Coefficient of friction f 0.2 mating material Bearing surface roughness,
- Operating Temperature: 302 F
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Particularly suited to dry applications with high frequency and low amplitude oscillating movements
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Bushing Type: Flanged, Sleeve
-
Supplier: NB Corporation of America
Description: All-metallic construction makes our roller bearing slides adequate in your most demanding applications, such as clean rooms, corrosive environments and high-temperature situations. The roller design results in minimal wear and extended service life, which is critical in
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: Bunting Bearings, LLC
Description: BJ4 thrust washers operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature range: -250°F/+550°:F
- Bore: 0.25 to 1.5 inch
- Outside Diameter: 0.625 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 0.625 to 3 inch
-
Supplier: Schneeberger Inc.
Description: The RNG linear bearing/cross-roller guideway provides high performance with roller bearings. High load-bearing guideway designscan be implemented with roller bearings under the smallest installed dimensions. The high performance of the
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
-
Supplier: Northrop Grumman Corporation
Description: instruments and optics over a wide temperature range from 6 Kelvin to 300 Kelvin. The design can be extended to 1.7 Kelvin. Cooling can be provided at locations physically remote from the compressor and electronics. Autonomous control electronics enable high stability
-
Supplier: Bowman International Ltd.
Description: All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425°C (800°F) as well as cryogenic temperatures down to -200°C (-400°F) depending on the bronze material and graphite selected.
- Operating Temperature: -328 to 797 F
- Bearing Surface: Bronze - Sintered
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: friction: Linear springs have a low coefficient of friction, which means they can be installed and removed easily. Durability: Linear springs are made of high-quality materials and are designed to withstand high loads and temperatures, making them more durable than
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Bunting Bearings, LLC
Description: BJ4 bars operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature range: -250°F/+550°:F
- Overall Width / O.D.: 0.25 to 2 inch
- Overall Length: 12 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
-
Supplier: PI (Physik Instrumente) L.P.
Description: Stress-relieved aluminum base for high stability. Compact XY combinations. Two mechanical limit switches. Recirculating ball bearing guides When carefully assembled, recirculating ball bearing guides are distinguished by a beneficial combination of high load capacity,
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 11.025 lbs
- Motor Voltage: 48 volts
-
Supplier: Tecsia Lubricants USA
Description: designed for high speed and low temperature linear guide. G. Beslux Plex Bar L-2/SBarium Complex2Formulated to resist alkalis and designed to operate under high speed and even at the presence of water. Tacbar 100 seriesBarium Complex2Chemical resistance grease series with
-
Supplier: Newport MKS
Description: The UTS150PP is stepper motor driven linear translation stage with a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: The UTS50PP is stepper motor driven linear translation stage with a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. The high
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Ewellix
Description: Benefits: Highest possible toughness and rigidity Modular design for application flexibility Can be used at high temperatures Features: Standard and high capacity crossed rollers available Identical outer dimensions with both types of rollers High acceleration with
- Guide / Rail Shape: Linear Motion Guide
- Description: Precision Grade
Find Suppliers by Category Top
Featured Products Top
-
be used in a high-temperature environment. The recommended operating temperature ranges for each type of linear system are listed in the table below. See Chart (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can (read more)
Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
temperature ball bearing service, springs, and heart valves. NITRONIC 60 ® (Alloy 218) (UNS S21800) Fe 63, Cr 17, Mn 8, Ni 8.5, Si 4, N 0.13 High strength fully Austenitic alloy that resists galling and wear (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly (read more)
Browse Linear Bearings Datasheets for HIWIN Corporation -
Full complement cylindrical roller bearings are designed to meet the needs of high load applications by utilizing the maximum possible number of rolling elements, allowing for superior load distribution and increased load-carrying capacity. These bearings are (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Sem History
The FOPT-25 features intrinsic safety, EMVRFI immunity, and temperature compen- sation Precision linear ball bearing provides high accuracy and low friction actuation Available with an outer diameter of 3/4", 3/8" and 1/4" Ideal in hazardous environments or in the presence of …
-
Microforce materials tester based on the levitation mass method
If the pendulum mechanism developed [17] is used instead of the aerostatic linear bearing , measurement under high - temperature , low- temperature or vacuum environments will be possible.
-
The Application of Impression Test in Creep Behavior of Mudstone
Keeping in mind that these tests can been done in high temperatures , to prevent the heat getting to the linear bearing in the system through loading bar, a hole is drilled in the loading bar which can pass the cooling water to …
-
Heavy Fermions: electrons at the edge of magnetism
CeCoIn5 bears superficial resemblance to a high temperature superconductor, with a linear temperature resistance in its normal state, .
-
The Impression Creep Test As A New Method For Fast Measurement Of Creep In Soft Rocks
Keeping in mind that these tests could be done in high temperatures , therefore to prevent the heat to transfer to the linear bearing in the system through loading bar, a hole is placed in the loading bar which can pass the cooling …
-
Recent Up-Scaling in HTS Magnetic Device Technology
High Temperature Superconducting (HTS) interaction shows a great potential in rotational bearing and linear Maglev technology.
-
Modeling and Identification of the Processes of Heat Exchange in Porous Materials of Thermal Protection of Reusable Aerospace Systems
By virtue of the pronounced difference in the thermal coefficients of linear expansion of the material of the bearing frame and the high - temperature heat insulator, the tiles are stuck to the bearing frame by means of damping substrates from fibrous material.
-
Thermomechanical behavior of poly(carborane–siloxane)s containing CB 5 H 5 C cages
The results bear on the inherent transitions and also on high - temperature stability of the linear polymers per se in nitrogen and in air.
-
Design and simulation of a testing fixture for planar magnetic levitation system control using Switched Reluctance actuator
… common types of actuators for magnetic levitation systems are the short rotor Linear Induction Motor (LIM) with lateral stabilization [3], the magnetic levitated scheme uses Active Magnetic Bearings (AMB) [4], and the PM linear track with High - Temperature Super- Conductor (HTSC) support …
-
Advances in Mechatronics and Control Engineering
… head is much higher than linear speed of grinding wheel applied in liquid sliding bearing of common roller grinding head, whereas, high linear speed of grinding wheel will cause high temperature of lubricating oil in liquid sliding bearing of roller grinding head …
Indicates content that may require registration and/or purchase.