Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: The 700 Series Linear Position Sensors are designed to operate reliably in extreme environments such as “down hole” oil well applications at temperatures between -40° and over 200°C and pressures of up to 35,000 psi. Containing a conductive plastic resistive element, the 700 Series has
- Features: Linear Potentiometer
-
Supplier: Tekscan, Inc.
Description: Low-power Flexible Ultra-thin Linear Output, low error (±2%) Customizable High-Temperature Option (up to 400ºF)
- Linearity: 2 ±% Full Scale
- Operating Temperature: 15 to 400 F
- Features: Linear Potentiometer, Rectangular
- Output: Voltage
-
Supplier: PMC Engineering LLC
Description: The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
-
Supplier: BEI Duncan Electronics
Description: For high temperature and high pressure environments (28,000 psi 550 F)
- Measurement Range: 6 inch
- Operating Temperature: -40 to 482 F
- Linear Potentiometer Type: Conductive Plastic
- Body Shape: Cylindrical
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 090305-X9313WPIZ Packaging: Tube/Rail Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms)
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 036567-X9511WPIZ Packaging: Tube/Rail Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms)
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 089702-X9511WSIZT1 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms)
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 083623-MCP42050-I/SL Packaging: Tube/Rail Features: Cascade Pin Number of Circuits: 2 Tolerance: ±30% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 256
- Resistance Range: 50,000 ohms
- Tolerance: 30 +/- %
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Allied Electronics, Inc.
Description: Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz.
-
Supplier: PMC Engineering LLC
Description: The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and
- Measurement Range: 1 to 6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: OMEGA Engineering, Inc.
Description: Models DRA-TCI-2 and DRA-RTI-2 are linearized temperature transmitters that produce a 4-20 mA process signal that is directly proportional to temperature. These transmitters have exceptionally high input to output common mode rejection (CMR), a high degree of filtering
- Sensed Temperature: 32 to 3,092 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, R, S, T
-
Supplier: Gefran
Description: Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Acromag, Inc.
Description: temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Ewellix
Description: Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.984251968503937 in/sec
- Motor Voltage: 115 to 230 volts
- Actuation Type: Electrical
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount
-
Supplier: Acromag, Inc.
Description: software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Dataforth Corporation
Description: Each DSCA37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: NOSHOK, Inc.
Description: High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Reference Material: Platinum
- Sensor Connection: Terminal Block
-
Supplier: RS Components, Ltd.
Description: RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear measurement
- Measurement Range: 7.87402 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D)
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: supply Two-point calibration of magnetic transfer function without iteration steps High immunity against mechanical stress, EMC, ESD Automotive qualified acc. to AEC-Q100 Benefits Robust replacement of potentiometers, no mechanical abrasion, resistant to humidity, temperature,
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both
- Operating Temperature: -40 to 185 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Conax Technologies
Description: measurement with RTD or TC sensor. * Difference, average or redundant temperature measurement with RTD or TC sensor. * Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: * Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Conax Technologies
Description: TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Rota Engineering Limited
Description: potentiometers etc where the 5 volt supply option is ideal. Output: Voltage, Current, PWM, CAN Bus, CAN Open and CAN Bus with temperature
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: direction Features Contactless angular position Design optimized linearity High accuracy Low cost, low power Self diagnosis feature User has complete control over signal evaluation Reliable SO8-Package High rotational speed possible Extended operating temperature range (-40 C to
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: American High Voltage, Inc.
Description: converters designed for applications such as CRT displays which require a highly regulated source of high voltage. Since these models use state of the art switching circuitry, as opposed to older linear designs, the input current into the power supply is greatly reduced. This has a
- DC Output Voltage: 0 to 15,000 volts
- DC Output Current: 0 to 0.00133 amps
- DC Output Power: 10 to 20 watts
Find Suppliers by Category Top
Featured Products Top
-
• Inductive measurement technology • Magnetic field resistant • Touchless, wear-free • High dynamic, 10 kHz update rate • Reproducibility up to 5 µm • Protection class IP67: a GORE membrane ensures pressure equalization due to temperature change (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
and distance measurements on reflective and diffuse surfaces as well as for thickness measurement. The HT sensors also impress with their outstanding linearity up to < ±0.18 µm and extremely high temperature stability up to < 0.1 µm/°C. This makes the (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
. • High refresh rate. • Simple emissivity correction. • Continuous temperature readout through PWM (Pulse Width Modulated) output. • 2-wire SMBus compatible interface for reading temperatures and reconfiguring the sensor (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
OUR SETUPS: Standard Setup: Ground survival low, static, no movement: -30°C Ground survival high, static, no movement: +80°C Operational temperature low: -20°C Operational (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
has a forgiving 100 to 40 mix ratio by weight, or a 100 to 50 mix ratio by volume. After mixing, the consistency is that of a paste with some flow. It will cure at room temperature in 4-7 days or more quickly at elevated temperatures, e.g. 4-6 hours at 150-200°F. However, to optimize properties (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
be used in a high-temperature environment. The recommended operating temperature ranges for each type of linear system are listed in the table below. See Chart (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
Conduct Research Top
-
ADVANTAGES OF DRAW-WIRE ENCODERS
the stainless-steel cable can be submitted to harsh environmental conditions at the same time - i.e. dirty, humidity, high temperatures, etc. Furthermore, by virtue of the small footprint of the cable, the operational space required by the wire can be very tight, even a few centimeters wide, since the encoder can
More Information Top
-
Thermal Fatigue Testing System for Structural Materials
If the desired tempera- ture versus strain relationship is linear , the high -level tem- perature signal is merely proportioned through a potentiometer to establish a real-time strain control signal.
-
Simulation of nonideal behavior in integrated piezoresistive silicon pressure sensors
Fig. 4: Longitudinal resistor consisting of a low doped piezoresistor. a high doped connection resistor, and a potentio- meter for adjustment of linear and nonlinear electrical resistance over temperature .
-
Stochastic System Identification of Skin Properties: Linear and Wiener Static Nonlinear Methods
The design of the mechanical device consists of a high bandwidth linear actuator, a force sensing system, a low-cost linear potentiometer position sensor, a temperature sensor, an injection-moldable external bearing system and swappable device probes.
-
"Survey of General and Applied Rheology"
Polar Ammeter as an a.c. Potentiometer, The Synchro- potentiometer -On Magneticallyretained Precisionslides -A High -Voltage metallized standard Air Condenser- Linear rectifier circuits for use with SpectrometerAmpli- fiers-An . inexpensive high- temperature Thermostat- Ethyl Formate as a quenching agent in Geiger-Muller…
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
The sensors generally used for deflection measurement in high - temperature structural test- ing (applied via cooled or low-thermal expansion coefficient rods, such as quartz or Invar, or via piano wires) are linear variable differential transformers (LVDT's) or wire-wound potentiometers .
-
Electronic components
…278, element instruction, color code, 270, frequency dependence, 273-frequency response, limit voltage, 271- high load resistance, hybrid circuit … 282-bearing reduction curve, linear , 6 - magnetic, 377 - mass … value series, 271, surface temperature , ohmic, 6-oxidation, 278- potentiometers , 284-precision wire resistance…
-
NASA Tech Briefs, February 2003
…covered include: Integrated Electrode Arrays for Neuro-Prosthetic Implants; Eroding Potentiometers ; Common/Dependent-Pressure-Vessel Nickel … HEMT Voltage-Controlled Oscillator; High -Energy-Density Capacitors; Microscale … Pump; Instrument for Measuring Temperature of Water; Improved Measurement … for Testing Explosive Devices; Linear Back-Drive Differentials; Miniature…
-
Springer Handbook of Experimental Solid Mechanics
Rotary or linear po- tentiometers have limited resolution and linearity and are, generally, limited to use at ambient temperature . .... Multi-turn rotary types and types using conductive plastic tracks provide the highest available resolution, making them…
-
Poster
The drilling cycles were operated by a computer-controlled surgical system, while a linear motion potentiometer and multichannel temperature sen- sors in various intrabony levels ensured the real-time documen- tation of temperature changes during the shearing and withdrawing processes. .... Results: The highest temperature changes were invariably recorded during the process of withdrawal.
-
Sensing Issues in Civil Structural Health Monitoring
Based on careful analysis of component and systems response, a sensor network consisting of 63 accelerometers, 20 strain gages, 4 linear potentiometers , 1 temperature sensor, and a pan-tilt-zoom (PTZ) camera., was designed and installed. .... A Campbell Scientific CR9000 modular high - .
Indicates content that may require registration and/or purchase.