Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: • FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
- Force / Load Rating: 50 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior linearity
- Force / Load Rating: 200 lbs
- Accuracy: 0.75 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
- Force / Load Rating: 100 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
- Force / Load Rating: 200 lbs
- Accuracy: 0.03 ±% Full Scale
- Operating Temperature: -30 to 180 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output
- Force / Load Rating: 1,011,600 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCA600 , 200000 lb , High Capacity Load Cell (Column/Canister) , Material - 17-4 PH S.S. , 6 Pin Bendix Receptacle , PT02A-10-6P
- Force / Load Rating: 200,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins, and pulley
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Stellar Technology
Description: Description The Series CNR960 tension / compression canister style load cells are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Honeywell Test & Measurement
Description: Model 13 combines high-frequency response and low deflection to achieve a combined non-linearity and hysteresis of 0.25 % to 0.5 % full scale. A balance module is included in the load cell’s lead wire cable for temperature compensation and should not be removed.
- Force / Load Rating: 250 lbs
- Accuracy: 0.7 ±% Full Scale
- Features: Sensor / Transducer
-
Supplier: Gefran
Description: The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load. The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect
- Force / Load Rating: 1,102.5 to 22,050 lbs
- Operating Temperature: 14 to 104 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: Model XLUG load cell is a heavy duty high accuracy canister unit designed to measure ranges from 100 to 200,000 lbs. This tension and compression load cell utilizes proven strain gage technology to deliver calibration class ±0.03% FSO linearity. XLUG is built to
- Force / Load Rating: 100 to 200,000 lbs
- Operating Temperature: 30 to 185 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Minebea Intec GmbH
Description: The PR 6202 is the world's first load cell designed strictly in accordance with the hygienic design principles developed by the European Hygienic Engineering Design Group (EHEDG). Proven rocker-pin principle Easy corner adjustment by matched load cell output Full
- Force / Load Rating: 2,204.62 to 110,231 lbs
- Accuracy: 0.012 to 0.03 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Load Cells - Process Instrumentation, Weight Measurement, Load Cells, SIWAREX WL270 K-S CA Load CellSupplier: Siemens Process Instrumentation
Description: load cell also offers options for explosive areas in Zones 2 and 22. Typical Applications: Use in extreme temperatures up to 250 °C This load cell features options for expanded temperature ranges, for all rated loads.The specially developed strain
- Force / Load Rating: 4,000 to 1,000,000 lbs
- Force Measured: Compression
- Features: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: tecsis LP
Description: The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and
- Force / Load Rating: 2,000 to 2,000,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -54 to 121 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Donut load cells are uniquely designed to fit around shafts and bolts to provide a compression force reading. These high capacity load cells are available in submersible configurations for service in wet, splash down, or fully submersed applications over ranges
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Current
- Package: Donut / Washer
-
Supplier: Gefran
Description: CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds
- Force / Load Rating: 220.5 to 110,250 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the most demanding environments. Tension plates, internal amplifiers,
- Force / Load Rating: 5 to 500,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Avery Weigh-Tronix
Description: Heavy duty, high accuracy compression load cells, hermetically sealed
- Force / Load Rating: 0 to 22,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -22 to 158 F
- Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Stellar Technology
Description: Standard Features •Low Profile Tension / Compression Pancake •All Welded Stainless Steel •High Accuracy 0.05% •-65°to 250°F Operation •Barometrically Compensated •High Off-Axis Capability •3 mV/V Operation and Amplified
- Force / Load Rating: 100 to 100,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 400 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Gefran
Description: TC series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in tension and compression, with high accuracy (industrial weighing, laboratory testing, automation, etc). The TC series is machined from a single block of metal,
- Force / Load Rating: 220.5 to 44,100 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Richardson RFPD
Description: FS19 Force Load Cell The FS19 load cell, with ranges from 350G to3000G, uses proven Microfused sensor technology derivedfrom demanding aerospace and automotive applicationswhich employs micro-machined piezoresistive strain gagesfused with high temperature
- Device: Sensor Element / Chip
-
Supplier: Transducer Techniques, LLC
Description: ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant
- Force / Load Rating: 6 to 35 lbs
- Operating Temperature: 14 to 140 F
- Output: Analog Voltage
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: Transducer Techniques, LLC
Description: CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for
- Force / Load Rating: 50,000 to 400,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: METTLER TOLEDO
Description: Digital signal processing enables outstanding weighing performance, especially when comparied to traditional analog technology. Maintain High Uptime The predictive diagnostics system monitors each load cell in its environment. It provides peace of mind by verifying that each
- Application: Weigh Scales
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: EDrive Actuators, Inc.
Description: Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: L-com, Inc.
Description: The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: The AL-LC-30 is a high power 3-stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile
- Device Type: Lightning Arrestor
-
Supplier: Tekscan, Inc.
Description: Tekscan high temperature pressure sensors can map the pressure distribution between two surfaces that are as hot as 200°C (400°F). High Temperature sensors are ideal for process/design improvement, machine set-up, and quality control. These flexible, 0.2 mm (0.008 in.)
- Operating Temperature: 400 F
- Force Measured: Compression
- Output: Digital
- Features: Sensor / Transducer
-
Supplier: Transcat, Inc.
Description: rechargeable batteries Battery Life Approximately 16 hours continuous use per full charge Charger / Adaptor Universal USB/BM charger, Input: 110 ~ 240VAC Temperature EffectsOperating Temperature 14 to 104°F (-10 to 40°C) Storage Temperature -4 to 122°F (-20 to 50°C) Oper.
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Cell Transmitter (High Voltage 95-240 Vac) SST-LV Smart Load Cell Transmitter (Low Voltage 12-30 Vac or 10-48 Vdc) Harness the power of simplicity and efficiency with our Plug & Play Smart Load Cells (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Vibration Testing of Load Cells
of high/low temperature and moisture, but also survive vibration testing to a controlled industry vibration standard by an independent testing lab. What follows is a chronological account of the preparation, testing and an analysis of the required vibration testing.
-
Pressure Sensor Application - Pressure Verification
pressure of the air before it gets transferred to the dryer. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load
More Information Top
-
New Products
High temperature load cells (600°F .
-
Industrial And Research News
High temperature load cells (600°F .
-
Corporate Members
These products consist of weldable and em- bedable strain-gagelcable assemblies, high-temperature pressure transducers and high - temperature load cells .
-
Full scale valve qualification and flow interruption testing provides insights on industry motor operator sizing shortcomings and diagnostic testing limitations
We modified two representative 6-in., 900-lb valve assemblies to include a high - temperature load cell in the valve stems to directly measure stem thrust.
-
Study of some parameters affecting the performance of Ca/CaCrO/sub 4/ thermal cells
Use of a high - temperature load cell allows, for the first time, continuous measurement of the stack pressure in a battery and of the applied pressure on single cells.
-
Twisting force during drying of wood
To measure the weight of a specimen, two beam-type load cells for high temperature conditions (LUB-10KBM96, Kyowa Electronic Instru- ments Co., Ltd., Tokyo, Japan) were used and supported the specimen at two points.
-
Carbon monoxide poisoning of proton exchange membrane fuel cells
The Pt}Ru system was examined and it was found that higher Pt}Ru catalyst loading and higher cell temperature resulted in better CO tolerance.
-
High-Performance and Durable Membrane Electrode Assemblies for High-Temperature Polymer Electrolyte Membrane Fuel Cells
The combination of high cell temperature and high load conditions (i.e., high water generation) leads to a proposed steam distillation mechanism for PA removal from the MEA [51].
-
Temperature-dependent behavior of thin film by microtensile testing
We need to check load cell at high temperature because thermal drift of it may be caused.
-
Integrated Digital circuits
Because of must the significantly higher temperature load of the trench cell other materials to be used there.
Indicates content that may require registration and/or purchase.