-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times
-
Supplier: Accuris
Description: COPPER WIRE, MAGNET Single Film Insulated, High Temperature
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated
-
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated
-
Supplier: SAE International
Description: Technical Standard
-
Description: High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat
-
Description: Heat resistance, Excellent chemical resistance, High heat shock temperature, High cut-through temperature, Resistance to solvents Application: Oil-immersed transformers, Small motors, High power motors, High temperature resistance transformers, Heat
-
Description: Solderable at high temperature, Heat resistance, Excellent chemical resistance Application: Small motors, High power motors, Heat resistance components, Solenoid coils
-
Description: High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: missile guidance systems. Our customers challenge us to design motors and actuators with features such as: High force to mass ratio High speed moving coil designs Harsh environment withstand capability Motor Types We have extensive experience in the design and production of: Rotary
- Industrial Magnets: Magnetic Assembly
-
Supplier: SAE International
Description: Driving motors for hybrid vehicles and electric vehicles require magnet wires that can endure use at high voltages of 650 V or more. The magnet wire is a main motor component with the electromagnetic steel sheets and magnets. Conventional motors generally
-
Supplier: Device Technologies, Inc.
Description: from traditional ‘enamel’ magnet wire to Kapton tape wrapping. This is custom ordered so please call for more information. High Temperature Magnet Wire Krono-Resist HT Series™ high temperature magnet wire for HEV/EV motor winding.
- Features: Europe Only, North America, Other, United States Only
-
Supplier: Techsil Limited
Description: high strength and good adhesion. Recommended for general bonding, adhesion of yokes and magnets, sealing electric components, fixing of connection wires, filing and adhesion of laminar gaps and encapsulation of relays. Off white in colour, cures to a 86 Shore D material. Product
- Cure / Technology: Thermosetting / Crosslinking
-
Description: changes its field strength according to the temperature. The magnet system is designed so that at a pick-up distance of 2 mm a cut-out temperature of 125°Cresults. If the gap between the pick-up and the transmitter is greater, the controler of temperature and speed donot
-
Supplier: Eraser Company, Inc.
Description: The DSP stripping pots are designed specifically for use with Dip Strip. The DSP3 has an advanced feedback temperature controller and has a 600 watt heating element to increase the throughput 10 times. Dip Strip is used to chemically remove the insulation from virtually all magnet and
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Features: Other
-
Supplier: Silicon Designs, Inc.
Description: SDI's proprietary electronics for extra-low noise performance and inertial-grade stability. The rugged, anodized aluminum, 1-inch square package provides all the same durability and reliability of SDI's industrial accelerometers, along with the convenience of a 4-wire pigtail for seamless
-
Supplier: steute
Description: Features/Options Temperature resistant from -60 °C to +100 °C High degree of protection IP 69K Metal enclosure M12 x 1 thread Long life 1 Reed contact Actuation from front and from side Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
-
Supplier: steute
Description: Features / Options Metal enclosure Long life 1 Reed contact Actuation from front Switching distance up to 25 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in
- Operating Distance: 0.9842525 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Body Shape: Cylindrical
-
Supplier: Honeywell Sensing & IoT
Description: 21FW series single channel sensors, 23FW series triple channel sensors and the 5FW series magnet targets were originally created and specified for use on the Lockheed Martin Joint Strike Fighter aircraft. The ultra-high reliability and small profile of the hall effect sensors and
- Operating Temperature: -67 to 302 F
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: TE Connectivity
Description: Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Insertion Force : High Usage Conditions
- North American (AWG): 15 to 17 AWG
- International (mm2): 1.03 to 1.65 mm2
- Features: Other, RoHS
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 29 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Note The actuator
- Operating Distance: 1.1417329 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
-
Description: the ITER project. In addition to being a world leader in Rutherford cabling of superconducting wire, we have extensive experience with low temperature and high temperature conductors. We have the ability to apply polyimide tape, fiberglass tape, fiberglass textile braid,
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Honeywell Sensing & IoT
Description: 21FW series single channel sensors, 23FW series triple channel sensors and the 5FW series magnet targets were originally created and specified for use on the Lockheed Martin Joint Strike Fighter aircraft. The ultra-high reliability and small profile of the hall effect sensors and
- Operating Temperature: -67 to 257 F
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Bruker Corporation
Description: Low Temperature Superconductors (LTS)Our LTS products NbTi and NbSn are used in a wide range of applications, including MRI and NMR as well as high energy physics research and fusion research, addressing the world's future energy needs. High Temperature Superconductors
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 907524-59140-010 Series: 59140 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount Package: Flange Mount Package: Bulk Categories: Sensors ECCN: EAR99
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 907525-59140-020 Series: 59140 Operating Temperature Range: -20°C ~ 105°C (TA) Features: Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount Package: Flange Mount Package: Bulk Categories: Sensors ECCN: EAR99
-
Supplier: Arnold Magnetic Technologies
Description: Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are
- Technology: Bobbin Core
-
Supplier: Infineon Technologies AG
Description: current output PWM protocol. Summary of Features High magnetic sensitivity Large operating air-gap Two wire PWM current interface Fast start-up Dynamic self calibration principle Adaptive hysteresis Detection of rotation direction High vibration suppression capability From zero
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Deca Vibrator
Description: Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized
Find Suppliers by Category Top
Featured Products Top
-
Krono-Resist HT Series™ magnet wire allows your HEV/EV motor to run at higher temperatures and in more extreme environments. The solution to high temperature motor windings, this product increases heat transfer, allowing greater design flexibility and long term performance (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
Facing magnetic performance loss at high temperatures? Conventional magnets often degrade in extreme conditions, limiting reliability in aerospace, automotive, and electronics applications. The Alnico (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
These high-temperature Alnico magnet solutions enable engineers to achieve reliable, stable, and efficient magnetic performance in demanding industrial and electronic systems. (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
. We offer powder coating, traditional ‘enamel’ & high-temperature magnet wire, plus Kapton tape wrapping. Learn more about our various wire coating services: (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA3000* resin falls within the family of resins known as PTFE, FEP, PFA, E-TFE.ECA3000 is a high temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
More Information Top
-
Bibliography on Thermal Aging of Electrical Insulation
WI 05) AIEE Transactions Paper 54-71, "Significant measure- ments for determining the stability of high temperature magnet wire insulation," A. L. Scheideler, AIEE Trans., vol.
-
Bibliography of Magnet Wire Insulation
High temperature magnet wire ," S. O. Dorst and H. F. Puppolo, 2nd Electrical Insulation Conf., AIEE Conf.
-
Advertisement
RESISTORS CAPACITORS MAGNETIC COMPONENTS TRANSISTORS INTERFERENCE FILTERS PULSE TRANSFORMERS PIEZOELECTRIC CERAMICS PULSE-FORMING NETWORKS HIGH TEMPERATURE MAGNET WIRE CERAMIC-BASE PRINTED NETWORKS PACKAGED COMPONENT ASSEMBLIES FUNCTIONAL DIGITAL CIRCUITS I~~~~ .
-
Motor for High Temperature Applications
The stator windings are made of high temperature magnet wire insulated with a vitreous enamel film, and the wire windings are bonded together with ceramic binder.
-
The Alcator C-Mod Divertor Bypass
The high temperature magnet wire , consisting of copper with a nickel cladding, is coated with a thin layer of ceramic (~ 0.02 mm).
-
Motor Designs To Survive Hostile Environments
To combat this problem, high temperature magnet wire rated to 180° C is commonly specified.
-
Ultra high temperature instrumentation amplifier components final report
Vanadium Perman&r core wound with high temperature magnet wire but the latter could not be obtained in time.
-
Design of the plasma current sensor diagnostic for MFTF-B
High temperature magnet wire was required because with many consecutive 30 second shots(e.g. 60) the PC temperature gradually rises (to about 920°F).
-
Copper and copper alloys for fusion reactor applications: proceedings
Other applications have included high temperature magnet wire , canned motor windings, rotor wedges, electrical clamps, oxygen lance tips, and pistons for plastics presses as well as molds for continuous casting machines.
-
NRPCT Closeout of Prometheus Sensor Development Work for NR Information
The inorganic insulationmaterials used in the high temperature magnet wire can crack and breakwhen winding the fine wires found in most resolvers.
Indicates content that may require registration and/or purchase.