Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: John Crane, Inc.
Description: John Crane Style 387I is a special high-temperature/pressure and corrosion-inhibited valve stem packing specifically designed for steam valve service commonly related to power generation. A round braided jacket of Inconel wire-inserted "S2" fiberglass over a specially designed
- Operating Pressure: 4,300 psi
- pH Range: 2 to 12
- Operating Temperature: 1,202 F
- Material Classification: Fiberglass, Inconel® Wire Reinforced
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2056 braided packing's resilient core evenly spreads wear over the packing set when gland follower pressure is applied. This packing was especially designed for pumps where there is an axial or elliptical shaft run out. Style 2056 packing is made with a core
- Cross Sectional Size: 0.3125 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,000 ft/min
- Operating Pressure: 7,000 psi
- pH Range: 1 to 14
-
Supplier: John Crane, Inc.
Description: John Crane styles 1627, 1650C, 1655C and G57 are high-performance braided packing offerings that have the ability to perform in both high temperatures and full range of chemical services. Meeting the high demands of today’s performance requirements. Constructed of
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 5,000 psi
- Operating Temperature: 1,832 F
- Material Classification: Carbon
-
-
Supplier: John Crane, Inc.
Description: John Crane styles 1625G, 1626, 1635G and N1635 are the ultimate in packing, offering the ability to perform in both high temperatures and a full range of chemical services. These packings meet the demands of today’s high-performance requirements. Constructed of the
- Alternate Shaft or Rubbing Speed: 4,000 ft/min
- Operating Pressure: 2,500 psi
- pH Range: 0 to 14
- Operating Temperature: 1,562 F
-
Supplier: Phelps Industrial Products
Description: graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. That means CPL fiber is one of only two yarns to achieve this high graphite content. The end result of this high graphite content is longer wear, better
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Freudenberg Sealing Technologies
Description: Consisting of various materials, the packings of Freudenberg Sealing Technologies have a wide variety of applications. They are flexible and characterised by their long service life. Packings are used in number of applications in the process industry. Packings offer an excellent
- Cross Section: Round Cross Section
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: special stainless steel braiding. Use: up to 500 bar, 500°C and 8 m/s. Sandwich Packing Sets K80S Graphite stainless steel sandwich packing sets as base and end ring for spindle and rod seals in high-performance/high-temperature fittings. The K80S
-
Supplier: FTL Technology
Description: contamination risk, safeguarding the end consumer. Each of the packing choices highlighted below perform well for strength and wear resilience, while also being resistant to the high temperature and chemical aggressiveness of SIP and CIP cleaning processes utilised in food and
- Operating Pressure: 217.55655 to 14,503.77 psi
- Operating Temperature: -328 to 536 F
- Lubrication: Graphite, Polytetrafluoroethylene (PTFE), Silicone
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: FTL Technology
Description: through to high performance under temperature and pressure extremes, there is a packing material with the adaptations you need. Many specialist braids are ideally suited to the HTHP demands of oil and gas applications. Some have the necessary certifications to be employed in
- Operating Temperature: -328 to 2,012 F
- Material Classification: Acrylic, Carbon, Cotton, PTFE / Graphite
- Lubrication: Graphite, Mineral Oil, Other, Polytetrafluoroethylene (PTFE), Silicone
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Phelps Industrial Products
Description: Phelps 2105 is a pure flexible graphite braided packing that was developed as a direct result of Style 2110. This packing has excellent high and low temperature operating ability. Style 2105 can be ran dry in pumps and withstand extremely high pressure and
- Cross Sectional Size: 0.125 to 1 inch
- Operating Pressure: 3,500 psi
- pH Range: 0 to 14
- Operating Temperature: -464 to 3,000 F
-
Supplier: Phelps Industrial Products
Description: graphite;PTFE; and high temperature inert Lubricant. This unique packing has a graphite content of over 50%. The end result of this high graphite content is longer wear, better heat transfer, and a broad pH range. Less than 50% PTFE in the yarn makes this packing
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Palmetto, Inc.
Description: Carbon packing 1580 with PTFE coating. High temperature packing with good sealiability. An industry standard in paper mills.
-
Supplier: Daemar Inc.
Description: Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to
- Cross Sectional Size: 1 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components carries the top brand name in Utex® 838 style packing for general service applications. Die-formed packing, for extreme service or high temperature conditions, is manufactured by Triangle Pump Components from the highest grade braided
- Lubrication: Graphite, Other, Polytetrafluoroethylene (PTFE)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Palmetto, Inc.
Description: Flexible graphite. Very good all-around high temperature packing for pumps and valves. (contains no wire)
-
Supplier: John Crane, Inc.
Description: John Crane CVU and CVH sets cover a wide range of fluids, including acids, caustics and solvents at high temperatures and pressures. These automatic packings have superior sealing abilities, making them ideal for critical service applications. They require little or no gland
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: -121 to 449.6 F
- Construction: Multi-Braid or Lattice
-
Supplier: Daemar Inc.
Description: Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500
- Cross Sectional Size: 1 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Gardico, Inc.
Description: Expanded PTFE (Teflon) Conforms easily, very high density when compressed. pH 0-14, temp -400 to +500o F, pressure to 1450 psi Graphited yarn over inconel High temperature, high pressure steam applications. pH 2-12, temp to 1200o F, pressure to 2500 psi
-
Description: Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromium-tungsten super alloy combining excellent high-temperature strength with very good resistance to oxidizing environments up to
- UNS Number: 30,188
- Tensile Strength (UTS, Break): 90,000 to 130,000 psi
- Yield Strength (YS): 35,000 to 60,000 psi
- Elongation: 20 to 45 %
-
Supplier: FTL Technology
Description: Supplied in pre-formed rings, a graphite cover seal will offer proven sealing performance under high temperatures and pressures. Graphite cover seals are ideal for heavy duty valve applications, or high pressure heaters against very hot, high pressure media.
- Material Classification: Carbon
- Lubrication: Graphite
- Seal Type: Preformed Ring
-
Supplier: U.S. Plastic Corporation
Description: This material seals nearly everything. There is practically no liquid or gas service limitations. It is versatile and an ideal replacement gasket. Specially formulated PTFE sealing agent withstands vibrations. Temperatures range from -400 deg F to +500 deg F (-240 deg C to +260 deg C).
- Lubrication: Polytetrafluoroethylene (PTFE)
-
Description: strong, especially hot-pressed silicon nitride, which is one of the hardest materials in the world. It has the properties of high strength, low density and high temperature resistance. Color: Gray and Gray-black Density: 3.2~3.25 g/cm3 Hardness: HRA 92~94 Highest Operating
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: CinchSeal
Description: As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal's high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates such as Dodge and Falk. These customized cartridge
- Features: Exclusion Seal, Oil / Grease Seal, Other
-
Supplier: Hi-Tech Seals, Inc.
Description: engineered plastic seals for extreme conditions where conventional elastomeric seals can't be used. Used in corrosive media, extreme temperatures and high surface speeds. Seals incorporate a metallic spring, which loads the seal lips against the mating
- Operating Temperature: 514.4 to 550.4 F
- Seal Type: Cup Packing
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Nylon / Polyamide, Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: operational temperature range from -200°C to +260°C, our PTFE rings are ideal for use in valves, pumps, gaskets, and rotary seals. features: Chemical Resistance Low Friction Non-Stick Surface Electrical InsulationStability High Temperature Tolerance Robust Mechanical
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Description: high-hardness industrial ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple seal points. • Unique, top-loaded capsule
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Description: operating temperature range. Works well in tandem with the Zurcon® Buffer Seal as a secondary seal.
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements and tests for braided, rope, and wick fiberglass packing used for boiler, furnace, and other high-temperature equipment seals for service temperatures up to 1000oF (538oC).
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows
- Valve Size: 0.5 to 2 inch
- Features: ASME, Bolt Flange, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves, Globe Valves
- Media: Wastewater, Water
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Features: ASME, Bolt Flange, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Wastewater, Water
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high
- Valve Size: 2 to 16 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Jiangsu Zobon Conveyor Belt Co., Ltd.
Description: PTFE Seal Tape PTFE Seal Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Thread Seal Tape can satisfy
- Temperature Resistance: 370 C
-
Description: read by the controller and observe the working status of the valve. Extendable functions, such as remote setting, temperature compensation, and over-temperature forecast. The packing seal adopts a V-ring high-temperature sealing assembly, which prevents the
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. Standard packing sets are available with temperature ranges between -30° C to 130° (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL metallic C-Seals are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
High-Temperature Seals for Industrial Process Optimization A manufacturer is only as good as its industrial processes. If you are in the manufacturing industry (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
transfer and mass transfer. The absence of moving parts in the tube support system provides a simple, reliable, robust design that enhances scalability. Additionally, the tumbling action of the product within the tube results in high degrees of temperature uniformity and gas-solid contact, producing (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
for your custom quote. Climatics Testing E-Labs, Inc provides a wide variety of environmental exposure testing services with the ability to simulate and control climatic conditions including high and low temperatures and temperature (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Seals for high pressure applications Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Beer, Hockey, Sandwiches, and Seals - Food and Beverage Equipment
Sometimes, silicone is the right rubber material for food and beverage equipment. A non-organic compound, it doesn't decompose at high or low temperatures. Silicone parts are also easy to extrude, and cost-effective to produce in small quantities. SBR materials for sheet packing are also popular
-
Beware Thermal Cycling in BioProcessing Part One
and seat and are part of the basic design of the valve. They are dynamic seals and must retain leak-tight performance during and after both mechanical and thermal cycling. Stem seals are intended to prevent leaks into or out of containment. Leaks are driven by pressure and proceed from a high
More Information Top
-
Analysis of Deposited Glass Layer Defects
Cracking of the quartz layers can occur in high temperature sealed packages and has been observed on devices in low temperature sealed metal packages.
-
Hydrogen Production via a Commercially Ready Inorganic membrane Reactor
Figure 1 Candle filter ceramic membrane bundle and module (bottom) and patented high temperature packing / seal design (top) and a single element pilot scale module (middle)................................................................................................................6 Figure 2 Experimental vs predicted CO conversion using a CMS membrane as a reactor…
-
Hydrogen Production via a Commerically Ready Inorganic membrane Reactor
Candle Filter Ceramic Membrane Bundle and Module (bottom) and Patented High Temperature Packing / Seal Design (top) and a Single Element Pilot Scale Module (middle).........................................................................................20 Figure 8 .
-
Applications of SAW Devices in High Performance Instrumentation
high - temperature package sealing .
-
Applications of SAW resonators in high-performance instrumentation
Contact pads of Ti-Pt-Au are evaporated for reliability of Au wire bonding with high - temperature package sealing .
-
Prediction of overpressure required for seal integrity during sterilization of semirigid food and drug packages
On the other hand, if samples that had been sealed at the lowest temperature (450°C) and the shortest dwell time (2.1 s) re- mained intact, then packages sealed at higher tem- peratures and longer dwell times could be assumed to be…
-
1719-20 Datasheet - 20 W, 28 V, 1700-1900 MHz common base transistor from
The transistor uses a fully hermetic High Temperature Solder sealed package .
-
1719-8 Datasheet - 8 W, 28 V, 1700-1900 MHz common base transistor from
The transistor uses a fully hermetic High Temperature Solder Sealed package .
-
Guidelines to achieve seals with minimal leak rates for HWR-NPR coolant system components
G. L, Doubt, Reference Book for Design of Valve Packings , Sealing High Temperature Water, Atomic Energy of Canada, Ltd.
-
Effect of thin polyimide film on performance of AlN/SiO2/Si SAW device
Polyimide films are patternable on wafers with high accuracy and they do not degrade in the high temperature sealing of packages .
Indicates content that may require registration and/or purchase.