-
Supplier: Watlow®
Description: With Watlow's diverse RAYMAX® radiant heater line, we have a solution for almost any application requiring radiant heat. Our capabilities cover a wide range of needs, from contamination-resistant panel heaters to fast-responding quartz tubes to rugged tubular elements and
-
Supplier: WATTCO
Description: elements need to be replaced, they are available at economically feasible prices. Infrared radiant heaters are among the most useful and high intensity heaters that are normally used for different heavy duty projects where high temperature is necessary.
- Heating Capacity: 0.5 to 10 kW
- AC Voltage Required: 120 to 600 volts
- Watts: 0.5 to 10 kW
- Length of Heated Area: 5 to 71 inch
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature
- Maximum Operating Temperature: 221 to 302 F
- Heating Capacity: 0.045 to 0.15 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 221 to 302 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions. Power connections are made at one end, using high temperature wire. Control. Radiant output may be accurately controlled
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600
- Maximum Operating (Sheath) Temperature: 1,112 F
- Maximum Operating Temperature: 1,112 F
- Features: Air Heater, Flexible Heater, Other, Radiant Heater, Strip Heater
- Fuel / Energy Source: Electric
-
Supplier: Watlow®
Description: Watlow's WATROD tubular heater elements and flat FIREBAR elements are designed primarily for direct immersion in liquids such as water, oils, solvents and process solutions, molten materials as well as air and gases. By generating all the heat within the liquid or process, these
-
Supplier: Solaronics, Inc.
Description: Solaronics Gas-Fired High-Intensity Infrared Heaters provide instant heat on demand reaching temperature in less than a minute. Save up to 75% in energy costs. Excellent for space and spot heating in commercial and industrial buildings. Two-stage models available. Applications
- Heating Capacity: 8.793 to 58.62 kW
- Watts: 8.793 to 58.62 kW
- Features: Aluminum, Radiant Heater, Space Heater, Stainless Steel
- Applications: Drying
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Features: Air Heater, Other, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Energy Efficient Insulated Construction Output Power & Temperature Controllable Standard Platform High Temperature Heat Tunnel Standard
- Maximum Operating Temperature: 400 to 1,700 F
- Heating Capacity: 12 to 27 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,700 F
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Features: Air Heater, Other, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Features: Air Heater, Other, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Features: Air Heater, Other, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters’ radiant surface is constructed through a patented process using bonded high temperature cloth quartz. A black coating is
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 12.9 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Glenro Inc.
Description: Platform RADPLANE® Series 170 Standard Specifications Instant On/Off Heater Type: Medium Wavelength Optimum Operating Temperature: 1600°F Wavelength @ Temperature: 2.5 μm Total Power Rating: 56,000 BTU/hr • ft2 Radiant Watt Density: 10 kW/ft2 Width: 14” Length: 24” to
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 16.4136 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Operating (Sheath) Temperature: 1,600 F
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature
- Maximum Operating Temperature: 158 to 185 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 104 to 250 volts
- Maximum Air Flow: 29 to 94 SCFM
-
Supplier: Intek Corporation
Description: high temperature wire for hookup No moving parts 1 Year Warranty
- Heating Capacity: 4.8 kW
- AC Voltage Required: 240 volts
- Watts: 4.8 kW
- Features: Air Heater, Other, Radiant Heater, Space Heater
-
Supplier: Detroit Radiant Products Company
Description: All tubes coated with high temperature, corrosion resistant black coating
- Heating Capacity: 29.31 to 43.965 kW
- Watts: 29.31 to 43.965 kW
- Length of Heated Area: 389 inch
- Applications: Drying, OEM / Custom
-
Supplier: Emerson Automation Solutions – Rosemount
Description: intrinsically safe without requiring costly design modifications such as flame arrestors. The oxygen probe is constructed of ceramic materials capable of withstanding high process temperatures. Also, the analyzer eliminates the use of the cell heater, using the higher process
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: WATTCO
Description: heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they have can have
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: WATTCO
Description: area. If strip heaters are used as a radiant heater, or a duct heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Surrounds Product High Operating Efficiency = Low Operating Cost Insulated Construction = Minimal Heat Loss Reflector Free = Low Maintenance Clean, Durable, Long Lasting Construction Output Power & Temperature Controllable Standard Platform
- Maximum Operating Temperature: 400 to 1,600 F
- AC Voltage Required: 208 to 575 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,600 F
- Applications: Curing / Tempering, Drying
-
Supplier: Durex Industries
Description: Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings,
- Maximum Operating Temperature: 1,346 F
- Heating Capacity: 1 kW
- Maximum Operating (Sheath) Temperature: 1,346 F
- Features: Electric
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Energy Efficient Insulated Construction Output Power & Temperature Controllable Standard Platform Narrow Heat Tunnel Standard Specifications Heater
- Maximum Operating Temperature: 400 to 1,500 F
- Heating Capacity: 8 to 16 kW
- AC Voltage Required: 480 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,500 F
-
Supplier: Hengda Electronic Factory
Description: Advantages of Carbon Fiber/Graphene Heating Materials: Far infrared radiant heating, greatly improving air cleanliness Low energy consumption, easy installation, electricity saving more than 50% High temperature resistance, corrosion resistance, good for human health Balanced
-
Supplier: Heatizon Systems
Description: Snow Melting with Hott-Wire MI or SR Cables Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures,
- AC Voltage Required: 120 to 480 volts
- Features: Copper, Heating Cable, Other, Radiant Heater
- Fuel / Energy Source: Electric
- Applications: Melting
-
Supplier: Thermal Circuits, Inc.
Description: Thermal Circuits is a custom manufacturer of conductive, convective and radiant etched foil heaters. They service a wide variety of markets and geographic areas and through continuous quality improvement, maintain world-class leadership in all aspects of their business. Strong
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
-
Supplier: Terra Universal, Inc.
Description: Hydraulic thermostat controls temperatures up to 280°C Radiant warm-wall heating enhances temperature uniformity Externally isolated heaters maximize safety, chamber space Comes with 24-month warranty The Hi-Temp “Squaroid” Duo-Vac® Ovens feature the efficiency and
- Temperature Range: 572 F
- Capacity: 1.0999999999999999 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: INTEC Energy Systems
Description: tailor-made solutions for a wide variety of applications: Single-pass radiant heater consisting of helical coils for the recovery of radiant heat for high temperatures Convection heat exchanger with serpentine coils including soot blowers for automatic cleaning of
-
Supplier: Terra Universal, Inc.
Description: Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of
- Process Temperature: 426.66666666666663 C
- Height: 63.49996571001852 mm
- Width / Tube O.D.: 76.19995885202222 mm
- Length (Chamber / Tube): 2,539.998628400741 mm
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of
- Process Temperature: 315.55555555555554 C
- Height: 50.799972568014816 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 609.5996708161778 mm
-
Supplier: 3X Ceramic Parts Company Limited
Description: tubes for electric heaters, beams,profiles, incineration aids and special fabrications Looking for a durable and versatile solution for your industrial or engineering needs? Our high-quality alumina ceramic rods are specifically designed to provide exceptional performance in demanding
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramics
- Shape / Form: Bar Stock, Rod Stock
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
These systems required metal blocks to reach 660°C (1220°F) while maintaining temperature stability for processes such as heating dies and glue pots. The heaters operated at approximately 760°C (1400°F) to achieve the required block temperature. The manufacturer had been (read more)
Browse Cartridge Heaters Datasheets for Tempco Electric Heater Corporation -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
The optically clear Heatron Clearview™ heaters are transparent heating solutions designed to maintain continuous, high-definition visibility for LCD screens, displays, lenses, and viewports in low-temperature and high-moisture environments. Engineered for high efficiency, fast (read more)
Browse Electric Heaters Datasheets for Heatron, Inc. -
800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
exceptional choice for heating process liquids, non-corrosive to the materials of construction. Circulation gas heaters are also used when heating closed loop systems that require high temperatures of up to 1000 deg F. These applications use large flange heating vessels that contain the gas and heat it up in containment most efficiently requiring low maintenance and excellent heat transfer. (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Heatron etched mica heaters offer an operating temperature range of -150° C to 500° C. A good choice for larger dimensions, tight traces and high watt density give you a greater level of performance control. Mica heaters are rigid, and have minimal out-gassing after first power up (read more)
Browse Cartridge Heaters Datasheets for Heatron, Inc. -
RCE 016 | 5 W to 9 W This compact cartridge heater for controlling the temperature of small casings and enclosures protects against condensation. The PTC heating element embedded in the aluminium heater body is temperature-limiting (self (read more)
Browse Industrial Heaters Datasheets for STEGO -
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Coal-fired high performance power generating system. Final report
Ourairheatingisseparatedinto (a) a high temperature radiant heater and (b) alowertemperature convectiveair heater.
-
Radiant Heating and Cooling Handbook > SIZING, DESIGN, AND METHODOLOGY CONCLUSIONS
An experimental study of an installed high temperature radiant heater and enclosure.” .
-
Effects of substrate temperature on structural and electrical properties of cubic silicon carbide films deposited by hot wire chemical vapor deposition techniq...
An additional water cooled high temperature radiative heater was installed just above 5 mm from substrate holder in existing HWCVD system.
-
Developing an integrated building design tool by coupling building energy simulation and computational fluid dynamics programs
&I Radiant flux ftrm a high temperature radiant heater .
-
Federal Register > Friday, March 20, 2009 > [74 FR 12000] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards and Test ...
…be utilized today and will likely continued to be used in the future, because of lower first costs with direct heating equipment such as furnaces and unit heaters as well as the use of high temperature radiant heaters for human comfort in…
-
SNAP I POWER CONVERSION SYSTEM DEVELOPMENT. Period covered: February 1, 1957 to June 30, 1959
A second -eplacement boiler was built which utilized an Identical boiler coll but was heated with high temperature radiant heaters rather than the lead bath.
-
Chapter 1: Basic Principles of the Thermal Environment and Livestock Energetics
This value multiplied by the linear radiation heat transfer coefficient approximates well the radiant heat absorbed by the animal from a high temperature radiant heater .
-
Experimental analysis of the thermoplastic film embossing process
At higher radiation heater temperature settings, the film surface temperature is higher.
Indicates content that may require registration and/or purchase.