-
Supplier: ZAGO Manufacturing Company, Inc.
Description: water and more, switches that wear the ZAGO boot will continue performing for years. The rocker switch boot not only shields the switch against pressure and contaminants, it is also convenient to use thanks to its shape and texture. The switches also function perfectly in
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
Description: information on the compatible receiver. See table at base of page for more information on standard products. Features Panel mount rocker switch with small outer dimensions Requires no batteries or wires High energy efficiency Flexible pairing allows the operation of several
- Length / Diameter: 1.19685104 to 1.23228413 inch
- Width: 0.4724412 inch
- Mechanical Life: 100,000
- Operating Temperature: 185 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1087760-FNRC64SXX2X Category: Switches>Rocker Switches Series: FNR Termination Style: Solder Lug Package: Tray Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof Voltage Rating - DC: 24 V Standard Package: 25 Panel Cutout
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: CW Industries Win Source Part Number: 898584-GRS-4011B-1300 Series: 4000 Operating Temperature Range: -20°C ~ 105°C Features: Rocker Switch SPST-NO 13A (AC) Panel Mount, Snap-In Package: Bulk Mounting: Panel Mount, Snap-In Family Name: GRS-4011B Categories:
-
Supplier: Waytek, Inc.
Description: Carling Contura Rocker Switches a reliable and good looking switch option for your panels. Corrosion, shock, temperature, vibration and moisture resistant ratings make Carling V-Series Rocker Switches one of the most rugged and reliable switches ever
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Features: Illuminated Switch, Other
-
Supplier: NKK Switches
Description: Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 volts
- Maintained Contact Switch Function: ON / OFF
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: C&K Components Win Source Part Number: 908704-9201J1AV2QE2 Series: 9000 Operating Temperature Range: -30°C ~ 85°C Features: Rocker Switch DPDT 6A (AC/DC) Through Hole, Right Angle, Vertical Package: Tray Mounting: Through Hole, Right Angle, Vertical Family Name: 9201J
-
Supplier: Allied Electronics, Inc.
Description: DPST Contact Form, 10^8 Ohms (Min.) @ 500 VDC Insulation Resistance, Round Rocker Switch Lighted and non-lighted options Available in a wide variety of colors High current switching in a compact round package Self-locking tabs to fit industry-standard panel cut-outs Stylized Round
-
Supplier: Allied Electronics, Inc.
Description: 0 to +85 °C Operating Temperature Range, 1600 Series Mid-Size Snap-In Rocker Switches These switches come in lighted and non-lighted versions in a variety of standard or custom colors. They are UL, CSA and VDE approved. Ideal applications include appliances, electronic
-
Supplier: Allied Electronics, Inc.
Description: is UL recognized, CSA certified and CE approved as well as customer lauded. TL toggle switches from Honeywell feature: Silver and/or gold-plated contacts for increased application flexibility High strength for durability in tough conditions Temperature resistant materials to
-
Supplier: Allied Electronics, Inc.
Description: is UL recognized, CSA certified and CE approved as well as customer lauded. TL toggle switches from Honeywell feature: Silver and/or gold-plated contacts for increased application flexibility High strength for durability in tough conditions Temperature resistant materials to
-
Supplier: Waytek, Inc.
Description: maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings,
- Operating Temperature: -13 to 158 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: Sensata Technologies
Description: environments. Temperature conditions, which affect fuses and other thermal devices, are not a concern. The magnetic /ampere turn principle minimizes nuisance tripping due to temperature variations. Inrush currents, due to ferroresonant transformers, lamps and capacitive filters, are
- Continuous Current Rating: 0.1 to 100 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Rocker, Toggle Switch
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT for extreme
- Number of Electrical Outlets: 6
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat.
-
Supplier: Gilson Company, Inc.
Description: hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat.
-
Supplier: Gilson Company, Inc.
Description: hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat.
-
Supplier: Gilson Company, Inc.
Description: hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat.
-
Supplier: Xoxide
Description: reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output DC
-
Supplier: Electro Standards Laboratories
Description: LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and Patchcords:
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
to eliminate multiple seal points. • Unique, top-loaded capsule packing allows reliable switching • Tested to use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
As industries shift toward cleaner energy solutions, advanced switching solutions are essential for safe and efficient power management. NKK’s high-performance switches – including the S332R Toggle, (read more)
Browse Toggle Switches Datasheets for NKK Switches -
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches. Media Contact: David P. Warren 972-489-4752 dwarren@heilind.com SOURCE: Heilind Electronics (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc.
More Information Top
-
Seats and Air Conditioning System Provide for Comfort in the Passenger Compartment
Automatic control; set using high quality rocker switches , sepa- rate left/right OlED display; temperature in all zones identically adjustable using zone function .
-
Mars Exploration Rover: Thermal Design is a System Engineering Activity
Two heat switches that were attached to external radiators were used … maintain the battery within its maximum allowable flight temperature limit.5 External to … with temperature requirements included: High Gain Antenna Assembly (HGAA … Petal Deployment Actuators (LPA) Rocker Deployment Actuators Rover Lift…
-
Suppliers to the Mercedes E-Class
…5,8" TFT colour display, Headphones, Loudspeaker Hella Central Electronics, Temperature Sensor Hirschmann Automotive Harness … Rain Light Sensor, Ignition Switch , LIN Box, Seat Control … License Plate Lamp, Headlamps, High Beam Assistant, Headlamp Cleaning … Rehau Door Molding [Lower], Rocker Panel, Bumper, Window Inner…
-
Suppliers to the new VW Golf
…Kostal Sensors Bosch Signal horns Hella Starter motor Bosch Switches TRW Automotive Switches for multifunction steering wheel Preh-Werke Temperature sensor Continental Automotive Systems … and front) Peguform Center high mount stop lamp (CHMSL … quarter Saint-Gobain Sekurit Rocker panel Peguform Roof reinforcements…
-
Suppliers to the new Audi A4
…system for infotainment functions Harman/Becker Speech dialog system for telephone functions Harman/Becker Starter Bosch Steering wheel switches TRW Automotive Temperature sensor NGK Trumpet horns … plate lamps Hella Mouldings ( high gloss / black) Dura … Rear lamps Magneti Marelli Rocker panel Rehau Rocker panel…
-
Suppliers to the Chevrolet Malibu
…Sensor Bosch Radio amplifier Panasonic Solenoids Bosch Speakers Panasonic Steering Harness Empire Electronics Sunroof Switch (Tier 2) Omron Tail Lamp Harness Empire Electronics Temperature Sensors Delphi Traction Control Switch (Tier 2) Omron Trunk … lighting (headlamps) Visteon Front Rocker Seal Metzeler Front washer … CWC Textron Electronic Throttle Body Bosch Emission control components Tenneco Engine Oil Pump ( High Feature V6 engine…
-
Suppliers to the new Opel Insignia
…park brake switch Omron Electric/electronic distribution system Delphi Engine harness [1,8 l] Drxlmaier ESC sensor cables Leoni External temperature sensor Continental Automotive Systems … lane departure warning] Hella High end navigation system Denso … module Hella Memory seat switches Omron Mirror actuators Magna … Magna Rear spoilers Magna Rear wiper system Valeo Retractable towbar system [M11] Bosal Rocker panel Magna Side…
-
Latest Investments
…Mirror With Features GETRAG Steering Gears Type 840 For Diesel Engine OM651 GUSTAV WAHLER EGR Valves For Diesel And Gasoline Engine, Pipes For Diesel And Gasoline Engine HELLA Actuator, High Mounted Stop Lamp, Interior Lights, Air Conditioning Temperature Sensor, Trailer Connection Unit … Heating Elements LYDALL GERHARDI Engine Related Heat Shields MAGNA Front & Rear Bumper, Carpets/ Floor Trim, Radiator Grills, Side Door Latches, Accoustic Parts, Pillar Trims, Body Structure Stampings, Rocker Panels, Trunk Trims, Wheelhouse … WERKE Multifunction Steering Wheel Switches RAUFOSS Rear Lower Control…
-
Suppliers to Chevrolet Equinox
…SKF Suspensions ArvinMeritor Wheel bearings Delphi Electrical/Electronic Batteries Delphi Battery Tray Miniature Precision Components Door Lock Switch Weastec Electronics (Satellites) Autoliv Fog Lamp Switch Weastec Hazard Switch Weastec High tension cables Sumitomo Electric … Components Power Window Sub Switch Weastec Traction Control Switch .... AGC Automotive Americas Rear Door windows AGC Automotive Americas Rocker Panels Decoma Side door latches Keykert Spare wheel Hayes Lemmerz Spoiler ABC Group … Door modules Delphi Driver airbag Delphi EC auto-dimming mirror with compass and temperature Magna Donnelly EC OnStar…
-
Suppliers to Nissan Altima
…Hitachi Cable ELECTRICAL/ELECTRONIC ABS Bosch Battery Johnson Controls Electronic-USM (underhood switching module) Yazaki Homelink Johnson Controls Miscellaneous interior switches TRW Automotive Occupant detection … TCS Bosch Water cooling temperature sensor Bosch Wire harness … Guardian Headlights Stanley Electric High beam light source Osram … seal for 3.5L Freudenberg-NOK ReflectSleeve 1430 Federal-Mogul as tier 2 Rocker cover gasket for…
Indicates content that may require registration and/or purchase.