Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daemar Inc.
Description: Excellent for extreme temperatures, high pressures high speeds and corrosive liquids & gases. Our equivalent to Garlock P.S. and Elring styles.
-
Supplier: Accuris
Description: Driveline High Speed and High Temperature Test of Rotating-Shaft Seals
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE Shaft Seals features Inert to Most Chemicals Wide Temperature Range High Pressure Capabilities Low Friction Improved Wear and Creep Resistance Machined Precision Parts FDA Compliant Unlimited Shelf Life
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
-
Supplier: FTL Technology
Description: lead times. Why PTFE Shaft Seals? PTFE shaft seals are the perfect choice when it comes to sealing applications with demanding operational parameters. Using high performance fillers, our PTFE shaft seals are able to operate in environments that are
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Seal Type: Oil / Grease Seal
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary shaft
- Seal Type: Oil / Grease Seal
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. ROTARY SHAFT SEALS
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Accuris
Description: FLUOROELASTOMER (FKM), HIGH TEMPERATURE ROTATING SHAFT OIL SEAL
-
Supplier: Witte Pumps & Technology GmbH
Description: The threaded shaft seal is the standard seal for WITTE melt pumps from the EXTRU and BOOSTER series. It is a dynamic seal for high viscosities and suction pressures. It can have a heated or cooled design. The dynamic seal is suitable for high
- Operating Pressure: 14.50377 to 1,740.4524 psi
- Operating Temperature: 842 F
- Seal Application: Pump
-
Supplier: General Pump
Description: 66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap
- Maximum Discharge Flow: 12.1 GPM
- Maximum Discharge Pressure: 2,200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap
- Maximum Discharge Flow: 10.2 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically
- Inside Diameter: 0.875 to 3.875 inch
- Outside Diameter: 1.625 to 4.875 inch
- Applications: Chemical, Motion Coupling
- Materials: Inconel®, Stainless Steel
-
Supplier: General Pump
Description: 66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM Compact, High Pressure Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves “thermal
- Maximum Discharge Flow: 4.3 GPM
- Maximum Discharge Pressure: 6,525 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 66 Series – TSF – High Flow, 24 mm Dual Shaft. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap
- Maximum Discharge Flow: 7.6 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically
- Inside Diameter: 0.875 to 3.875 inch
- Outside Diameter: 1.625 to 4.875 inch
- Applications: Chemical, Motion Coupling
- Materials: Inconel®, Stainless Steel
-
Supplier: FTL Technology
Description: Since pressures are generally limited to 10 bar, the use of single system rod, piston and wiper seals are typically used. Rod Seals Rod seals are installed in reciprocating equipment to retain compressed air or oil under high pressure. They should operate individually or
- Maximum Operating Pressure: 145.0377 psi
- Seal Type: Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal, Piston Ring
- Seal Orientation: External / Piston Seal, Internal / Rod Seal
- Features: Wiper
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2056 braided packing's resilient core evenly spreads wear over the packing set when gland follower pressure is applied. This packing was especially designed for pumps where there is an axial or elliptical shaft run out. Style 2056 packing is made with a core of ZZR765 spec grade
- Cross Sectional Size: 0.3125 to 1 inch
- Alternate Shaft or Rubbing Speed: 2,000 ft/min
- Operating Pressure: 7,000 psi
- pH Range: 1 to 14
-
Supplier: Technetics Group
Description: Specially designed for cryogenic temperatures and high temperatures, mechanical seals with metal bellows are used when mechanical seals with elastomeric components are not adaptable to extreme temperatures. Our proprietary metal bellows allow us to design
- Alternate Shaft or Rubbing Speed: 29,500 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Trelleborg Sealing Solutions Americas
Description: HP20 is an elastomeric rotary oil seal suitable for sealing medium to high hydraulic oil pressure at low to medium shaft speeds. Available in FPM and HNBR for standard and low temperature environments.
- Shaft O.D. or Seal I.D.: 0.6692917 to 11.81103 inch
- Maximum Operating Speed: 787.401574803148 ft/min
- Maximum Operating Pressure: 681.6731449788259 psi
- Operating Temperature: -22 to 212 F
-
Supplier: FTL Technology
Description: frictional heat buildup, material stretch, compression (squeeze), operational temperature limits, shaft and glandular machining. FTL Technology offers a wide range of specialised solutions using Rotary Seals, Shaft Seals, Radial Lip Seals, Radial Oil
- Maximum Operating Speed: 7,874.01574803148 ft/min
- Maximum Operating Pressure: 72.51885 psi
- Sealing Element or Lip Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Seal Type: Oil / Grease Seal
-
Description: and alkali resistance High dielectric strength Applications Electronic components & substrates High temperature electrical insulators High voltage insulators Laser tubes Machine components Mechanical seals Precision shafts and axles in high wear
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: EnviroPump and Seal, Inc.
Description: and temperature capability without distortion. No Shaft Fretting – No moving parts on shaft, means no shaft damage, and no need for a sacrificial sleeve. Gland Insert – For High Alloy Corrosion Protection. Multiport Injection – Gives “showerhead” cleaning, cooling,
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: Cole-Parmer
Description: High-Temperature Housing with 304 Stainless Steel Sump and forged brass/nickel plated cap. T-handle nut on cap screws onto center shaft inside sump. Maximum temperature is 300
F (149 C); maximum pressure is 250 psi. Accepts all DOE cartridges (except silver/carbon - Maximum Pressure: 250 psi
- Maximum Temperature: 300 F
- Housing Material: Steel - Stainless
-
Supplier: Cole-Parmer
Description: High-Temperature Housing with 304 Stainless Steel Sump and forged brass/nickel plated cap. T-handle nut on cap screws onto center shaft inside sump. Maximum temperature is 300
F (149 C); maximum pressure is 250 psi. Accepts all DOE cartridges (except silver/carbon - Maximum Pressure: 250 psi
- Maximum Temperature: 300 F
- Housing Material: Steel - Stainless
-
Supplier: Senior Aerospace Metal Bellows
Description: application. Common materials of construction are stainless steel or high nickel alloys for higher temperature applications. Typical applications include engine nacelle seals, firewall seal, fuel drain seal, and engine duct seals. Bellows Mechanical Face
- Applications: Aerospace
- Features: Hermetic Sealing
- Materials: Nickel, Stainless Steel, Titanium
- Shape: Round
-
Supplier: Technetics Group
Description: designed for optimum performance where high speed and vibration are the norm. As the stationary portion of a seal assembly, contacting face seals are generally paired with a rotating mating ring, bearing or shaft. The seal face in the stationary portion provides
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.9999129778963893 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Unbalanced
-
Supplier: Waukesha Bearings
Description: Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% compared to straight labyrinth seals, or by 30% compared to
-
Description: From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-1 seal model is the best choice in wet sealing technology on moderate to very large shaft diameters entering the vessel from any direction. The fully-split configuration uses an elastomer drive to rotate two hardened stainless steel seal faces against two fixed
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Description: Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness
- Temperature: -454 to 1,472 F
- Pressure: 0 to 36,259.20983929925 psi
- Outside Diameter: 0.5118113 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Piping and Valves, Vacuum Application
-
Supplier: John Crane, Inc.
Description: The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a
- Shaft Diameter (Nominal): 1.5 to 4.5 inch
- Alternate Shaft or Rubbing Speed: 10,000 ft/min
- Operating Pressure: 360 psi
- Operating Temperature: -330 to 800 F
-
Supplier: Baumer Ltd.
Description: (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: resistance in acidic and basic media, and this too is maintained up to very high temperatures. The coarse-grained versions offer particular advantages. These properties are outstanding among high-temperature ceramics, and are complemented by high thermal shock
- Density: 3.0999980435061194 to 3.149998011949766 g/cc
- Thermal Conductivity: 125.52471714534 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Description: for processes such as, Bulk polymerization Polycondensation Drying Dissolving Sublimation and others SK3020 Twin-Shaft Kneader Reactor, the high-torque shafts are designed to rotate in either the same direction or in counter-direction. In both cases, the kneading elements on the
-
Description: extreme high-pressure, high-temperature, and ultra-vacuum environments High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: RegalRexnord
Description: Size 5207 shaft mounted parallel helical gear drive with a 9:1 ratio. Heavy duty tapered roller bearings and high temperature grease purgeable Viton seals provide maximum protection in extreme environments. Standard Shaft Mounted (JR), Screw Conveyor (JSC) and
- Gear Ratio: 9 (X : 1)
- Maximum Input Speed: 1,803 rpm
- Gearing: Helical
Find Suppliers by Category Top
Featured Products Top
-
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. Key Performance Advantages of PTFE Lip Seals High temperature resistance Continuous operation up to +200–260 °C, far exceeding NBR (+100 °C) or FKM (+180 °C). (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
: • High runout • Ambient to moderately high temperatures • Low to moderate speeds • Infrequent thermal fluctuations or shaft growth/shrinkage • Infrequent pressure/vacuum fluctuations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
labyrinth seals Eliminate steam leaks and the safety hazards associated with high temperatures and toxic gases Reduce condenser capacity and space requirements in new steam turbines Require less axial space than labyrinths Easily installed and field (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
machine’s operating temperature and the frictional heat from the seal. If the rotors get too hot, they grow off the drive elastomer, causing the rotors to slip and stop rotating with the shaft. The result is an increase in elastomer wear, shortening the life of the seal. To solve this issue, the EP (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Engineered Mechanical Seals by Technetics Group Since 1967, Technetics Group has designed and produced a wide range of mechanical seals, engineered for the most demanding and varied rotary shaft applications. With trusted brands such as (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL metallic C-Seals are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Chemical Processing Department monthly report for January 1957
Shaft seal for High Temperature Corrosive and Abrasive R_eistamt Servize .
-
Geothermal drilling and completion technology development program. Annual progress report, October 1979-September 1980
Also, the high shaft / seal temperatures caused some degradation of the standard test lubricant, Texaco EP 85-90.
-
Productivity management in oil, fat and chemical derivative processing plants
Examples are the proper operation of pipeline strainers, cleaning of centrifuges and cooling of shaft seals in high temperature applications.
Indicates content that may require registration and/or purchase.