Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Co. (The)
Description: This miniature, 2-way, normally closed solenoid valve is capable of controlling small volumes of liquids or gasses. It can achieve response times as fast as 500 μs and operate at speeds up to 500 Hz. This valve’s combination of size and performance is ideal for applications in
- Pressure Rating: 800 psi
- Features: Other, Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, QUICK-EXHAUST, 1/4 X 3/32, 3 WAY NORMALLY CLOSED, 11.6/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - HIGH TEMPERATURE, 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: The D-Cryo Series is a 2-way, high flow, miniature Cryogenic solenoid valve designed and built for service down to -196°C (-320°F). Depending on your temperature requirements, the D-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LC02), and
- Pressure Rating: 40 to 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.77
- Features: Electric, Solenoid Valves, Stainless Steel
-
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182°C (-10 to 360°F) is ideal for neutral media such as compressed air, inert gases,
- Valve Size: 0.25 inch
- Flow (Cv): 0.07
- Pressure Rating: 1,300 to 1,450 psi
- Media Temperature: -10 to 360 F
-
Supplier: Danfoss A/S
Description: refrigeration systems. Solenoid Valves for refrigeration applications, standard types for fluorinated refrigerants and ammonia (R717) as well as solenoid valves for water and brine. The category also contains Solenoid Valves in stainless steel, Gas Powered
- Valve Size: 0.1181103 to 0.9842525 inch
- Pressure Rating: 609.15834 psi
- Media Temperature: -40 to 221 F
- Features: Electric, Other, Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR AND
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments
- Pressure Rating: 4,000 psi
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This extended performance, in-line, high speed dispensing valve performs consistently under high pressure and high temperature conditions. Featuring a welded stainless steel construction with ports sized for standard 1/16” ID ferruled compression fittings, this
- Pressure Rating: 800 psi
- Media Temperature: 275 F
- Features: Other, Solenoid Valves
-
Supplier: DeZURIK, Inc.
Description: Lower-wattage coils consume less power, saving money and increasing efficiency. Solenoid valves feature a short-stroke design that minimizes wear and maximizes service life. Valve bodies are made from brass or stainless steel. Coils have high-temperature Class F
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8267: direct acting straight-through,
- Valve Size: 0.5 inch
- Pressure Rating: 15 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Valcor Engineering Corporation
Description: manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Valcor Engineering Corporation
Description: Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments
- Pressure Rating: 750 psi
- Media Temperature: -65 to 350 F
- Media: Gas (general)
- Valve Type: Shut Off Valves, Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 7 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with thread at
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design are
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are - Pressure Rating: 30 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are - Pressure Rating: 18 psi
- Power: 24 volts
- Features: Solenoid Valves
-
Description: Features and Benefits - Operating pressure 3500 psi (241 bar), - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Same check valve used in the Two Pressure Valve - High
- Valve Size: 2 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 160 F
-
Solenoid Valves - Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally closed 12VDC -- GO-01540-03Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are - Pressure Rating: 60 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are - Pressure Rating: 18 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Edwards Vacuum
Description: The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures
- Operating / Bake-out Temperature: 50 to 122 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: HydraForce, Inc.
Description: A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the applied current from
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: SAE International
Description: the solenoid valve provides useful information on the temperature distribution, mechanical and thermal deformations, and stresses. The model results predict that the solenoid valve is susceptible to a coupled electrical-thermo-mechanical failure mechanism. The coil
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to
- Valve Size: 0.375 inch
- Pressure Rating: 145 to 5,070 psi
- Flow (Cv): 1.1
- Media Temperature: 158 F
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every
- Valve Type: Dome Valves
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested at over 100 million
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: HydraForce, Inc.
Description: Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly in the harshest, high-temperature
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Sporlan E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. These valves may be mounted horizontally, on their side or in a vertical line. They are suitable for suction line service because very low pressure (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
Facing corrosion, contamination, or high-purity fluid challenges in chemical, medical, or industrial systems? Conventional valve materials often fail under aggressive chemicals or precise flow requirements, limiting reliability and safety. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The High Density Interface (HDI) solenoid valve just got better by offering more flow capacity without sacrificing size and weight. Imagine the features of a large valve coupled with the superior performance of a miniature valve in one compact design. The new Lo-Lohm HDI uses a spike and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
CABINET COOLERS END COSTLY SHUTDOWNS
incorporating vinyl tubing with adhesive clips permitted routing of the cold air to those electronic components most susceptible to high temperature. The Key Feature. Most important to Lasercraft was the fact there are no moving parts to wear out, meaning the Cabinet Coolers were maintenance free
More Information Top
-
Mechanical refrigerator for deep well sonde electronics, Phase II. Final report
Vendor Survey - A survey of likely vendors of high temperature solenoid valves proved negative.
-
Transient Heating of Air Bag Fabrics: Experiment and Modeling
In addition, fast actuating, high temperature solenoid valves were chosen to minimize the effect of the speed of valve actuation.
-
Research of the New Electronic Valve System with Quantitative Control
… also have some kind of special function (like flow control valves and thermostatic valves) or apply to some special occasions, such as gas solenoid valves, steam solenoid valves, oil solenoid valves, refrigeration solenoid valves, high temperature solenoid valves and explosion-proof solenoid …
-
Intramolecular Electronic Energy Transfer in a Supersonic Jet Expansion
Naphthalene-anthracene gas mixtures were prepared by passing He at 4-5 atm over, naphthalene held at 50 "C in the gas entrance of a high - temperature solenoid valve .
-
Establishment of an Environmental Control Technology Laboratory with a Circulating Fluidized-Bed Combustion System
This by-pass helps maintain the overall coolant loop flow volume, thereby reducing excess pressures when some circuits are closed and helps insulate water meters and supply solenoid valves from high temperature steam damage.
-
Reliability and Life Study of Hydraulic Solenoid Valve - Part 2 - Experimental Study
They may increase the temperature further and result in very high temperatures in the solenoid valve (up to 300°C).
-
Mechatronics and Industrial Informatics
The maximum stress and the highest temperature of the solenoid valve are predicted in Fig. 8 and Fig. 9.
-
Pulsed supersonic source of vdW complexes for high-temperature applications: Spectroscopy and beam characteristics
The main disadvan- tage of a pulsed valve is the limited ability to operate it at a high temperature (commercially used solenoid valves cannot be operated above 590 K [2,3]), an op- tion which has been common for continuous beam sources.
-
Journal of Propulsion and Power > Investigation of a small solid fuel ramjet combustor
800 K), high-pressure (1-MPa, 150-psia) air via an electrical (25-kW) air heater with insulated piping and high - tempera- ture resistance solenoid valves .
-
Pneumatic Parts - China Pneumatic Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 8
High temperature electric solenoid water valve .
Indicates content that may require registration and/or purchase.