Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Comus International
Description: Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High accuracy and temperature stability High measurement range Very small plane
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Holykell Technology Company Limited
Description: The non contact ultrasonic liquid level meter have all gold-plated circuit boards, internal electromagnetic shielding and software digital filter are tested for (industrial) 48 hour under high and low temperature aging. It promises higher and long-term reliability.
- Measuring Range: 196.8505 to 590.5515 inch
- Output Options: Alarm / Visual Indicator
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
-
Supplier: Takex America, Inc.
Description: Description Analog Output Ultrasonic Sensors with ranges from 1M to 6M. Devices are typically used for distance or level metering of large surface areas. Features Capable of long-distance measurement Built-in teaching function for simple operation and highly-accurate measurement
- Measurement Range: 15.74804 to 118.1103 inch
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for
- Operating Distance: 0.5905515 inch
- Operating Temperature: -40 to 200 F
- Output Load: 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A
- Maximum Operating Pressure: 145.0377 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: High-Temperature. The FST020 transmitter has been upgraded to deliver leading reliability, user-friendliness and options for customization, while the FSS200 sensors feature low maintenance and high precision – even for applications with high levels of
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Cole-Parmer
Description: Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas
- Wash Tank Capacity: 5.5 gallons
- Internal Length: 19.5 inch
- Internal Width: 11 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: Power tracking automatically adjusts to light or heavy loads by compensating for liquid level and temperature changes while maintaining the same ultrasonic power to the tank. Cleaners go into sleep mode once cycle is complete and no key has been touched for 15 minutes. The degas
- Wash Tank Capacity: 1.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Internal Depth / Height: 6 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 925066-MA40H1S-R Operating Temperature Range: -20°C ~ 60°C Features: Ultrasonic Sensor 40kHz Package: Reel - TR Family Name: MA40 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In
- Operating Temperature: -20 to 60 C
-
Supplier: Siemens Process Instrumentation
Description: Stainless steel construction with high resistance to corrosion, pressure and temperature Useable in hazardous areas - SIL2 certified according to IEC 61508 Edition 2 Space-saving installation - Integrated reduction of nominal diameter for economic installation Redundant data management
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: BinMaster, Inc.
Description: of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide
- Measuring Range: 12 to 420 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: RS Components, Ltd.
Description: Ultrasonic level sensor 2"; 8m liquid/ 3
- Media Type: Liquid
- Communication Interface Options: Other
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, blind version, 4-20 mA/HART
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: flight” of the pulse, the microprocessor accurately determines the level of the product. Powerful software removes false echoes from the signal and electronic filters remove ambient noise.
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- User Interface: Digital Front Panel
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid level
- Measuring Range: 10 to 360 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: ifm efector inc.
Description: Continuous level and object detection for harsh environments Resistant to aggressive media Long range Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an
- Measuring Range: 9.842525 to 98.42525 inch
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
- Device Classification: Sensor-Only
-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
-
Supplier: Madison Company
Description: The Madison U3M Mini Ultrasonic Sensor is for drum applications requiring a non-contact level device. This sensor mounts directly into a 3/4" NPT bung and requires a power source. The sensor is calibrated by the user using an on-board push button. The U3M is
- Measuring Range: 72 inch
- Maximum Operating Pressure: 30 psi
- Maximum Current: 0.07 amps
- Maximum DC Voltage: 24 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Airmar Technology Corporation
Description: ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in
- Measuring Range: 11.81103 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in
- Measuring Range: 1.968505 to 59.05515 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for
- Number of Switch Points: 1 (#)
- Measuring Range: 0.787402 to 7.87402 inch
- Maximum Current: 0.045 amps
- Maximum DC Voltage: 30 volts
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications
- Material Temperature Range: -40 to 284 F
- Maximum Current: 0.022 amps
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different tank applications as well as pump control. However, if there is a liquid present, the
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Mounting Options: Side Mount
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Description: Features Due to the strong anti-interference ability, the ultrasonic level sensor can be used for liquid level measurement in harsh environments. Built-in temperature sensitive device ensures a real-time temperature automatic compensation function. A variety
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: Holykell Technology Company Limited
Description: US9000 Long range ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level
- Measuring Range: 196.8505 to 2,755.907 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
Find Suppliers by Category Top
Featured Products Top
-
, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
diagnostics, and high-precision manufacturing happen at the edge of what sensors can detect. In these settings, accuracy depends not only on advanced instrumentation but on careful calibration at the lowest measurable levels. Sensor calibration at ultralow levels turns barely perceptible signals into (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
measurement Vessels with excessive noise, dust, or high temperatures Vessels where precise aiming is needed to avoid flow stream, internal structure, or sidewall buildup (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
. The challenge: High temperature and corrosive environments Liquids used in industrial processes often contain corrosive chemicals or are handled at elevated temperatures. These conditions can damage conventional pressure sensors. In (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use on transcritical CO2 refrigeration systems. (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
The HR Series is a new line of high reliability cryogenic temperature sensors for mission-critical applications. Starting with our proven temperature sensor technology, we have developed a family of off-the-shelf sensors that have already undergone extreme testing steps to assure you of extra (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
, especially in dusty conditions typical at many bulk solids processing plants. Early versions of radar-level sensors performed erratically and unreliably in silos with high amounts of dust. They were not powerful enough to transmit through the dense suspended particulate. Many radars (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
Ultrasonic High-Temperature Sensors: Past Experiments and Prospects for Future Use
I. Huhtiniemi, E. Jorzik, M. Anselmi, Special instrumentation developed for FARO and KROTOS FCI experiments: high temperature ultrasonic sensor and dynamic level sensor. in IAEA Technical Meeting, Halden, 3–5 Sept 2007 3.
-
OECD MCCI project enhancing instrumentation for reactor materials experiments, Rev. 0 September 3, 2002.
[6] Huhtiniemi I, Jorzik E, Anselmi M, Special instrumentation developed for FARO and KROTOS FCI experiments: high temperature ultrasonic sensor and dynamic level sensor, Proceedings of the OECD/CSNI Specialist Meeting on Advanced Instrumentation and Measurement Techniques, pp. 45-53, Santa Barbara, California …
-
Ultrasonic
and resistive hydrogen sensors for inert gas-water vapour
atmospheres
… hydrogen in aqueous systems at high subcritical and supercritical temperatures J. Supercritical Fluids 8 263–70 [16] Huhtiniemi I and Jorzik E 1997 Special instrumentation developed for FARO and KROTOS FCI experiments: high temperature ultrasonic sensor and dynamic level sensor OECD/CSNI Specialist Meeting …
-
1981 Index - IEEE Transactions on Sonics and Ultrasonics
water- level sensors ; high - temperature high-pressure ultrasonic sensor; .
-
Design of Measurement and Control System for Oil Level of Wells
and then converted to the oil level high H. Ultrasonic spread speed in medium is concerned with surrounding temperature ; therefore temperature compensation sensor is needed to improve the measuring precision.
-
Torsional ultrasonic technique for reactor vessel liquid level measurement
A liquid- level sensor based on the ultrasonic technique is a promis- ing long-term solution for monitoring core cooling.1 An instrument based on the technique can display temperature and density profiles of high resolution along a chosen path through the …
-
Physiology of the human
… 808 ä Ulkuskrankheit, Helicobacter-pylori-infection 808 ä ultrafiltration 42 ultrafiltration coefficient 636 ultrasonic sensors 255 ultraviolet radiation of … … flavor 187 discomfort swells, sound pressure level , high to 389 Umbilikalarterien 473 Umbilikalvene … … influence, learning 208 ambient temperature , heating balance 848 reverse …
-
Computational Intelligence in Security for Information Systems 2010
… is related to the performance of each of these independent processes; secondly, the high level of geometrical uncertainty in … … a consequence of the high temperature differences on each process … … proc- ess by the ultrasonic Lamb wave (ULW) sensor stem to the surface …
-
SensEdu-an Internet course for teaching sensorics
… different purposes: pressure, humidity, temperature , IR radiation, laser power … … • Low cost pressure sensors on thick-film and … … the Fund for Hungarian Higher Education and Research) • … … for monitoring pressure, liquid level (supported by the Fund … … • Signal conditioning of ultrasonic echo detectors (industrial support …
-
Machine Design and Manufacturing Engineering II
… platform, carrying visible camera, infrared thermal imager, pick-up, ultrasonic sensors , the magnetic path navigation … … path planning for outdoor high voltage equipment independently or … … machine vision, the infrared temperature measurement, sound detection method … … the meter reading, oil level gauge position and so …
Indicates content that may require registration and/or purchase.