Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SignalQuest, Inc.
Description: 0.005 - 1.7 g RMS vibration; analog, serial and trigger outputs Description The vibration sensor module performs calibrated averaging (root mean squared) vibration measurement with analog voltage and digital serial outputs. Because acceleration signals are extremely fast
- Acceleration: 0.005 to 2 g
- Frequency Range: 1 to 500 Hz
- Minimum Accuracy: 15 +/-% FS
- Maximum Shock: 500 g
-
Supplier: ifm efector inc.
Description: Condition-based maintenance thanks to monitoring of imbalance, rolling element bearing or gear state Large operating temperature range and high protection rating for the requirements of harsh industrial environments Reliable and permanent monitoring of characteristic values incl. raw
- Acceleration: 0 to 50 g
- Linear Velocity: 0 to 19,303.149606299212 in/sec
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 2 +/-% FS
-
Supplier: enDAQ Vibration Solutions
Description: The S3-E25D40 is a vibration recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for vibration testing.
- Acceleration: 25 to 40 g
- Frequency Range: 4,000 to 20,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
-
Supplier: Banner Engineering Corp.
Description: temperature sensor measures RMS velocity, in inches per second or millimeters per second, and temperature. Mount it as close as possible to the bearings, using the standard bracket or the magnetic bracket, to monitor the machine’s health by detecting increases in
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: enDAQ Vibration Solutions
Description: The S3-E100D40 is a vibration and shock recorder with a high performance piezoelectric accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model is most popular for general purpose testing because of its wide application range.
- Acceleration: 40 to 100 g
- Frequency Range: 4,000 to 20,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, terminal block
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer
- Sensor Mounting: Stud or Bolt-on
-
Supplier: CEC Vibration Products
Description: turbine case, where high temperatures can cause problems with other sensors. The low impedance, high level output requires no special amplifiers, simplifying your measurement system. They have low sensitivity to transverse accelerations, and you can mount them in any
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Kistler Group
Description: signal. A M6 or ¼–28" bolt is all that is needed. Available in both intrinsically or non-intrinsically safe versions, this very rugged sensor has a welded housing for IP65 protection with high temperature operation up to 165° C [330°F] The Piezotron ® AE-Sensor consists
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Piezoelectric
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: AI-TEK Instruments, LLC
Description: wheel at high shock and vibration. The advantage of these sensors are: High reliability Simple installation Long life due to no moving parts or contacts Self powered operation Wide variety of shapes and sizes Easy alignment Can be designed for almost any environment Due
- Operating Temperature: -99.4 to 449.6 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Frequency, Voltage
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3335C takes high temperature vibration testing to a new level. The single axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 2500 upper frequency range. The
- Frequency Range: 3 to 3,500 Hz
- Operating Temperature: -58 to 1,202 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Hottinger Brüel & Kjær A/S
Description: vibration monitoring. Dytran's model 3443C high temperature accelerometer is capable of operating under extreme temperatures, while at the same time providing the high levels of reliability, durability and accuracy that is offered with standard laboratory
- Frequency Range: 3 to 5,000 Hz
- Operating Temperature: -94 to 500 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-015D-VIB and SX-005D-VIB are single axis LINEAR ceramics tilt sensors that provide economical and reliable single axis tilt solutions for HIGH VIBRATION applications where very good linearity, high resolution and superior symmetry are required. Constructed with a
- Tilt Angle: -15 to 15 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Hottinger Brüel & Kjær A/S
Description: hermetic sealing for reliable operation in high humidity and dirty environments. It has an industry standard tri-bolt mount, stainless steel construction, and utilizes ultra high temperature piezoelectric crystals in compression mode for extremely stable operation in
- Frequency Range: 4.8 to 1,400 Hz
- Operating Temperature: -58 to 899.6 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Birk Manufacturing, Inc.
Description: custom solutions. High-temperature RTD elements can perform efficiently in demanding environments and tough work conditions that involve heavy-duty applications. The highly precise results of our RTD High-temperature Probe makes it ideal for high-end applications
- Features: RTD
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Sensor Mounting: Stud or Bolt-on
- Device Category: Transmitter
-
Supplier: Dynisco
Description: PT338 High Temperature, Rugged Test Transducer withstands the most extreme operating conditions. Its extremely tight thermal characteristics include temperature effects on zero and span of ±0.004% full scale. Its rugged construction resists shock and vibration and
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 310 F
- Measurement Type: Absolute, Gauge
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low viscosity
- Dynamic Viscosity Range: 1,000 to 100,000 cps
- Features: Specialty / Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: like HALT/HASS chambers for control, automobile applications including engine & exhaust hot zones, and any general-purpose high-temperature IEPE application.
- Acceleration: 500 g
- Frequency Range: 1 to 8,000 Hz
- Operating Temperature: -148 to 392 F
- Features: Other, Piezoelectric
-
Supplier: CHINO Works America Inc.
Description: The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a
- Sensed Temperature: -58 to 482 F
- Diameter or Width Range: 1.00393755 inch
- Sensitive Length: 0.5511814 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low viscosity
- Dynamic Viscosity Range: 1,000 to 100,000 cps
- Features: Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof, Transmitter Output (e.g. 4-20 mA)
- Features: K, RTD, Thermocouple
- Probe Configuration: Penetration (Needle) Probe
-
Description: Features The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a wide temperature measurement range, excellent stability, high accuracy,
- # of Lead Wires Per Element: 4
- Features: RTD
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Kistler Group
Description: The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates from –55 ... 165
- Acceleration: 50 to 250 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -320.8 to 329 F
-
Supplier: Tronics Microsystems
Description: High stability, reliability, and vibration rejection for inclination measurement in downhole navigation up to +150°CAXO315T is a single-axis, high temperature, closed-loop MEMS accelerometer with ±14 g input range that offers a digital, cost-effective, and low-SWaP
- Acceleration: 14 g
- Frequency Range: 150 Hz
- Maximum Shock: 2,000 g
- Maximum Vibration: 50 g
-
Supplier: Kistler Group
Description: The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates from –55 ... 165
- Acceleration: 50 to 250 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -320.8 to 329 F
Find Suppliers by Category Top
Featured Products Top
-
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you in your custom sensor needs. Examples of our successful product development include: A high temperature solution used in the bending of glass for (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
machinery, aircraft, and locomotives. This torque sensor series offers comprehensive solutions: High precision using resistance (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Patented Silver WindowTM High Temperature Sensor Technology
Obtaining solid, extremely high temperature vibration measurements presents challenges to mechanical designers of many different types of products. Traditional sensors specified to operate at temperatures of 500ºC (932 ºF) and above have limitations. They are large and bulky, impacting
-
Vibration Testing of Load Cells
of high/low temperature and moisture, but also survive vibration testing to a controlled industry vibration standard by an independent testing lab. What follows is a chronological account of the preparation, testing and an analysis of the required vibration testing.
-
Selection of Amplifiers & Hardline Cables for High-Temp. Piezoelectric Sensors
High-temperature piezoelectric sensors are commonly utilized in harsh applications that exceed the standard operating parameters of internal impedance converting electronics packages, typically topping out at around 300 degrees F. Successful replication of vibration phenomena in extreme
-
Machinery Monitoring and Predictive Maintenance
Challenge. Thinaer systems use Raspberry Pi nodes that communicate with smart sensors via Bluetooth Low Energy. These smart sensors however, don't provide high-accuracy temperature or high-speed vibration data needed for better analysis.
-
Case Study: Aerospace/Defense Application: Missile Engine Test Program
Conax designed an extremely rugged mineral insulated cable assembly with a proprietary mounting support adapter to withstand high shock and vibration from missile tests. The customer wished to purchase temperature sensors to monitor fuel and air temperature on a missile test stand. Nine sensors
-
Die Casting
construction results in reduced maintenance and downtime. * High shock and vibration tolerance ensures trouble free operation. * Higher temperature tolerance reduces the need for special installations thereby reducing machine design costs.
-
3D Scanners Take Volume Measurement to a New Level
Measurement Really Matters. The advanced, acoustics-based technology used in 3DLevelScanners, also called 3D solids scanners, is very different from other types of level sensors. As the name implies, these devices scan the material surface to take multiple measurements, considering the high and low
More Information Top
-
High-temperature piezoelectric crystals ReCa4O(BO3)3: a review
Jiang, “yca4o(Bo3)3 (ycoB) high temperature vibration sensor ,” J. Appl. Phys., vol.
-
Gas Sensing Fundamentals
Kim K, Zhang S, Huang W, Yu F, Jiang X (2011) YCa4O(BO3)3 (YCOB) high temperature vibration sensor .
-
Piezoelectric Materials for High Temperature Sensors
Kim, S. Zhang, W. Huang, and X. Jiang, “YCa4O(BO3)3 (YCOB) High Temperature Vibration Sensor ,” J. Appl. Phys., 109 [12] 126103, 3pp (2011).
-
Piezoelectric accelerometer for high temperature (1300°C) sensing
[13] Kim, K., Zhang, S., Huang, W., Yu, F., Jiang, X., “YCa4O(BO3)3 (YCOB) high temperature vibration sensor ,” Journal of Applied Physics 109 (2011).
-
Pyroelectric properties of ReCOB and BiBO oxyborate crystals with monoclinic symmetry
[6] Kim K, Zhang SJ, Huang WB, et al. YCa4O(BO3)3 (YCOB) high temperature vibration sensor .
-
Pyroelectric properties of rare-earth calcium oxyborate crystals: ReCa4O(BO3)3 (Re: Y, Gd, Nd, and Pr)
Jiang, “yca4o(Bo3)3 (ycoB) high temperature vibration sensor ,” J. Appl. Phys., vol.
-
High-temperature (>500/spl deg C) ultrasonic transducers: an experimental comparison among three candidate piezoelectric materials
Zhang, W. Huang, F. yu, and X. Jiang, “yca4o(Bo3)3 (ycoB) high temperature vibration sensor ,” J. Appl. Phys., vol.
-
Experimental study of real gear transmission defects using sound perception
The main advantage of using acoustic condition monitor- ing is that the acoustic signals can be acquired remotely, avoiding safety hazards and eliminating the need for high temperature vibration sensors with their associated mounting difficulties.
-
Electro‐elastic properties of YC a 4 O ( BO 3 ) 3 piezoelectric crystals
These promising properties have been demonstrated by YCOB based high temperature vibration sensors (accelerome- ters), which have been tested at 1000 8C, with sensitivity of 5.4–5.6 pC gÀ1 [21, 23].
Indicates content that may require registration and/or purchase.