-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.081 in-oz/amp
- Other Output Power: 251 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: the DC gearbox motor can be customized with brushless motor BL4260 to replace the DC brush motor 775. And it can be used for the smart robot, automatic machines, office equipments and etc.
- Other DC Voltage: 12 VDC
- Continuous Current: 3.6 amps
- Continuous Torque: 39.02654867256639 In-lbs
- Shaft Speed: 11 rpm
-
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
Supplier: Constar Motion Co., Ltd
Description: 12mm Dc Planetary Gear Motor Low rpm Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor Applications: medical equipment, scientific instruments, industrial equipment, etc.
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.2992133 to 2.0866153 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.227 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Portescap
Description: 12G88 Athlonix Brush DC Motor 12G88 Athlonix With a design combining high power density and precious metal commutation, the 12G88 Athlonix brush DC motor can deliver a torque greater than 3 mNm continuously, reaching up to 75% efficiency while maintaining a
- Other DC Voltage: 9 VDC
- Torque Constant: 1.21776 in-oz/amp
- Other Output Power: 0.003216528923766768 HP
- Continuous Current: 0.37 amps
-
Supplier: Portescap
Description: 12GS88 Athlonix Brush DC Motor 12GS88 Athlonix With a design combining high power density and precious metal commutation, the 12GS88 can deliver a torque greater than 1.5 mNm continuously in a very compact package. Product Highlights Ironless construction Neodymium magnet
- Other DC Voltage: 6 VDC
- Torque Constant: 0.86376 in-oz/amp
- Other Output Power: 0.001474242423393102 HP
- Continuous Current: 0.25 amps
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.6372 to 1.77 in-oz/amp
- Other Output Power: 0.0335055096225705 to 0.0549490357810156 HP
- Continuous Torque: 0.104424778761062 to 0.230088495575221 In-lbs
-
Supplier: ElectroCraft
Description: New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and
- Torque Constant: 835.44 to 4,049.76 in-oz/amp
- Continuous Current: 0.4 to 2.4 amps
- Continuous Torque: 0.06194690265486723 to 0.11504424778761058 In-lbs
- Rotor Inertia: 0.0027 to 0.0044 oz-in-sec²
-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 0.945888 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.16 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 12 VDC
- Torque Constant: 3.9648 in-oz/amp
- Other Output Power: 0.00536088153961128 HP
- Rotor Inertia: 0.000059435184 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 12 VDC
- Torque Constant: 5.0976 in-oz/amp
- Other Output Power: 0.00536088153961128 HP
- Rotor Inertia: 0.00004335792 oz-in-sec²
-
Supplier: Portescap
Description: 13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product
- Other DC Voltage: 12 VDC
- Torque Constant: 1.28856 in-oz/amp
- Other Output Power: 0.003484573000747332 HP
- Continuous Current: 0.38 amps
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics,
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.163 to 11.238 in-oz/amp
- Other Output Power: 0.0281446280829592 to 0.0321652892376677 HP
- Continuous Current: 0.63 to 3.24 amps
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these
- Other DC Voltage: 4.78 to 24 VDC
- Torque Constant: 0.879 to 4.394 in-oz/amp
- Other Output Power: 0.0121960055026157 to 0.016618732772795 HP
- Continuous Current: 1 to 5.01 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.96824 to 6.692016 in-oz/amp
- Other Output Power: 0.102526859445066 to 0.134946790555865 HP
- Continuous Current: 0.14 to 0.4 amps
-
Supplier: Bodine Electric Company
Description: operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 19 amps
- Continuous Torque: 11.25 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.60888 to 1.92576 in-oz/amp
- Other Output Power: 0.0142063360799699 to 0.01903112946562 HP
- Continuous Current: 0.65 to 1.6 amps
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high
- Other DC Voltage: 9 VDC
- Other Output Power: 0.016216666657324123 HP
- Continuous Current: 0.05 amps
- Continuous Torque: 0.19911504424778753 In-lbs
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 2.38938053097345 to 3.9823008849557504 In-lbs
- Shaft Size: 0.314 to 0.3145 inch
- Diameter / Width: 2.087 inch
-
Supplier: Bodine Electric Company
Description: 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for
- Other DC Voltage: 12 VDC
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 14 amps
- Continuous Torque: 29 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.83544 to 3.28512 in-oz/amp
- Other Output Power: 0.0280106060444689 to 0.0368560605848276 HP
- Continuous Current: 1.1 to 2.6 amps
-
Supplier: Koford Engineering, LLC
Description: 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Bodine Electric Company
Description: 24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0625 HP
- Continuous Current: 6.9 amps
- Continuous Torque: 14.159292035398229 In-lbs
-
Description: High Torque; Long Life; Low Noise; High Efficiency.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0536088153961128 HP
- Continuous Torque: 2.2123893805309733 In-lbs
- Shaft Speed: 2,450 rpm
-
Supplier: Sinotech
Description: Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors
- Other DC Voltage: 5 to 24 VDC
- Torque Constant: 0.494184 to 1.76292 in-oz/amp
- Other Output Power: 0.000603099173206269 to 0.0140991184491777 HP
- Continuous Current: 0.05 to 1.31 amps
Find Suppliers by Category Top
Featured Products Top
-
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
while improving vehicle comfort and reliability. The Power Motor PGM.P029 high-torque tailgate lift motor utilizes a 12 V brushed DC planetary gear motor design to deliver stable torque, low operating noise, and reliable lifting performance for automotive tailgate systems (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
voltage range (12V–220V DC) enables flexible power supply options for diverse applications. High torque output (3 N·m) efficiently handles hard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
weight and high torque are essential. These coreless DC Micro Motors are highly efficient by design and ideal for battery operated device integration. Through the use of state of the art materials, including high power rare earth magnets, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Motor PBL.4616 outer rotor BLDC motor reaches a no-load speed of 4,000 r/min at 16V and delivers 54.7 W output at 3,570 r/min at maximum efficiency. Designed with high torque density and low-noise operation, the motor provides stable performance for applications requiring compact size (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
The Development of an Autonomous Underwater Powered Glider for Deep-Sea Biological, Chemical and Physical Oceanography
* Vertical thrusters: Elcom ST N2312, coil-type 3-phase wye-wound, low speed, low operating voltage and high torque (Kt=5.30), 12 - Volt DC -brushless motors from DC- brushless thrusters, are typically run up to 7500 thrust and draw a total …
-
Tri-Module and Controller for wheelchair
A 12 Volt DC motor is used for this device; this motor has a high torque at low speeds.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1844/DESIGN%20A%20SOLAR%20POWERED%20CLEAN%20CAR.pdf?sequence=1
So that, we use a brushed DC motor named gear-motor to run this vehicle. "Gear head" or "gear motor" and has the advantage of having lots of torque and with some scientific experiments it is found that at 12 volts , on high speed, the motor has 13.5 pound-feet and on low speed, has 17 …
-
Shopping In Electrical - Big Bruin
Electric 108322 - 1 hp 1800 RPM 56C Frame 12 Volts DC TEFC Leeson Electric Motor # 108322 Low voltage permanent magnet DC motors are suitab for installations having battery or solar powered operations. High starting torques for heavy load applications.
-
MICROMO Introduces The 3272 CR DC Micro Motor From FAULHABER
At a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces).
-
http://dspace.mit.edu/bitstream/handle/1721.1/34092/32055011-MIT.pdf?sequence=2
The maximum speed, maximum current and the friction torque are also specified at the nominal voltage of 24 volts . The permanent dc motor used was geared down by a 14:1 ratio gearhead, satisfying the low speed- high torque requirements of the drum [14]. Table 4.1: Motor Specifications Armature resistance +/- 12 % .
-
Build to Win: Electric Machines
A “Dustbuster vacuum”-style dc machine spins at approxi- mately 12 000 RPM (no load) from a 4.8- volt voltage source. At first, students attempting to design for high speed typically as- sume that they should design a motor with a large value for the motor constant, K. They reach this conclusion by assuming that “more K means more torque ,” and more torque should …
-
CR4 - Thread: Need recommendation for Power Supply and Speed Control for 12v DC Motor
12 volts at ~15amps for a brush DC motor from a scooter is asking for you to be prepared with an extra couple of sets of brushes and a spare set of bearings. No fiery meltdown, just a high maintenance project. Grab yourself a high torque slow rpm motor.
-
Plant Maintenance Product | Ohio Electric Motors' explosion-proof DC motors feature NEMA frames 48 and 56 | Plant Services
Ohio Electric Motors’ custom-designed, explosion-proof DC motors are engineered for hazardous environments. The explosion-proof motor line features NEMA frames 48 and 56 with an output range from 1/8 HP to 1.25 HP, 12 to 180 volts and 500 to 4000 RPM. Other features include sealed ball bearings with high temperature grease, low loss steel laminations, NEMA-rated magnet wire, high start up torque , precision dynamic balancing, high temperature polyester varnish impregnated armatures, UL and CSA Listed (Class 1, Groups C, D; Class 2 …
-
Permanent magnets for vehicle-propulsion motors: cost/availability
It can represent a 20-percent power loss in a 12 - volt dc motor . Alnico and ferrite magnets do not contain enough invested energy to sustain the field in a high - torque motor.
Indicates content that may require registration and/or purchase.