-
Supplier: Kollmorgen Corporation
Description: The T Series is a set of custom T2 Series stepper motors that are factory-integrated with Kollmorgen Electric Cylinders, Rodless Actuators, and Precision Stages. These motors were selected to provide a range of compatibility with Kollmorgen’s P7000 Series stepper drives.
- Current per Phase: 0.77 to 1.5 amps
- Static / Holding Torque: 280 to 1,250 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0056 oz-in-sec²
-
Description: 24V brushless DC motor outer rotor. This electric fan motor uses outer rotor 24V brushless motor, can provide the best speed and torque for floor electric fan, ceiling fan lamp, compact structure, low power consumption, low noise, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.012866115695067072 HP
- Continuous Torque: 0.5929203539823006 In-lbs
- Shaft Speed: 1,385 rpm
-
Supplier: SAE International
Description: A compact and high performance electric motor, called the 3D motor and designed to achieve output torque density of 100 Nm/L, was developed for use on electric vehicles and hybrid electric vehicles. The motor adopts an axial flux configuration,
-
-
Description: For Standing Desk DC Gearbox motor PGM. The electric adjustable standing desk and chair motor, PGM-W060P0050 series, is a 24V low-voltage DC turbine gear reduction motor, featuring a DC motor with worm gearbox design, providing high torque and low
- Other Output Power: 0.04409325066330278 HP
- Gear Type: Worm
-
Supplier: Portescap
Description: 16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long
- Other DC Voltage: 9 VDC
- Torque Constant: 1.51512 in-oz/amp
- Other Output Power: 0.006165013770552972 HP
- Continuous Current: 0.55 amps
-
Supplier: SAE International
Description: A permanent magnet synchronous motor (PMSM) motor is used to design the propulsion system of GM's Chevrolet Bolt battery electric vehicle (BEV). Magnets are buried inside the rotor in two layer 'V' arrangement. The Chevrolet Bolt BEV electric machine rotor design
-
Supplier: Cole-Parmer
Description: depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application. Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: SAE International
Description: This paper describes the development of the drive motor used on a newly developed electric vehicle (EV) that has been specifically designed and engineered as the world's first mass-produced EV. Producing maximum torque of 280 Nm and maximum power of 80 kW, this synchronous
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 2 inch
- NEMA Frame Size: 23 #
- Current per Phase: 0.99 amps
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power
- Required Torque: 2.43362831858407 to 15.8554572271386 Ft-lbs
- Air Consumption: 67.09793 SCFM
- Rated Free Speed (output): 700 to 4,500 rpm
- Output Diameter (Shaft or Collet): 0.5511814 to 0.7480319 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power
- Required Torque: 21.0914454277286 Ft-lbs
- Air Consumption: 353.147 SCFM
- Rated Free Speed (output): 3,000 rpm
- Output Diameter (Shaft or Collet): 1.1023628 inch
-
Supplier: Portescap
Description: 35STH27 High Precision Hybrid Stepper Motor 35STH27M The 35STH27-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 15.575221238938047 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00019824 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 9.911504424778757 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00015576 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STH34 High Precision Hybrid Stepper Motor 35STH34M The 35STH34-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 18.407079646017692 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00022656 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power
- Required Torque: 23.598820058997 to 58.9970501474926 Ft-lbs
- Air Consumption: 67.09793 SCFM
- Rated Free Speed (output): 180 to 450 rpm
- Output Diameter (Shaft or Collet): 0.8661422 to 1.2598432 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power
- Required Torque: 29.4985250737463 to 140.855457227139 Ft-lbs
- Air Consumption: 67.09793 SCFM
- Rated Free Speed (output): 55 to 320 rpm
- Output Diameter (Shaft or Collet): 0.9842525 to 1.3779535 inch
-
Supplier: Mountz, Inc.
Description: investment. Maintenance and repair are easy and low cost. Requires SDC-24 torque controller. Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Robtoic electric screwdriver features a high performance brushless
- Torque Range: 0.011666666666666665 to 0.10833333333333332 Ft-lbs
- Rated Free Speed: 240 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: investment. Maintenance and repair are easy and low cost. Requires SDC-24 torque controller. Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Robtoic electric screwdriver features a high performance brushless
- Torque Range: 0.06666666666666667 to 0.21666666666666665 Ft-lbs
- Rated Free Speed: 360 to 890 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: and repair are easy and low cost. Requires SDC-24 torque controller. Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Robtoic electric screwdriver features a high performance brushless motor design that
- Torque Range: 0.03333333333333333 to 0.14166666666666666 Ft-lbs
- Rated Free Speed: 420 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Description: This electric automatic door motor, using a 12V DC gearbox motor, provides optimal torque for various intelligent logistics robots’ electric telescopic doors, offering a compact design and high torque.
- Other Output Power: 0.0268044076980564 HP
- Gear Type: Planetary
-
Description: Coffing EC-V Models offer the same high performance for heavy duty industrial service as the EC Model with a Variable Speed option. Designed for safety, the EC-V incorporates mechanical load brake, motor brake, and overload clutch as standard. Additional features and benefits of the
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: HORIBA Instruments, Inc.
Description: transmissions directly connected to the dynamometer without torque transducer Complete engine torque performance environment, including; engine map (torque speed – throttle position), braking torque, and IC engine order harmonics Unique Idle condition simulation (power
- Application: Automotive, Industrial
-
Supplier: SAE International
Description: Driving motors for hybrid vehicles and electric vehicles require magnet wires that can endure use at high voltages of 650 V or more. The magnet wire is a main motor component with the electromagnetic steel sheets and magnets. Conventional motors generally assure
-
Supplier: Constar Motion Co., Ltd
Description: and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
- Other DC Voltage: 3.7 VDC
- Continuous Current: 0.09 amps
- Diameter / Width: 0.7086618 inch
- Housing Length: 1.5354339 inch
-
Supplier: Constar Motion Co., Ltd
Description: 16mm Sonic Electric Toothbrush Motor Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar
- Other DC Voltage: 3.7 VDC
- Continuous Current: 0.09 amps
- Diameter / Width: 0.6299216 inch
- Housing Length: 1.574804 inch
-
Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in
- Actuator Torque: 400 to 1,500 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 20
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All models
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Erdmann Corporation
Description: steel coupling, and stainless steel hardware CE compliant motor: All 115 VAC and 230 VAC motors are CE compliant and stamped as such Extended duty cycles: Our extended duty cycles are ideal for modulating and high cycling applications Output torque: Series 92
- Actuator Torque: 400 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 100 (%)
- Features: Electric
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: LeBlond Ltd.
Description: ELECTRONIC CONTROL: Two headstock gear ranges that supply a high torque in low range (20 to 400 RPM) and in high range (40 to 2500 RPM). The electronic control panel that is mounted above the headstock provides a RPM LED display, ON-OFF power indicator light, speed control knob,
-
Supplier: Bodine Electric Company
Description: To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and
- Other DC Voltage: 180 VDC
- Other Output Power: 0.0526315789473684 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 19 In-lbs
-
Supplier: Godwin, a xylem brand
Description: m) power cord with piggy-back power plug, variable-length float tether and sealed float. Features Dry-running capability without damage Lightweight and portable yet durable Non-wicking cable with strain relief High-torque, capacitor-start motor Motor thermal overload
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
by third party manufacturers. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical torque limit switches inside an enclosure. The controls (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Modern electric liftgate systems require high torque output, quiet operation, and long-term durability to ensure smooth opening and closing under repeated daily use. Automotive manufacturers increasingly demand compact drive motors that provide stable lifting performance (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
The design of the power for the control system of the switched reluctance motor applied to electrical vehicles based on the M57962L
The - 9V turning off voltage improve the stability of the driving system. In practice, the torque of the switched motor with this driving module is stable and with low noise. So the electric vehicle’s performance can be compared to the normal cars. … switching power converter based on the M57962L, the results show that it has high stability and safety.
-
Small Electric Motors
100 50 Ncm » 9v —HH- 0,1 1 10 15 20 kHz Figure 10.15 Representation of torque M as a function of the stepping frequency with an approximately linear fall-off in torque for motor type RDM 596/50 Small electric motors With high stepping frequencies the rotor shaft turns practically continuously.
-
http://vbn.aau.dk/ws/files/43735475/paper.pdf
Furthermore, results from [3] show that when maximum brake torque is applied it excites oscillations in the rotor shaft, that have an amplitude nearly twice as high as the norminal shaft torque . … brake” has been subject to great interest from companies such as Svendborg Brakes, General Electric and Nordex. As shown in 2, the torque from the rotor is represented by a motor which is connected … The dynamic response when lowering the voltage from 8V , 9V , and 10V to 7V showed that both …
-
Shopping In Bits & Accessories - Big Bruin
… Additional Set Of Interchangeable Long Pins (.9 In/23mm), Protective Fabric Carrying Case, Manual, 9v Battery, Manufacturers Warranty … High Speed Steel Segment Saw Blade 5-Pack 63502106080 … Milwaukee has focused on a single vision: To produce the best heavy-duty electric power tools and … … Driver Kit (Driver Drill - 0.50" Chuck) This powerful drill driver delivers full torque at any speed … High-capacity 120V motor with Constant Power technology, Advanced Airflow system, overload protection and electronic clutch operates …
-
Shopping In Safety & Security - Big Bruin
USED IN SECURITY MEDICAL MOBILITY OEM SOLAR EMERGENCY LIGHTING UNINTERRUPTIBLE POWER SYSTEMS ELECTRIC GATES PORTABLE MEDICAL DEVICES … … 20V Cordless 3/8 Ratchet Wrench Kit R3130-K2 With 54 ft-lbs of torque , the R3130 cordless … … ratchet head used in our air-powered ratchet, so it stands up to the toughest professional use All Metal Gear Train for long-life durability Compact and durable motor delivers optimal performance and … … can get your ratchet High -power, extended-life 20 … … Detection Method Ionization, Electrochemical, Up To 24 Units Interconnection Capability, Power Source 120vac, 9v , Audible Alert 85db …
-
Viscosity and Consistency
… the plate, the viscous drag on the cone exerts a torque on a precision electromechanical torque dynamometer. … cylinder driven at a constant speed by a specially designed two-phase synchronous motor with a second … 9v Courtesy of Ferranti Electric , Inc. 3.2.7.3 ASTM Methodfor High Viscosity Cellulose Nitrate Base Solutions .
-
Digital Test / 36
… Test:yes Square wave o/p:yes Data Hold for easy reading Power Supply: 9V 6F22 Maximum Display … Series 6100 - High Accuracy Digital Pressure Transducer 1900S Starter Test Bench: Features a specially designed full starter torque and free run system. The automatic calculation circuit gives accurate starter motor speed. Company:DURST Motor & Electric .
-
News
… ideally suited for service/ maintenance "work, central vacuum sys- tems, laboratory use; IIOV- 9V socket adaptor provided. Allied High Teeh Products, Inc., Rancho Dominguez, California: Model 4000 Pre- cision Sectioning Machine designed to prepare wide … … 100 to 4000 rpm; fully enclosed cutting compartment; 3 to 8 in. blade capacity; 1/2hp high- torque dc motor ; filtered recirculating coolant system … … Cadmium Council, Reston, Vir- ginia/The Cadmium Association, Lon- don England: Jointly operated NiCd Electric Vehicle Information Center …
-
CR4 - Thread: Electronics
Disconnecting the energised earth wire exposes this component to the possibility of an electric shock. If the voltage is high enough, burns or electrocution could ensue. Check if capacitor can charge and discharge by using 9v battery. Previous in Forum: LV Squirrel Cage Induction Motor Next in Forum: How to Calculate Output Torque ?
-
Biologically inspired neural network controller for an infrared tracking system
Experiments on rat hippocampal 'place cells' and electric fish show this action-potential phase-time coding.4 The motor shab is restricted to a base plate so rotational motion for the system is 360 … In this case, it is a high pass delay. direction of sensor activation, which produces a torque in the direction of the target. Vi 1. 9v V(t)= .
Indicates content that may require registration and/or purchase.