Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Hydraulics Group
Description: High starting torque efficiency The HP30 has an optimized eccentricity to improve starting torque efficiency without sacrificing overall torque capacity or endurance The HP30 was designed using Eaton's proprietary geroler profiles which limits the amount of torque
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: Bailey International LLC
Description: Hydraulic motors turn fluid power energy into rotary mechanical energy. While all motors create torque at a given speed, the design and construction of a motor will vary. The amount of pressure and displacement of a motor will determine how much
- Operating Speed: 147 to 559 rpm
-
Supplier: Kollmorgen Corporation
Description: high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: Danfoss A/S
Description: psi). T-Series With pressure capability up to 350 bar [5,080 psi] and high starting torque, the T-Series is the energy-efficient choice for the toughest working environments. V-Series Based on proven technology, these reliable motors will reduce your overall system costs while
- Operating Pressure: 5,076.3195 psi
- Features: Other
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow Cross-over for many popular models in the market 2 Bolt
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: Western Integrated Technologies
Description: This medium duty motor has higher pressure ratings than the TB motor, for applications requiring higher torque. Robust roller bearings withstand higher side loads and are suitable for chain and sprocket shaft connections. It uses high pressure shaft seals, robust roller
- Operating Torque: 4,132.74336283186 In-lbs
- Operating Speed: 1,000 rpm
- Operating Pressure: 2,030.5278 psi
- Power: 10.4 HP
-
Supplier: Western Integrated Technologies
Description: The heart of Parker’s TG Series powertrain, the torque link, is an extra heavy duty part that includes patented 60:40 spline geometry. Rugged construction throughout allows the transmission of over 13,000 lb-in of torque. The entire powertrain is continually washed in cool, high
- Operating Torque: 9,238.93805309734 In-lbs
- Operating Speed: 680 rpm
- Operating Pressure: 3,002.28039 psi
- Power: 45 HP
-
Supplier: Western Integrated Technologies
Description: This light to medium duty motor incorporates all the features of heavy duty motors. Design features include a high pressure shaft seal so external drains are never required, roller vane technology for automatic wear compensation, and full flow internal cooling and flushing. This
- Operating Torque: 3,893.80530973451 In-lbs
- Operating Speed: 932 rpm
- Operating Pressure: 1,812.97125 psi
- Power: 13.4 HP
-
Supplier: Western Integrated Technologies
Description: Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high
- Operating Torque: 6,026.54867256637 In-lbs
- Operating Speed: 749 rpm
- Operating Pressure: 3,002.28039 psi
- Power: 29.1 HP
-
Supplier: KTR Corporation
Description: Setting the release torque In order to set the coupling to the requested release torque, a defined pre-stress is generated on the disk springs in each idle rotation element via the setting nut. The number of elements varies depending on the release torque demanded. If requested,
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 5.3149635 to 11.2204785 inch
- Length: 8.01181535 to 13.5433144 inch
-
Supplier: Bosch Rexroth Corporation
Description: Patented 'vane crossing vane' design provides high torque at both start and stall, and flat torque throughout the entire speed range. This design results in optimum power-to-weight ratio.
- Operating Speed: 1,000 to 2,000 rpm
- Operating Pressure: 3,000 to 4,500 psi
- Power: 150 to 450 HP
- Motor Type: Vane
-
Supplier: Radwell International
Description: HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: White Drive Products, Inc.
Description: The WP motor series is an economical alternative to more complex geroler designs that still provides high efficiency across a wide performance range. These motors are intended for medium-duty applications requiring high torque in a compact package and are suitable
-
Supplier: Lantec
Description: Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: jbj Techniques Limited
Description: These hydraulic piston motors have a high starting torque. Due to the low amount of revolving mass, the rotational direction can be quickly changed a feature very important in many test benches; when performing vibration tests on motorcycle forks or when testing the
- Operating Torque: 8,141.592920353982 to 29,292.035398230088 In-lbs
- Operating Speed: 450 to 600 rpm
- Operating Pressure: 2,900.754 to 3,625.9425 psi
- Power: 37.52617077727896 to 84.43388424887766 HP
-
Description: Displacement 60 cc • High operating speeds thanks to low weight pistons • High overall efficiency throughout the entire displacement range • The 9-piston design provides high start-up torque and smooth operation • Small envelop size and a high power-to-weight ratio
- Operating Speed: 7,900 rpm
- Operating Pressure: 7,000 psi
- Power: 227.837465433479 HP
- Motor Type: Axial Piston
-
Supplier: jbj Techniques Limited
Description: Wide speed range (3 - 5250 rpm ). High starting torque (full torque is available across the whole speed range from zero high to max. speed). Strong drive shaft capable of withstanding radial and axial loads.
- Operating Torque: 79.64601769911503 to 5,752.21238938053 In-lbs
- Operating Speed: 3 to 5,250 rpm
- Operating Pressure: 3,045.7917 to 3,625.9425 psi
- Power: 4.288705231689024 to 24.12396692825076 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: components deliver smooth, responsive performance and reliability. Cat 3306 Engine The Cat 3306 engine offers superior lugging performance, fuel efficiency and reliability. Lugging Performance High torque output and high torque rise make the 3306 engine very responsive.
- Type: Motor Grader
-
Supplier: SAE International
Description: performance using the attributes of existing components. The main causes of the lack of past success with hydraulic transmissions are the many drawbacks of variable-displacement hydraulic pumps and motors. This transmission is based on fixed displacement pumps and motors
-
Supplier: White Drive Products, Inc.
Description: The HB Series motor is the leader in its class, offering high efficiency and durability. The three-zone orbiting valve, laminated manifold and Roller Stator® motor work harmoniously to produce high overall efficiencies over a wide range of operating conditions. The
-
Supplier: White Drive Products, Inc.
Description: The HK Series motor is the leader in its class, offering high efficiency and durability. The three-zone orbiting valve, laminated manifold and Roller Stator® motor work harmoniously to produce high overall efficiencies over a wide range of operating conditions. The
-
Supplier: Force Control Industries, Inc.
Description: designed to mount to the drive end of the motor, often between the motor and reducer. Coupler brakes can also be used on servo motors. Up to 10 times longer life Minimal Maintenance No Adjustment – Ever! Air or Hydraulic Actuation Horizontal or Vertical Mounting Dust,
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: Ewellix
Description: Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 43.740157480315 in/sec
- Rated Force: 112,400 lbs
- Motor Type: AC Servo
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with minimal wear Output shaft supports overhung loads Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil
- Torque Rating: 5,000 Ft-lbs
- Speed: 2,000 rpm
- Maximum Pressure: 250 to 1,000 psi
- Diameter: 11 inch
-
Supplier: Lantec
Description: Product Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc design Spherical Roller Bearing Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion
-
Supplier: Stearns®
Description: Features & Benefits Replaceable friction pads and pucks for low cost maintenance High torque capacity ─ exceeds range of NEMA & IEC frame motor brakes Simple, low-maintenance installation Electric operation eliminates the hydraulic/pneumatic components Maintenance -
- Torque Rating: 1,500 to 2,250 Ft-lbs
- Operating Voltage: 410 volts
- Diameter: 6.3 inch
- Length: 7.26 inch
-
Supplier: Renold Canada
Description: A flexible coupling suitable for soft-starting high inertia machinery with reduced current demand, controlled acceleration, torque and motor overload protection. Coupling Capacity Maximum power @ 1500RPM - 804 hp Maximum speed - 3500 rpm Features & Benefits High
- Input Drive Size: 0.7480319 to 3.93701 inch
- Output Drive Size: 0.7480319 to 3.93701 inch
- RPM: 750 to 3,500 rpm
- Input Power: 0.25 to 600 kwatts
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 23.8 inch
- Weight: 37 lbs
- RPM: 180 rpm
- Pneumatic Motor Power: 3 HP
Find Suppliers by Category Top
Featured Products Top
-
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In industrial equipment drive systems, “torque” is a critical factor determining product performance. Particularly in applications requiring stable high torque even at low speeds—such as winding devices, tension control, and pressure-applying operations—appropriate motor (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Modern electric liftgate systems require high torque output, quiet operation, and long-term durability to ensure smooth opening and closing under repeated daily use. Automotive manufacturers increasingly demand compact drive motors that provide stable lifting performance (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
accommodation can increase complexity and reduce efficiency in industrial applications. This frameless torque motor PBL.9408048-7101 delivers high efficiency across a wide speed (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Engineers often face challenges in selecting motors that provide precise speed control, high torque, and long (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
Conduct Research Top
-
Hydraulic Orbital Motors and Their Applications
A hydraulic orbital motor is the best source of high torque at low speed. They are used in many mobile, and quite a few static applications and can simplify equipment design while delivering better performance than is possible from electric motors.
-
Maintenance Tips for Hydraulic Orbital Motors
Hydraulic orbital motors provide high torque from a compact package. They are ideal for mobile and industrial applications where electric motors would be too big, bulky, expensive or otherwise impractical. Agricultural, forestry and construction machinery are examples of mobile uses while
-
Choosing The Right Hydraulic Orbital Motor for Your Application
A hydraulic orbital motor uses the energy in flowing liquid to create rotation. As with an electric motor, this can drive machinery or vehicles, but where orbital motors have an advantage is in low speed, high torque applications.
-
Understanding the Working Principle of Hydraulic Orbital Motors
For high torque in mobile and industrial applications, it 's hard to beat a hydraulic orbital motor. These are compact enough to use as wheel motors in mobile equipment like skid steers, and for driving machinery like that found in agriculture, construction, forestry and manufacturing. They deliver
More Information Top
-
Intelligent Robotics and Applications
In order to verify the rationality of the design of low speed high tor- que hydraulic motor structure, on the one hand, motion simulation for the mo- tor, the change of radial velocity, acceleration and displacement of roller and the law of …
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
The LWD-200B full hydraulic open cut mine drill's hydraulic system uses a variable displacement pump with load sensing constant power, load sensitive electromagnetic proportional multi-way directional valve, high torque hydraulic motor overhead direct drive rotary head, a long stroke hydraulic …
-
Rotary-Vibracore Drill
The outer rotary barrel is driven by a high torque hydraulic motor via a simple gear train at about 30 rpm.
-
Successful retrofit upgrade of a Kiln Drive application at Lehigh Cement, York, Pa by replacing existing electromechanical (D.C.) Drive with Direct Hydraulic D...
DHD uses Low Speed High Torque Hydraulic motor without any intermediate gearing.
-
机械工程学报
首页→《机械工程学报(英文版)》2007年1期目录→LUBRICATION FILM FORMATION MECHANISM OF SLIPPER PAIRS IN LOW SPEED HIGH TORQUE HYDRAULIC MOTORS .
-
Sea Trials of a High-Seas Oil Recovery System
The oil pumps are gear pumps and are driven by low-speed, high torque hydraulic motors .
-
Advanced Composite Materials
Lubrication film formation mechanism of slipper pairs in low speed high torque hydraulic motors .
-
Diverless Hard-Pipe Connection Systems for Subsea Pipelines and Flowlines
measurement cable is stored (in the MT) on a small winch drum powered by a low speed, high torque hydraulic motor This motor is used to develop tension in [he cable once it is connected.
-
Development of Archimedean Screw Tractor
The drive system for two screw rotors provided on each side of the model consists of the engine, vari- able capacity plunger hydraulic pump, low speed high torque hydraulic motor and chain gearing.
-
Active/Passive Motion Compensating Crane For Handling A Remote Unmanned Work System
The traction wfnch (Figure 8) consists of two multf-groove drums independently driven by low speed high torque hydraulic motors .
Indicates content that may require registration and/or purchase.