Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The high torque version of the revolutionary TPM+ servo rotary actuator. This product is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 2,035.3982300885 In-lbs
- Rotational Output: Table
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
-
Supplier: GF Piping Systems
Description: The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42
- Actuator Torque: 88.4955752212389 to 2,212.38938053097 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 100 to 230 volts
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Radwell International
Description: MT SERIES, VALVE ACTUATOR, 24V, NSR, 0-10 VDC, 30 SEC, 0 TO 10 VOLT DC - NON-SPRING RETURN,HIGH TORQUE,REPLACES SQS65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DynaQuip Controls
Description: standard - valuable features that are not offered on similar actuators in their class. DynaQuip actuators boast high output-to-size ratios and offer guaranteed output torques and operating speeds in a durable yet pint-sized package.
- Actuator Torque: 150 to 300 In-lbs
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Duty Cycle: 50 (%)
-
Supplier: Festo Corporation
Description: Electric rotary actuator with stepper motor and built-in gearbox ServoLite – closed-loop operation with encoder Heavy-duty bearing for high forces and torques Backlash-free pre-stressed rotating plate with very good axial eccentricity and concentricity properties
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 65.192 lbs
- Shaft / Table Radial Load Capacity: 67.44 lbs
- Operating Temperature: 32 to 122 F
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh
- Actuator Torque: 2,000 to 3,840 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 30
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 460 volts
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Lika Electronic
Description: Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines
- Supply Voltage: 24 volts
- Maximum Torque: 132.743362831858 In-lbs
- Shaft / Table Axial Load Capacity: 44.96 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
-
Supplier: Kollmorgen Corporation
Description: mm); T31, T32: NEMA 34 (90 mm); T41: NEMA 42 (110mm) 1.98 to 8.8 N-m (280 to 1250 oz-in) holding torque Speeds up to 3000 rpm meet the velocity demands of most high torque applications Available with 25-foot quick-disconnect cable (for T or V windings) Available with encoder,
- Current per Phase: 0.77 to 1.5 amps
- Static / Holding Torque: 280 to 1,250 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0056 oz-in-sec²
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MERSA-0412 is a high quality and accurate product. It has been optimized for UAV requirements, such as temperature range from -40°C to +71°C, EMI RFI shielding and high reliability. The MERSA is a 28 VDC based electro-mechanical rotary servo actuator with redundant
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 53.0973451327434 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.3149608 inch
-
Supplier: WEISS North America, Inc.
Description: The ST and SW rotating units with direct drive and absolute encoder are exactly designed to match fast, precise and highly dynamic rotating, tilting and gripping applications. Whether in orientating parts, utilization as a tilting-unit for grippers, or a replacement for standard servomotors with
-
Supplier: Hymark/Kentucky Gauge
Description: Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines
- Supply Voltage: 24 volts
- Maximum Torque: 132.743362831858 In-lbs
- Shaft / Table Axial Load Capacity: 44.96 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The ERSA-0311 is a high quality & accurate product, optimized for UAV requirements, such as temperature range from -40°C to 71°C, EMI RFI shielding and high reliability. The ERSA-0311 is a 28 VDC based redundant electro-mechanical rotary servo actuator with redundant
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 221.238938053097 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.9448824 inch
-
Supplier: Sharpe Valves
Description: The Sea-Series Electric Actuator provides a complete solution for valve automation in applications requiring 600, 300 or 150 in. lbs. operating torque. Quarter-turn operation times are 45, 13, 8 and 4 seconds respectively. Control applications are not limited to on-off but also
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 volts
- Stem Diameter: 0.3 inch
- Actuation Time: 4 seconds
-
Supplier: Bray Commercial
Description: All actuators shall return to the 0 position in the event only the control signal is lost. All actuators shall provide a means of manually positioning the output coupling in the absence of power. Dual independently adjustable auxiliary switches must be integral to the actuator.
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer
- Actuator Torque: 2,654.86725663717 In-lbs
- Actuation Time: 13 seconds
- Duty Cycle: 100 (%)
- Features: Electric, Manual Override of Power Actuator
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and
- Actuator Torque: 146.017699115044 In-lbs
- DC Voltage: 28 volts
- Operating Temperature: -40 to 159.8 F
- Features: Electric
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of
- Actuator Torque: 450 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 3 seconds
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications:
- Actuator Torque: 300 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Johnson Electric North America, Inc.
Description: The Saia-Burgess GS product platform offers the industry’s widest speed and torque range in a compact package. These actuator modules align with the design requirements of automatic grill shutters in a range of vehicles. The saia-burgess GS actuator platforms are designed to
- Supply Voltage: 9 to 16 volts
- Maximum Torque: 7.08 In-lbs
- Operating Temperature: -40 to 462.2 F
-
Supplier: CIRCOR Energy
Description: The Double Acting valve actuator achieve torques to 37,200 in.-lbs. at 80 PSIG and the Spring Return Fail Safe actuators to 20,748 in.-lbs. spring end torque. Standard actuators are rated -10°F to 195°F and optional high and low temp seals and bearings are
- Actuator Torque: 20,748 In-lbs
- Air Supply Pressure: 150 psi
- Operating Temperature: -55 to 250 F
- Air Supply Pressure Range: 150 psi
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for
- Actuator Torque: 2,000 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s Ultimag® rotary actuator technology offers a bidirectional, center return function not found in traditional rotary solenoids. The Ultimag platform is substantially faster than other solenoids, and can be operated in an on/off mode or proportionally, in
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series high torque rotary actuator RTLA-60-220H uses a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors. All tables have a clear aperture or clear and 360° visual scale. - Load 100 kg -
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s BTA actuator platform offers high speed controllability in rotary stroke applications. The BTA has a single phase coil with three stator poles and matching rotor pole. When the coil is energized, the poles align along the flux path. The three pole
- Maximum Rotary Stroke: 45 degrees
-
Supplier: ETEL S.A.
Description: The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By
- Work Table Diameter: 12.598432 to 12.84646363 inch
- Thru Hole Diameter: 3.149608 inch
- Maximum Axial load: 1,124 lbs
- Table Rotation Speed: 102 to 243 rpm
-
Description: automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear
- Shaft Size: 0.375 inch
- Housing Length: 5.1 inch
- NEMA Frame Size: 34 #
- Current per Phase: 4.17 amps
-
Description: automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear
- Shaft Size: 0.25 inch
- Housing Length: 3 inch
- NEMA Frame Size: 23 #
- Current per Phase: 2.52 amps
-
Description: automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear
- Shaft Size: 0.1968 inch
- Housing Length: 1.87 inch
- NEMA Frame Size: 11 #
- Current per Phase: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Resource Library Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Small Business Innovation Research: Abstracts of Phase 1 awards, 1994
The concepts for efficient high - torque rotary actuators will be valuable in numerous electric drive applications, including industrial motors, material handling, and robotics.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/62-86-25-10.pdf
All are low torque , precision electric rotary actuators incorporating all of the high quality and reliable features of the traditional HercuLine series actuators.
-
Performance Enhancement of a Haptic Arm Exoskeleton
After determining that changing brands, models, or size of the linear actuators would not significantly improve force output, and since design of a … … in the existing assembly, the decision was made to switch to high torque rotary electric motors and a cable …
-
Control System And Condition Monitoring For a Subsea Gas Compressor Pilot
The system has three types of electric actuators that have been qualified for subsea use: rotary actuator with 2.5kNm torque (suitable for large ball valves), rotary actuator with … … torque (suitable for small ball valve) and linear high speed actuator (suitable for …
-
An endoskeleton framework biped robot, “ADDAM” with coupled link mechanism
Most typical type is the electric rotary motor actuator , which involves in a few critical disadvantages: its low torque making it accompanied by a reduction gear that creates … … trade-offs such as gear friction, back lash, and high cost.2 ADDAM’s linear …
-
Analysis of permanent magnet type transverse flux linear motor by coupling 2D finite element method on 3D equivalent magnetic circuit network method
… Inc. [2] Mitcham, A.J., “Transverse flux motors for electric propulsion of ships,” … … and Vineeta Gangla, “ Rotary Actuators with Mulitipole Ring Magnets … … flux linear motor with high power density,” IEEE … … for Recuction of Cogging Torque in Brushless D.C …
-
Hydraulic Control Systems
When we develop the equations of motion for the load, we will neglect the inertia of the rotary actuator itself because it is much smaller than the actual forces that are generated by the actuator. Again, the reader will recall that this high torque -to-inertia ratio is one of the principal advantages of using a hydraulic system as opposed to an electric system.
-
Downsizing by combustion engines
Expediently, come the actuators electromagnetic here for insert that can be operated with the available board network voltage of 12 volts and need about 30 W or 10 W electric power in the active operation per cylinder (stand-By). Through the pulse charging, the high torques up to the idling speed can be maintained without it needs a length adjustment of the suction tubes.
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
… Drill hydraulic and control system As shown in Figure 1, the drill's hydraulic system is composed of the load-sensing constant power variable pump, load sensing electromagnetic proportional multi-way directional valve, solenoid valve group, high - torque rotary hydraulic motor, travel hydraulic … Load-sensitive constant power variable pump is driven by an electric motor, its output pressure oil goes through the load sensing electromagnetic proportion multi-way directional valve, solenoid valve group supply various hydraulic actuators .
-
Intelligent Robotics and Applications
realize because of high torque -to-volume ratio and multi-path oil passing through mechanism. A double-screw-pair swing rotary actuator is designed to realize rotary driving, multi-path oil and electric cable passing through and rotary angle measuring.
Indicates content that may require registration and/or purchase.