Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radicon
Description: The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1. Our worm gear units have a compact
- Continuous Torque: 2,743.36283185841 In-lbs
- Gearbox Ratio: 104 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
Supplier: Radicon
Description: The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280,
- Continuous Torque: 8,407.0796460177 In-lbs
- Gearbox Ratio: 4,200 : 1
- Motor Type: AC Motor
- Features: Geared
-
-
Description: High Torque; High Efficiency; Low Nois.
- Other Output Power: 0.10453719002241996 HP
- Gear Type: Worm
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gear Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities up to 1,300 Nm (960 ft lbs). This high torque
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: High-torque gearbox motor for adjustable desks. Supports synchronized lifting through Hall feedback. Suitable for ergonomic and medical tables.
- Other DC Voltage: 12 to 29 VDC
- Other Output Power: 0.1072176307922256 HP
- Continuous Torque: 57.52212389380531 In-lbs
- Shaft Speed: 250 rpm
-
Supplier: Radicon
Description: Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared
- Continuous Torque: 108,849.557522124 In-lbs
- Gearbox Ratio: 160 to 36,000 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97%
- Gear Ratio: 4 to 40 (X : 1)
- Backlash: 3 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Required Torque: 105.457227138643 to 722.713864306785 Ft-lbs
- Air Consumption: 204.82526 SCFM
- Rated Free Speed (output): 37 to 300 rpm
- Output Diameter (Shaft or Collet): 1.181103 to 1.7716545 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Required Torque: 56.047197640118 to 374.631268436578 Ft-lbs
- Air Consumption: 137.72733 SCFM
- Rated Free Speed (output): 44 to 350 rpm
- Output Diameter (Shaft or Collet): 0.9842525 to 1.7716545 inch
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line
- Required Torque: 29.4985250737463 to 140.855457227139 Ft-lbs
- Air Consumption: 67.09793 SCFM
- Rated Free Speed (output): 55 to 320 rpm
- Output Diameter (Shaft or Collet): 0.9842525 to 1.3779535 inch
-
Description: operation. Machined, one-piece aluminum block housings and steel internals make the double reduction worm gear reducer tough enough for your most demanding applications. The PP high double reduction gearbox design can accommodate torque values up to 300 inch-lbs. and
- Gear Ratio: 25 to 900 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gear Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities up to 1,300 Nm (960 ft lbs). This high torque
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
Description: High Torque; High Durability; Low Noise; High Durability.
- Other Output Power: 0.17020798888265815 HP
- Gear Type: Worm
-
Description: High Torque; Hall Signal Feedback; Customizable.
- Other Output Power: 0.1474242423393102 HP
- Gear Type: Worm
-
Description: Best Car Seat Motor for You. High Torque; Long Life; Low Noise.
- Other Output Power: 0.020639393927503427 HP
- Gear Type: Worm
-
Supplier: Cone Drive Gearing Solutions
Description: Series B Right Angle Worm Gear The Series B Conex right angle worm geared motors and reducers provide a highly flexible and compact solution to meet the low to medium power range. With power capabilities up to 20HP and maximum output torque capacity of 5,000 lb
-
Supplier: Renold Plc.
Description: Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: IntelLiDrives, Inc.
Description: AccuRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost of
-
Supplier: IntelLiDrives, Inc.
Description: AccuRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost of
-
Supplier: IntelLiDrives, Inc.
Description: AccuRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost of
-
Supplier: IntelLiDrives, Inc.
Description: AccuRing rotary tables provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. Low maintenance and high throughput characteristics of the AccuRing stage yields the lowest total cost of
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: CYWF55 is $696.99/PC FOB, extra cost for ratio 5:1 is 30 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 1,778.7610619469026 to 5,725.663716814159 In-lbs
- Maximum Input Power: 1.005165288677115 to 10.05165288677115 HP
- Mounting Style: Flange(s)
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable
- Load Capacity: 1,461.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 13.779535 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 9.448824 inch
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 to 0.0402066115470846 HP
- Continuous Current: 1.6 to 2.2 amps
- Continuous Torque: 7.52212389380531 to 38.0530973451327 In-lbs
-
Supplier: Andantex USA, Inc.
Description: available and can be configured for input with motor flange, free input shaft, or both free input shaft and motor flange. An optimized worm gear tooth design insures high efficiency while at the same time decreasing backlash. Two levels of backlash are available,
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: Renold Plc.
Description: Worm gear unit available with torque capacities of up to 520Nm (4kW motor) and with a standard gear ratio range of 5:1 to 70:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications Variable mounting options allow
- Gear Ratio: 5 to 70 (X : 1)
- Maximum Input Power: 5.36088153961128 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Zaber Technologies, Inc.
Description: power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback with slip/stall detection and automatic
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Renold Plc.
Description: The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form -
- Gear Ratio: 4,900 (X : 1)
- Maximum Input Power: 154.125344263824 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Bodine Electric Company
Description: lubricated. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.125 to 0.25 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 151 to 200 In-lbs
-
Supplier: Bodine Electric Company
Description: lubricated. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.125 to 0.25 HP
- Continuous Current: 1.4 to 1.8 amps
- Continuous Torque: 358 to 375 In-lbs
-
Supplier: Bodine Electric Company
Description: lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength
- Other DC Voltage: 130 VDC
- Other Output Power: 0.25 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 375 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Introduction The Yunhongda YHD-3038 is a compact brushed DC worm gear motor for automated conveyor machines and other equipment that needs high torque in a small space. The worm gear design delivers smooth, low-noise operation with minimal vibration, and the gearbox is (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
A full line of gear motors based on Sigma-7 servo motors brings precise Yaskawa servo motion to a wider variety of automation applications than ever before, especially to uses that require high torque at low output speeds. A set of gearheads has been designed to pair precisely with every (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
Struggling to find a compact motor with high torque, durability, and low noise for precise industrial applications? Engineers require motors that deliver reliable performance, efficient power transmission, and long service life across (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
compact design, high torque output, and reliable performance make it an ideal power transmission solution for industries requiring smooth speed reduction, stable operation, and space-saving installation. OEM customization and motor-matching services are available to meet diverse application requirements. (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
flexibility in complex systems. Worm Gear Units Designed for high reduction ratios and compact installation, our worm gear units deliver smooth, quiet operation with strong load (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Struggling with low-speed, high-torque challenges in industrial operations? Many motors fail under heavy loads, extreme temperatures, or harsh environments, leading to downtime and lost productivity. The (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
requirements. Standard motors often fail to provide the flexibility and performance needed for high-precision tasks. The YHD-20RGM130-202K gear motor delivers customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The 3X Motion PG63 brushed DC gear motor integrates a planetary gearbox to deliver high torque output, stable performance, and long service life in demanding environments. It is well suited for applications requiring durability, efficiency, and environmental (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
while improving vehicle comfort and reliability. The Power Motor PGM.P029 high-torque tailgate lift motor utilizes a 12 V brushed DC planetary gear motor design to deliver stable torque, low operating noise, and reliable lifting performance for automotive tailgate systems (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Gearbox Motor in Automotive Electric Seat Solution
Shenzhen Power Motor concentrates our advantageous R &D resources, invested more than 3% of income every year to develop the Automotive Seat Adjustment Motor Solution. We creatively redesigned the structure of the worm gear ,planetary gear and differential gear, then combine them together to make
-
Application of Brushed DC Motors in Automotive Electric Seats
Shenzhen Power Motor concentrates our advantageous R &D resources, invested more than 3% of income every year to develop the Automotive Seat Adjustment Motor Solution. We creatively redesigned the structure of the worm gear, planetary gear and differential gear, then combine them together to make
-
Industrial Roller Door DC Motor Solution
Power Motor designed a PMDC gearbox motor-PGM.W072M0078 for the electric garage door which equipped with worm and helical gear. It outputs low speed and high torque to control the up and down movement of the rolling gate. The Hall sensor is installed inside the motor to provide rototion and speed
-
DC Gearbox Motor For Garage Door Industry Automation
Power Motor designed a PMDC gearbox motor-PGM.W072M0078 for the electric garage door which equipped with worm and helical gear. It outputs low speed and high torque to control the up and down movement of the rolling gate. The Hall sensor is installed inside the motor to provide rototion and speed
-
Brushed DC Motor for Coffee Machine with Technology and Solutions
machine companies uses a DC gearbox motor (PGM.W63 series). Through high-performance DC motor and precision turbine worm gear box, it can effectively improve the grinding speed to control the degree of uniform grinding of coffee beans, and reduce the volume of the grinder at the same time.
-
Direct Drive (DDR) Rotary Table Construction
Torque motors are also called "frameless" motors. They don't have housings, bearings, or feedback devices. In this sense the motor is a kit and meant to be part of the machine structure. Torque motors are designed as direct drives. They eliminate the need for gearboxes, worm-gear drives, and other
More Information Top
-
Novel EOD robot design with dexterous gripper and intuitive teleoperation
The two arm links are driven by high torque worm gear motors .
-
Remotely Operated and Autonomous Mapping System (ROAMS)
A high torque worm gear motor is used for steering.
-
Remote control and telemetry system for large-scale model test at sea
Rudder of the large scale ship model is driven by a DC torque motor through a high reduction ratio worm gear .
-
Cell based ultra high vacuum scanning probe microscope with an external scanning unit having gas or liquid processing capabilities
…valves, (14) bellows deformable part, (15) a stiff stainless steel plate, (16) three small tips, (17) the scanning unit, (18) x,y piezoelectric stack actuators, (19) x,y displacement sensors, (20) high torque stepper motor , (21) worm gear , (22) power screw, (23…
-
Northern Illinois University autonomous mobile robots
The motor, originally used as a windshield wiper motor , utilizes a worm gear to provide very high torque with low power consumption.
-
High-torque brushless DC motor for a valve actuator
The elimination of the worm gear demands a high torque ca- pability for the brushless DC motor .
-
Real-time Simulation of a Vehicle Door Locking Mechanism on a Hardware-in-the-Loop Platform
The worm gear converts the CDL motor 's high speed and low torque to match the requirements of low speed and high torque of the articulated levers.
-
Investigation of cutting characteristics for worm machining on automatic lathe — Comparison of planetary milling and side milling
Fig. 1(b) is the structure of a deployable running board motor , which has two pairs of worm gear sets to generate high torque and reduce gear sound.
-
gear massager motor - offers from gear massager motor manufacturers, suppliers, exporters & wholesalers
motor and worm gear and worm reducer integration synthesis, high efficiency, torque , long service life .
-
Micro Nano Devices, Structure and Computing Systems II
The direct-drive milling head is driven by high power torque motor directly, intermediate transmission links such as gears , turbines and worms can be omitted, this kind of structure has advantages as follows[2-4]: (1) less components, simple, compact structures, small…
Indicates content that may require registration and/or purchase.