Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: positive displacement gear pump design is self-priming and known for smooth, repeatable, metering pump-like dependability for pumping clean, non-abrasive liquids from low to high viscosity.
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: routine maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as
- Features: Gear Pumps, Positive Displacement Pumps
- Power Source: Magnetic Drive
-
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: jbj Techniques Limited
Description: hydraulic gear pump suitable for work operations with low speed and high pressure. The internal leakage, virtually eliminated in the Elika® pumps, laminating to outlet from the inlet, overheat the pump components. Comparing the characteristics of the pumps
- Maximum Discharge Flow: 13.8864 GPM
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 14 to 176 F
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Scheugenpflug, Inc.
Description: Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also
- Application: Adhesive / Silicone, High Viscosity
- Dispensing Type: Bead, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
- Mounting: Machine Mounted
-
Supplier: DRUM-MATES Inc.
Description: High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a
- Pump Type: Metering Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 5.2 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 11.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Clark Solutions
Description: housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.25 inch
- Media Temperature: 248 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: APV, An SPX Brand
Description: making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs. Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 343.4236676 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 3 inch
- Media Temperature: 14 to 176 F
-
Supplier: Finish Thompson, Inc.
Description: High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively
- Maximum Discharge Pressure: 100 psi
- Horsepower: 0.75 HP
- Pump Type: Drum Pumps
-
Supplier: VARNA Products
Description: the performance of any other process running simultaneously. It performs well with high viscosity oils. As a positive displacement pump it will self prime but is more efficient and quieter than a gear pump.
-
Supplier: VARNA Products
Description: The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a
-
Supplier: Rogers Machinery Company, Inc.
Description: Viking Pump 1224A-CHC Series™ pumps are designed specifically for handling chocolate and related confectionery processes. These pumps are suitable for low hazard foods like chocolate according to each facility’s HACCP plan. They are not a hygienic design according to 3A or FDA,
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor attachment Robust construction Process flexibiltiy Single
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: General Pump
Description: General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural
- Applications: Compressors / Piston Pumps, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
Supplier: Mobil Industrial Lubricants
Description: Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions. Greater energy efficiency up to 3.6% With a high viscosity index and low traction
- Kinematic Viscosity (@ 40°C): 150 cSt
- Viscosity Index: 176
- Pour Point: -65.2 F
- Flash Point: 451.4 F
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: SAE International
Description: improved efficiency, and under high-temperature conditions, keep the viscosity as high as possible to maintain hydraulic system, pump, seal and clutch performance. Fluids with very high viscosity indices (VI) approach these viscometric properties. Both an
-
Supplier: Macnaught USA, Inc.
Description: viscosity and premix coolants. The ideal choice for remote mount or integration into lubrication systems. INCLUDES 10 YEAR WARRANTY! Macnaught Air Operated Oil Pump Specifications Model number R300S-02 Pump ratio 3:1 ratio Output SAE 10* 6gal (23L)/min Output SAE 15W-40* 5gal
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Mixer Direct
Description: different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: ALLDOS Inc.
Description: Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and
- Pump Type: Dosing Pumps
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Cylinder Oils are compounded lubricants designed primarily for specific use in steam cylinders, gas compressor cylinders, and worm gear drives. These cylinder oils are formulated with high viscosity index base stocks. All grades are compounded with a high-grade
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Watson Marlow Pumps Group
Description: MULTI FILLING SYSTEM GD30I is a gear pump filling machine in the Watson-Marlow Flexicon Multi Filling System that fills both liquid and cream. From 10 ml to more than 2 litres Accuracy better than +/-1% Sanitary tube couplings High viscosity capabilities Many accessories
- Features: Aseptic / Sanitary, Portable
- Packaging: Bottle / Jar, Vial
- Machine Type: Filling / Packer Machines
- Goods: Liquid
Find Suppliers by Category Top
Featured Products Top
-
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Available in 40 and 100 cSt at 100°C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
and Synesstic AN (Alkylated Naphthalene) blend stocks to formulate cross-grade engine and automotive gear oils, as well as various ISO VG (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
pumping action which is called the down-mode. The down-mode is very capable at producing a vortex like action that quickly and positively draws floating powders down into the high shear zones for complete and quick dispersion. No lumps or agglomerations are allowed to form so they do (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls The Maximixer system consists of three main components: a process vessel with three independently controlled mixers; an (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
More Information Top
-
CR4 - Thread: Energy Loss in Vane Pump and Gear Pump
On high viscosities gear pumps are your best choice.
-
The Impact of Internal Cycloid Gear Pump Performance Factors--《Mechanical Engineer》2009年07期
Meng Jian Liang Qi guo (Machinery Plant of Daqing Petrochemical Complex, Daqing 163711);Research on Performance Test of New Type High Viscosity Gear Pump [J];CHEMICAL ENGINEERING DESIGN;1998-05 .
-
The Leak Property Research of Polymer Fluid in Helical Gear Pump
The examples are the high viscosity gear pumps PGP10 that are researched by ourselves in this paper.
-
Rules of Thumb in Engineering Practice
Gear pumps : Higher the viscosity , the lower the rated rpm.
-
New literature
1025 Broad St., Newark, N.J. 07102) SCHUTTEAND KOERTINGCo. has released Bulletin G-l, de- scribing a new line of "Du"non-lubricated bearing equipped gear pumps for handling high viscosity liquids.
-
Names in the news
1025 Broad St., Newark, N.J. 07102) SCHUTTEAND KOERTINGCo. has released Bulletin G-l, de- scribing a new line of "Du"non-lubricated bearing equipped gear pumps for handling high viscosity liquids.
-
Modular equipment for helium extraction plants
N. Kozlov, G. I. Kozlova, V. D. Medvedev, et al., "Investigation of the operation of a gear pump on high - viscosity polymer solutions," Khim. Neft.
-
Multitonnage polymerization equipment for the manufacture of high-impact polystyrene
N. Kozlov, G. I. Kozlova, V. D. Medvedev, et al., "Investigation of the operation of a gear pump on high - viscosity polymer solutions," Khim. Neft.
-
Gear-type discharging device for high-viscosity liquids
N. Kozlov, V. N. Polyakov, G. I. Kozlova, et al., "Investigations of the work of a gear pump on high - viscosity solutions of polymers," Khim. Neft.
-
Finite element analysis of ring gear in circle movable tooth gear drive--《Machinery Design & Manufacture》2009年08期
ZHU Hai-lin, PEI Jun-feng (Department of Mechanical Engineering, Jiangsu Polytechnic University, Changzhou 213016; Jiangsu Research Center of Engineering Technology on Equipment for Wellhead, Changzhou 213016, China);New Type of Gear Pump for High - Viscosities and its Optimized Parameters[J];Journal …
Indicates content that may require registration and/or purchase.