Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brawn Mixer
Description: Accurately and intensely move product while running at the lower speeds required for high viscosity blending. Designed for the lower power required for bulk motion, blending and heat transfer applications especially in high viscosity and/or non-Newtonian fluids.
- Application: Chemical, High Viscosity Media, Mixing, Water / Wastewater
- Type: Helical, Radial Flow Anchor
-
Supplier: Brawn Mixer
Description: Brawn Mixer produces a several hydrofoil variants for specific applications. These impellers produce good performance in turbulent flow applications including fluid blending and solids suspension. Hydrofoils pump low viscosity fluids very efficiently, more so than other conventional
- Application: Chemical, Mixing, Water / Wastewater
- Type: Hydrofoil
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet FDA standards. The B28 universal electric motor is 120v, 800 watt, 60Hz. It features
- Pump Type: Drum Pumps
-
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as
- Number Of Blades / Vanes: 4
- Outside Diameter: 7 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as
- Number Of Blades / Vanes: 4
- Outside Diameter: 40 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as
- Number Of Blades / Vanes: 4
- Outside Diameter: 36 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: CSA Group
Description: This method is restricted to mill bases of moderately high viscosity due to either high binder concentration and/or high pigment concentration which produces high shear forces. This part is for use in conjunction with the methods of assessment described in ISO
-
Description: This method is restricted to mill bases of moderately high viscosity due to either high binder concentration and/or high pigment concentration which produces high shear forces. This part is for use in conjunction with the methods of assessment described in ISO
-
Supplier: Cole-Parmer
Description: These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with 20
- Motor Speed: 20 to 350 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with 20
- Motor Speed: 20 to 350 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: NETZSCH Premier Technologies LLC
Description: dispersion disk in the tank can be adjusted by means of a hydraulic lifting column. Technique The dissolver is a fast, high-capacity disperser with a wide range of speeds and high level of efficiency Push-button speed control Speed indicator and automatic speed reduction The product is
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: MXD Process
Description: Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed
- Media Viscosity: 15,000,000 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: ASTM International
Description: 1.1 This practice covers the dispersion of pigments using a laboratory size high-speed impeller mill. It is similar in technical content to ISO 8780-3. Note 1--This practice is restricted to mill bases of moderately high viscosity due to either high vehicle
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes
- Maximum Discharge Flow: 3,742.436666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: MXD Process
Description: This 3 gallon dual shaft disperser is equipped with an anchor impeller and dispersion blade to efficiently and effectively mix ultra-high viscosity products. Our 3 gallon dual shaft disperser can easily handle products with viscosity up to 1.5million cps. The mixers are
- Media Viscosity: 15,000,000 cps
- Capacity: 0.40104163881655286 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: MXD Process
Description: Side entry mixers allow for mixing high volume applications at a reduced operating cost from a traditional top-entry mixer. Utilizing a shorter mixing shaft and our unique high efficiency fluid foil impeller, side entry tank mixers provide higher fluid flow per horsepower in
- Media Viscosity: 0 to 500 cps
- Motor Speed: 384 rpm
- Motor Power: 2 HP
- Features: Other Mixer Type
-
Supplier: Cole-Parmer
Description: These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with 20
- Motor Speed: 280 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate enough torque to mix highly viscous fluids. Gear-drive mixers mount with 20
- Motor Speed: 280 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 87 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Sames North American Corporation
Description: Stainless Steel slotted paddle impeller for high viscosity materials Lubricated air motor - compact with adjustable speed and safe operation Productivity User-friendly Agitator disengaged during elevator movement Sustainability Stainless steel cover is compatible for all
- Capacity: 7.352430044970135 cubic feet
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Xylem Applied Water Systems
Description: solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact
- Maximum Discharge Flow: 42.24 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Discharge Size: 1 inch
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liquid contact
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 43.51131 psi
- Discharge Size: 0.75 inch
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: Flow Technology, Inc.
Description: Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless” pressure
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 400 F
- Liquid Volumetric Flow Rate: 1 to 25 GPM
- Operating Pressure: 6,000 to 10,000 psi
-
Supplier: DRUM-MATES Inc.
Description: quickly mix with approx. 100 - 1000 Rpm Choose from a selection of bung entry impellers sizes Select stainless steel or Teflon impeller construction DRUM-MATES® high efficiency drum mixers are versatile over a wide range of applications. These mixers fit most drum lid types and
-
Supplier: Milton Roy
Description: high-value projects. For use in an open tank at atmospheric pressure. Rotation speed: 10 to 500 rpm Rated power: about 0.55 to 500 kW Impeller diameter: 0.20 to 6 m Impeller type: all kind Construction material: all machinable metallic material Pressure use: atmospheric pressure
- Motor Speed: 10 to 500 rpm
- Motor Power: 0.737121211696551 to 670.11019245141 HP
- Mixer Type: Agitator
- Applications / Industry: Chemical Processing
-
Supplier: DRUM-MATES Inc.
Description: from a wide selection of impeller designs Impeller materials include stainless steel or Teflon Excellent fume and splash containment safety DRUM-MATES® high efficiency drum mixers are versatile over a wide range of applications. These mixers fit most drum lid types and sizes,
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube
- Pump Type: Drum Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: carbon steel base plate. Suitable to transfer low viscosity acids and basic liquids, the internal part in contact with liquid are totally built in thermoplastic (PP-PVDF-PVC), the gaskets and the impeller blades are in a suitable material (EPDM). Standard are installed lip seals in
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: carbon steel base plate. Suitable to transfer low viscosity acids and basic liquids, the internal part in contact with liquid are totally built in thermoplastic (PP-PVDF-PVC), the gaskets and the impeller blades are in a suitable material (EPDM). Standard are installed lip seals in
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: DRUM-MATES Inc.
Description: with multi-tier blade levels Choice of Teflon or Swing-Wing™ stainless impellers Excellent intra-tote fume and splash containment DRUM-MATES® high efficiency mixers are versatile over a wide range of applications. These mixers adjust to fit most tote lid types and sizes. Pneumatic tote
-
Supplier: U.S. Plastic Corporation
Description: and designed for continuous duty for fast efficient transfer and handling of corrosive and problem liquids. Fixed and free-wheeling diffusers and impellers on the shaft deliver high flow and pressure with 1/3 the motor speed of other pumps. Lightweight and portable with 1-2/3" diameter
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series Reversible Homogenizing Mixers can mix batches as large as 5000 gallons. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Ensuring Better Control of Granulation
liquid is normally required with high- than with low-shear mixers [5]. In addition, impeller rotation speed influences the liquid requirements, as does evaporation of the solvent, usually water, in the binder solution. Especially with high-shear mixers, intense agitation results in a temperature rise
-
Mixer Viscometry
Many unit operations in the food industry require effective mechanical agitation or mixing of fluids. The mixing geometry employed depends upon the viscosity of the fluid to be mixed. Helical ribbon impellers are frequently used for highly viscous non-Newtonian fluids, providing efficient mixing
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
Although high viscosity impellers can take many forms, two of the more common varieties are the helical-ribbon (Figure 21-7) and anchor-style (Figure 21-8) impellers.
-
Lightnin A 320 High Viscosity Impeller 3 8 Bore 5 0 Dia from Cole-Parmer
Lightnin® 316 SS laser designed high - viscosity impeller (Lightnin® A-320), 5.0" dia x 3/8" bore dia .
-
Performance of the scaba 6SRGT agitator in mixing of simulated xanthan gum broths
… Cuernavaca, Mor., 62271, Mexico, and Prof. A.W. Nienow, SERC Centre for Biochemical Engineering, School of Chemical Engineering, The University of Bir- N~ work has been published on the performance of this type of impeller in higher viscosity fluids such as xanthan …
-
Heat transfer to jackets with close clearance impellers in viscous materials
Open impellers in high viscosity materials In some of the lower viscosity materials used in this test program, it was possible to use open impellers to achieve blending and fluid motion.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > AGGLOMERATION RATE PROCESSES AND MECHANICS
Increases in St due to lower viscosity or higher impeller speed increase the rate of growth, as shown in Fig. 21-122, since the system becomes more deformable and easier to knead into larger granule structures.
-
Mean drop size correlations and population balance models for liquid—liquid dispersion
At low continuous phase viscosity and high impeller speed, turbulent pressure fluctuations is the dominant breakage mechanism.7 The tur- bulent force, sc causes velocity change across the drop’s sur- face over a distance equal to its diameter, d.
-
Torque measurements reveal large process differences between materials during high solid enzymatic hydrolysis of pretreated lignocellulose.
Achieving good mixing is unfortunately not without cost, since the power requirements needed to operate the impeller at high viscosities can be substantial.
-
Computational Fluid Dynamics Model for Predicting Flow of Viscous Fluids in a Large Fermentor with Hydrofoil Flow Impellers and Internal Cooling Coils
The results show that, when there is reasonable flow between the coil bank and the impellers , high viscosity zones exist near the gas-liquid interface and in the center of the region between the coil bank and the fermentor wall.
-
Effect of deletion of chitin synthase genes on mycelial morphology and culture viscosity in Aspergillus oryzae
Non- Newtonian behavior leads to relatively low viscosities in regions of high shear rate (near the impeller ) and higher viscosities in regions with low shear rates (near the wall of the bioreactor) (Metz et al., 1979), complicating the matter even further.
-
Biotechnology for Biofuels | Full text | Torque measurements reveal large process differences between materials during high solid enzymatic hydrolysis of pretr...
Achieving good mixing is unfortunately not without cost, since the power requirements needed to operate the impeller at high viscosities can be substantial.
Indicates content that may require registration and/or purchase.