-
Supplier: Datatronics™
Description: Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free.
- Operating Frequency Range: 500,000 Hz
- Power Rating: 10 watts
- Maximum Secondary Voltage Rating: 300 volts
- Power Rating (Watts): 10 watts
-
Supplier: Amp-Line Corp.
Description: High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 30K Hz - 100K Hz. Custom specifications can be achived upon request.
- Operating Frequency Range: 30,000 to 100,000 Hz
- 3 dB Bandwidth: 30,000 to 100,000 Hz
- Power Rating: 500.00000000000006 watts
- Maximum Primary Voltage Rating: 0 to 25 volts
-
Supplier: Qorvo
Description: Qorvo's HF-122 is a 1 - 700MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection,
- Operating Frequency Range: 1,000,000 to 700,000,000 Hz
- Insertion Loss: 1.2 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Qorvo
Description: Qorvo's LF-428 is a 0.01 - 50MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection,
- Operating Frequency Range: 10,000 to 50,000,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
Supplier: Qorvo
Description: Qorvo's HF-118 is a 0.5 - 400MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection,
- Operating Frequency Range: 500,000 to 400,000,000 Hz
- Insertion Loss: 0.75 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
Supplier: Qorvo
Description: Qorvo's LF-412 is a 0.01 - 25MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection,
- Operating Frequency Range: 10,000 to 25,000,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: RF Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high
- Power Rating (VA): 119 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at a high level and deliver the clean power demanded by top audio
- Features: AC
- Other Transformer Types / Applications: Audio Transformer
- Category: Signal / RF Transformer
-
Supplier: Majestic Transformer Co.
Description: Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase
- Features: Audio Transformer, Power / Power System / Distribution Transformer, Signal / RF Transformer, Variable
- Transformer Type: Autotransformer, Power Transformer, Three Phase / Polyphase Transformer, Variac / Variable Autotransformer
- Mounting: Chassis Mount, Pad-Mounted
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required for battery monitoring of lithium-ion batteries. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new
- Other Transformer Types / Applications: Isolation Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Description: Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehensive
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 60,000 volts
- DC Output Current: 0.1 amps
- DC Output Power: 6,000 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSF HIGH VOLTAGE ISOLATION Product overview: HCTSM150102HL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 125 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: EPCOS AG
Description: Pulse transformers for LAN applications transmit pulse signals through LAN cables with networking equipment and audiovisual equipment. They protect the circuits of these devices by blocking electrostatic discharges and high-voltage transients due to insulation between the
- Winding Turns: One to One
- Mounting: PC / PCB Mount
- Other Transformer Types / Applications: Pulse Transformer
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO rating. Most
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: TRANSF HIGH VOLTAGE ISOLATION
- Operating Temperature: -40 to 125 C
- Mounting: Chip Transformer
- Features: Connectorized, Encapsulated Transformers, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: EDCOR Electronics Corporation
Description: High Quality Sound The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 25V speaker distribution
- Operating Frequency Range: 40,000 to 20,000 Hz
- Power Rating: 600 watts
- Power Rating (Watts): 600 watts
- Insertion Loss: 1 dB
-
Supplier: Amgis Toroidal Power Products, LLC
Description: offers several lines of standard 50/60Hz toroidal current transformers: low cost CT series, high output voltage CX series, high accuracy CCX series, and precise/very high accuracy CP series. We currently offer one line of current sensors: ASM series.
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: Allied Electronics, Inc.
Description: 150 VDC, General Purpose Audio Transformers TRIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec
-
Supplier: Win Source Electronics
Description: Linearity: ±0.11% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 30 amps
-
Supplier: Win Source Electronics
Description: Linearity: ±0.18% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 20 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135518-ACS758ECB-200B-PFF-T Packaging: Tube Mounting Style: Through Hole Response Time: 4μs Frequency: DC ~ 120kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 10mV/A For Measuring: AC/DC Sensor Type:
- Operating Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 85 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 200 amps
-
Supplier: Micross Components, Inc.
Description: bus/CAN-FD/ARINC-825-4, EBR-1553, and the 16PP194 and H009 legacy buses. For these interfaces, Sital supplies components, embedded boards, testers, IP cores, transformers, API/library/driver software and GUI software. Sital’s MIL-STD-1553 interfaces provide compatibility with standard
-
Supplier: Lingto Electronic Limited
Description: ISL5571A - HIGH VOLTAGE SWITCH
- Category: Signal / RF Transformer
-
Supplier: Microchip Technology, Inc.
Description: designed to drive two very low-threshold, high-voltage depletion N-MOSFETs, such as DN2625s, as source drivers. The two DN2625 drains are connected to a center-tap RF pulse transformer. The transformer’s secondary output connects to a cable and piezoelectric or
- Device Type: Beamformers
- Features: Other
-
Supplier: Aerovox Corp.
Description: Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output
- Capacitance Range: 1.1 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 2,100 volts
- Operating Temperature: 0 to 85 C
-
Supplier: Larson Electronics LLC
Description: efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator
Find Suppliers by Category Top
Featured Products Top
-
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Transformers Datasheets for Triad Magnetics -
TPS-AIT1500300D Adjustable Isolation Transformer The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC
More Information Top
-
Continuous sensors for mode selective actuation and reception of waves for structural health monitoring of woven composite laminates
This eliminates the need for high voltage RF transformers .
-
Group delay measurements using modally selective Lamb wave transducers for detection
and sizing of delaminations in composites
This eliminates the need for high voltage RF transformers .
-
http://absimage.aps.org/image/DPP13/MWS_DPP13-2013-001499.pdf
A common example can be found within a commercial plasma globe, in which a neon-based gas mixture clearly displays filamentation when driven with a RF high voltage transformer .
-
Oxidation of nitric oxide by atmospheric pressure plasma in a resonant plasma reactor
Since no RF transformer for high voltage is available, low-voltage RF power cannot be easily converted to high-voltage power.
-
Ground based radar-prototype (GBR-P) antenna
The AE consists of array plates, subarrays, high voltage transformer , RF interface assembly, an array beamforming network, and an array built- in test equipment monitor.
-
http://www.ndt.net/article/defektoskopie2009/papers/Bajer-Hajek-6.pdf
Amplifier circuit diagram is possible to divide in five essential parts – preamplifier, voltage follower, RF transformer , high voltage follower and power high voltage follower.
-
DIFFERENTIAL SOIL IMPEDANCE OBSTACLE DETECTION
The initial testing in another project to replace the coupling transformer with a high voltage RF amplifier circuit looks promising.
-
Measurement of the absolute CF2 concentration in a dielectric barrier discharge running in argon/fluorocarbon mixtures
1:1000 . voltage divider . gas flow control . p . A . A . grounded elec trod e . high voltage elec trodes . discharge volume . oscilloscope high voltage . transformer . rf power supply . preamplifier . C . QU .
-
Progress in the development of a large-area RF plasma generator
The potential advantages of this type of plasma source, compared to the standard arc source, are: very simple mechanical structure, nearly unlimited lifetime, lower cost for the power supplies, high voltage separation with an RF transformer and free choice of the wall …
-
Mobile testing complex based on an explosive magnetic generator
High - Voltage Pulse Transformer , RF Patent No. 111346 RU, H 01 F 30/08 (2006.01), Publ.
Indicates content that may require registration and/or purchase.