-
Supplier: Oren Elliott Products, Inc.
Description: Standing 4.5" high by 4.5" wide, with typical lengths of over one foot, the M90 is our largest standard configuration of air-dielectric variable capacitor in terms of physical size, and can withstand voltages of up to 11000Vrms. The latest revision of the M90
- Capacitance Range: 0.000019999999999999998 to 0.00010400000000000001 microF
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Oren Elliott Products, Inc.
Description: The APL is used as a tuning capacitor in a variety of RF test equipment and ham radio gear. The APL’s combination of low price, high maximum voltage, fairly large capacitances, and low-leakage L4-grade ceramic have made it a popular configuration. The APL is usually installed by
- Capacitance Range: 0.0000026 to 0.0003227 microF
- AC Rated Voltage (WVAC): 640 to 2,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
-
Supplier: Genteq
Description: Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
-
Supplier: ASTM International
Description: need for precautions such as explosion prevention systems. The MIE is determined as the electrical energy stored in a capacitor which, when released as a high voltage spark, is just sufficient to ignite the dust cloud at its most easily ignitable concentration in air. The
-
Supplier: UL Standards & Engagement
Description: with the National Electrical Code, ANSI/NFPA 70, or CSA C22.1, the Canadian Electrical Code, Part I. The Canadian Electrical Code defines low voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical
-
Supplier: CSA Group
Description: voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical Code, ANSI/NFPA 70, defines low voltage as any voltage up to 600 V, nominal. Therefore, low voltage transformers intended for
-
Supplier: UL Standards & Engagement
Description: transformers, liquid-filled transformers, voltage regulators, general use or special types of transformers covered in requirements for other electrical equipment, autotransformers forming part of industrial control equipment, motor-starting autotransformers, variable voltage
-
Supplier: ValueTronics International, Inc.
Description: The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of
-
Supplier: DigiKey
Description: COMSMDHIVOLTAGE.027UF 500V
- Capacitance Range: 0.027000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094435-SMK316AB7333KL-T Capacitance: 33 nF Tolerance: 10 % Height: 1.8 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: RS Components, Ltd.
Description: MKP C3B lighting capacitor,20uF 250Vac
- Applications: Automotive, High Current, High Voltage Capacitor, Lighting
- Technology: Film Capacitors
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.5µF 700/2000V
- Capacitance Range: 0.5 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EDLC, 5.5V, 4.7F, High Voltage Capacitor Product overview: FG0H475ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 4,700,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- Applications: High Voltage Capacitor
-
Supplier: Knowles
Description: High Voltage Encapsulated Assemblies Series-parallel assemblies encapsulated for harsh environments. Specialty Feed Thru Capacitors Feed Thru/High Current units for pacemaker/defibrillator applications. These units provide signal conduits through openings while
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Description: Features : ● metallized polypropylene or safety membrane structure ● plastic shell, epoxy resin potting ● low ESR, large allowable ripple current, low ESL ● self healing and long service life ● realize componentization (for smoothing, filter and buffer)
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 230 to 850 volts
- Applications: Automotive, General Purpose, High Current, High Voltage Capacitor, Power Capacitors, Power Supply
- Packing Method: Bulk Pack
-
Supplier: Richardson RFPD
Description: Available in U.S. only.
- Applications: High Voltage Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063243-HMK107 SD121KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 120 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00012 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 2KV 20% X7R 1206 1000pF 2000V (2kV) ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.049"" (1.25mm) - High Voltage Tape & Reel (TR)
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies,
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer electronics,
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage EDLC 2.7VDC 25F 85C Product overview: MAL222091004E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 25,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063244-HMK107 SD271KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 270 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00027 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Knowles
Description: catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: RS Components, Ltd.
Description: RS PRO CVN6070
- Electrostatic Capacitors: Ceramic
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 1170608-ECCT3F470JG Manufacturer Homepage: www.panasonic.com/industrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Ceramic Capacitors (SMD) Product overview: ECCT3H050DGM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles
Description: A range of ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Ultra Temperature Stable Low ESR, High Q Capacitance range 0.1 - 5100 pF Operating
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Operating Temperature: -55 to 125 C
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of
- Capacitance Range: 0.0004 to 0.00108 microF
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: 10 to 85 C
- Dissipation Factor: 0.2 %
-
Supplier: AVX Corporation
Description: Stacked High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum
- Applications: Aerospace, High Voltage Capacitor, Power Supply
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film, extended-foil,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 3-10PF 500V SMD
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/35UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 35 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 100V SMD
- Electrostatic Capacitors: Ceramic
- Features: Other
- Capacitance Type: Variable
-
Supplier: Yageo USA
Description: General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL
- Capacitance Range: 47 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Applications: High Voltage Capacitor
-
Supplier: Radwell International
Description: CAPACITOR, 16 V, 100 UF, TYPE: BPAM, AXIAL LEADED, HIGH VOLTQAGE, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 100.00000000000001 microF
- Lead Style: Axial Leads
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
other electronic components. With voltage ratings up to 300Vac and capacitance from 0.001μF to 1μF, these capacitors ensure high reliability and smooth performance across demanding environments (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
design and manufacture of precision trimmer capacitors through our brands Voltronics and Johnson Manufacturing. The KPD trimmers portfolio includes air, glass, sapphire, and PTFE dielectrics that can be used from 1 MHz to over 2 GHz and at voltages up to 20,000 VDC. These trimmers are available in (read more)
Browse Capacitors Datasheets for Knowles -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. The dielectric constant is a measure of how well the material concentrates electrical fields. The larger the constant, the more charge it can store. Thus, a capacitor made of a high dielectric constant material can store more energy in a smaller space (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
capacitor to create the floating voltage for the high-side switches. Keep Reading (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
certified by the Air Movement and Control Association International (AMCA). The air performance of 500-mm high-efficiency backward curved EC fan module has been AMCA certified. The AMCA-certified fan module is powered by an ErP 2015 compliant 3.3 kW EC motor and delivers up to 7500 CFM of (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
More Information Top
-
A coherent nuclear quadrupole pulse and double resonance spectrometer
Tuning of the plate section and impedance matching between the transmitter and the sample circuitry is achieved by means of a pi-network of two high voltage air variable capacitors . L . CBM .
-
MTT-S 84 Exhibition Guide (1984 [MWSYM])
variable air capaci- tors , high voltage capacitors, thin-trim .
-
1982 IEEE/MITT-S Exhibition Guide
variable air capaci- tors , high voltage .
-
Helicon waves in a gaseous plasma
The loop was connected via a coaxial cable and an air spark gap to a variable capacitor charged from a high voltage power supply.
-
ASTM MONO2 - Engineering Dielectrics Volume III Electrical Insulating Liquids
Essentially the bridge consists of a highly regulated oscillator with quadrature voltage output in conjunction with an operational inverter amplifier and high precision variable air capacitors to balance the loss and capacitive current components of the dielectric specimen.
-
Chapter 1 Permittivity and Loss of Insulating Liquids
Essentially the bridge consists of a highly regulated oscillator with quadrature voltage output in conjunction with an operational inverter amplifier and high precision variable air capacitors to balance the loss and capacitive current components of the dielectric specimen.
-
Chapter 2 Alternating-Current Loss and Permittivity Measurements
Harris made use of operational amplifiers with high feedback for stability; in addition, he used a highly regulated oscillator with quadrature voltage output in conjunction with an operational inverter amplifier and high precision variable air capacitors to balance the current components of…
-
Single Ion Trapping for the Enriched Xenon Observatory
sisting of a high - voltage RF capacitor , hand-wound air -core inductor, and a variable capacitor matches the 50 Ω amplifier output to the ∼ 12 pF trap capacitance.
-
Capacitors > ELECTRONIC GRADE CAPACITORS
The elements being under a vacuum, the working voltage can be higher than an air variable of the same size, allowing the size of capacitor to be reduced.
-
Highly-selective electronically-tunable cryogenic filters using monolithic, discretely-switchable MEMS capacitor arrays
The gold is patterned to form air -bridges above the HTS lower electrodes and BCB dielectric creating the high Q voltage controlled variable capacitors .
Indicates content that may require registration and/or purchase.