-
Supplier: TRU Corporation
Description: TRU Cables are engineered and manufactured to meet the most demanding applications with superior performance. High power/high voltage interfaces are a specialty. Attachment methods are optimized to each application and TRU Cables are phase and amplitude matched.
- Cable Shielding: Braid
- Product Category: Cable Assembly
- Features: Cordage, Female-Female, Male-Female, Male-Male, Medical, Other
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: Newark, An Avnet Company
Description: High Voltage Lead Cable, 22 AWG, 24,000 V, 80 DegC Temperature,Red Color, Polyethylene Insulation, .150 in. Outer Diameter, Coaxial Cable Type RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: connector,rf coaxial,10 kv plug(high voltage),k-grip jr,for rg58c/u cable
-
-
Supplier: Accuris
Description: CONNECTOR, COAXIAL, RADIO FREQUENCY, HIGH VOLTAGE (SERIES MHV (CABLED) PLUG, PIN CONTACT, CLASS 2
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL, 10KV HIGH VOLTAGE PLUG, STRAIGHT, CRIMP; Connector Type:10kV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: CONNECTORS, PLUG, ELECTRICAL COAXIAL, RADIO FREQUENCY, HIGH VOLTAGE (SERIES SHV (CABLED), SOCKET CONTACT, CLASS 2)
-
Supplier: Accuris
Description: CONNECTORS, RECEPTACLE, ELECTRICAL COAXIAL, RADIO FREQUENCY, HIGH VOLTAGE (SERIES SHV (CABLED), PIN CONTACT, CLASS 2)
-
Supplier: Accuris
Description: CONNECTORS, PLUG, ELECTRICAL, COAXIAL, RADIO FREQUENCY, HIGH VOLTAGE (SERIES MHV (CABLED), PIN CONTACT, CLASS 2)
-
Coaxial Cables and Triaxial Cables - Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables -- D400Supplier: Daburn Electronics & Cable
Description: Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned
- North American (AWG): 26 to 38 AWG
- Operating Temperature: -35 to 75 C
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Description: Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated
- DC Input Voltage: 24 volts
- DC Output Voltage: 0 to 4,000 volts
- DC Output Current: 0.0006 amps
- DC Output Power: 2.4000000000000017 watts
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 100 ft
- Product Category: Cable Assembly
- Features: Male-Male
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 25 ft
- Product Category: Cable Assembly
- Features: Male-Male
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 125 ft
- Product Category: Cable Assembly
- Features: Male-Male
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Male-Male
-
Supplier: Allied Electronics, Inc.
Description: MHV Series Cable Plug Connector, Brass Plated Contact & Body, Clamp Termination, TFE Insulation Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, 10KV HIGH VOLTAGE PLUG, STRAIGHT, CRIMP; Connector Type:10kV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58C; Contact Material:Brass RoHS Compliant: No
-
Supplier: SFCable.com
Description: Transmits picture and sound in real-time using one coaxial cable. Light weight and small in size. Adjustable DC voltage input. Sufficient and stable DC current output High efficiency.
- Package Type: Stand Alone
- Device Type: Transceiver
-
Description: standard covers the appropriate design requirements, electrical and mechanical parameters, the testing requirements, and the handling procedures for cables that are to be installed and operated in high voltage environments. Coaxial and fiber optic cables are
-
Supplier: Allied Electronics, Inc.
Description: MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
-
Supplier: Allied Electronics, Inc.
Description: 96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage Pre-set strip length: outer jacket 0.236 " Adjustable Blade Depth for Varying Cable Diameters Self-Regulating Stripping Method Pre-Set Strip Lengths Low Price with High-Quality Performance
-
Supplier: GES Electronic & Service GmbH
Description: available for: High voltage, 2 Pin per module, up to12 kVDC Signal transmission, 3 - 20 pin per module, up to 630 V Coaxial, 3 pin per module, 250 V Data transmission, RJ45 CAT5e / USB Type 2, 4 x 400 V contacts Diverse frames and housings for up to 7 modules Benefits
- Contact Size (AWG): 8 to 26 AWG
- Voltage Rating: 12,000 volts
- Connector Type: Modular Connector and RJ Connector
- Geometry: Straight
-
Description: electrical13 parameters of communication and control cables necessary to improve the overall reliability of these cables when used in high voltage environments. There should be a very high probability (greater than 99%) that these cables will perform their
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9450 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 50 AWG
- International (mm2): 50 mm2
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9446 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 46 AWG
- International (mm2): 46 mm2
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9440 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 40 AWG
- International (mm2): 40 mm2
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9448 WH033 MANUFACTURER : Alpha Wire
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 48 AWG
- International (mm2): 48 mm2
-
Supplier: ValueTronics International, Inc.
Description: The 2290-10-SHVUC is a cable from Keithley. Additional Features: 10kV SHV Male to Unterminated Cable, 3m (10ft) Type: RG-213/U coax cable Maximum operating voltage (RMS): 10,000 volts The high-voltage Keithley 2290-10-SHVUC unterminated cable connects
- Product Category: Cable Assembly
-
Supplier: Hubbell Incorporated
Description: VIDEO CONNECTOR TYPE SNAP-ON INSTALLATION RG6/RG59 CABLE TYPE UL APPROVAL TV, CCTV, CATV, SATELLITE, HOME THEATER, ENTERTAINMENT SYSTEM, SECURITY AND SURVEILLANCE SYSTEM APPLICATION FLAME RETARDANT HIGH IMPACT THERMOPLASTIC BODY MATERIAL GOLD PLATED BRASS CONTACT MATERIAL 75 OHM
- Features: Audio / Video Connector, Coaxial Connector
-
Supplier: General Cable
Description: Multi-Conductor Multi-conductor designs for low-voltage data and signal transmission serving many applications. Communication & Control Cable, Multi-Paired Multi-pair, closed-circuit designs for low-voltage data and signal transmission serving many applications. Computer
- Number of Conductors: 2 to 50 #
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: -20 to 105 C
- North American (AWG): 24 to 12 AWG
-
Supplier: Greenlee Textron, Inc.
Description: 12 INCH W X 3.5 INCH D X 10 INCH H SIZE 50 TO 60 HZ FREQUENCY RATING LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY TYPE CE APPROVAL CATV, DIGITAL BROADBAND COAXIAL APPLICATION 9-PIN D TYPE CONNECTOR TYPE 110/220/240 VAC, 9/16 VDC VOLTAGE RATING 1 AMPERE
- Cable: Coaxial
-
Supplier: Sankosha U.S.A., Inc.
Description: Features: High Reliability Protection from Excessive Voltages Complies with IEC 61643-21 - Catagory C2 and D1 High Current Capablities High Energy and Low Capacitance GDT Technology High Frequency and Low Insertion Loss Wide Range of Connector Styles Water
- Frequency: 0 to 30 MHz
- Application: Audio and Video Applications, Telecom Applications
- Device Type: Coaxial / RF Surge Suppressors
- Mounting: In-Line / Integrally Attached, Wall / Panel / Backboard Mount
-
Supplier: Kistler Group
Description: level. This output allows for the use of inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power to the accelerometers Type 8784A5 and 8786A5 can be provided by any Kistler Type 5100 series coupler or by any industry
- Acceleration: -5 to 5 g
- Frequency Range: 1 to 6,000 Hz
- Maximum Shock: 2,500 g
- Operating Temperature: -67 to 176 F
-
Supplier: ValueTronics International, Inc.
Description: The 6521 is a coax switch from Keithley. Features: Low Current, 10-channel Scanner Card (for Model 6517B) 10 channels of multiplex switching Install directly in 6517B’s option slot Choose from low current scanning or high impedance voltage switching with low current switching <200µV
-
Supplier: Data Connect Enterprise, Inc.
Description: an additional switching high voltage option of 100-240VAC and 85-400VDC. The Data Connect 2178 Coax Ethernet Extender incorporates Ethernet over VDSL2 to transmit the Ethernet format data by using VDSL signaling over the existing coaxial cable or telephone wire.
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: SFCable.com
Description: Our DB13W3 to BNC Cable can transmit signals up to 75 feet without boosting. Connectors: DB13W3 Male / 4 BNC Male. Application: Sun Micro Computer to High Resolution Sun Micro Monitor Cables. Coaxial R.G.B. Double Shielded (braid and foil) to meet UL 2919 4 Coaxial
- Cable Length: 6 ft
- Connector Type: BNC
- Features: Cable Assembly
- Application: Networking
Find Suppliers by Category Top
Featured Products Top
-
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
BNC Coaxial Cable Assemblies E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
avionics, PIC cables transmit loads of data and video at high speeds and support high-resolution displays in the cockpit and cabin, providing constant connectivity throughout the cabin. Products like PICMATES ensure reliable connections throughout the entire length of the (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
matching cables. The coaxial cable the connector is paired with will typically be made up of a central conductor surrounded by an insulating layer, which is further encased in a metallic shield (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
TNC Male to Female Test Cable, RG142B/U The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a (read more)
Browse Coaxial Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Laser Markable High temperature, white laser-markable jacket Eliminates the need for labeling Skip the stress of fitting cables around tight corners by using (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you throughout the (read more)
Browse Datasheets for New England Wire Technologies Corporation -
. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Proceedings of the Advanced Hadron Facility accelerator design workshop, February 20--25, 1989
The pulse energy is stored in the pulse forming network (PFN) which in our case is an parallel array of four 22 ohm high voltage coaxial cables .
-
Pulse Power Considerations For The Generation of 45 µs, 200 keV Electron Beams For CO2 Lasers
… gun and vacuum chamber layout showing the cathode feed, ceramic support bushing and filament step - down transformer. delivered at high current (500 A) and low voltage (15 V), which is not compatible with the use of commercially available high voltage coaxial cable .
-
Online Location of Faults on AC Cables in Underground Transmission Systems
The conclusions made based on the Anholt measurements are also valid for fault location where other single-core cables are used as the coaxial waves are only depen- dent on a few materials found in all high voltage coaxial cables .
-
Proceedings of the 2013 International Conference on Electrical and Information Technologies for Rail Transportation (EITRT2013)-Volume II
… more severe and more frequent electric sparks than other EMUs when lifting its pantograph to achieve the contact wire due to its distinct high voltage circuitry where there is a relatively long section of high voltage coaxial cable in front of the …
-
The Long Baseline Neutrino Experiment (LBNE) Water Cherenkov Detector
(WCD) Conceptual Design Report (CDR)
… clock and synch signals, one or two pairs of hardware trigger signals and one or two pairs of DC power connections — one eight pair, low voltage, multi-conductor cable in place of sixteen High Voltage coaxial cables — a significant reduction …
-
The Design of the ISR Inflector
The 2.1 psec long magnetic pulses are generated by discharging a coaxial high voltage cable via a deuterium thyratron into the magnet and its matched terminating resistor of 1h Q.
-
Injection and Extraction Related Hardware: Kickers and Septa
Shortly prior to the required kicker pulse a resonant charging power supply (RCPS) charges either a high voltage coaxial cable (also known as a Pulse Forming Line (PFL)) or a Pulse Forming Network (PFN); the choice between a PFL and a PFN …
-
Optical Methods For Transient Plasmas Studies By Multichannel TEA Nitrogen Laser
The fireing system consists of one spark gap which commands four spark -gap switches through four high voltage coaxial cables of different length, as .
-
X-Ray Preionisation Of The Mercury Halide Lasers
also switched a charged high voltage coaxial cable .
-
Insulation Directions For High Power Space Systems
current -limiting resistor and high voltage coaxial cable , and the charging current, the grading boom return current and sphere voltage were measured as illustrated in Fig. 6.
Indicates content that may require registration and/or purchase.